Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xenics nv
Description: Link interface. The Gobi-640-CL is perfectly suited for high speed imaging at full 640x480 resolution with high frame rates of 50 Hz. The camera comes with an industry-standard CameraLink interface for data transfer at full frame rate. In windowing mode the frame
- Camera Function: Still
- Format / Output: Camera Link®
- Horizontal Resolution: 640 lines
- Monochrome / Color: Monochrome
-
Supplier: Navitar, Inc.
Description: Needs Pixelink offers camera formats ranging from 1/3" to APS-C and larger, resolutions from 2 MP - 60 MP and up, USB3 and 10 GigE interfaces, board level and enclosed, tethered sensor boards, and off-the-shelf or custom configurations. We can design a custom camera with the
- Camera Function: Video
-
Supplier: D-Link Systems, Inc.
Description: Configure and Operate This network camera supports the Universal Plug-n-Play feature, which allows computers running on Windows XP/Vista/7 to automatically recognize the camera and add it to the network. Open Network Video Interface Forum (ONVIF) ONVIF is an open industry
- Camera Function: Video
- Horizontal Resolution: 2048 lines
- Maximum Frame Rate: 15 to 30 fps
- Output: RS485, Ethernet
-
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 2048 lines
- Maximum Frame Rate: 1490 fps
-
Supplier: AXIS Communications, Inc.
Description: ) Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface
- Camera Function: Video
-
Supplier: Xenics nv
Description: time of several hours is possible with the RWI (Read While Integrate) feature with nondestructive readout and very low dark current of less than 10e-/second. The Cougar-640 features a high image resolution of 640 x 512 with a 20 µm pixel pitch and full 24 bit ADC. Camera interfacing is
- Camera Function: Still
- Format / Output: Camera Link®
- Horizontal Resolution: 640 lines
- Monochrome / Color: Monochrome
-
Supplier: Smartmore Corporation Limited
Description: Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and sets parameters via the client software or SDK. Cameras with GigE Vision interface are used
- Camera Function: Video
- Height: 1.14 inch
- Horizontal Resolution: 4096 lines
- Imaging Technology / Camera Type: CCD, Smart Camera
-
Supplier: Vision Research
Description: environments. The LC-Series has a flip-out LCD touchscreen interface for camera control and cine playback. The Phantom Miro 110 is a 1 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to over 1,600 frames-per-second (fps) at full 1280 x 800
- Application / Industry: Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 64 to 1280 lines
- Maximum Frame Rate: 1630 to 400000 fps
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 5120 lines
- Maximum Frame Rate: 150 fps
-
Supplier: Vision Research
Description: Academy Award® winning technology 4K resolution at up to 1,000 fps Also supports standard, sync sound frame rates Low noise, high dynamic range Full-featured on-camera control interface Multi-Channel 3G HG-SDI outputs CineMag®
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 720 to 2304 lines
- Maximum Frame Rate: 940 to 3000 fps
-
Supplier: D-Link Systems, Inc.
Description: , and create a realistic layout according to the locations of your cameras, further simplifying the management process. Open Network Video Interface Forum (ONVIF) compliant The Open Network Video Interface Forum (ONVIF) is a global standard for open IP video networking.
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 15 to 30 fps
- Output: Ethernet
-
Supplier: AXIS Communications, Inc.
Description: Camera connected to an HDTV monitor is the perfect solution for securing areas where greater image detail is required, such as airports, passport controls and casinos. Compliance with SMPTE standards for HDTV AXIS Q1755 complies with the SMPTE (Society of Motion Picture
- Camera Function: Video
-
Supplier: AXIS Communications, Inc.
Description: Multiple H.264 streams Day/night functionality Power over Ethernet High-performance video The AXIS P3344 Fixed Dome Network Camera offers 1MP or HDTV 720p in compliance with the SMPTE standard in resolution, color representation and frame rate
- Camera Function: Video
-
Supplier: AXIS Communications, Inc.
Description: 3346 is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: interface Standard M12 lens holder for use with customized optics or lenses for various applications External Trigger support for synchronized multi-camera streaming Lightweight, versatile, and portable design Interface:
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 65 to 120 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: _CURZ can be interfaced to the CN1 connector of the Renesas RZ/V2L development kit. e-CAM21_CURZ stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in as extreme low lighting conditions as 0 lux, which makes it suitable for
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 60 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: complete frame rate details. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Standard M12 lens holder for use with customized optics or lenses for various applications
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 4056 lines
- Maximum Frame Rate: 60 to 240 fps
-
Supplier: e-con Systems™ Inc
Description: interfaced to any one of the connectors (CN7 to CN10) of the Renesas® RZ/V2H development kit. e-CAM22_CURZH stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 60 fps
- Monochrome / Color: Color
-
Supplier: D-Link Systems, Inc.
Description: Video Interface Forum (ONVIF) compliant ONVIF is an open industry forum for the development of a global standard forthe interface of IP-based physical security products. ONVIF identifies a standardfor how IP products within video surveillance and other physical security areascan
- Camera Function: Video
- Features: Dome
- Height: 8.07 inch
- Horizontal Resolution: 720 lines
-
Supplier: Xenics nv
Description: frame rates up to 100 Hz. The camera comes with an industry-standard CameraLink interface for data transfer at full frame rate. In windowing mode the frame rate can even be further increased. The Bobcat-640-CL comes as a complete camera with on-board image
- Camera Function: Still
- Format / Output: Camera Link®
- Horizontal Resolution: 640 lines
- Monochrome / Color: Monochrome
-
Supplier: Smartmore Corporation Limited
Description: . - The fan interface is reserved to effectively control the camera temperature. - The cost of the method of interface matching with capture card is greatly reduced. - Using standard 10 Gigabit network interface design, the super-category 6 network cable can
- Application / Industry: Industrial
- Horizontal Resolution: 8240 lines
- Imaging Technology / Camera Type: CMOS, Smart Camera
- Monochrome / Color: Monochrome, Color
-
Supplier: Xenics nv
Description: Link) version. The camera interfaces to a PC via standard USB 2.0 or CameraLink. Each camera is delivered with a Graphical User Interface (GUI) Xeneth, which offers direct access to various camera settings such as exposure time and operating
- Horizontal Resolution: 320 lines
- Monochrome / Color: Monochrome
- Performance Features: Cooled Sensor
- Vertical Resolution: 256 lines
-
Supplier: Sentech America
Description: Camera Hardware Reset Power - - Input Voltage +5V (typ.) (Conform to USB Standard) - Communication Less than TBD W
- Application / Industry: Other
- Camera Function: Still, Video
- Maximum Frame Rate: 167 fps
- Monochrome / Color: Color
-
Supplier: Teledyne DALSA
Description: Linea HS brings your imaging system the speed and power of the PCIe Gen 3 platform when paired with Xtium2. Leveraging the high efficiency of the CameraLink HS interface's X-protocol, the Xtium2 CLHS PX8 supports Active Optical Cable (AOC) and industry standard CX4 cables with
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 16384 lines
- Monochrome / Color: Monochrome
-
Description: Description / Abstract This standard specifies the dimensions of the 8-mm type S motion-picture film camera cartridge and cartridge-camera interface. Also specified are the dimensions of the take-up core drive opening and critical dimensions of the take-up core as well as
-
Supplier: Sentech America
Description: The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera.
- Application / Industry: Other
- Camera Function: Still, Video
- Maximum Frame Rate: 167 fps
- Monochrome / Color: Monochrome
-
Supplier: Accuris
Description: Road vehicles - Video communication interface for cameras (VCIC) - Part 3: Camera message dictionary
-
Supplier: Thinklogical
Description: Designed For High Performance Vision Applications Developed for the Camera-Link™ standard for high performance digital cameras and frame grabbers, the Camera Fiber-Link system transmits signals from 350 meters up to 10 kilometers over multi-mode or single-mode fiber,
-
Supplier: Accuris
Description: Tractors and machinery for agriculture and forestry - Camera interface between tractor and implement - Part 1: Analogue camera interface
-
Supplier: OMEGA Engineering, Inc.
Description: transfer and RJ45 GB Ethernet connection supply 14-bit images at frame rates as high as 60 Hz. Image and data acquisition can record thermal snapshots and movies with OSXL-ASC tools + recording and analysis software. GigE Vision® is a new camera interface standard developed
- Accuracy: 5 ±% Full Scale
- Ambient Temperature Range: 41 to 252 F
- Computer Host: PC
- Cooling: Uncooled
-
Supplier: Daitron Co., Ltd.
Description: Ideal for image processing and machine vision applications, the XC-ST30 is part of Sony's new standard of analog B/W video cameras. The new XC-ST30 is a compact, lightweight video camera that is easy to use and its small size allows for flexible interface and works great
-
Supplier: Daitron Co., Ltd.
Description: Ideal for image processing and machine vision applications, the XC-ST30 is part of Sony's new standard of analog B/W video cameras. The new XC-ST30 is a compact, lightweight video camera that is easy to use and its small size allows for flexible interface and works great
-
Supplier: Teledyne DALSA
Description: many standard protocols such as Modbus and TCP/IP Factory ready user interface that can be locked down to prevent unauthorized access .NET API for customers wishing to develop their own operator look and feel API supports C++, C#, and Visual Basic® in Microsoft® Visual Studio®
- Applications / Capabilities: Assembly Quality, Flaw Detection, Production & Quality Control
- Image Source: Area Scan Camera, Other Image Source
- System Type: Modular / PC-Based
-
Supplier: Sentech America
Description: The STC-GE83OX is part of Sentech's GigE camera line. It features a 1/3" monochrome XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE83OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This
- Application / Industry: Industrial, Other
- Camera Function: Still, Video
- Features: Progressive Scan
- Height: 1.38 inch
-
Supplier: Sentech America
Description: The STC-GEC83OX is part of Sentech's GigE camera line. It features a 1/3" color XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC83OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This
- Application / Industry: Industrial, Other
- Camera Function: Still, Video
- Features: Progressive Scan
- Height: 1.38 inch
-
Description: Description / Abstract There is no abstract information for this document.
Find Suppliers by Category Top
Featured Products Top
-
Transmit video seamlessly at 10 Gbps over Ethernet Pleora’s iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and medical, dental, and industrial X-ray flat panel detectors (FPDs). Compared with (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
enabling safe and reliable performance. The ELAN-tim® thermal interface materials can help with the heat management. The Gap Filler and Casting & Potting materials show high functionality due to their high thermal conductivity and can be used to encapsulate the components (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
Here’s our tall-profile AGV with a unique load handling attachment designed to move special racks with molded parts between robotic cells. The AGV is our standard chassis with only the bolt-on load handling attachment/appliance at the rear of the chassis being unique to each customer (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
, significantly enhancing signal-to-noise ratio and the detectability of subpixel defects. Teledyne DALSA’s patented technology allows for the use of 4k/7 μm lenses and lighting without sacrificing on responsivity and MTF (due to the smaller pixel size). The camera is compatible with standard M (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
application programming interface (API). Key Features Transmits video from Camera Link cameras over 10 GigE with low, consistent latency (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
the long-distance cabling, computing platform support, and networking advantages of Gigabit Ethernet (GigE). The CL-GigE converts video data from Camera Link cameras to packets and transmits it over GigE with low, predictable latency. Cabling distances can be up to 100 meters using standard CAT5e/6 (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
PC with a standard operating system. The HDI-Pro can be pre-configured to receive video from any of 32 cameras via unicast or multicast transmission, and can autonomously control up to eight cameras. It is bundled with Pleora's feature-rich eBUS SDK application toolkit. Key (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
+ fibreoptic interface delivers high throughput data over standard low-cost, long-length cables with immunity to EMI radiation for harsh industrial environments. Please visit the Ax (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA
Conduct Research Top
-
Doing Away With Cable Spaghetti - A One-Cable Solution for Gigabit Ethernet Cameras (.pdf)
Baumer has introduced the proven series of TXG cameras with a Power over Gigabit Ethernet (PoE) interface. This solution combines transmitting data and supplying power into one standard network cable and helps camera users to simplify cabling and to design it in a more cost-effective manner
-
The Myths & Realities of Image Acquisition (.pdf)
Not too long ago, machine vision application users relied on frame-grabber-based systems for most of their tasks. In 1998, manfacturers introduced cameras that worked with the IEEE-1394 interface, enabling a direct connection between industrial cameras and standard PCs and eliminating the need
-
Technology Roundup: Seeing (Electronically) Is Believing
) effective pixels, this DSP camera has140 different parameters that can be set through the included software, allowing for precise fine-tuning. The camera features random trigger shutter, full frame output, built-in white balance, 470 TV lines resolution, along with a standard Camera Link interface
-
Machine Vision: Seeing (Electronically) Is Believing
" CCD with 768 (H) x 494 (V) effective pixels, this DSP camera has 140 different parameters that can be set through included software, allowing for precise fine-tuning. The camera features random trigger shutter, full frame output, built-in white balance, 470 TV lines resolution, along with a standard
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Auto camera-on-chip heads for high-beams Camera-on-chip technology moved into the automotive industry this week, as Gentex Corp. revealed it will use CMOS imagers for automatic dimming of high-beam headlights. EDA vendors on hot seat at PCB West From discussing the impact of mergers to defending
-
Smart Computing Article - IDE to imaging
Sony's external CRX 1600L/A2 Spressa CD-RW (CD-rewriteable) drive uses the i.Link standard to connect to other FireWire-enabled computer systems. Sony's trademarked version of the input/output technology FireWire, also known as IEEE 1394, is called i.Link. This high-speed serial bus helps
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Machine Vision Handbook
Camera Interface Standards ..................................................
-
Telemedicine system interoperability architecture: concept description and architecture overview.
PTP appears to be the central protocol enabling many of these capabilities and, therefore, is recommended as the camera interface standard for the telemedicine community.
-
Leading Edge 3D Bin Picking for Casting Industry (.pdf)
The GigE Vision camera interface standard has recently been updated and Version 1.2 is now available.
-
Image sensor characterization using SMIA standard
The SMIA specification specifically covers raw Bayer output image sensor camera modules, and is one of very few public camera interface standards available today.
-
Real-time detection of colored objects in multiple camera streams with off-the-shelf hardware components
GigE vision: camera interface standard for machine vision (2005).
-
April 2014 Mid-Month Industry News - Nasa Tech Briefs :: Medical Design Briefs
… para-margin:0in; mso-para-margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:10.0pt; font-family:Arial;} Matrox Imaging, Montreal, Quebec, Canada, announced immediate availability of complete native support for the USB3 Vision™ camera interface standard in the Matrox Imaging …
-
ARINC 818 express for high-speed avionics video and power over coax
The choice of ARINC 818, over other camera interface standards , is due primarily to its available bandwidth and flexibility for meeting requirements of sophisticated airborne sensing applications.
-
IPOT 2008 preview - IPOT preview - Imaging and Machine Vision Europe
This multi-camera connectivity allows simultaneous connection of cameras featuring different camera interface standards including USB, FireWire, Camera Link and GigE Vision.
-
ROBOT2013: First Iberian Robotics Conference
The initial clue was given by the fact that the vision camera is GigE vision standard compliant (global camera interface standard developed using the .
Indicates content that may require registration and/or purchase.