-
Supplier: Waterman Industries, Inc.
Description: with a handwheel, a chain wheel, or a 2" square operating nut for use with power devices. Electric or hydraulic operators for local and/or re-mote operation can be provide…
- Valve Type: Butterfly Valves
-
Description: Description The UHSV1000 Under Hydrant Valve is one of the most essential piping system components in a hydrant system. When the isolation function of the under hydrant valve fails to operate, the service valve can be shut off quickly on site, allowing the under hydrant
- Valve Type: Shut Off Valves
-
Supplier: Zurn Industries LLC
Description: The ZW5000CC 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x NH connections, and cap and chain. It is listed as a standpipe valve for individual hose stations in CLASS I and CLASS III systems. The valve regulates pressure
- Media: Water
- Valve Size: 2.5 inch
-
-
Supplier: Zurn Industries LLC
Description: The ZW5000CCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x NH connections, and a cap and chain. The chrome finish withstands wear and corrosive environments. The solution is listed as a standpipe valve for individual hose
- Media: Water
- Valve Size: 2.5 inch
-
Supplier: ACS Valves
Description: -temperature applications up to 500°F. Options: 304 or 316 stainless steel, or special heavy-duty valve housing and flapper construction. Single-flap design. Gravity counterweight design. Abrasion-resistant steel flappers. Chain
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Media: Powder / Solids
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
Supplier: Zurn Industries LLC
Description: The ZW5000STCC 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x special thread connections, and a cap and chain. Its listed as a standpipe valve for individual hose stations in CLASS I and CLASS III systems. It regulates pressure
- Media: Water
- Valve Size: 2.5 inch
-
Supplier: Zurn Industries LLC
Description: The ZW5000STCCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x special thread connections, and cap and chain. Its chrome finish handles wear and corrosive environments. The solution is listed as a standpipe valve for individual
- Media: Water
- Valve Size: 2.5 inch
-
Supplier: Hayward Flow Control
Description: Stem Drive All Sizes Meet ANSI B16.10 / ISO 5752 Narrow Face-to-Face Dimensions Pressure Rated at 150 PSI / 10 Bar in All Sizes @ 70°F Non-Shock Options Over-Molded or Field Mountable 316 Stainless Steel Lugs Gear Operators Complete Range of Pneumatic or Electric Actuators Stem Extensions 2? Square
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: PVC, CPVC, Other
- Number of Ports/Ways: 2
-
Supplier: Rotork plc
Description: Hand Operated Worm Gearbox Designed to suit manual applications, the HOW/MPR worm gear operators are quarter-turn devices intended for the operation of ball, plug and butterfly valves. The HOW/MPR gear operators include low lead angle gearing designed to be inherently self
- Flange(s): Yes
- Gear Ratio: 1229 to 7171 (X : 1)
- Gearing Arrangement: Worm
- Output Torque: 345133 to 2.34E6 In-lbs
-
Supplier: ACS Valves
Description: . Custom outlet angle construction, specific to application requirement. Valve housing and flapper construction: 304 or 316 stainless steel, carbon steel, or aluminum. Abrasion-resistant steel flappers. Chain-drive gearmotor and cam design. Manual actuator
- Actuation: Manual / Hand, Pneumatic, Other
- Valve Type: Diverter Valves
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Valve Type: Needle Valves
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Valve Type: Needle Valves
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Valve Type: Needle Valves
-
Supplier: Oil-Rite Corp.
Description: design of this steel spray system stands up well to dusty and dirty environments. Air Operated Spray Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a
- Dispense Rate: 0.1894 L/min
- Type: Dispense Only
-
Supplier: Waterman Industries, Inc.
Description: with a handwheel, a chain wheel, or a 2" square operating nut for use with power devices. Electric or hydraulic operators for local and/or re-mote operation can be provide…
- Valve Type: Butterfly Valves
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't. Additional
- Hoist Mounting: Trolley Mount
- Line Type: Chain
- Load Capacity: 3000 to 40000 lbs
- Load Hook: Single
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't. Additional
- Hoist Mounting: Trolley Mount
- Line Type: Chain
- Load Capacity: 2000 to 16000 lbs
- Load Hook: Single
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't. Additional
- Hoist Mounting: Trolley Mount
- Line Type: Chain
- Load Capacity: 3000 to 40000 lbs
- Load Hook: Single
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1404 grease is easy to use. This item is formulated to work in automotive equipment, chain drives, electrical equipment, food processing equipment, vacuum & pressure systems, valves, window tracks applications. Main ingredient is comprised of silicone. Can be used under the
- Type: Grease / Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1208WA grease is easy to use. This SKU is formulated to work in automotive equipment, chain drives, electrical equipment, plastic assemblies, valves applications. Main ingredient is comprised of ptfe, silicone. Can be used under the following temperature ranges: -100 F minimum
- Type: Grease / Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1208A grease is easy to use. This item is formulated to work in chain drives, electrical equipment, valves, window tracks applications. Main ingredient is comprised of ptfe, silicone. Can be used under the following temperature ranges: -40 F minimum operating temperature
- Type: Grease / Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1404 grease is easy to use. This item is formulated to work in automotive equipment, chain drives, electrical equipment, food processing equipment, vacuum & pressure systems, valves, window tracks applications. Main ingredient is comprised of silicone. Can be used under the
- Type: Grease / Gel
-
Supplier: Mile-X Equipment, Inc.
Description: positioning with 4-way valve hydraulic control. Standard Equipment: Frame Two combination table plate/V-blocks Motor 1 hp, 110 volt Pressure gauge Safety relief valve Lifting chain (on 25 ton model) Specifications:
-
Supplier: Garage Equipment Supply
Description: Heavy-duty steel swivel casters Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic unit prevents contamination Built-in safety overload valve. Heavy-duty chain anchors keep loads secure
- Lift Capacity: 0.5500 tons
-
Supplier: Total Lubricants USA, Inc.
Description: Cream-colored, tacky, aluminum complex grease with extreme pressure, anti-wear, and anti-corrosion protection. Its exceptional adhesiveness on metals offers excellent protection against corrosion. Uses include: packing, valves, guides, chains, slides, Angelus Can Seamers, and plain and
- Chemistry / Constituents: Aluminum Complex
- Features: EP (Extreme Pressure / Active)
- Type: Grease / Gel
-
Supplier: Air Caster Corporation
Description: restraint chains, and heavy 3/4" steel deck construction to safely and efficiently bring the work closer to the operator. Foot valve controls are standard though pedestal mounted controls are available. Standard container tilters come with up to 35 degrees of tilt. Ergonomic tilter's
- Equipment Type: Dumper / Tilter
-
Supplier: RS Components, Ltd.
Description: For use in aggressive environments, high temperatures or where contamination by chemicals or solvents is possible. For the long term lubrication of bearings, slides, small gears, chains and valves. Excellent resistance to chemicals and water. Good anti-wear properties Package Type =
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®)
- Kinematic Viscosity (@ 40°C): 40 to 1525 cSt
- Operating / Use Temperature: -13 to 536 F
-
Supplier: Higher Power Supplies, Inc.
Description: today." Note: All units are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel frame • Electric Start • Removable roll cage with hose reel platform • On board 15 gallon
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 270 GPH
- Water Jet Pressure: 6000 psi
-
Supplier: Cole-Parmer
Description: you to quickly create and recall configurations. You can daisy chain up to 99 pumps together using the built in RS-485. Front-panel LED provides quick visual confirmation that the pump is operating from across the room. Programmable/multi-s tep version provides even greater flexibility
- Maximum Discharge Flow: Up to 0.0570 GPM
- Power Source: AC Powered
- Type Of Pump: Syringe Pumps
-
Supplier: Gilson Company, Inc.
Description: The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization with protection of
-
Supplier: Mueller Company
Description: chain loop permits free turning of the cap. • BRONZE SEAT RING - threaded into drain ring and O-ring sealed. Seat ring is easily removed or installed from above ground. Each time main valve is opened or closed, double drain valves force-flush both drain valve openings to
-
Supplier: Haida International Equipment Co., Ltd.
Description: , compression test space is between the at the work table and the crossbar. Transmission System: Down beam go up and down by the use of motor reducer, chain drive mechanism, vice screw drive, to achieve tensile, compression of space to adjust. Hydraulic System: The
- Display / Interface: Computer Interface
- Force / Load Capacity: 1349 to 67440 lbs
- Mechanical Test: Tensile, Universal
- Stroke / Travel: 9.84 inch
-
Supplier: NIBCO INC.
Description: -free* available No flame, solder or flux User-friendly, easy to install Copper and copper alloy System also includes valves, tools, jaws and chains
- English Size: 0.2500 to 4 inch
- Material: Copper
- Size: English
- Type: Elbow, Tee, Union, Adapter, Coupling
-
Supplier: RS Components, Ltd.
Description: DeviceNetâ?¢ - a bus system developed by Allen-Bradley (Rockwell Automation) that connects together industrial devices e.g. limit switches, photoelectric switches, valve islands, motor starters, programmable frequency drive units and controllers such as PLCs.,These cables are
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Other
- International (mm2): 0.8600 mm2
- North American (AWG): 18 AWG
-
Supplier: Zimmerman Industries, Inc.
Description: center divider. Cement bin with power agitator which includes a patented chain feed system* which is the most accurate in the industry, is self cleaning, and is the longest lasting. Polyethylene water tank. Hydraulic water pump with a water solenoid valve which is quick acting
- Loader / Unloader: Loader / Filler
Find Suppliers by Category Top
Featured Products Top
-
provide process valves, controllers, (read more)
Browse Control Valves Datasheets for Burkert Fluid Control Systems -
Downstream processing in biochemical manufacturing - In the chemical or bioprocess engineering industry, products must be separated from a complex media mixture and freed from impurities. This is an important step in the entire chain of downstream processing to guarantee a product with the (read more)
Browse Diaphragm Valves Datasheets for Burkert Fluid Control Systems -
for unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve types (read more)
Browse Cable Glands Datasheets for Conax Technologies -
-ring became the standard seal for U.S. Air Force hydraulic systems, which established the standards for O-ring sizes and design. In the 1950s, the O-ring was accepted across a variety of applications, including industrial hydraulics, plumbing, appliance, pumps, valves, and other devices (read more)
Browse O-rings Datasheets for Zatkoff Seals & Packings -
-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable Logic Control ) system • Provides 200 programs memory, each program with 20 angles (bends) • Provides (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
inadequate biodegradation, resulting in anaerobic decomposition, which may lead to offensive odors and incomplete treatment of pollutants. It is therefore necessary to systematically inject oxygen at critical points along the P&P wastewater chain to solve these potential problems quickly and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Common Questions About Dock Lifts ELECTRICAL: Is it okay to operate the dock lifts on other than the standard 230 volt (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
dust collection system, effectively capturing and cleaning the air before safely exhausting it into the atmosphere. Optimizing Fill Efficiency: The Role of Bag Inflation and Filler Operation An optional operated blower on the bulk bag filler frame provides airflow for (read more)
Browse Filling Machines Datasheets for Spiroflow Systems, Inc.
More Information Top
-
Two fire incidents on compressor stations - issue 147
Chain operated valves should be a last resort in new design .
-
Incidents That Define Process Safety Complete Document
This included the use of a particular chain operated valve that was contained in neither procedure.
-
CR4 - Thread: different types of valves found in a refinery
I need some help obtaining some basic information on the following: chain operated valves , fail closed, fail indeterminant, fail open, fail locked, normally closed, gear operated valves, full port valves, lock out, and lock closed.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 1999 > [FDBKF2003...
drain any water trapped on the exchanger to the sewer,” and that “[o]n a couple of exchangers it is necessary to use hand operated chain valves .” .
-
Local control stations: Human engineering issues and insights
In one plant, new labels were placed on chain - operated valves by attachingthe label to a short length of plastic pipe, through which the chain passed freely; thus the label was always at the bottom of the loop of chain and did …
-
Lessons from Texas City a case history - issue 192
After approximately 10 to 15 minutes the chain - operated valve was closed, and by 12:55 hrs the pressure had fallen to 22.6 psig.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0700 - Human-System Inter...
For chain - operated valves , the label should be wired to a small piece of plastic pipe through which the operating chain passes freely.6146 .