-
Supplier: Polyguard Products, Inc.
Description: substrate increases in thickness. RG-CHW is not “new” technology; it is new to the chilled water industry and is a breakthrough for controlling corrosion under insulation (CUI). RG-CHW is a non-drying gel compound that is easily applied to pipes, fittings, valves, tanks and
- Applications / Function: Sealing / Barrier
- Chemistry / Constituents: Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Grease / Gel
-
Supplier: Xoxide
Description: No, it’s not a special computer geek mouthwash! PC ICE is a revolutionary development in liquid cooling from PrimoChill. Designed to improve the performance of today’s most advanced PC water cooling systems, PC ICE overcomes the shortcomings of competitive fluids available on the
-
Supplier: Xoxide
Description: Mother Theresa. Adam Before the Temptation. Uncut Cocaine. None of these compares to the purity you'll experience with PrimoChill Pure Extreme Coolant. The ultimate solution to any problems you may have experienced with your water cooling fluid, this incredible cooling formulation
-
-
Supplier: CIMCOOL
Description: MILFORM® 950 is a light-duty synthetic fluid for tube rolling and forming of ferrous metals.
- Chemistry / Constituents: Water Soluble / Emulsion, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMTECH® 190 is recommended for light to moderate-duty machining and grinding of ferrous metals. CIMTECH® 190 is especially well suited for central system and transfer line applications. It can also be used in individual machine sump applications.
- Chemistry / Constituents: Water Soluble / Emulsion, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMSTAR® 540 is a clear, water soluble, semisynthetic product having goodrust control and excellent rancidity control.
- Chemistry / Constituents: Water Soluble / Emulsion, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1072C is a chlorinated soluble oil recommended for machining andgrinding operations where poor water quality is a problem.
- Chemistry / Constituents: Water Soluble / Emulsion
- Features: Corrosion Inhibitor / Rust Preventative
- Flash Point: 300 F
-
Supplier: Hubbard-Hall Inc.
Description: sodium nitrite and nitrite/amine systems. FEATURES AND BENEFITS Excellent short-term rust protection Does not contain sodium nitrite Does not contain amines Easily soluble in water Effective at low concentrations Low-foam TYPICAL APPLICATIONS In-process short-term rust inhibitor
- Chemistry / Constituents: Petroleum / Mineral Oil, Water Soluble / Emulsion
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Solid Lubricant / Dry Film
-
Supplier: Hubbard-Hall Inc.
Description: Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically applied to metal surfaces by immersion, however it can be brushed
- Applications / Function: Automotive / Transportation, MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil, Water Soluble / Emulsion
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Solid Lubricant / Dry Film
-
Supplier: Hubbard-Hall Inc.
Description: Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar, water-displacing rust preventives can be applied by dipping, spraying or brushing.
- Applications / Function: Automotive / Transportation, Combustion Engines / Motor Oil
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Water Displacement, Specialty
- Flash Point: 143 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protection specifically designed for steel mill applications. Available in
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CITGO Petroleum Corporation
Description: varnish formation, and fully inhibited against high temperature oxidation, rust and corrosion. It has excellent water shedding properties and due to the stability of the unique white oil base stocks provide exceptionally long service life. CITGO Pacemaker XL-32 Oil contains a
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Regloplas Corp.
Description: Descaling agent REM93
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protectio nspecifically designed for steel mill applications. Available in
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Pico Chemical Corp.
Description: Rust & Corrosion Prevention: The PICOGUARD Series is formulated with base oils, solvents or water depending on the application and protection needs. PICOGUARD products have been used as an industry standard for years because of their outstanding
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long term lubrication Good low temperature performance Good protection
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Synthetic / Semi-synthetic, PAO / Polyalphaolefin, Ester / Diester
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 356 F
-
Supplier: Dupont Molykote
Description: Long-term “dry” lubricant providing enhanced corrosion protection Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS Molykote® 3400A Corrosion Protective Coating is recommended for use in
- Applications / Function: Aerospace, Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage
- Features: Corrosion Inhibitor / Rust Preventative, Water Displacement
-
Supplier: Dupont Molykote
Description: rust and corrosion inhibition and protection against micro-pitting. They provide excellent compatibility with internal coatings used in gearboxes. APPLICATIONS Industrial gear units requiring an extreme pressure type of oil Formulated to meet or exceed requirements of
- Chemistry / Constituents: Synthetic / Semi-synthetic, PAO / Polyalphaolefin
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative
- Flash Point: 460 F
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven fans, radiator
- Applications / Function: Aerospace, Combustion Engines / Motor Oil
- Chemistry / Constituents: Synthetic / Semi-synthetic, Silicone
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 399 F
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Chemistry / Constituents: Petroleum / Mineral Oil, Wax / Stearate
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Solid Lubricant / Dry Film
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, no residue, fills tiny irregularities on surfaces
- Applications / Function: MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 40 to 110 F
-
Supplier: Aervoe Industries Incorporated
Description: Non-staining, waterproofs, ideal for drawers, hinges and conveyor guides
- Chemistry / Constituents: Synthetic / Semi-synthetic, Silicone
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 40 to 110 F
- Type: Solid Lubricant / Dry Film
-
Supplier: SKF/North America
Description: can be reached). Low friction torque Quiet running Extremely good oxidation stability and resistance to water Typical applications: Textile spinning spindles Machine tool spindles Instruments and control equipment Small electric motors used in medical and dental equipment In-line skates
- Chemistry / Constituents: Synthetic / Semi-synthetic, Ester / Diester
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -65 to 230 F
- Type: Grease / Gel
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, formulated with low surface tension
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Corrosion Inhibitor / Rust Preventative, Specialty
- Flash Point: Up to 160 F
- Operating / Use Temperature: 40 to 110 F
- Type: Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Applications / Function: Food Grade / Contact (FDA H1), MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 20 to 120 F
-
Supplier: Chevron Lubricants
Description: Provide outstanding thermal and oxidation stability for industrial bearings and gears that require an R&O-type synthetic gear oil. .
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Chevron Lubricants
Description: Delo XLI is a low-toxicity, environmentally friendly inhibitor concentrate that provides extended life corrosion protection in aqueous solutions for all engines metals, including iron, steel, brass, copper and solder alloys. Unlike conventional corrosion inhibitors that
- Applications / Function: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Techsil Limited
Description: DETAILS LPS 3® is an NSF® Certified lubricant which prevents rust and corrosion for up to 2 years indoors. It is safe to use on rubber, plastics, fabric, paints and metals. It inhibits exfoliation and filiform corrosion of aluminium and works as a self-healing, soft, waxy
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Armakleen Company (The)
Description: A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in stainless steel equipment
- Applications / Function: Food Grade / Contact (FDA H1)
- Chemistry / Constituents: Water Soluble / Emulsion
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: Up to 160 F
-
Supplier: General Pump
Description: General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Synthetic / Semi-synthetic, Silicone
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 400 F
-
Supplier: Lube USA, Inc.
Description: Excellent heavy load carrying capacity and wear resistance
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Unique Technologies Associates
Description: This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates.
- Chemistry / Constituents: Synthetic / Semi-synthetic, Graphite
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 450 to 660 F
- Type: Solid Lubricant / Dry Film
-
Supplier: BP Lubricants North America
Description: Energol® LPT-F lubricants are formulated with premium quality base oils designed as very stable wax-free lubricants for many refrigerants. They have minimal moisture content, which is essential for the prevention of corrosion, refrigerant decomposition, and ice formation in a refrigerant
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Chemistry / Constituents: Graphite
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -100 to 300 F
- Type: Solid Lubricant / Dry Film
Find Suppliers by Category Top
Featured Products Top
-
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
are commonly used with water, light oils, rust inhibitors, chemicals, paints and dyes. The stainless steel construction of these atomizing nozzles adds to their durability and corrosion resistance. EXAIR atomizing nozzles are available with 1/8 NPT, 1 (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
How Dewpoint is Affected by Pressure Dewpoint is a measurement of water vapor concentration. Water vapor can be a major contaminant in process gases ranging from (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
experiments proved that cathodic protection preserved copper, but it came with an unwanted side effect: The corrosion process releases copper ions that have an anti-fouling effect. By inhibiting corrosion, a buildup of marine growth resulted, which affected the handling and performance of the ships (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
Expanded metal mesh in cathodic protection
attachment of small quantities of iron or zinc. His experiments proved that cathodic protection preserved copper, but it came with an unwanted side effect: The corrosion process releases copper ions that have an anti-fouling effect. By inhibiting corrosion, a buildup of marine growth resulted, which (read more)
Browse EMI and RFI Shielding Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
components, time in transit or time on the shelf can be a paramount concern. Modern Linear track is carefully coated with rust inhibitor, then packed in pre-lubricated poly tubing to best fight against corrosion and other environmental damage. Every part that ships out from our shop is carefully (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
and reading the flow in condenser and hot or chilled water systems. These valves help maintain the desired flow, balance point and temperature throughout the building. Balancing valves are available in 1–24” (25–600mm) sizes of the proven PEC Eccentric Plug Valve design. All valves (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1773 - Environmental Impa...
| Chilled water corrosion inhibitor .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1839 - Safety Evaluation ...
The Closed-Cycle Cooling Water System Surveillance Program takes exception to the "preventive actions" and "acceptance criteria" program elements such that the EDG and gas turbine-related cooling subsystems, and the ventilation chilled water subsystems corrosion inhibitor concentrations are maintained in accordance …
-
Handbook of Corrosion Inhibitors
corrosion inhibitor , chilled water circuits .
-
Cooling water treatment
To the successful use and control the corrosion inhibitors usually inserted into water cooling systems to guarantee the rapid formation of a continuous protective film is necessary.
-
Advanced Research on Environmental Science and Material Application
According to the main chilled water corrosion reasons, selecting inhibitor acrylic-acrylic ester copolymer, organic phosphorus, zinc, copper corrosion inhibitor, a multifunctional composite water stabilizer.
-
Air conditioning design for cultural institutions in tropical climates
Most commonly, systems that rely on conden- sation to dehumidify air use either chilled water (possibly mixed with corrosion inhibitors and an anti-freezing agent) or an evaporating refrigerant as the heat sink.
-
Mechanical engineering
The water in cooling channels is with corrosion inhibitors displaces corrosion through cooling water , the sealed oxide layer is prevented through the superficial; galvanic corrosion to become as soon as introduced the oxidizing agents with different chemical potential in the cooling circulation .
-
CR4 - Thread: Water Treatment Related to HVAC
• Chilled Water: Industrial/commercial Glycol solution used for chilled water already has its built in corrosion inhibitor .
-
Closed Loop Sidestream Systems for Investigating Corrosion Control Using Regenerative Biofilms (CCURB) in Service Water
Since the water comes from an operating chilled water system, it contains both a corrosion inhibitor (molybdate) and a biocide (glutaraldehyde).
-
Energy Efficient Thermal Management of Data Centers
They recommend brass tubes for chilled water flow (at ~18 C) since no corrosion inhibitor is needed.