-
Supplier: Dexter Magnetic Technologies, Inc.
Description: used in thermistors is either a ceramic or polymer. Material allows for thermistors to typically achieve a higher precision within a limited temperature range, typically −90 °C to 130 °C.
- Lead Style: Radial
- Length: 0.8661 to 1.5 inch
- Minimum Thermal Time Constant: 14 to 55 sec, in air
- Package / Electrode Type: Bead
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Temperature/Thermist or
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, 120 OHM, 2A
-
-
Supplier: Heilind Electronics, Inc.
Description: INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT
- Coating: Epoxy
- Length: 2.99 inch
- Temperature Range: -55 to 90 C
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT
- Coating: Epoxy
- Length: 2.99 inch
- Temperature Range: -55 to 90 C
-
Supplier: TE Connectivity
Description: Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT) : ±0.8 Signal Characteristics Beta 25/85 Value (K
- Coating: Epoxy
- Length: 2.99 inch
- Temperature Range: -55 to 90 C
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT
- Coating: Epoxy
- Length: 25.2 inch
- Temperature Range: -55 to 90 C
-
Supplier: DigiKey
Description: PTC Thermistor 470 Ohms 0603 (1608 Metric)
- Package / Electrode Type: Chip / Surface Electrodes
- Positive Temperature Coefficient (PTC): Yes
- Temperature Range: -40 to 125 C
-
Supplier: DigiKey
Description: PTC Thermistor 472 Ohms 0603 (1608 Metric)
- Package / Electrode Type: Chip / Surface Electrodes
- Positive Temperature Coefficient (PTC): Yes
- Temperature Range: -20 to 130 C
-
Supplier: DigiKey
Description: PTC Thermistor 472 Ohms 0805 (2012 Metric)
- Package / Electrode Type: Chip / Surface Electrodes
- Positive Temperature Coefficient (PTC): Yes
- Temperature Range: -20 to 130 C
-
Supplier: Utmel Electronic Limited
Description: Thermistor;ICL;NTC;R es 10 Ohms;Tol 25%;Radial;Disc;Cur- Rtg 3.2 A;Dia-Max 0.4 In
- Lead Style: Radial
- Resistance (@25°C): 10 ohms
- Temperature Range: -50 to 175 C
- Width / Diameter: 0.1701 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375613-NTCAIMME3C90 373 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag
- Resistance (@25°C): 10000 ohms
- Temperature Range: -25 to 105 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348775-103AT-4-7026 1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: AT Package: Bulk Standard Package: 1 Power - Max: 10 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value
- Length: 3.62 inch
- Resistance (@25°C): 10000 ohms
- Temperature Range: -30 to 90 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375614-NTCAIMME3C90 686 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag
- Length: 7.87 inch
- Resistance (@25°C): 10000 ohms
- Temperature Range: -25 to 105 C
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat
- Length: 0.8425 inch
- Positive Temperature Coefficient (PTC): Yes
- Resistance (@25°C): 200 to 600 ohms
- Width / Diameter: 0.5906 inch
-
Supplier: Utmel Electronic Limited
Description: 10kO -40?~+125? 90mW ±1% 3950K ±1% Straight,P=2.5mm NTC Thermistors ROHS
-
Supplier: Utmel Electronic Limited
Description: 10kO -40?~+125? 90mW ±3% 3435K ±1% Straight,P=2.5mm NTC Thermistors ROHS
-
Supplier: DigiKey
Description: BONDABLE NTC , 10KOHM/+-1%, 3930
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 10000 ohms
- Temperature Range: -40 to 125 C
-
Thermistors - Thermistor; 10 Ohms @ 25 C; 1.7 Arms (Max.) Steady State; -55; +175; 4; 90 -- 70181365Supplier: Allied Electronics, Inc.
Description: Protect Against High Peak Inrush Current, Especially in AC/DC Switching Power Supplies All Resistances ±25% @ 25°C All Parts Are Insulated with a Protective Coating
- Lead Style: Radial
- Minimum Accuracy: 25 ±% Full Scale
- Minimum Thermal Time Constant: 90 sec, in air
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Polyimide probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Features: Tight Tolerance Ultra Thin 90°C
- Lead Style: Leadless
- Resistance (@25°C): 10000 ohms
- Temperature Range: -30 to 90 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375679-B59100M1155A 070 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: 90°C ~ 160°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics
- Positive Temperature Coefficient (PTC): Yes
- Temperature Range: 90 to 160 C
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, 25 OHM, 1.7A
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL3001 calibrator is an accurate fullfeatured temperature, DC and pressure calibrator intended for R&D, manufacturing and calibration lab applications. The units simple design and ease of operation allow users to quickly familiarize themselves with its operations and features
- AC Voltage: Yes
- AC Voltage Range: 110 to 240 volts
- Calibrator Style: Fixed
- Display Type: Digital Readouts
-
Supplier: ValueTronics International, Inc.
Description: tests and indicates fault conditions Low battery and open sensor indications The OMEGA CL25 handheld calibrator/thermomet er simulate, measure, and record RTD, O, thermocouple, and thermistor signals—all in one. Featuring an accuracy of 0.3ºC (0.5ºF) at ambient temperatures from 18 to
- Calibrator Style: Hand Held
- Process, Environmental, Thermodynamic Properties: Temperature, RTD, Thermistor, Thermocouple
-
Supplier: Galco Industrial Electronics
Description: Thermistor, NTC, 16 Ohm, 4A
-
Supplier: Cole-Parmer
Description: • Ten-memory data logging • Temperature range is –58 to 572°F (–50 to 300°C) • Resolution is 0.1° from –20 to 200°, accuracy is ±1°C between –20 to 100°C • Min/Max memory/alarm/Hold • Size: 6.625 x 27/8 x 1"; probe size: 0.25" dia. x 7.5"; weight: 4 oz Traceable to NIST for
- Digital Technology Type: Thermistor Technology
- Fahrenheit Scale: -58 to 572 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA CL20 series calibrator/ thermometers simulate, measure and record RTD, ohm, thermocouple and thermistor signals all in one meter. They outperform the competition in the lab and on the factory floor with 0.3C (0.5F) accuracy and in ambient temperatures from 18 to 28C (64 to
- Celsius Scale Divisions: 0.1000 +/-C
- Digital: Battery Powered, Performs Self-test or Diagnostics
- Digital Technology Type: Thermocouple Technology, RTD Technology, Thermistor Technology
- Fahrenheit Scale: -382 to 2315 F
-
Supplier: RS Components, Ltd.
Description: Thermistor PTC 0805 Temperature 90 - Variable Resistors - Thermistors
- Length: 0.0492 inch
- Package / Electrode Type: Chip / Surface Electrodes
- Positive Temperature Coefficient (PTC): Yes
- Resistance (@25°C): 680 ohms
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced sensitivity.
- Basic Element Used: Thermistor
-
Supplier: Cole-Parmer
Description: • Double-juntion • Rugged Tuff Tip works well on dirty samples • Built-in 30k Thermistor ATC has a 6-pin connection • 3-ft cable with BNC connector
-
Supplier: Trigon Components, Inc.
Description: SERIES JPx DESCRIPTION Polymeric, Strap Type, 90~125 Deg C R1 MAX 0.007 to 0.340ohm V MAX 1 to 30V I MAX 100A PACKAGE
- 'High Temperature' Rating: Yes
- 'Low Temperature' Rating: Yes
- Lead Style: Leadless
- Length: 0.6063 to 1.57 inch
-
Supplier: Microchip Technology, Inc.
Description: mains. A basic driver circuit consists of Microchip’s CL88030/31 LED driver IC, four power FETs (six if using the CL88031), four resistors, two capacitors, and a bridge rectifier. Additional components are optional for various levels of transient protection. Adding an inexpensive
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Type: Dimmable
-
Supplier: Spirax-Sarco
Description: The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Other
- Form Factor: Panel / Chassis Mount, DIN Rail
-
Supplier: West Control Solutions
Description: The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
, thermistor speed controls and temperature sensors. These harsh environment fans are designed for demanding wash-down applications and are ATEX-certified for Zone 2 and other harsh environments. They feature a dual ball bearing system design and (read more)
Browse Electronic Cooling Fans Datasheets for Omni Pro Electronics, Inc.
More Information Top
-
Amphenol Advanced Sensors - CL-90 - Passive Components - Thermistors - Allied Electronics
Products > Passive Components > Thermistors > CL - 90 .
-
CL-90 Amphenol Advanced Sensors | Mouser
All Products > Circuit Protection > Thermistors > Inrush Current Limiters > Amphenol Advanced Sensors CL - 90 .
-
Thermistors - Passive Components from Allied Electronics
Thermistor ; ICL; NTC; Res 120 Ohms; Tol 25%; Radial; Disc; Cur-Rtg 2 A; Dia-Max 0 … Mfr's Part #: CL - 90 .
-
Measure analysis and catalysis
One verschlieBt the Gefi ~ Bmit the Teflonsto] pfen Glasriihrstab, taueht thermistor , and Polyiithylencapillare in the ~ … … 10 and einerSchreiberempfindlichkeit yon 50 mVs to a ~ _ of nderung about 90 mms in direction … To the Probel6sung in the Dewar-Gef-~-l-~, a known amount is given to (determination to Silbernitrat-, Queeksilber(II)-acetat- or to (determination yon Cl- , Br-, J, SCN-) (determination yon Ci, Br-, J, SCN-, [Fe(CN)~]~-, S2-, CN …
-
Over pyrophores iron
The partial cl meng rossen determined according to both methods are equal to crystal Chen that in … … in the Praparat I1 to about 75 %, by Praparat I11 to about 90 % irn trivalent … For measurement of the thereby occurring Ermarmung, a thermistor eingefuhrt in the glass tube could become.
-
Feasibility study of dark matter searches with the CUORE experiment
68% CL 90 % CL … two main parts, a TeO2 crystal and a neutron transmuta- tion doped Germanium (NTD-Ge) thermistor [3].
-
Salzkrykopie III. An improved apparatus for determination of the depression of the conversion point of G LAUBER ‐Salz
Now the plate is lowered about 90 " rotated and lifted again with which the DEWAR-Gefasse … D. Temperaturmessung.-Wegen of its robust Bauart:wurden thermistors of the type FS (standard Telefone) used. … Widerstandsanderungnur then the to observing is Temperaturdifferenzproportional when the power consumption constantly remains (dW = 0),. dR = CL .
-
CL-70 Amphenol Advanced Sensors | Mouser
NTC Thermistors for Inrush Current Limiting CL - 90 .
-
Thermal synchronous rectifiers
… some few known and particuli~rement simple type tudier of synchronous rectifiers using the quadratic effect of 4 aware chauffement dg This principle has 6t4 propos6 and utilis6 through one of us (J. P. BOREL in collaboration with CL. MANUS) in the form … 90 … caract6ristique 61 of which is the function of the temp6rature (thermocouples, r6sistances m6talliques, thermistors ) and two r6sistances …
-
Hyperventilation for prevention of disturbances of the exkretorischen liver function in the initial stage the Nitrostigmin-(E 605 of forte®-) poisoning on rats
… endotracheal ventilation and one about 8 cms far in the large intestine advanced thermistor probe (YSI-Thermistemp … … Bilirubinglucuronids in plasma and bile took place after the yon of Jendrassik and Cl harrowing horn of … … measurement of the secreted bile volume took place 10, 20, 30, 40, 60, 90 and 120 min …