-
Supplier: Velan, Inc.
Description: Type MFA float trap automatically removes accumulated water from compressed air systems. Construction is similar to the Type MFT steam trap except that there is no thermostatic element. A boss is provided on top of the cover, tapped for a NPS 3/8 (DN 10) air
- Connection Style: Socket Weld / Tube, Flanged, Threaded, Other
- Material: Steel - Stainless
- Maximum Operating Pressure: 300 psi
- Size of Connection: 1.5 inch
-
Supplier: Spirax-Sarco
Description: The Airodyn is a thermodynamic type compressed air drain trap. The external body surfaces are electroless nickel plated (ENP) which is oxidation resistant.
- Actuation: Mechanical Device
- Media Temperature: 752 F
- Metals: Stainless Steel
- Valve Size: 0.5000 to 0.7500 inch
-
Supplier: Spirax-Sarco
Description: The BRair is a thermodynamic type compressed air drain trap, specifically for use on railway rolling stock (British Rail Cat. no. 61/41955). The external body surfaces have electroless nickel preparation (ENP) which is oxidation resistant.
- Actuation: Mechanical Device
- Media Temperature: 752 F
- Metals: Stainless Steel
- Valve Size: 0.5000 inch
-
-
Supplier: Spirax-Sarco
Description: The B Roil is a maintainable thermodynamic type compressed air drain trap, specifically designed to remove small quantities of oil contaminated con densate, for use on railway rolling stock.
- Actuation: Mechanical Device
- Media Temperature: 752 F
- Metals: Stainless Steel
- Valve Size: 0.5000 inch
-
Supplier: Spirax-Sarco
Description: compressed air system is shut down, the valve returns to its normally open condition and water will drain away by gravity. Principal features: Blast action discharge. High discharge capacity. Built-in strainer screen. Discharge can be piped to drain. Black anodised finish
- Actuation: Mechanical Device
- Media Temperature: 176 F
- Metals: Aluminum, Other
- Valve Size: 0.5000 inch
-
Supplier: Eaton
Description: , the draining of condensate removed from air or gas lines by separators of the condensate which accumulates in storage tanks or at drip points. These traps are capable of removing up to 2800 pounds of condensate per hour and work with pressure differentials from 5 psi up to 250
- Bowl Material: Steel - Stainless, Other Material
- Filter Type: General Purpose
- Maximum Inlet Pressure: 0.0 to 500 psi
- Port Specification: 1/2" NPT, 3/4" NPT, 1" NPT, 2" NPT, Other
-
Supplier: Titus Company (The)
Description: such as ocean-based oil rig operations and cement manufacturing facilities. These traps also offer an anodized aluminum, PVC and stainless steel construction that maximizes durability and reliability in challenging working conditions. With more than 80 trap options available, you're
- Connection Size: 0.5000 inch
- Drain Type: Condensate Drain
-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The
- Drain Type: Condensate Drain
- Strainer Shape: Square / Rectangular
-
Supplier: Titus Company (The)
Description: Use this drain trap in environments involving zero or atmospheric pressure compressed air applications ranging from 0 psig to 1,200 psig. The 300 and 750 models are ideal for positive pressure situations, while the ATM variant is the best choice for pressurizing a zero
- Connection Size: 0.5000 inch
- Drain Type: Condensate Drain
-
Supplier: General Pipe Cleaners
Description: , portable drain cleaning tool is cleaner than snakes – and safer than chemicals. It requires no electrical power or CO2 gas. The Kinetic Water Ram uses a burst of compressed air that drives a shock wave (kinetic energy) through water to break up the stoppage. The shock wave
- Features: Hand-Held
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Type: Manual, Other
-
Supplier: Eaton
Description: Eaton’s Type 31 L-ST Gas/Liquid Separators automatically remove 99% of all liquid and solid entrainment particles 10 microns in size or larger from air, gas, and steam processes. Features Light Weight, Compact Integral Trap High
- Bowl Drain: Automatic
- Bowl Material: Steel - Stainless
- Filter Size Rating: 10 microns
- Filter Type: General Purpose
-
Supplier: Eaton
Description: solids at the drain port. The separated material collecting at the drain port must be removed before it fills the sump area. Since automatic drain traps are not suitable for draining solid materials, use of a rotary valve is recommended for this purpose. This type
- Bowl Drain: Automatic
- Bowl Material: Steel - Stainless, Other Material
- Filter Size Rating: 10 microns
- Filter Type: General Purpose
-
Supplier: Eaton
Description: Solid Entrainment Particles Larger Than 10 Micron Gas, Steam or Air Applications Options Integral Trap Trap Heating Element ASME UM or U Code Stamp Water Gauge Tap Thermometer Tap Larger Drain Size
- Bowl Drain: Automatic
- Bowl Material: Other Material
- Filter Size Rating: 10 microns
- Filter Type: General Purpose
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at the
- Material: Steel - Forged
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at the
- Material: Steel - Forged
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at the
- Material: Steel - Forged
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at the
- Material: Steel - Forged
-
Supplier: Central Air Compressor Co.
Description: Optional Equipment: Dual control Low oil shutdown on C-100 and 150 models High discharge air temperature shutdown High inter stage air temperature shutdown Water cooled aftercooler Moisture separator for aftercooler Automatic drain trap for separator Automatic water
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: Up to 250 psi
- Horse Power: 25 to 125 HP
-
Supplier: EXAIR
Description: EXAIR's Model 9027, 9005 and 9006 Oil Removal Filters remove oil particulate that is typical of many compressed air systems. A .03 micron element is used to trap submicron particles. An internal float automatically activates the drain when full.
- Filter Type: General Purpose
- Port Specification: 1/4" NPT, 3/8" NPT, 3/4" NPT, 1½" NPT
-
Supplier: DeZURIK, Inc.
Description: water separation. It will then instantly close, trapping air which will be compressed and act like brakes to slow down the rejoining water column and minimize severe pressure surge as system pressure returns to positive. Meanwhile, the small orifice Air Release Valve has
- Connection: Clamp Flange
- Valve Size: 3 to 24 inch
-
Supplier: Kaeser Compressors, Inc.
Description: including a motor, Sigma Profile airend, separator, aftercooler, drain trap, and filtration. Since each module is a complete compressor – and not just two airends stacked together – the HSD provides maximum part-load efficiency, built-in redundancy, and reduced installation costs
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 827 to 3044 SCFM
- Horse Power: 500 to 700 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CP's Condensate Separator series (CPP) allows you to minimize your compressed air waste treatment costs and care for the environment all at once. CPP solution uses a patented multi-stage filtration process that separates contaminants from condensate. The contaminants are trapped
- Market: Industrial
- Removal Application: Condensate Polishing
-
Supplier: Nex Flow Air Products Corp.
Description: in the element. Based on an intake of 50 PPM at 100 PSIG of oil, the exhausted oil mist is reduced to 0.016 PPM. A 1/4" tube can be attached to the bottom reservoir where the oil accumulates to drain it. Each reclassifying muffler is sized to pass a certain volume of compressed
- Cross Section: Round / Circular
- Inlet Placement: End
- Mounting / Attachment Features: Male Thread
- Outlet Placement: End
-
Supplier: Nex Flow Air Products Corp.
Description: in the element. Based on an intake of 50 PPM at 100 PSIG of oil, the exhausted oil mist is reduced to 0.016 PPM. A 1/4" tube can be attached to the bottom reservoir where the oil accumulates to drain it. Each reclassifying muffler is sized to pass a certain volume of compressed
- Cross Section: Round / Circular
- Inlet Placement: End
- Mounting / Attachment Features: Male Thread
- Outlet Placement: End
-
Supplier: Nex Flow Air Products Corp.
Description: in the element. Based on an intake of 50 PPM at 100 PSIG of oil, the exhausted oil mist is reduced to 0.016 PPM. A 1/4" tube can be attached to the bottom reservoir where the oil accumulates to drain it. Each reclassifying muffler is sized to pass a certain volume of compressed
- Cross Section: Round / Circular
- Inlet Placement: End
- Mounting / Attachment Features: Male Thread
- Outlet Placement: End
-
Supplier: Nex Flow Air Products Corp.
Description: in the element. Based on an intake of 50 PPM at 100 PSIG of oil, the exhausted oil mist is reduced to 0.016 PPM. A 1/4" tube can be attached to the bottom reservoir where the oil accumulates to drain it. Each reclassifying muffler is sized to pass a certain volume of compressed
- Cross Section: Round / Circular
- Inlet Placement: End
- Mounting / Attachment Features: Male Thread
- Outlet Placement: End
-
Supplier: APV, An SPX Brand
Description: installation and maintenance. Reduced maintenance requirements Valve inspection does not require compressed air. Only 5 product-wetted seals in the product area. Upper, middle and lower seat seals are identical. Upper and lower shaft seals are also identical to each other, a fact which
- Media: Water, Powder / Solids
- Pressure Rating: 145 psi
- Valve Size: 1.5 to 6 inch
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
install, low maintenance package. All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate flaws in paint or finishes. Plus, with better air quality, maintenance (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Harmful water and sediment produced in the normal operation of air systems will cause rust and corrosion to the system if not systematically removed. All maintenance experts agree that these destructive contaminants should be drained regularly for maximum performance of your air system (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
way past it with a snake. Consider an automatic feed version like the Power-Vee. It’s faster, easier and safer to use. 3. Slow-draining tub or shower. Snakes have a hard time getting through drum traps under showers and tubs. The Water Ram uses a burst of compressed air that drives a (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
General Pipe Cleaners’ rugged, all-metal Kinetic Water Ram® quickly clears clogged drains with the power of compressed air. Fifty years of technological advancements and refinements have kept this futuristic drain cleaner a dependable tool for anyone who wants to clear clogged drains (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
pressure outlet air Uses only compressed air - no Freon System includes a magnetic base and a 5 micron auto-drain compressed air filter Magnetic base allows for easy, close in positioning and easy portability Ergonomic trigger mechanism on the Cold Air Pistol Frost free nozzle eliminates mess from frost and condensation (read more)
Browse Air Blow Guns Datasheets for Vortec -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically operated valves. The system is capable of delivering (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
-related parts growth while improving parts tolerance and surface finish quality. For a more comprehensive solution, the Cold Air Gun can be purchased as a system that includes a magnetic base and a 5 micron auto-drain compressed air filter. BENEFITS: Increase dry machining (read more)
Browse Air Blow Guns Datasheets for Vortec -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
compressed air powered and has no motors or impellers to clog or wear out. Safe operation is assured with a built-in pressure/vacuum relief and an automatic safety shutoff valve that prevents spills or overfilling. The Chip Trapper comes complete with the stainless steel two-way pump assembly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Drain Trap Brochure
The four-page brochure details information on the line of Wright-Austin drain traps for compressed air and gas service, and offers applications for each.
-
Drain Trap Brochure
The four-page brochure details information on the line of Wright-Austin drain traps for compressed air and gas service, and offers applications for each.
-
Energy Efficiency Improvement and Cost Saving Opportunities for the U.S. Iron and Steel Industry An ENERGY STAR(R) Guide for Energy and Plant Managers
Electronic condensate drain traps eliminate compressed air leaks.
-
2000 KILOWATT SODIUM TEST FACILITY. Project Description and Progress Reports, June 30, 1958 through September 30, 1959
… Stem Desuperheater and Control Steam Moisture Separator Feedwater Demineralizer Demineralizer Pre-Cooler Cooling Water Pump DMW Make-up Pump DMW Storage Tank Cooling Water System Expansion Tank N2H4 Chemical Pumping Unit Compressed Air Receiver Steam Calorimeter Drain Traps Safety and Relief Valves …
-
CR4 - Thread: Continuous Drainer
These guys might have some useful literature: http://www.armstronginternational.com/ compressed - air - drain - traps -inverted-bucket-bvsw-series .
-
Test Plan for Radioactive Testing of a Vertical Direct Denitration Calciner
Compressed air oil trap operational and continuously drained .
-
Engineers' Illustrated Thesaurus
G-Armstrong "snap-action" air trap ;' draining water from compressed air lines presents a difficult problem; the high cost of compressed air makes a leak more expensive; a snap-action trap is, therefore, desirable; the ball float is .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2006060916502461781]...
Drain the moisture from the compressed air water traps located on the back of the Aadco.
-
Inventory of miscellaneous streams
Air Compressor Blowdown - Compressed air storage tankscontain a moisturt trap and drain valve.
-
Inventory of miscellaneous streams
Water vapor, which condenseswhen the air is compressed , collectsinthe trap and is drained periodically.