Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thompson Equipment Company, Inc.
Description: The C3000 Consistency Sensor is designed as one of the critical components of the TECO StockriteTM family of consistency instruments. Its simple, rugged, reliable design allows the C3000 to be applicable over a wide range of consistency levels. With no moving parts and an
- Properties Analyzed: Consistency / % Solids
- Features: Process Line Mounted (Continuous), Pulp / Paper
-
Supplier: Accuris
Description: Standard Practice for Verifying the Consistency of AE-Sensor Response Using an Acrylic Rod
-
Supplier: ASTM International
Description: 1.1 This practice is recommended for routinely checking the sensitivity of acoustic emission (AE) sensors. It is intended to provide a reliable, precisely specified way of comparing a set of sensors, or telling whether an individual sensor's sensitivity is degrading during its
-
-
Supplier: Accuris
Description: Standard Practice for Verifying the Consistency of AE-Sensor Response Using an Acrylic Rod - INCLUDES STANDARD + REDLINE (PDF)
-
Description: DW0002 is the second generation of dust sensors for detecting particulate matter in air based on light scattering. The sensor incorporates two stable source modules, and each sensor is rigorously calibrated and tested before leaving the factory. It has good stability, high
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: IMI Norgren
Description: Vaccon’s ultra-mini electronic vacuum sensors provide continuous voltage output (1-5v) proportional to the system vacuum level. Connected to a feedback interface such as a digital display or PLC, the VTMV is a cost effective, reliable sensor that maintains application
- Vacuum Range: 0 to -761.5390293699995 torr
- Operating Temperature: 15 to 140 F
- Signal Output: Analog Voltage
- Features: Other, Temperature Compensation
-
Supplier: Delphian Corporation
Description: and to guarantee consistency. These sensors are direct replacements for the CC and TC sensors made by J.W. (Bacharach Instrument Co.) and Analytical Logging. Delphian's sensors offer several improvements over other hot wire sensors. A new header design reduces
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Combustible Gas, Hydrocarbons
- Number of Gases Monitored: Single Gas
-
Supplier: Delphian Corporation
Description: and to guarantee consistency. These sensors are direct replacements for the CC and TC sensors made by J.W. (Bacharach Instrument Co.) and Analytical Logging. Delphian's sensors offer several improvements over other hot wire sensors. A new header design reduces
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Combustible Gas, Hydrocarbons
- Number of Gases Monitored: Single Gas
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Metrohm USA, Inc.
Description: The ProTrode dissolved oxygen (DO) sensor is an optical inline sensor designed for accurate, real-time dissolved oxygen measurement in bioprocess applications. It supports reliable monitoring across a range of 0 to 250% air saturation, enabling precise oxygen control to improve process
- Maximum Length: 4.724412 to 8.661422 inch
- Operating Temperature Range: 32 to 122 F
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through the
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:The TMR6209 is a type of 9 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: RainWise, Inc.
Description: Aspirated Temperature and Humidity Sensor The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate,
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
- Form Factor: Sensor / Probe
-
Linear Position Sensors - High Frequency Response Programmable TMR Linear Magnetic Sensor -- TMR2652Supplier: MultiDimension Technology Co., Ltd.
Description: output range in linear range, 2. Excellent sensitivity consistency, 3. Minimal zero drift, 4. Low temperature coefficient of sensitivity, 5. Low temperature coefficient of offset. This improvement greatly enhances the convenience of design and use of TMR linear sensor products. The
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Hygrometers and Humidity Measurement Instruments - Relative Humidity and Temperature Sensors -- RH/TSupplier: RainWise, Inc.
Description: The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
-
Supplier: CO2Meter.com
Description: The AM1009 Integrated 5 in 1 IAQ Sensor is an integrated air quality sensor module that measures airborne particle concentration, VOCs, NO2 concentration, temperature and relative humidity. This makes it useful as an IAQ sensor for those who also want to measure nitrogen
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: UE Systems, Inc.
Description: Magnetically mounted contact probe with cable for testing consistency and for hard to reach test points. Must be used with remote access module (RAM) shown below.
- Application: Flaw / Crack Detection
- NDT Probe Technology: Ultrasonic
-
Supplier: Marposs Corp
Description: limited, offering versatility without compromising efficiency. This system can mount up to fivedistinct basis weight sensors, improving its capacity and the percentage of the web material measured. SINGLE HORIZONTAL SCANNING SENSOR “O” – SHAPED FRAME A single O-shaped horizontal
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss – Anti-deformation material –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss – Anti-deformation material –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss – Anti-deformation material –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Supplier: ASTM International
Description: desirable, the use of actual "live" malodors is often impractical due to the inherent variability of the malodor sources. A true malodor source may be used when practical. However, the use of a formulated odor source has several advantages, including consistency and availability. 1.3 The
-
Supplier: RainWise, Inc.
Description: Relative Humidity and Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted, Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: Tekscan, Inc.
Description: Ensuring uniform nip pressure across the entire surface area of those rolls is crucial to producing a reliably consistent product, maintaining productivity, minimizing machine down time, reducing waste, and more. Obtain a uniform nip impression for roll setup, maintenance, consistency, and
- Pressure Range: 10 to 4,500 psi
- Thickness: 0.8 inch
- Operating Temperature: -4 to 95 F
- Imager/ Sensor Type: Active Pressure Sensor Arrays
-
Supplier: SST Sensing Ltd.
Description: imperial process connection options Features NAMUR output for seamless integration Offers near-instantaneous response time from the optical sensor for swift performance Requires no calibration for ease of use Robust construction with 316 stainless steel housing Ensures material compatibility
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Description: common information for communication with various actuators and sensors in consistency. Device Command Vocabulary (DCV) is defined to provide a standardized format for commanding individual actuator, and Sensed Information Vocabulary (SIV) is defined to provide a standardized format
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: The LCA310T series Inclinometer, developed by Rion Company for market with requirement on volume and cost, is a small volume low-cost single-axis tilt sensor. The output voltage goes through an internal secondary linearity correction, it is a linearity voltage output tilt sensor. Due
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension sensing system available today.
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension sensing system available today.
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Lake Shore Cryotronics, Inc.
Description: necessarily hold a sensor or wires in place without some mechanical aid, such as a spring clip or tape. It is very good for sensors inserted into holes. Contains a high molecular weight polymeric hydrocarbon additive which gives it a tenacious, rubbery consistency allowing the
Find Suppliers by Category Top
Featured Products Top
-
accuracy and consistency directly impact clinical outcomes. Their robust design and compatibility with established medical analysers make them a practical choice for healthcare providers, equipment manufacturers, and service providers seeking reliable replacement sensors for long-term use. (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
-in. Overload capacity is twice the rated torque. Additional strengths are: Combined error of +/- 0.05% Straightforward installation, in less axial length than needed for a rotary torque sensor Simple mounting — no keyed shafts or couplings Durable (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
, long-term drift, and signal stability. The X-6A-XD80-H28 6-Axis Force Sensor is designed for precise multi-dimensional force and torque measurement applications. Utilizing a strain-gauge sensing principle with a (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Accurate Multi-Axis Force Measurement The X-6A-D60-H27 6-axis force sensor enables precise detection of forces and moments across all directions (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Calibration accuracy depends on load cell precision, temperature consistency, sensor linearity, stable mounting, and minimized electrical noise. Calibration should be performed under actual operating conditions (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
The X-6AM-D16-H14-B 6-axis force sensor is engineered for high-precision multi-axis force measurement in robotic and intelligent motion systems. Utilizing resistance strain gauge technology and a decoupled structural (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
specializes in high-precision force sensing and force control solutions for robotics and industrial automation. Our engineering team provides sensor integration, application support, and customized force measurement solutions to help customers improve motion control accuracy, process consistency, and intelligent manufacturing performance. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
processes working just right to ensure quality and consistency. Any flaws can severely impact plant availability and manufacturing throughput. This is because defects during manufacturing can not only shut down production lines when they are needed most, but can also potentially lead to safety issues (read more)
Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics -
external factors. Its advanced capabilities and unwavering performance enable users to formulate and match color quality standards more efficiently, maintain consistency in each batch of material, and help communicate color seamlessly internally and throughout the supply chain. All this (read more)
Browse Color Sensors Datasheets for Konica Minolta Sensing Americas, Inc. -
sensor) and Model Integrity Test (MIT) functionality to ensure model consistency over time. Model-based emission monitoring provides a number of unique features and advantages (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
All From One Mold - Optical, Ultra Sound, Inductive and Capacitive Sensors
and capacitive sensors. Thus not only the advantages of a uniform casing for all varieties of sensors - such as consistency of all hole patterns, approximately the same position of the transmitting- and receiving axis and activated surface among the sensors are evident - but also the advantages
-
Advances in Thermal Dispersion: Mass Flow Meter Accuracy (.pdf)
to generate a. signal directly proportional to the temperature differential and mass flow rate. Over the years, Thermal type flow sensors have. been utilized across a very wide spectrum of applications and feature an assortment of performance limits. Modern Thermal flow sensor designs have greatly evolved
-
Food Processing
and machine downtime are costly in this industry, our customers choose MTS Temposonics position sensors time and time again to keep their processes running at peak efficiencies. * Superior response and accuracy result in higher machine performance and optimized product flow control. * Accuracy also
-
Slitter-Rewinders Benefit from Segmented Tension Roll Transducers (.pdf)
controlled tension as they are being wound onto individual winders with individual cores. Even when differential winding shafts are used, uniform winding tension is required to achieve roll-to-roll consistency of the finished narrow web rolls. Gauge band variations across wide film substrates (being
-
Mixer Viscometry
transducer (Torqsense Sensor Technology Ltd, Banbury, Oxon, UK) providing precise dynamic measurements of rotary torque over ranges covering 0-10 mN.m to 0-10.000 N.m. will assist with the technology transfer of mixer viscometry from laboratory to production scale. The principle of operation of this torque
More Information Top
-
Soft measurement of pulp suspension flow velocity based on wavelet transform
Doppler Effect in pulp fibre consistency signal, which is caused by the relative motion between pulp suspension flowing in pulp pipe and consistency sensor fixed in the pipe, is discovered on the basis of studying the structure of pulp suspension and the …
-
New method to measure pulp flow velocity based on time-frequency analysis of pulp consistency noise
It is found that the fluctuation property and the velocity- frequency property of the pulp consistency provide possibility for the assume that PFV is obtained by consistency sensor , the former property was discussed in [6], and the latter property was discovered by …
-
Retention control system for the wet-end section in a paper machine
E-mail: yoshitatsu-mori@,oiipaper.co.ir, Abstract : We introduced a retention control system for the wet-end section of a paper machine using two intelligent pulp and fille~(ash)low consistency sensors .
-
Outline of a fault diagnosis system for a large-scale board machine
… of the fault analysis, the following ar- eas were identified as the main focus areas for FDD development: QCS (board thickness measurements), the drying section (clogging, jamming, and leakages of valves; condensate problems), valves (malfunctions and leakages), and the consistency sensor (malfunctions).
-
Computational modelling of industrial pulp stock chests
Pulp consistency was measured using a shear-based consistency sen- sor (Valmet SP, Metso Automation, Edmonton, AB, Canada) with a measurable range of 2.5–5% Cm and a repeatability of 0.005% .
-
http://dspace.mit.edu/bitstream/handle/1721.1/27092/56822793-MIT.pdf?sequence=2
Consistency sensors were made out of strain gauges, which calibrate the stress experienced by each side of the spatula; the strain gauges were of general purpose, .
-
Proceedings of the DOE/Industry Sensor Working Group meeting, Austin, Texas
3) NBS- Consistency Sensor , and (4) NBS - Combustion .
-
New analysis and design tool for achieving low variability process designs
Variations in consistency after this dilution mixing point, however, are detected by the consistency sensor that sends a signal to the first consistency controller.
-
Process composition monitoring at microwave frequencies: a waveguide cutoff method and calibration procedure
Calibration of a pulp-stock- consistency sensor using sensor- measured conductivity.
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
blade-type consistency sensor A pneumatic device for determining changes in consis- tency of a flowing non-Newtonian substance such as a slurry.
Indicates content that may require registration and/or purchase.