-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Spherical Roller Bearing, Extra Strength Conveyor Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal
- Bearing Style: Ball / Roller Bearing
- Bore Diameter: 2.94 inch
- Component: Take-up Assembly (Frame with Bearing)
- Dynamic Load: 51100 lbs
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Extra Strength Conveyor Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal
- Bearing Style: Ball / Roller Bearing
- Bore Diameter: 3.94 inch
- Component: Take-up Assembly (Frame with Bearing)
- Dynamic Load: 96500 lbs
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Extra Strength Conveyor Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal
- Bearing Style: Ball / Roller Bearing
- Bore Diameter: 3.94 inch
- Component: Take-up Assembly (Frame with Bearing)
- Dynamic Load: 96500 lbs
-
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Extra Strength Conveyor Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal
- Bearing Style: Ball / Roller Bearing
- Bore Diameter: 3.94 inch
- Component: Take-up Assembly (Frame with Bearing)
- Dynamic Load: 96500 lbs
-
Supplier: International Thermal Systems LLC.
Description: , the Conveyor Oven offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt
- Application: Annealing, Curing, Drying, Preheating, Other
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
Supplier: FABCO Equipment Company, Inc.
Description: wheel conveyors, can all be transported on the gravity roller conveyor. These items will move smoothly as long as the bottom surface of the item does not conform to the shape of the rollers. Items may be manually pushed along this conveyor or the conveyor
-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support
- Bearing Type: Flange Mounted Bearing
- Bore: 0.3150 to 0.4724 inch
- Outside Diameter / Length: 2.05 to 2.91 inch
- Overall Width / Height: 0.6102 to 0.9252 inch
-
Supplier: NationSkander California Corporation
Description: The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT203E Bearing
-
Supplier: FMS USA, Inc.
Description: The forces of the side parts of the belt are transmitted over conical disks separately supported on bearing exactly to the center shaft - and this way upon the force measuring bearings. Features The conical disks are moveable on the shaft and
- Display: None
- Features: Hostile Environment
- Platform Material: Steel
- Type: Conveyor Scale
-
Supplier: Boston Gear
Description: versatility. The availability of sheaves for use with chain, belts, wire and rope increases purchasing and maintenance convenience. Sample Applications Conveyor rollers Low speed gear trains Machine tools Packaging equipment Hoists and pulleys
- Bearing Type: Thrust Bearing
-
Supplier: BERNSTEIN AG
Description: engage, thus shutting down the conveyor belt. Only after eliminating the cause of the malfunction can the system be restarted by means of the pull release (key ring). Specifications: The roller lever is mounted in ball bearings The cast iron enclosure has three M20 x
- Normally Closed Contacts: 2 #
- Normally Open Contacts: 2 #
- Positive Break Contacts: Yes
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™
- Application: Conveyor, Packaging, Printer / Copier
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
-
Supplier: Renold Canada
Description: The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings. Torque is transmitted to the inner race via a key and the outer race via the torque arm. Shaft tolerance must be h6. The primary use for the REGV freewheels is as a backstop. The
- Bore Diameter: 0.7874 to 4.72 inch
- Diameter: 3.27 to 11.81 inch
- Drive / Load Connection: In-line Shafts
- Length: 1.38 to 4.33 inch
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley Systems with multiple
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: LS Industries
Description: Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and
- Carrier Fluid & Abrasive Feed: Gravity Fed
- Features: Multiple Nozzles / Blast Wheels
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Machine Type: Wheel Blast Machine
-
Supplier: Dupont Molykote
Description: belt conveyors, in the bearings of furnace and shuttle kilns, chains and chain conveyor rollers, for joints of ironing presses, for O-rings that are not resistant to mineral oils, lip seals, rubber and cup leathers. FEATURES Dry lubrication up to 450°C Reduced
- Applications / Function: Bearing Lube, Machine / Gears
- Chemistry / Constituents: Lithium Complex, Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
- Operating / Use Temperature: -40 to 842 F
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Vecoplan, LLC
Description: The light version of the disc screener is particularly efficient at separating overlengths from single materials such as dry stabilate (clean fuel for power plants, etc. derived from domestic waste), bark, green waste and fresh wood. A horizontal belt conveyor ensures optimum direct
- Application / Material Processed: Waste / Recycling
- Equipment Type: Screener - Drum / Rotary Sifter
- Process / Operation: Check Screening / Scalping
-
Supplier: Total Plastics, Inc.
Description: wearstrips Continuous chain under chain slide strips Conveying components: bearings, belt guides, chain guides, curves, guide rails, wearstrips Entry/exit tables Fabricated chain bow curves Roll-end bearings Roller chain guides Sprockets
- Overall Length: 120 inch
- Overall Width: 48 inch
-
Supplier: Total Plastics, Inc.
Description: pads Bushings CAMS for fruit pitting machines Conveyor components (bearings, belt guides, chain guides, curves, guide rails, wearstrips) Pump impellers Rollers Telescoping boom pads Wear ring in Sulser pump Wire belt pulleys Available Sizes Sheet Size: 48" x 120"
- Overall Length: 120 inch
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
-
Supplier: Boston Gear
Description: -quality cast iron, provides maximum strength for maximum durability, as well as greater precision during worm and gear alignment. Boston Gear's 700 Series high-strength bronze worm gear is straddle mounted between heavy-duty tapered roller bearings to increase thrust and overhung load
- Gear Ratio: 5 to 60 (X : 1)
- Gearing Arrangement: Worm
- Maximum Input Power: 0.1667 to 25 HP
- NEMA Mount: Yes
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Key Features: Ready-to-fit needle or cylindrical roller bearings Single or double-row design Thick-walled outer rings with crowned outside surface High radial load capacity Tolerant to axial loads from misalignment or skewed (read more)
Browse Cam Followers Datasheets for Changzhou Mouette Machinery Co., Ltd. -
Steel C profiles Our guides are range from : Steel C profiles , Chain guides for roller chains , Chain guides for round link chains , Belt guides. In addition, we (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
contribute to the performance of the actuators by providing gear geometry optimized for planetary systems using zero helix angle gears to avoid unbalanced forces caused by helical gears. Our belt drive actuators offer different types of bearings support. Steel concave rollers (DBM) riding on chrome (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
the cleaning and disinfection of potential cracks between moving parts, such as chains and sprockets, without necessitating manual disassembly, which can lead to product contamination. It’s important to be sure that the conveyor belts and any rollers don’t possess areas (read more)
Browse Industrial Conveyors Datasheets for Spiroflow Systems, Inc. -
. As an example, one #50 Super Stainless chain has a comparable maximum allowable load (MAL) to one #50-6AS (6-strand) roller chain. Some of the new features of Super Stainless chains include higher side-bar waists for greater fatigue strength and hardened pins and bushings for greater bearing (read more)
Browse Roller Chain Datasheets for U.S. Tsubaki Power Transmission, LLC -
. The most commonly used conveyors in the food industry are the belt conveyor, roller conveyor, bucket elevator, tubular conveyors, vacuum conveyor, pneumatic conveyor, screw conveyor, and aero-mechanical conveyor. Each of these come with their own set of pros and cons. This post will answer (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Belt tensioner/Roller Tensioner Spring Chain Tensioner (read more)
Browse Belt and Chain Tensioners Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Operations: Designed for stable, long-term use with a duty cycle of 25%. Primary Applications: Sorting Machines: Boost logistics sorting efficiency while minimizing labor requirements. Logistics Cross Belt Conveyors: Provides reliable (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Handbook of Corrosion Inhibitors
rust inhibitor component, fur- nace conveyor belt roller bear- ings Perfluoropolyether .
-
Durable Casting Steel Pillow Bearing Housing from Zonfa Electric (Tongling)Heart Precision Industry Co., Ltd , China
Our main products is Belt Conveyor Roller Bearing Housing and Relative Sealing Products .
-
The design and research of belt transport system based on PLC
Due to the cushion belt conveyor roller bearing no roller and its resistance, the stomata by dish slot exhausts in plate and belt between the contact in film, not by dish when bending and friction, thereby significantly reduced friction loss of conveyor …
-
Reliability of OK-5-108 sintering machine pellet discharge equipment
V. Belt conveyor (width 1000 mm, length 185 ram): Conveyor drive Belt loose from rollers Bearings Conveyor belting Miscellaneous VI.
-
Green Tribology, Green Surface Engineering, and Global Warming
• Transportation of ores: Equipment (components needing wearfacing) for carrying and transporting ores includes screw conveyors (flights, shafts, coupling, barrel), belt conveyors ( rollers , bearings ), fan con- veyors (blades, shafts), pump (piston, impellers), cranes (wheels, rails, buckets), chain conveyors (links, pins, plates), chutes …
-
Products | Inpro/Seal belt conveyor recognized by Mine Safety and Health Administration | Plant Services
Enter The Belt Conveyor Idler Roller Bearing Isolator .
-
Handbook of Lubricants
Uses: Lubricating grease for mech. parts, esp. roller bearings of conveyor belts or suspended conveyor belts used in cold storage rooms .
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
An example is roller bearings on conveyor belts in glass factories.
-
Development of meat-bone separator for small scale fish processing
The different components such as drum, conveyor belt , rollers , bearings and drive system were used for the fabrication of the belt and drum type meat-bone separator.
-
rubber roller jn r 308,China rubber roller jn r 308 Manufacturers, Suppliers - ECOL
belt conveyor carrier bearing rubber roller .