-
Description: Metal O-ring seal is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing solution for high-pressure/high-t emperature applications that require limited spring back. Due to its special structure and material, Metal O-rings can be used in
- Application / Industry: Aerospace, Chemical & Processing, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Plated / Coated
-
Supplier: Festo Corporation
Description: sealing ring O-3/8 Made of hard PVC. Nominal tightening torque=38,5 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
-
Supplier: Festo Corporation
Description: sealing ring O-1/2 Made of hard PVC. Nominal tightening torque=47,9 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
-
-
Supplier: Festo Corporation
Description: sealing ring O-1/4 Made of hard PVC. Nominal tightening torque=9,05 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
-
Supplier: Festo Corporation
Description: sealing ring O-3/4 Made of hard PVC. Nominal tightening torque=45 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
-
Description: Spring Energized Metal O-ring seal is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing option for high-pressure/high-t emperature applications that require minimal spring back. Due to its special structure and material, Metal O-ring
- Application / Industry: Aerospace, Chemical & Processing, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Description: Metal O-ring seal is a high-strength metallic tube designed to be applied in extreme working conditions. Due to its special structure and material, Metal O-ring seals can be used in working conditions such as high temperature (up to 750°C), cryogenic (low to -270°C), high pressure (up
- Application / Industry: Aerospace, Chemical & Processing, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Wills Rings® O are metal O-Rings for static face-sealing applications that give reliable performance over a large temperature range for gases and liquids. Extreme high pressures and vacuums can be sealed with Wills Rings® O giving long life and excellent corrosion
- Maximum Operating Pressure: 145037 psi
- Operating Temperature: 1562 F
- Seal Type: Other
- Shaft O.D. or Seal I.D.: 0.3150 to 118 inch
-
Description: Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance.
- Features: Heater Jacket
- Port Flange / Fitting Type: None, Conflat®
- Port Size / OD: 0.3750 to 3 inch
- Types: Angle Valve, Specialty / Other
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Features: Heater Jacket
- Operating / Bake-out Temperature: 302 to 392 F
- Port Flange / Fitting Type: Conflat®
- Types: Gate Valve
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Features: Heater Jacket
- Operating / Bake-out Temperature: 392 F
- Port Flange / Fitting Type: Conflat®
- Types: Gate Valve
-
Supplier: Allied Electronics, Inc.
Description: Fuseholder, Panel Mounting Style, Nickel Plated Material These fuseholders comply with the watertight construction requirement of MIL-PRF-19207 and the shock-safe requirements of IEC 60065 and 60127-6 A rubber o-ring and conductive gasket maintain RF shielding and
- IEC (UMF) Approval: Yes
- Mounting: Panel Mount
- Rated Operating Voltage: 20 volts
-
Supplier: VAT, Inc.
Description: Soft-start valves consist of two halves of throttle flaps supported on a common axis and maintained in the open position by a spring. The axis is held in an ISO-KF centering ring that is formed as a body with valve seat. When mounting them between two ISO-KF flanges (instead of a centering
- Operating / Bake-out Temperature: 302 F
- Port Flange / Fitting Type: Metal Seal (Wire / Copper Gasket), Elastomeric Seal / O-ring
- Port Size / OD: 0.6250 to 2 inch
- Types: Specialty / Other
-
Description: Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance.
- Features: Heater Jacket
- Operating / Bake-out Temperature: 302 to 399 F
- Port Flange (ISO Nominal Size): NW 10, NW 16, NW 25, NW 40, NW 50, NW 63, NW 80
- Port Flange / Fitting Type: None, ISO, ANSI ASA, Conflat®
-
Supplier: Conax Technologies
Description: thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. Connection to your chamber can be via standard NPT threaded connection or via flange or straight thread with O-ring seal as shown.
- Feedthrough Mount: Flange Mount:, Threaded Mount
- Feedthrough Type: Electrical
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not
-
Supplier: Conductix-Wampfler
Description: Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring
- Operating Speed: 125 rpm
- Slip Ring Configuration: Drum Type
- Slip Ring Design: Capsule (Compact)
-
Supplier: Cole-Parmer
Description: durable lightweight pipettors feature a precision-machined plunger and barrel assembly. The internal polyurethane multi-ring seals prevent fluid leakage far superior to single O-ring pipettors. Pipettors are color-coded to help you keep track of the proper dispensing volume
an - Configuration: Pipettor
- Pipette Volume: 20 µl
-
Supplier: VAT, Inc.
Description: These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc
- Actuator Shaft / Stem Bellows: Yes
- Features: Position Indicator
- Operating / Bake-out Temperature: 482 F
- Port Flange / Fitting Type: Metal Seal (Wire / Copper Gasket), Elastomeric Seal / O-ring, ISO, ANSI ASA
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base pressure with the gate valve open
- Actuator Shaft / Stem Bellows: Yes
- Port Flange / Fitting Type: Metal Seal (Wire / Copper Gasket), Elastomeric Seal / O-ring
- Types: Gate Valve
- Vacuum / Pressure Range: Ultra-high Vacuum (< 10-8 torr)
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT, with pneumatic actuator, single
- Actuator Shaft / Stem Bellows: Yes
- Port Flange / Fitting Type: Metal Seal (Wire / Copper Gasket), Elastomeric Seal / O-ring
- Types: Gate Valve
- Vacuum / Pressure Range: Ultra-high Vacuum (< 10-8 torr), Elevated Pressures (> 760 torr)
-
Supplier: Watts
Description: Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure.
-
Supplier: Watts
Description: Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure.
- Housing Material: Other
- Inlet Type: Threaded Inlet
- Maximum Pressure: 150 psi
- Type: Chargeable Dampener
-
Supplier: ASTM International
Description: This specification covers the requirements for materials, workmanship, dimensions, performance, and markings for metal insert fittings with o-ring seals and copper crimp rings for use with SDR9 cross-linked polyethylene and SDR9 cross-linked polyethylene/aluminu m/cross-linked
-
Supplier: United Equipment Accessories, Inc.
Description: cable reels. UEA offers this smaller bore slip ring that possesses all the attributes of our larger bore products. This slip ring has an O.D. of 4.50" which makes it ideal for satellite applications, rotating lighted displays, robotic machinery, laminating equipment and more.
- Features: Through-hole Bore?
- Maximum Current: 7.5 to 40 amps
- Maximum Voltage: 25 to 600 volts
- Number of Circuits: 1 to 50
-
Supplier: ASTM International
Description: 1.1 This specification covers metal insert fittings with o-ring seals and copper crimp rings for use with Cross-linked Polyethylene (PEX) and Cross-linked Polyethylene/Aluminu m/Cross-linked Polyethylene (PEX-AL-PEX) tubing in 1/2, 3/4, 1 and 11/4 in. nominal diameters that meet
-
Supplier: Custom Thermoelectric
Description: O-ring seal. Internal flow path is easily serviceable by removing 4 screws and cover. This water block has been tested with a heat load of up to 1200 watts. All indications showed that it could handle higher loads. Thermal Resistance and Pressure Drop data
- Primary Exchanger Material: Copper
-
Supplier: Custom Thermoelectric
Description: an O-ring seal. Internal flow path is easily serviceable by removing screws and cover. NOTE: Some pictures show the water block as seperate pieces. This is only to show the details of the interior. All water blocks come assembled ready to use
- Primary Exchanger Material: Copper
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum
- Chamber / Component Type: Other
- Chamber Material: Aluminum, Stainless Steel, Other
- Flange / Fitting Types: Elastomeric (O-ring / Gasket), Metal Seal (Wire / Copper Gasket), Bolted, Threaded / NPT, Weld / Braze Stub, ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), ANSI ASA, Conflat®, Other
- Nominal Size (OD / Width): 12 inch, 14 inch, 18 inch, 24 inch, Other
-
Supplier: Dytran by HBK
Description: Coaxial, Teflon™ jacket, red, low noise, for use with combustion sensors, 10-32 plug to BNC plug, coaxial, includes O-ring for high vibration,-15 to 230°F operation, available in various lengths
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Braid
- North American (AWG): 30 AWG
- Operating Temperature: -26 to 110 C
-
Supplier: OMEGA Engineering, Inc.
Description: Insulated Wire • Nitrile O-Ring and Jam Nut • Each Unit Tested for Reliability
- Feedthrough Mount: Nut Mount
- Feedthrough Type: Other
- Temperature Range: -40 to 120 C
- Vacuum Rating: 1.00E-8 torr
-
Supplier: Oil-Rite Corp.
Description: threaded window sight may be screwed into a tapped hole. The provided Buna-N o-ring fits between the window sight and tank, preventing leakage past the threads. This unit tolerates up to 50 PSI and 225° F. The body of this window sight is brass. The inner glass sight is secured between
- Body / Housing: Copper Alloy (Brass / Bronze)
- Circular Diameter, Oblong Length: 1.53 inch
- Pressure Rating: 50 psi
- Thread or Flange Size: 2 inch
Find Suppliers by Category Top
Featured Products Top
-
Watch>>>Copper Refrigeration Tube Bending, YLM CNC38MS-ROSM-5A Electric Tube Bender The YLM line of CNC electric benders combines the energy savings and (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal O-ring is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing option (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Spring Energized Metal O-Ring is an enhanced Metal O-Ring. With an spring inside the tube, Spring Energized Metal O-Ring can bear much greater load for rough surfaces, and can (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit Gas Energized Metal O-Ring: Gas Capacity Test Gas Energized Metal O-Ring is an enhanced type of Metal O-Ring, which can be applied in high temperature environment. When the working environment is high, the gas inside Metal O-Ring will expand and incease the (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal O-ring is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing option for high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Roll Formed Rings Rings are rolled and bent into circular patterns from angles, channels and special shapes. They often are used to join or seal two other parts, such as drums and lids. MP Metals can also weld the ring ends together (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal O-ring is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing option for high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Contact Material:Copper Graphite Housing Material:stainless steel Most parameters are optional. For more information about how CENO's slip ring can fit your specific application, please contact us freely. https://www.ceno360.com/power_slip_rings/ https://www.ceno360.com/rfq/ (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
IMS ring inductive sensors are designed for the detection of metallic materials such as wires, nuts, screws, washers, etc. (dynamic mode), but can also be used to detect the breakage of continuous wires inside the ring (static mode). 5 mm, 10 mm, 18 mm, and 30 mm ring diameters are available to (read more)
Browse Proximity Sensors Datasheets for Intellisense Microelectronics Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal O-Seal is an enhanced Metal O-Seal. With a spring inside, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Torsional piezoelectric crystal viscometer for compressed gases and liquids
The lid is sealed with a silver-platted, solid copper O ring , compressed by 12 stainless-steel bolts.
-
TEMPERATURE DISTRIBUTION AND THERMAL STRESSES IN RADIATION-COOLED CIRCULAR CYLINDERS
DIAMETER COPPER O - RINGS .
-
Experimental Investigation on the Effects of Coolant Concentration on Sub-Cooled Boiling and Crud Deposition on Reactor Cladding at Prototypical PWR Operating ...
Copper O - rings [Duniway, 2006] prevent leakage from the test chamber on the bulk heater end.
-
The thermal conductivity of filler materials and permeability of a cement sealant for deep borehole repositories for high level nuclear waste
The bottom of the pipe was sealed with a conflat, and both sets of conflats used copper O - rings to ensure a liquid-tight seal at the flanges.
-
Spectral measurements of hydrogen Lyman-alpha in the atmospheres of Venus and Jupiter using a sounding rocket and the Hubble Space Telescope
Copper O - ring performance exceeds that of Viton and rubber O-rings if vacuum grease is not used.
-
Recent developments in toroid cavity autoclave engineering
However, 19 F spectroscopy, higher pressure limits, or, especially, higher temperature limits may require polyimide or even copper O - rings as the seal.
-
DEVELOPMENT OF THE UNDER-SODIUM ULTRASONIC SCANNER.
A solid electrolytic copper O - ring was used to seal each of the transducers.
-
ODTX Measurements and Simulations on Ultra Fine TATB and PBX-9502
A copper o - ring , if present, provides approximately 150 MPa of confinement pressure when the two knife-edges on the aluminum anvils compress it.
-
PBXN-9 Ignition Kinetics and Deflagration Rates
Copper O - Ring .
-
Effect of cold working on the hydrogen trapping phenomena in pure iron
To maintain high vacuum between specimen and reactor at high temperature, a copper O - ring seal was used.