Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stulz Air Technology Systems, Inc.
Description: standalone A/C unit and is installed and operated independently from the rack. This complete separation of the rack and the A/C unit increases reliability and provides greater freedom for designing the layout in the data center. Predictability - Put the cooling where the
- Features: Thermostatic Control
- Industry: Commercial
- Phase: Single Phase, Three Phase
- Precision Cooling: Yes
-
Supplier: Equipto Electronics Corporation
Description: , data centers and other applications requiring multiple open racks, the new KD Series open rack is very cost competitive. And with knock down (KD) assembly, the rack can ship for a much lower dimensional weight than all-welded frames. Maximum weight capacity is a full
- Material: Steel
- Rack Height: 41 U
-
Supplier: Eaton | Power Quality
Description: Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data
- Cooling Capacity: 51177 to 262709 BTU/hr
- Industry: Commercial
- Operating Voltage: 230 VAC
- Phase: Single Phase, Three Phase
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air
-
Supplier: Hammond Manufacturing Company Inc.
Description: , 27U, and 42U mounting heights. Available in 23.62" overall width and depth. Passive cooling vents are located on the top, bottom and sides. Includes top vents for up to two (2) optional fans on the top panel. Ships fully assembled and ready for installation on
- Rack Height: 18 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: , 27U, and 42U mounting heights. Available in 23.62" overall width and depth. Passive cooling vents are located on the top, bottom and sides. Includes top vents for up to two (2) optional fans on the top panel. Ships fully assembled and ready for installation on
- Rack Height: 27 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: , 27U, and 42U mounting heights. Available in 23.62" overall width and depth. Passive cooling vents are located on the top, bottom and sides. Includes top vents for up to two (2) optional fans on the top panel. Ships fully assembled and ready for installation on
- Rack Height: 42 U
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Turbo-V 1001 rack controller is a remote unit designed to operate the TV1001 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller drives vent valves and air cooling fans. Capable of running on worldwide voltage, the
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Turbo-V 2300 rack controller is a remote unit designed to operate the Turbo-V 2300 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller optimizes pump parameters based on application conditions and drives vent valves and air
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Huawei Technologies Co., Ltd.
Description: These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row cooling
- Cooling Capacity: 102354 BTU/hr
- Frequency: 60 Hz
- Operating Voltage: 230 VAC
- Specialized Application: Data Center Cooling, Telecommunications
-
Supplier: Agilent Technologies - Vacuum Products
Description: air cooling fans. Capable of running on worldwide voltage, the TwisTorr Medium TMP rack controller can be mounted up to 100 m away from the pump. The controller also offers data monitoring via its display in addition to analog and serial interfaces. Ready for use with the
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Tripp Lite by Eaton
Description: Store and organize 19 in. rack equipment in areas where quiet is essential, such as small offices, recording studios, retail locations and classrooms Deploy in a back room or network closet in an office too small to accommodate a server room or data center Package Includes
- Rack Height: 18 U
-
Supplier: Tripp Lite by Eaton
Description: cool air through the bottom panel intake, passing it horizontally through the enclosure, and using ten built-in electric fans to push warm air out through the side panels. Two vertically mounted fan banks plug into a six-outlet 15A power strip, which leaves four outlets open for
- Rack Height: 24 U
-
Supplier: Huawei Technologies Co., Ltd.
Description: NetCol5000-A air conditioner is designed for installation between IT racks and closely couples with heat sources to supply in-row cooling for medium- and high-density data centers. It contains DC inverter compressors, Electronically Commutated (EC) fans, Positive
- Cooling Capacity: 68236 to 119413 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Operating Voltage: 380/400 VAC
- Specialized Application: Data Center Cooling, Telecommunications
-
Supplier: Tripp Lite by Eaton
Description: replace the filters with standard 20 x 24 x 1-inch furnace filters. Eight high-performance fans are built into the door to pull air through the enclosure and keep your equipment cool. Dust- and drip-resistant top and bottom ports allow easy cable routing through the enclosure. To
- Rack Height: 24 U
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SmartRack 24U Mid-Depth Rack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top and bottom cable routing ports, perforated front and rear doors and solid side panels promote
- Rack Height: 24 U
-
Supplier: BINDER Inc.
Description: APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug Ø 30 mm, left side 2 stainless steel racks BINDER test confirmation
- Built-in Alarms: Yes
- Chamber Capacity: 14.1 cubic feet
- Display Type: Digital Numerical Display
- Interior Lights: Yes
-
Supplier: BINDER Inc.
Description: APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug Ø 30 mm, left side 2 stainless steel racks BINDER test confirmation
- Built-in Alarms: Yes
- Chamber Capacity: 7.5 cubic feet
- Display Type: Digital Numerical Display
- Interior Lights: Yes
-
Supplier: Yang Ming International Corporation
Description: and Data Easy Cabling Management. Cable Entry Provided from Top/ Bottom Fully Adjustable Rails. Mounting Rails are Horizontally Adjustable to Ensure the Best Fit of Rack-mount Chassis Vented Doors Provide Maximum Air Flow Optional 120mm AC Cooling Fans Provide Excellent
- Rack Component Size: Other Rack Sizes
- Rack Height: 6 U
-
Supplier: Yang Ming International Corporation
Description: and Data - Easy Cabling Management. Cable Entry Provided from Top/ Bottom - Fully Adjustable Rails. Mounting Rails are Horizontally Adjustable to Ensure the Best Fit of Rack-mount Chassis Vented Doors Provide Maximum Air Flow - Optional 120mm AC Cooling Fans Provide
- Rack Component Size: Other Rack Sizes
- Rack Height: 9 U
-
Supplier: Yang Ming International Corporation
Description: and Data Easy Cabling Management. Cable Entry Provided from Top/ Bottom Fully Adjustable Rails. Mounting Rails are Horizontally Adjustable to Ensure the Best Fit of Rack-mount Chassis Vented Doors Provide Maximum Air Flow Optional 120mm AC Cooling Fans Provide Excellent
- Rack Component Size: Other Rack Sizes
- Rack Height: 12 U
-
Supplier: SIE Computing Solutions, Inc.
Description: capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs
- Material: Steel
- Rack Height: 5 U
-
Supplier: SIE Computing Solutions, Inc.
Description: cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts
- Material: Steel
- Rack Height: 5 U
-
Supplier: SIE Computing Solutions, Inc.
Description: thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake.
- Material: Steel
- Rack Height: 13 U
-
Supplier: MilesTek Corporation
Description: remote signal to an external alarm device Features: 4 Fans 100 CFM cooling capacity Digital processor varies fan speed based on equipment temperature for ultra quiet operation front panel rack temperature and alert display provides instant system status ('-D
-
Supplier: TelephoneStuff.com
Description: - Three 3" cable entrance holes and two 3/4" knock outs in both top and bottom of rear section - Provided with the ability for future addition of fan in top and bottom of center section - Ventilated sides of center section for maximum cooling - Colors available: IBM white and black
- Material: Steel
- Use: Commercial
-
Supplier: TapeOnline.com
Description: also smaller, so the new unit is more environmentally friendly as well.Cooling SystemThe GPT50 uses a temperature-controll ed fan, which keeps the drive and it's components quiet and cool.The case has front-ventilation holes, which draw cool air in, and exhaust warm air
-
Supplier: TapeOnline.com
Description: also smaller, so the new unit is more environmentally friendly as well.Cooling SystemThe GPT50 uses a temperature-controll ed fan, which keeps the drive and it's components quiet and cool.The case has front-ventilation holes, which draw cool air in, and exhaust warm air
-
Supplier: Hewlett Packard Enterprise
Description: The HP BladeSystem c3000 Platinum Enclosure brings unique capabilities to HP BladeSystem. The c3000 is ideal for: 1) Small offices or remote sites that have limited to no IT staff. 2) Applications requiring up to eight servers per enclosure. 3) Locations that have limited rack power and
-
Supplier: TelephoneStuff.com
Description: - Three 3" cable entrance holes and two 3/4" knock outs in both top and bottom of rear section - Provided with the ability for future addition of fan in top and bottom of center section - Ventilated sides of center section for maximum cooling - Colors available: IBM white and black -
- Material: Steel
- Use: Commercial
-
Supplier: SIE Computing Solutions, Inc.
Description: capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs
- Backplane Bus / Standard: AdvancedTCA
- CE / FCC Certified: Yes
- Cooling Fans: 2
- Indicator Options: Chassis Fan Failure Indicator, Power On/Off Indicator
-
Supplier: Advantech
Description: of industrial PCs, and provides users with both a high-performance and a state-of-the-art operating platform. This series supports versatile ATX/MicroATX motherboards, with a highly efficient switching power supply and easy-to-maintain cooling fans. The series provides four SAS/SATA
- Backplane Form Factor: ATX
- Cooling Fans: 1
- Indicator Options: HDD Indicator, Temperature Alarm Indicator, CPU Fan Failure Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: APITech
Description: Emcon and SST 19" rackmount TEMPEST chassis a housing dual UK high-grade IP encryption device with fiber Ethernet interfaces to provide enhanced security and shielding characteristics. The 2U 19" rackmount TEMPEST chassis houses fiber optic transceivers, power management, cooling fans
-
Supplier: Arista Networks, Inc.
Description: E Typical Power 1.2W per port Hot Swap Power and Fans Yes Reversible Airflow Yes High Performance 10/40Gb Ethernet Leaf-Spine Dense 10GbE and 40GbE Latency from 550ns Data Center
- Data Rate: 960 to 2560 Gbps
- Form Factor: Rack Mount
- Number of Ports: 2 to 96 #
-
Supplier: Arista Networks, Inc.
Description: Redundant power with power consumption under 1W/port Redundant & hot-swappable fans Field reversible fan module for rear-to-front or front-to-rear cooling 2 post and zero RU mounting
- Data Rate: 176 Gbps
- Form Factor: Rack Mount
- Number of Ports: 4 to 48 #
-
Supplier: Advantech
Description: bays available at chassis level for optional cold data storage. Redundant, hotswappable 1 1 power and fans enhance product stability and serviceability, maximizing availability and increasing uptime. The system offers enhanced platforms management capabilities and supports the latest
- Form Factor: Rack Mounted
- Server Type: Network Server
-
Supplier: Advantech
Description: of industrial PCs, and provides users with both a high-performance and a state-of-the-art operating platform. This series supports versatile EATX/ATX motherboards, with a highly efficient switching power supply and easy-to-maintain cooling fans. The series provides four or eight(after
- Backplane Form Factor: ATX
- Cooling Fans: 1
- Indicator Options: HDD Indicator, Temperature Alarm Indicator, CPU Fan Failure Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted, Tower
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Managed Ethernet Switch with mixed media port types, for mounting in 19”or ETSI or 23” Telco racks with front-to rear fan cooling • Provides 2 modular slots for user selection of 100 Mb, 10Mb, Gigabit fiber ports, and copper 10/100, Gigabit
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 20 #
-
Industrial Chassis and Card Cages - 4U Rackmount Chassis with Visual Alarm Notification -- IPC-610-HSupplier: Advantech
Description: Dual front-accessible filtered cooling fans provide optimized and streamlined airflow Front LEDs indicate power status, and HDD activity Lockable front door prevents unauthorized access Supports single PS/2 and redundant ATX power supplies
- Cooling Fans: 2
- Indicator Options: HDD Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: Neousys Technology Inc.
Description: you need to install a second performance PCIe card, the Cassette module is also equipped with a second fan to deliver air flow. This cooling design guarantees operating temperatures of up to 60°C with sustained 100% CPU and GPU loading. The system incorporates cutting-edge I/O
- Features: RAID Controller
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- RAM: 64 GB
-
Supplier: ELMA Electronic Inc.
Description: High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 and USB3 are provided by the CPCI-S.0 System slot All five slots are connected to each other through a Full Mesh Ethernet
- Backplane Bus / Standard: CompactPCI
- Mounting Style: Rack Mounted
-
Supplier: Despatch - ITW EAE
Description: Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This
- Application: Aging, Baking, Curing, Drying, Heat Treating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 952 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: NETGEAR Inc.
Description: deployed as a data center Top-of-Rack switch, or closer to the core of small and medium businesses’ growing networks, as a distribution layer 10 Gigabit Ethernet aggregation switch. L3 Scalability The Layer 3 upgrade license XSM7224L unlocks the IPv4/IPv6 dynamic routing
- Area Network Type: Local Area Network (LAN)
- Features: Layer 3 Capable
- Form Factor: Rack Mount
-
Supplier: Patton Electronics Co.
Description: WAN time slots. The Model 3092 is extremely reliable due to its convection cooling (with no fans or other moving parts to fail) and dual-redundant power supplies. The Model 3092 iDSL Digital Cross Connects links up 24 iDSL circuits to multiple T1/E1 WAN ports with completely flexible
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: BINDER Inc.
Description: side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 2
- Chamber Capacity: 8.5 cubic feet
- Configuration: Floor Mount, Reach-In
- Features: Alarm(s), Lights, Programmable, Shelves
- Temperature Control: Heating, Cooling
-
Supplier: BINDER Inc.
Description: .18 inch), left side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals
- Chamber Capacity: 14.1 cubic feet
- Configuration: Floor Mount, Reach-In
- Features: Alarm(s), Lights, Programmable, Shelves
- Temperature Control: Heating, Cooling
-
Supplier: Wisconsin Oven Corporation
Description: exhaust blower Enclosure cooling fan Class “A” operation PLC controls Data acquisition and recording In addition to the above options, there are many others to choose from. E-mail us your application, and we will be glad to fit you with the Small Batch Oven that best suits your
- Application: Aging, Annealing, Heat Treating, Preheating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 8 to 45 cubic feet
- Controller Type: Programmable
Find Suppliers by Category Top
Featured Products Top
-
(VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in data center, railway, marine, military and avionics (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
As data center densities continue to increase, driving up energy usage, one of the most effective areas for data-center cost reduction is the updating and optimizing of the cooling fans. Rosenberg's UNOBOX fans, with electronically (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Work generates heat. So it's no wonder that data centers quickly get too hot. To prevent this, a large proportion of the energy required must be used just on cooling the hardware. ebm-papst’s highly efficient EC fans increase cooling capacity and reduce energy consumption (read more)
Browse Fans and Blowers (industrial) Datasheets for ebm-papst Inc. -
cooling modules are the reliable thermal management system for dependable operation. Durable fans and blowers with maintenance-free GreenTech EC motors, and in a wide variety of sizes and configurations, are used to guide dissipated energy away from the power electronics. Flexible installation, high (read more)
Browse Electronic Cooling Fans Datasheets for ebm-papst Inc. -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, integrated or independent. With close analysis of engine data sheets and customer cooling and sizing requirements, we design the cooling system to be then put forward and discussed with the customer. (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
superior to passive heat sinks and can raise performance while significantly reducing the size of the lighting fixture. With industry-leading German-engineered compact fans and American-designed assemblies, ebm-papst can provide the perfect cooling solution for your LED application. One of the (read more)
Browse Electronic Cooling Fans Datasheets for ebm-papst Inc. -
according to customers’ cooling requirements, for example for fitting fans. The removable rear panel can also be supplied with CNC punched cutouts for switches and connections (such as IEC power connectors). TECHNOMET 19" is available in all heights from 3U to 6U as (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
WP #159: How Overhead Cabling Saves Energy in Data Centers
access to racks and PDUs result in a cold air leakage of 35%. The cable blockage and air leakage problems lead to the need for increased fan power, oversized cooling units, increased pump power, and lower cooling set points. This paper highlights these issues, and quantifies the energy impact.
-
WP #159: How Overhead Cabling Saves Energy in Data Centers
access to racks and PDUs result in a cold air leakage of 35%. The cable blockage and air leakage problems lead to the need for increased fan power, oversized cooling units, increased pump power, and lower cooling set points. This paper highlights these issues, and quantifies the energy impact.
More Information Top
-
Research of heat source analysis of communication engine-room and cold configuration
As the equipment of the communication racks have a cooling fan and some racks also come with cooling fan, in order to avoid the impact of the airflow test data caused by the rack ’s cooling fan , the selected measurement points should…
-
Economic performance of modularized hot-aisle contained datacenter PODs utilizing horizontal airflow cooling
Qualitative data may show that racks close to cooling and fan units receive less airflow due to reduced pressures as a direct result of increased airflow speed (Bernoulli Principle).
-
Water-Cooled Supercomputers On the Way
Most data centers use loud fans to blow cooled air through their server racks .
-
Modern Accelerator Technologies for Geographic Information Science
in supercomputing cluster data centers where densely packed rack mount compute blades (nodes) will have high throughput cooling fans drawing air through the entire unit.
-
Energy Efficient Thermal Management of Data Centers
Sundaralingam et al. [4] have implemented a server rack heat load based CRAC fan speed controller to provide the data center with only the necessary cooling , using an energy balance approach described through the study below.
-
From chip to cooling tower data center modeling: Part I Influence of server inlet temperature and temperature rise across cabinet
The total power demand for the rack cooling sub-system is the summation of rack fan power demand for all racks in the data center.
-
Optimum Cooling of Data Centers
Sundaralingam et al. [12] implemented a server rack heat load-based CRAC fan speed controller to provide a data center with only the necessary cooling .
-
Air Flow Management in Raised Floor Data Centers
In data centers, computing servers and other information technology and telecom- munication equipment housed in racks incorporates built in fans to circulate cooling air, typically front to back (Joshi and Kumar 2012).
-
Cooling control based on model predictive control using temperature information of IT equipment for modular data center utilizing fresh-air
The modular data center consists of an inlet for the fresh-air, the evaporative cooling system,the facility fans ,the server racks , an outlet of the exhaust, and motor dampers, as shown in Fig. 2.
-
Shopping In Rackmount Accessories - Big Bruin
EP20960110V - Costway 9U Wall Mount IT Network Server Data Cabinet Enclosure Rack Glass Door Locking Brand New And Durable Solid Construction Easy To Install, No Assembly Required Compact Design Includes One Ceiling Fan For Cooling 2 Removable Side Panels With Key Locks…