-
Supplier: Solcon Solutions LLC
Description: Low Voltage Rated operational current 10 to 820 A Main voltage 208V – 690V The SI-DCB electronic brake provides fast, smooth, frictionless braking of standard motors by injecting controlled DC current into the motor windings after the line contactor has
- Maximum Current: 10 to 820 amps
- Mounting: Enclosed Wall Mount
- Phase: Single Phase
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Commutation: Brush
- DC Motor Construction: Permanent Magnet
- DC Voltage: 90 Volt
- Design Units: English
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel
- Commutation: Brush
- Continuous Current: 1.3 to 2.9 amps
- DC Voltage: 12 Volt, 24 Volt
- Design Units: Metric
-
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel
- Commutation: Brush
- Continuous Current: 0.3400 to 0.4500 amps
- Continuous Torque: 0.0239 to 0.0257 In-lbs
- Design Units: Metric
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available
- Continuous Current: 7.3 amps
- Continuous Torque: 9.62 In-lbs
- Design Units: English, Metric
- Features: Integral Brake
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available
- Continuous Current: 8.9 amps
- Continuous Torque: 35.5 In-lbs
- Design Units: English, Metric
- Features: Integral Brake
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Dri ver designed specially for automotive and industrial motion control applications The part is built using the Infineon bipolar high voltage power technology DOPL. The actuator (DC motor) can be connected direct between the
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 8 to 18 volts
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Commutation: Brushless
- Continuous Torque: 3.33 to 5.87 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Commutation: Brushless
- Continuous Torque: 4.05 to 4.94 In-lbs
- DC Voltage: 48 Volt
- Design Units: Metric
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Commutation: Brushless
- Continuous Torque: 4.05 to 4.94 In-lbs
- DC Voltage: 48 Volt
- Design Units: Metric
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications It is a monolithic die based on Infineon’s smart mixed technology SPT which combines bipolar and CMOS control circuitry with DMOS power devices. DC-Motors
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 0.8000 amps
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 2.21 to 6.62 lbs
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of industries.
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 33.08 to 55.12 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic acid
- Bearing Type: Linear Guide Bearing
- Carriage Load: Up to 198 lbs
- Drive Specifications: Belt Drive
- Features: Adjustable Stroke, Magnetic Switch, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Features: Magnetic Switch, Non-rotating
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: Tolomatic
Description: Moderate load carrying capabilities, economical price, adjustable carrier
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: TiMOTION Technology
Description: linear actuator has been certified for applications requiring IP66 dynamic compliance. General Features Spindle: ACME or Ball screw Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC Maximum load: 4,500N in pull/push Maximum speed at full load
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw, Handwheel/Crank
- Features: Brake / Clutch Combination, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: Far East Resources, Inc.
Description: Far East Resources Inc. has aligned itself with a supplier that has been established since 1985 with solid experience in manufacturing of various kinds of high quality & competitive magnetic products. Major products are SMPS transformers, SMD power inductors, filter choke coils, PFC chokes
- Capabilities: AC Motors, DC Motors, Servo Motors, Stepper Motors, Armatures / Rotors, Stators, Brush Motor, Brushless Motor, Tachometer, Coils / Bobbins, Lamination Stacking, Clutch / Brake Coil, Solenoid Coil, Synchros, Generators, Magnetos, Toroids,
- Industry: Aerospace / Avionics, Automotive, Automation, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Nomex® , Kapton® , Epoxies, Blends - Multiple, Encapsulation, High Voltage / Reliability
- Location: North America, United States Only, Northeast US Only
-
Supplier: Mile-X Equipment, Inc.
Description: protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v
-
Supplier: Lift Products, Inc.
Description: by allowing all four lift casters to maintain contact with the floor even in situations where the surface may not be entirely level. The lift runs off an independent motor and shares electrical power with the pallet jack. Controls for the lift are on a magnetic backed hand pendent
- Lift Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
and enable automated driving. These systems encompass one or more high-current motors to actuate the steering rack or brake caliper. Safety systems require current sensors to be small and have low heat generation. A basic electric vehicle powertrain encompasses a charging system and a drive (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Solcon's SI-DCB is an electronic brake that provides quick, smooth, and frictionless braking of standard motors by injecting controlled DC current into the motor windings after the line contactor has opened. This DC current induces a stationary magnetic field which exerts a braking (read more)
Browse AC Motor Starters Datasheets for Solcon Solutions LLC -
Oriental Motor is pleased to introduce the expansion of the BLE2 Series brushless motor and driver, now available with Electromagnetic Brake. The optional electromagnetic brake is now available on the 120 W (1/6 HP) and 200 W (1/4 HP) IP66 rated motors. These electromagnetic brakes are now (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
includes brushed and brushless DC motors, geared DC motors, stepper motors, AC servo motors, electronic drives and controllers. Amongst our customization options and features, we are able to customize like onboard electronics, shafts, special mounting flanges, brakes, cable assemblies, gearboxes, encoders and other related products. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
3X MOTION Brushless DC Motors are widely used in such varied applications as office equipment, pumps, textiles machines and much more. A series of 3X MOTION brushless DC motors are designed according to the typical characteristics and applications (sine wave or square wave) of (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Discover the power of 3X MOTION's extensive range of geared DC motors designed to excel in industrial applications. Our motors are meticulously engineered to deliver exceptional performance, whether it's smooth and quiet operation, extended lifespan, high torque output, or rapid acceleration (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion 42BSA Series brushless DC motor stands out for its exceptional power range, spanning from 8.3W to 100W. With a compact design, motor lengths ranging between 46 and 78mm, and a 4-pole configuration, this motor offers efficiency, low noise, and a unique low cogging design. The rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
In the fight for high performance with minimum weight, the 3274 BP4 is the new champion in the ring. The 3274 BP4 is a small brushless DC motor from FAULHABER, measuring 32 mm in diameter and 74 mm in length features massive continuous torque of 165 mNm and weighs in at just under 320 g (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
More Information Top
-
Design of a controlled-brake orthosis for FES-aided gait
We considered three technologies for controlled braking: hydraulic cylinders with variable orifices, dc motors and magnetic particle brakes .
-
Observer-based LQR control of shaping process of automobile belt
However, If2- optimal control demands too large controls for the DC motor and magnetic powder brake , which are difficult to be realized in real system.
-
Applied Control Systems Design
Along similar lines, the H2-optimal digital control [11, 25] yielded good responses simulation studies despite it demands too large controls for the DC motor and magnetic powder brake .
-
Load Torque Observer for Cutting Motor of Roadheader Based on PLL
The main circuit load is magnetic brake, with different DC voltage on magnetic brake the motor line current was measured, the measured data were fitted as figure11 0 .
-
Thermal aspects of small electromagnetic devices for application in jet engine environments
Figure 3 shows a view of an actuator consisting of a 2 phase, 400Hz induction motor , DC electro- magnetic brake and a 400Hz drag cup tachogenerator.
-
Real-time tracking control of a DC motor using a neural network
The hardwart: setup consists of a permanent magnet dc motor , servo amplifier, magnetic brake for frictional load, heavy disk for inertial load, tacho- generator for .
-
Teaching with A Hierarchically Structured Digital Systems Laboratory
The magnetic brake was a permanent magnet DC motor .
-
EconPapers: System Identification and Integration Design of an Air/Electric Motor
Abstract: This paper presents an integration design and implementation of an air motor and a DC servo motor which utilizes a magnetic powder brake to integrate these two motors together.
-
Energies | Free Full-Text | System Identification and Integration Design of an Air/Electric Motor
This paper presents an integration design and implementation of an air motor and a DC servo motor which utilizes a magnetic powder brake to integrate these two motors together.
-
Kinematic Requirement of the Multi-DOF Haptic Devices with Passive Actuators
Russo and Tadros used DC motors coupled in series with magnetic particle brakes to actuate the force output joystick [5].