Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: Minivac Diaphragm Pump
- Pump Type: Diaphragm Pumps, Utility Pumps
-
Supplier: SANDPIPER Pump
Description: The PortaPump® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Clark Solutions
Description: Model R3DC Peristaltic Pump Flow Rate to 3.4 L/min (54 GPH) Description Model R3DC Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and
- Discharge Size: 0.2520 to 0.3780 inch
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 0.9000 GPM
- Media Temperature: 185 F
-
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are
- Power Source: DC Powered
- Pump Type: Positive Displacement Pumps, Gear Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO Water Heater Circulating Pump
- Pump Type: Centrifugal Pumps, Circulation Pumps, Water Pumps
-
Supplier: Haight Pumps
Description: Centrifugal Pumps designed for industrial non-sanitary applications. Multiple construction materials available and flow rates to 1600 gpm. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement
- Discharge Size: 1.5 to 4 inch
- Pump Type: Centrifugal Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There are seven different sizes, each built up with one or more stages
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 440 GPM
- Media Temperature: -4 to 248 F
- Pump Type: Centrifugal Pumps, Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven different sizes, each built up with one or more stages
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 440 GPM
- Media Temperature: -4 to 248 F
- Pump Type: Centrifugal Pumps, Water Pumps
-
Supplier: Clark Solutions
Description: Model M2000 Peristaltic Pump Flow Rate to 1.9 l/min (30 GPH) Description Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube loading system. The tube cartridge can be changed easily by
- Discharge Size: 0.3150 inch
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 0.5000 GPM
- Power Source: DC Powered
-
Supplier: Sensidyne, LP
Description: Rugged and dependable construction will with- stand the toughest industrial environments. This pump is made to outlast and outperform larger and more costly pumps. The built - in rotameter monitors flow rates over the entire flow range of 0.5 - 3.0 LPM. The electronic
- Maximum Discharge Flow: 0.7920 GPM
- Pump Type: Sampling Pumps
-
Supplier: Gardner Denver Thomas
Description: Our advanced diaphragm pump 1610, combines very precise and consistent performance with low sound levels – even when running under full load, it is impressively silent. In addition the new THOMAS 1610 design provides fast evacuation times for all applications where speed is key
- Maximum Discharge Pressure: 29.01 psi
- Maximum Discharge Flow: 2.11 GPM
- Media Temperature: 41 to 104 F
- Pump Type: Diaphragm Pumps
-
Supplier: Industrial Flow Solutions
Description: 12V battery-operated general dewatering pump 1500 GPM 16.5’ power cable with terminal clips Corrosion-resistant motor housing Suitable for saltwater 316 stainless steel shaft 1-inch male/female discharge Garden hose adapter included
- Discharge Size: 1 inch
- Pump Type: Submersible Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Large flow, high efficiency Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average High-efficiency motors and rotor design, pump efficiency 30% higher than industry average
- Maximum Discharge Flow: 12.67 GPM
- Pump Type: Centrifugal Pumps, Water Pumps
-
Supplier: Clark Solutions
Description: Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle.
- Discharge Size: 0.2520 to 0.3150 inch
- Maximum Discharge Flow: 0.4224 GPM
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation Designed for fresh
- Discharge Size: 0.7874 to 1.5 inch
- Maximum Discharge Flow: 7.92 to 30.36 GPM
- Media Temperature: -40 to 212 F
- Pump Type: Centrifugal Pumps, Circulation Pumps, Magnetic Drive Pumps, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life
- Discharge Size: 0.3701 inch
- Maximum Discharge Flow: 1.72 GPM
- Media Temperature: 32 to 212 F
- Pump Type: Centrifugal Pumps, Submersible Pumps, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: -Current Protection ? Blocked-Protection ? Polarity Protection ? Dry-running Protection ? Low or no maintenance ? Low power consumption Areas of Use ? Portable power supplies ? Solar water heater ? Hot pump air
- Discharge Size: 0.5000 inch
- Maximum Discharge Flow: 3.33 GPM
- Pump Type: Centrifugal Pumps, Circulation Pumps, Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Robust centrifugal pump for liquids containing solids
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 1849 GPM
- Media Temperature: 176 F
- Pump Type: Centrifugal Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston
- Maximum Discharge Pressure: 3046 to 5076 psi
- Maximum Discharge Flow: 17.16 to 90.45 GPM
- Power Source: AC Powered, DC Powered
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps, Rotary Vane Pumps
-
Supplier: Clark Solutions
Description: Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm
- Maximum Discharge Pressure: 4.21 psi
- Maximum Discharge Flow: 0.4491 GPM
- Pump Type: Diaphragm Pumps
-
Supplier: Myers by Pentair
Description: The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in PREMIUM or CLASSIC series. Both offer remote monitoring, smart charging technology, and dual
- Discharge Size: 1.25 to 1.5 inch
- Maximum Discharge Pressure: 29.99 to 34.6 psi
- Maximum Discharge Flow: 34 to 46 GPM
- Pump Type: Centrifugal Pumps, Sump Pumps, Water Pumps
-
Supplier: jbj Techniques Limited
Description: Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on
- Power Source: AC Powered, DC Powered
- Pump Type: Positive Displacement Pumps, Gear Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the pumps
- Discharge Size: 0.1875 inch
- Maximum Discharge Pressure: 2.6 psi
- Maximum Discharge Flow: 0.0040 GPM
- Media Temperature: 200 F
-
Supplier: Xylem Applied Water Systems
Description: Centrifugal submersible and inline pump; Model No.: iL200 Suitable for fresh or salt water Water transfer, deck shower, or deck wash Water Systems to 60 ºC Intermittent rating of 20 minutes. Should not be run dry for long periods
- Maximum Discharge Pressure: 14 psi
- Maximum Discharge Flow: 3.33 GPM
- Media Temperature: 140 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 8 inch
- Maximum Discharge Flow: 2000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 10 inch
- Maximum Discharge Flow: 3500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 4 inch
- Maximum Discharge Flow: 500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Liberty Pumps
Description: The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in the case of a power outage. This unique product is powered by your municipal water supply** and requires no electricity to operate! With a compact high efficiency design, The
- Discharge Size: 1.5 inch
- Media Temperature: 130 F
- Power Source: DC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Sensidyne, LP
Description: HFS-513 A Pump, Basic (with Tool Kit, Air Boss Kit, Tubing, & Manual)
- Maximum Discharge Pressure: 692 psi
- Maximum Discharge Flow: 1.32 GPM
- Pump Type: Sampling Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any
- Maximum Discharge Pressure: 275 psi
- Maximum Discharge Flow: Up to 5000 GPM
- Media Temperature: -100 to 500 F
- Pump Type: Centrifugal Pumps, Water Pumps, Other
-
Supplier: Great Plains Industries, Inc.
Description: Electric vane pump, use for fuel transfer applications
- Discharge Size: 1 inch
- Maximum Discharge Flow: 25 GPM
- Pump Type: Refueling Pumps, Other
-
Supplier: MP Pumps, Inc.
Description: ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller, capacities range from 900 GPM with heads up to 170 feet. Enclosed impeller is
- Discharge Size: 3 to 4 inch
- Maximum Discharge Flow: 900 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: SERIES 300 centrifugal pumps are close-coupled to standard NEMA JP motors. All models are available in cast iron with stainless steel fasteners, Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is
- Discharge Size: 2.5 to 3 inch
- Maximum Discharge Flow: 520 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Great Plains Industries, Inc.
Description: Plastic utility pump, for agriculture chemical applications
- Discharge Size: 1 inch
- Maximum Discharge Flow: 8 GPM
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
The 3X Motion brushless DC motor (86Series) offers one of the industry’s wide power ranges with standard models available at rated torque from 0.35N.m to 2.1Nm. The 3X motion brushless DC motor with standard models have the rated speed between 1000– 3000 RPM. (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
The design of sensitive equipment used for medical, gas sampling, and diagnostic applications is innovating at a rapid pace with a common theme: smaller without sacrificing efficiency or power. KNF micro air pump customization options include chemically-resistant flow path (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
instrument testing assembly. The complete pump, motor, and control require only a simple power connection to the normal 2-wire DC power for operation. The BLDC controller design includes an available "on-demand" speed control feature to enable nearly seamless integration into a larger system (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc. -
The complete pump, motor, and control require only a simple connection to the normal 2-wire DC power for operation. The BLDC controller design includes an available "on-demand" control feature to enable nearly seamless integration into the larger vacuum system. The highly efficient BLDC motors (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
The pump is powered by KNF's durable, ball-bearing brushless DC motor to provide a long-lifetime and no EMI/RFI interference. Pump speed and performance is remotely adjusted and powered on/off by your instrument's control circuits as demand changes. Equipped with KNF's exclusive multi-port valve (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc. -
Power Source:DC Pump Type:Injection Pump; Cleaning Pump Industry Served:Cleaning agent point solution (chip, screen, lithium battery, etc.), Biochemical reagent point solution, Flavoring essence point liquid, Batching reagent addition (read more)
Browse Liquid Handling Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
: 2 – 50 HP (1.5 – 37 kW) Pump Casing Material: PFA, ETFE Power Source: DC Pump Type (read more)
Browse Magnetic Drive Pumps Datasheets for Texel-Seikow USA, Inc. -
The 3X Motion brushless DC motor (86Series) stands out with its extensive power range, ranging from 0.35N.m to 2.1Nm. Standard models offer a rated speed between 1000–3000 RPM, ensuring versatile performance. With normal rated power from 37W to 660W, this motor is a robust choice for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
flow of the pumped medium and contributes to safe and virtually no-maintenance pump operation. A newly engineered valve system promotes low aerodynamic loss and the pump exhibits minimal noise over a long service life. Users can select from a variety of cost-effective and robust DC motors to deliver (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
The Drives & Motion Division of Yaskawa America, Inc. announces the release of the U1000 iQpump drive. The U1000 iQpump provides extremely low harmonic distortion in a space-saving design, along with the same on board intelligent pump-specific features and protection as the standard (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
DC Motor Application Considerations
MICROMO offers an extensive line of brush type DC motors ranging from 0.5 mW to 500 Watts in power. Here are some general notes on the application of our DC motors and some general guidelines for care and handling of precision motors. Audible Noise: Audible noise is a concern in some types of motor
-
Selecting the Right Motor Technology for Miniature Pumps
Miniature pumps are devices that utilize different technologies (diaphragm, gear, vane, peristaltic) to pump a fluid or create pressure or a vacuum. These pumps are typically less than 5" in height and draw < 100 Watts of power. Blood gas analyzers, gas samplers and oxygen concentrators are a few
-
Oil Pump Motor Solutions for Petrochemical Industry
Through the redesign of the permanent magnet DC motor structure, Power Motor has developed High Performance Oil Pump Motor Solutions, the life of up to 500 hours, the efficiency of the motor can reach more than 75%, and the load point can withstand a torque of 500mN.
-
Testing Standards for TOPSFLO Homebrew Beer Pump TD5 NPT & BSP Threads
The stainless steel TD5-A24-2505 is one of the leading beer brewing pumps with high efficiency ECM brushless DC motor. It is smaller, lower power consumption, longer lifetime and safer than AC pumps, so more and more people are using TD5 DC pump instead of AC beer pumps.
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
) and a Pulse Width Modulator (PWM), enable the digital design and development of power related INTRODUCTION applications to be simpler and easier. Most of the power conversion applications consist of an Some advantages of using a digital implementation for AC-to-DC conversion stage immediately
-
Circulatory Support without Surgery for Heart Failure Patients
Intra-aortic pump powered by miniature brushless DC motors provides heart failure patients an aid to help hearts rest and heal.
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
), the impeller diameter can be trimmed so that the pump does not develop as much head. Impeller trimming can save up to 75% of electricity consumption. Saving Money with Motors in Pharmaceutical Plants, Southern California Edison, 2003. Flex Your Power, an Industrial Product Guide Manufacturing
-
Connecting LEDs: Serial vs. Parallel
converter to create voltages higher and lower than the battery, depending on the state of charge. Connecting all LEDs in series requires a boost converter to create a voltage higher than the power source. In practice, series connected LEDs are powered from DC/DC inductive boost converters, whereas
More Information Top
-
Living on PV power in comfort and style
The swimming pool filtration system utilizes a 3/4HP DC pump powered by a separate dedicated PV array of 640 Watts at 9OV.
-
Brushless Motor - Brushless Motor Manufacturers, Suppliers
[ Related Keywords : Aquarium Pump, Wave Maker Pump, Brushless Pump, DC Power Pump ] .
-
Novel fiber optic temperature sensor with resolution of 0.5&ogr;C
Figure 6 shows phase delay φ as a function of DC pumping power , for three different AC pumping powers.
-
Practices of Irrigation & On-farm Water Management: Volume 2
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
-
CR4 - Thread: How to Convert Conventional Powered Motor/Pump with a Solar Powered One?
You might be interested in: DC Powered Pumps , Hand Pumps and Foot Pumps, Piston Pumps and Plunger Pumps .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38748/33431480-MIT.pdf?sequence=2
In some cases, the plant is composed of an AC powered pump, others a DC powered pump .
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : Aquarium Pump, Wave Maker Pump, Brushless Pump, DC Power Pump ] .
-
Motor Control - Motor Control Manufacturers, Suppliers
[ Related Keywords : Aquarium Pump, Wave Maker Pump, Brushless Pump, DC Power Pump ] .