Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m. Available in
- Commutation: Brush
- Continuous Current: 7.05 amps
- Continuous Torque: 0.3451 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: RepairZone
Description: Motor Repair Up To 6000 HP Including Servo Motors! York Electric Motors division is committed to providing you with both on-site and in-plant service for all your motor needs. Whether you need repairs on existing equipment or want help replacing equipment, York
- Application / Industry: Automotive, Industrial, Motion Control, Power Generation
- Capabilities: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Location: North America, United States Only, Midwest US Only
- Services: Rewind / Refurbish, Other
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
-
Supplier: Infineon Technologies AG
Description: diodes Enhanced SMD power package Green Product (RoHS compliant) AEC Qualified Benefits Amplification and angle shift can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Potential Applications Vertical light leveling using servo
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: RepairZone
Description: Motor Repair Up To 6000 HP Including Servo Motors! York Electric Motors division is committed to providing you with both on-site and in-plant service for all your motor needs. Whether you need repairs on existing equipment or want help replacing equipment, York
- Location: North America, United States Only, Midwest US Only
- Motor Type: AC Motor, DC Motor, AC Servomotor, DC Servomotor, Brushless Motor, Spindle Motor
- Repair Capabilities: Component Remanufacturing, Dynamic Balancing, Motor Testing, Motor Winding / Rewinding, Vibration Analysis
- Services: Failure Analysis, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory
-
Supplier: Infineon Technologies AG
Description: can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Hysteresis on range input switch-off voltage low Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 12 V DC is 0.102 N*m. Available in
- Commutation: Brush
- Continuous Current: 4 amps
- Continuous Torque: 0.1770 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 15 amps
- Drive Specifications: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m. Available in
- Commutation: Brush
- Continuous Current: 2 amps
- Continuous Torque: 0.1770 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to
- Continuous Current: 3.6 amps
- Continuous Torque: 8.5 In-lbs
- Design Units: Metric
- Diameter / Width: 1.57 inch
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to
- Continuous Current: 9.3 amps
- Continuous Torque: 33.72 In-lbs
- Design Units: Metric
- Diameter / Width: 2.36 inch
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to
- Continuous Current: 18.9 amps
- Continuous Torque: 83.89 In-lbs
- Design Units: Metric
- Diameter / Width: 3.15 inch
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution.
- Continuous Current: 2.4 to 14 amps
- Continuous Torque: 2.83 to 21.24 In-lbs
- Features: Integral Brake
- Operating Temperature: 32 to 104 F
-
Supplier: MFP Automation Engineering
Description: Parker offers motors in electric, hydraulic and pneumatic technologies in almost every conceivable size and configuration including rotary and linear. Applications are almost unlimited ranging from miniature brushless motors to high power hydraulic motors used in earth moving
- Motor Type: AC Servomotor, Stepper Motor
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: MR-JN family of products are easy-to-use, compact servo amplifiers that feature simple operation functions such as true one-touch tuning, vibration suppression, and include two built-in programming options for easy commissioning.
- Features: Integral Brake
- Other Output Power: 0.0670 to 0.5361 HP
- Output Power: 1/4 HP, 300 W, 1/2 HP
- Shaft Speed: 3000 rpm
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or frameless. Is conform to MIL
- Continuous Current: 0.4300 amps
- Continuous Torque: 2.39 In-lbs
- Design Units: Metric
- Diameter / Width: 1.1 inch
-
Supplier: maxon
Description: The ESCON Module 24/2 is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors and brushless EC motors up to approximately 48 Watts.
- Continuous Output Current: 2 to 6 amps
- Drive Specifications: DC Brushed Motor
- Operating Temperature: -30 to 60 C
- Rated Power: 48 watts
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo
-
Supplier: Acme Chip Technology Co., Limited
Description: ETHERNET ICS SERVO CONTROLLER IC
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results
- Continuous Current: 0.7800 to 3.96 amps
- Continuous Torque: 1.19 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 24 Volt, 48 Volt, 72 Volt, 90 Volt
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor.In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Commutation: Brushless
- Continuous Torque: 6.37 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
-
Supplier: Acme Chip Technology Co., Limited
Description: SERVO CONTROLLER IC, QFN76
-
Supplier: Galil
Description: for direct connection to 90-250 V AC. The DMC-22x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed including linear and circular interpolation, contouring, electronic gearing
- Communication Standards: RS232, RS422, RS485, TTL, USB
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 1 to 7 amps
-
Supplier: Gefran
Description: of modular axes includes a wide choice of power combinations for up to a total of 120 kW. It offers 7 mechanical sizes with rated currents of 5 A to 200 A for motor modules as well as regenerative or AC/DC power supply modules. The AXV300 implements advanced application solutions based
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: CANopen, Ethernet
- Commutation (if Brushless): Sinusoidal
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series Low-inertia Motor : HF-KP Series Linear Servo Motor : LM-F Series Direct Drive Servo Motor : TM-RB Series High-inertia machine
- Continuous Current: 14 to 204 amps
- Continuous Torque: 15.93 to 254 In-lbs
- Features: Integral Brake
- Operating Temperature: 32 to 104 F
-
Supplier: Constar Motion Co., Ltd
Description: 25mm DC 24V Servo Motor Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly
- DC Voltage: 24 Volt
- Diameter / Width: 0.9843 inch
- Gearbox Ratio: 3.6 to 1386 : 1
- Housing Length: 2.42 to 3.37 inch
-
Supplier: Constar Motion Co., Ltd
Description: 12mm DC Coreless Servo Motor Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly
- Diameter / Width: 0.4724 inch
- Gearbox Ratio: 4 to 4096 : 1
- Housing Length: 1.5 inch
- Motor Shape: Cylindrical Body
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric servo systems have become one of the most globally respected names in factory automation. The broad range of high quality servo offerings include standard safety features, multi-axis amplifiers, linear and direct drive motors, and world class performance for
- Continuous Torque: 0.2814 to 0.8451 In-lbs
- Features: Integral Brake
- Other Output Power: 0.0134 to 0.0402 HP
- Shaft Speed: 3000 to 5750 rpm
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Commutation: Brush
- Continuous Current: 0.3800 to 1.95 amps
- Continuous Torque: 0.1500 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
-
Supplier: Galil
Description: transconductance, PWM amplifiers for driving brush or brushless motors. Each amplifier operates at 18V to 80V dc, up to 7 Amps continuous, 10 Amps peak. The AMP-19540 gain setting is easily configured with jumpers. The PWM switching frequency is 60 kHz.
- Communication Standards: RS232, RS422, RS485, TTL, USB
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 1 to 7 amps
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is
- DC Voltage: 12 Volt
- Diameter / Width: 0.3937 inch
- Gearbox Ratio: 4 to 4096 : 1
- Housing Length: 1.69 to 2.4 inch
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12V DC Coreless Gearmotor With Encoder Diameter: 16mm Length : 41-55 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is
- DC Voltage: 12 Volt
- Diameter / Width: 0.6299 inch
- Feedback: Integral Encoder
- Gearbox Ratio: 4 to 3027 : 1
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.06 In-lbs
- DC Motor Construction: Other
- DC Voltage: 24 Volt, 48 Volt
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of
- Configuration: Stand Alone
- Continuous Output Current: 400 amps
- Drive Specifications: DC Brushed Motor, DC Servomotor
- Operating Temperature: 0.0 to 50 C
-
Supplier: Bell-Everman Inc.
Description: independent motions on the same axis, and dual motor carriages are available to double our standard linear forces. Five motor choices in both NEMA 23 and NEMA 34 frame sizes for easy configuration, or units are available for mounting of third party motors. All chassis are based
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Drive Specifications: Belt Drive
- Features: Stackable, Side Motor / Mount
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors.
- Continuous Current: 1.19 to 16.58 amps
- Continuous Torque: 3.54 to 186 In-lbs
- Design Units: Metric
- Diameter / Width: 2.91 to 7.32 inch
-
Supplier: Pittman Motors
Description: PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low
- Continuous Current: 4.37 amps
- Continuous Torque: 7.3 In-lbs
- Design Units: English, Metric
- Diameter / Width: 2.25 inch
-
Supplier: ARC Systems, Inc.
Description: These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
- Continuous Current: 0.0520 amps
- Continuous Torque: 0.0312 In-lbs
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: ARC Systems, Inc.
Description: These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
- Continuous Current: 0.0920 amps
- Continuous Torque: 0.0138 In-lbs
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: ARC Systems, Inc.
Description: These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
- Continuous Current: 0.1730 amps
- Continuous Torque: 0.0187 In-lbs
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: ARC Systems, Inc.
Description: These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
- Continuous Current: 0.1390 amps
- Continuous Torque: 0.0200 In-lbs
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: Acme Chip Technology Co., Limited
Description: TLE4205 - SERVO AND STEPPER MOTO
-
Supplier: ElectroCraft
Description: Our ElectroCraft DirectPowerTM Plus 240 Series features up a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 2.25-inch or 57mm Peak Torque: to
- Commutation: Brush
- Continuous Current: 5 amps
- Continuous Torque: 3.25 In-lbs
- DC Motor Construction: Disc Armature
-
Supplier: ElectroCraft
Description: Our ElectroCraft DirectPowerTM Plus 680 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 3.25-inch or 82.5mm Peak Torque: to
- Commutation: Brush
- Continuous Current: 15 amps
- Continuous Torque: 12.5 In-lbs
- DC Motor Construction: Disc Armature
Find Suppliers by Category Top
Featured Products Top
-
8mm Mini DC Servo Motor Diameter:8mm Length : 31-51mm Voltage:3V Gearbox:Metal CNC, Metal injection Applications Medical equipment, intelligent prostheses, industrial robots, etc. Options Lead wires length?Special coils?Shaft length (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications Medical equipment, intelligent prostheses, industrial (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
25mm DC 24V Servo Motor Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
includes brushed and brushless DC motors, geared DC motors, stepper motors, AC servo motors, electronic drives and controllers. Amongst our customization options and features, we are able to customize like onboard electronics, shafts, special mounting flanges, brakes, cable assemblies, gearboxes, encoders and other related products. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc. -
integration of BLDC motor, driver, and encoder maximizes efficiency without compromising on reliability. Stable Power Supply: Operating on a low voltage DC input of 36V, enjoy stable and interference-free operation even in demanding environments. Powerful (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Servo Control of a DC Brush Motor
of the PIC17C42 as a DC brush motor servo controller. It is shown that a PID (Propor-tional, Integral, Differential) control calculation can be performed in less than 200 ms (@16 MHz) allowing control loop sample times in the 2 kHz range. Encoder rates up to 3 MHz are easily handled by the PIC17C42's
-
Machine Automation Explained
Generally, machine velocity and positioning systems are controlled using devices like linear actuators, hydraulic pumps or electric motors, such as a servo. However, motion control utilizes special technology systems comprised of electric actuators like ac/dc servo motors.
-
New Control Technique Combines Servo Performance with Step Motor Cost
When it comes to step motors, a new drive technique called stepper servo is making everything old new again and winning back machine designers who may have relegated step motors to the category of low cost but low performance. What makes this technique powerful is that it can use a generic
-
DC Motor Selection for Dynamic Motion Control Applications
Finding the right motor is one of the core elements in the selection of dynamic drive components. Due to their high starting torque maxon DC motors with or without brushes are the perfect matches for highly dynamic servo applications. Once the requirements of the application are specified
-
Handbook for High Performance Brushless Servo Systems
The traditional permanent magnet DC servomotor has been the industry workhorse for many decades in high performance servo drive applications. The primary reason< for this is that the DC servomotor is very easy to control using adjustable DC voltage. A brief review of the operating principle
-
18,000 RPM Air Bearing Spindles for Image Scanning in Harsh Conditions
incorporated individual direct drive brushless DC servo motors and encoders on each of the ultra-precision air bearing spindles. To simulate the most extreme conditions, each spindle was tested, including vibration testing to 10 G's, after being stored in a freezer overnight and. then run at 180°F
-
AC-DC Conversion
. As such, the power flow can only be from the utility AC side to the DC side. A majority of applications such as switching DC power supplies, motor drives, servo drives, and so on, use such uncontrolled rectifiers. In most of these applications, the rectifiers are supplied directly from the utility
-
Motors and Drives: A Practical Technology Guide
products: brush DC servo drives, DC drives, SCR DC drives, stepper drives / motors, AC servo drives, and brushless DC servo drives. Though in smaller percentage of use, encoderless flux vector, closed loop vector, and direct torque control type drives are gaining in popularity. It is hoped that this book
More Information Top
-
Servo Motors and Industrial Control Theory
4 Electrical DC Servo Motors ....................................................................
-
Servo Motors and Industrial Control Theory
Chapter 4 is dedicated to electrical DC servo motors .
-
Proceedings of the 27th Conference of Spacecraft TT&C Technology in China
50 The Research on Servo DC Motor Fault Diagnosis with LVQ Neural Network Theory . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Two types of coaxial self-balancing robots
A state feedback controller and a fuzzy controller were designed for the robot using DC servo motors and the robot using torque motors, respectively.
-
Arduino Robotics
The large motor is made for an electric scooter, the 2 in the center are small hobby motors, and the 2 on the right are DC servo motors .
-
CR4 - Thread: Analog Controller for Speed Control of DC Servo Motor
Analog Controller for Speed Control of DC Servo Motor .
-
90M026E.pdf (SortostatVIs.rar)
73005051 DC SERVO MOTOR CONTOLLER .
-
AC, DC & Servo Motors | Mouser
DC Servo Motor .