Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 5/8" diameter, maximum chassis thickness 11/32". Cable diameter up to 5/16" for cable plugs and jacks. Both male and female contacts are rated for 3 amps, 600 volts.
- Connector Type: XLR Connector
- Geometry: Straight
- Number of Contacts: 2 #
-
Electrical Connectors - BNC Jack, Vertical PCB Mount, Commercial Grade, VALOX Dielectric -- 70042557Supplier: Allied Electronics, Inc.
Description: The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall
- Geometry: Straight
- Voltage Rating: 500 volts
-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 5/8" diameter, maximum chassis thickness 11/32". Cable diameter up to 5/16" for cable plugs and jacks. Both male and female contacts are rated for 3 amps, 600 volts.
- Connector Type: XLR Connector
- Geometry: Straight
- Number of Contacts: 2 #
-
-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 5/8" diameter, maximum chassis thickness 11/32". Cable diameter up to 5/16" for cable plugs and jacks. Both male and female contacts are rated for 3 amps, 600 volts.
- Connector Type: XLR Connector
- Geometry: Straight
- Number of Contacts: 2 #
-
Supplier: Morgan Advanced Materials
Description: dielectric constant, low dielectric losses and improved electromechanical coupling coefficients. • High performance applications include medical imaging, inkjet printing and actuators. • Higher dielectric permittivity and coupling results in higher sensitivity in
- Material Type: Piezoelectric Ceramic
- Max Use / Curie Temperature: 195 to 215 C
-
Supplier: Morgan Advanced Materials
Description: Morgan Electro Ceramics announces the release of our new piezoceramic materials, the PZT-5K HD series, for use in medical sensors and low power medical devices. The new materials are specifically formulated with high coupling values and improved dielectric properties and are
- Material Type: Piezoelectric Ceramic
- Max Use / Curie Temperature: 150 to 365 C
-
Supplier: TOP-electronics USA
Description: W&T 57016, 230V DPDT Coupling Relay for Web-IO Digital Coupling relay with two change-over contacts (DPDT), 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178
-
Supplier: TOP-electronics USA
Description: W&T 57015, 230V SPDT Coupling Relay for Web-IO Digital Coupling relay with one change-over contact, 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178, EN
-
Supplier: Swiss Jewel Company
Description: expertise in developing precision customized parts manufactured to your specifications. Typical Applications: laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling, and fiber-to-detector coupling.
- Applications: Specialty / Other
- Ball Type: Glass Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating
-
Description: Provides basic intermateability and performance information for miniature coaxial connectors with overlapping PTFE dielectric interfaces for use with both flexible and semi-rigid r.f. cables. The connectors are usable up to a frequency of at least 6 GHz
-
Description: Concerns miniature r.f. coaxial connectors for use with r.f. cables both flexible and semi-rigid, where dielectric filled interface is required for severe environmental exposure. This type of screw coupled connector is known commercially as the TNC connector.
-
Description: Applies to miniature r.f. connectors for use with r.f. cables, both flexible and semi-rigid cables. The semi-dielectric filled interface is required for severe environmental exposure and for operating frequency range of 0 to 18 GHz with low reflection factors. These connectors can be mated
-
Description: IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe environmental exposure. The connectors provide low reflection in the microwave region up to 12 GHz and all
-
Supplier: Harper International Corporation
Description: Footprint – little or no cooling or insulation required Control over Moisture Content – coupling with water is very effective Volumetric Heating – Little or no gradient from the outside to interior Your Microwave Design Team Get access to patented
- Application: Drying, Firing / Sintering, Other
- Heat Source / Transfer: RF / Microwave / Dielectric
- Process Temperature: 600 to 1800 C
-
Supplier: CSA Group
Description: Concerns miniature r.f. coaxial connectors for use with r.f. cables both flexible and semi-rigid, where dielectric filled interface is required for severe environmental exposure. This type of screw coupled connector is known commercially as the TNC connector.
-
Supplier: CSA Group
Description: Provides basic intermateability and performance information for miniature coaxial connectors with overlapping PTFE dielectric interfaces for use with both flexible and semi-rigid r.f. cables. The connectors are usable up to a frequency of at least 6 GHz
-
Supplier: CSA Group
Description: IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe environmental exposure. The connectors provide low reflection in the microwave region up to 12 GHz and all
-
Supplier: CSA Group
Description: This standard concerns r.f. coaxial connectors for use with r.f. cables, both flexible and semi-rigid, with air dielectric interface and high mechanical stability to withstand severe environmental exposure. The connectors provide low reflection in the microwave region up to 14 GHz and they
-
Supplier: TelephoneStuff.com
Description: BNC connectors allow ease of engagement and disengagement using bayonet couplings and overlapping dielectrics. One connector installation method is offered. The "O" crimp design allows a uniform compression on the cable braid enhancing the electrical performance. Available for only the
- Connector Type: BNC
-
Supplier: TelephoneStuff.com
Description: BNC connectors allow ease of engagement and disengagement using bayonet couplings and overlapping dielectrics. One connector installation method is offered. The "O" crimp design allows a uniform compression on the cable braid enhancing the electrical performance. Available for only the
- Connector Type: BNC
-
Supplier: Ideal Industries, Inc.
Description: 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
- Connector Type: BNC
- Geometry: Straight
-
Supplier: Ideal Industries, Inc.
Description: 18 TO 23 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
- Connector Type: BNC
- Geometry: Straight
-
Supplier: Ideal Industries, Inc.
Description: 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[TM] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
- Connector Type: BNC
- Geometry: Straight
-
Supplier: Ideal Industries, Inc.
Description: SOLID CENTER CONDUCTOR SIZE F COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
- Connector Type: Type F
- Geometry: Right Angle
-
Supplier: TelephoneStuff.com
Description: BNC connectors allow ease of engagement and disengagement using bayonet couplings and overlapping dielectrics. Three connector installation methods are offered. The "O" crimp design allows a uniform compression on the cable braid enhancing the electrical performance. The Hex crimp
- Connector Type: Coaxial Connector
-
Supplier: Richardson RFPD
Description: ATC's 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. ATC's new NP0 low loss
- Capacitance Range: 9.10E-5 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 7200 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: The 400S series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and silicon oxynitride dielectric along with high quality sputtered electrode materials to ensure superior performance. The 400S series offers the tightest tolerances
- Capacitance Range: 7.00E-7 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Lead / Termination Type: Other
- Mounting Style: Other
-
Supplier: Datatronics™
Description: Feature Toroidal Core Transformers Encapsulated Molded Case Used for Line Coupling, Matching and Isolation Dielectric Withstanding Voltage: 500 VDC
- Mounting / Form Factor: Chip Transformer, PC / PCB Mount
- Package Type: Through Hole Technology (THT)
- Power Rating: 0.5000 watts
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Richardson RFPD
Description: The CHV2240 is a monolithic multifunction proposed for frequency generation at 38GHz. It integrates a K-band Voltage Controlled Oscillator, a Q-band frequency multiplier and buffer amplifiers. For performance optimization, an external port (ERC) allows a passive resonator coupling to the
- Oscillation Frequency: 37500 to 39000 MHz
- Oscillator Type: VCO
- Output Power: 9 dBm
- Package / Form Factor: Other
-
Supplier: Amphenol Aerospace Corporation
Description: Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” washers to prevent inadvertent disassembly
- Contact Size (AWG): 0.0 to 16 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 4 to 85 #
-
Supplier: Amphenol Aerospace Corporation
Description: plating on shell components is cadmium over nickel with many optional finishes available Hermetic seal receptacles available Dependable 5 key/keyway shell polarization with bayonet lock coupling is incorporated to aid and assure positive mating. Insert material is a high
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Contact Size (AWG): 10 to 22 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable that connects the sensor and the electronic unit is installed in the airtight tube. Such a sensor assembly allows variations of the immersion
- Form Factor: Sensor / Probe
- Moisture Content Accuracy: 0.0200 ±%
- Moisture Content Range: 0.1000 to 100 %
- Operating Temperature: -4 to 293 F
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and
- Coupler Type: Uni-Directional
- Directivity: 15 dB
- Frequency Range: 3300 to 3700 MHz
- Insertion Loss: 0.2500 dB
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Arylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon
- Flash Point: 187 F
- Ionic Component: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
- Purity: 99 %
-
Supplier: RAWELT S.A. de C.V.
Description: 2600F1, 94HB, F1 High physical toughness against impacts and scratching. Dimensional accuracy and stability. Dielectric strengh 32-35 kv/mm (1 mm wall thickness). Accepts 75 watts maximum incandescent lamp size A-21 or equivalent in fluorescent lamp (CFL), led lamp
- Application: Industrial
- Bulb Included: Yes
Find Suppliers by Category Top
Featured Products Top
-
Features : metal polypropylene film withstand overvoltage impact excellent flame retardancy widely used in power grounding, bypass, antenna coupling, etc anti interference occasions (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
configuration, coupled with high capacitance values and with available voltages to 1000V makes this an excellent choice for industrial and automotive environments. Available in both C0G and X7R dielectrics, single and multi-chip stacks with J- & L-tab leads. Custom configurations and higher (read more)
Browse Capacitors Datasheets for Quantic Evans -
, and range from 15VA to 1000VA. Triad pn N-59MG provides power line isolation for sensitive electronic equipment. The primary and secondary are wound side by side to provide maximum isolation and reduce coupling. The (read more)
Browse Datasheets for Triad Magnetics -
and silicones can modify epoxy resin performance by improving adhesion and controlled release, modifying rheological behavior, altering optical/dielectric/low temperature properties, and providing thermal stress relaxation. Included are silane coupling agents, epoxy-functional silicones, silane and (read more)
Browse Resins and Compounds Datasheets for Gelest, Inc. -
: Class B, 130 deg C Dielectric strength (Vrms): P-S, 2500Vrms to 4000Vrms Bobbin: Split bobbin, double section bobbin that provides high isolation between windings Mounting: PCB Mounted. Low capacitive coupling – no shield needed Dual secondaries for series or parallel construction Applications: SPC exchanges, air-conditioners, microwave ovens, rice cookers, TV boxes, audio systems, network devices, lighting, etc. (read more)
Browse Board Mount Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
B, 130 deg C Dielectric strength (Vrms): P-S, 2500Vrms to 4000Vrms Bobbin: Split bobbin, double section bobbin that provides high isolation between windings Mounting: PCB Mounted. Low capacitive coupling – no shield needed Dual secondaries for (read more)
Browse Board Mount Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
B, 130 deg C Dielectric strength (Vrms): P-S, 2500Vrms to 4000Vrms Bobbin: Split bobbin, double section bobbin that provides high isolation between windings Mounting: PCB Mounted. Low capacitive coupling – no shield needed Dual secondaries for (read more)
Browse Board Mount Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
must also be quite similar in length to avoid skew and minimize reflection from one line to the other. Careful power source routing and distribution is necessary to avoid low noise coupling and may have to be filtered on the board itself. The dielectric constant, (Dk), of p.c. board materials (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
manufacturer. What are cavities in a PCB? Embedded cavities in a PCB are recessed areas or pockets deliberately designed and fabricated on the outer or inner layers of a PCB. Cavities are fabricated by removing material from dielectric layers through controlled-depth CNC (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect
Conduct Research Top
-
Capacitor Classification
According to whether the capacitance can be adjusted, it can be divided into fixed capacitor, variable capacitor and trimmer capacitor. According to the purpose, it can be divided into coupling capacitors, bypass capacitors, tuning capacitors, filter capacitors, and high-voltage capacitors
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
conductive. fluid to act as electrodes and provide the necessary electric. field. These reservoirs are placed adjacent to the main microfluidic. channel and are separated from the sample by a thin. barrier of a dielectric material as shown in Figure 1H. The. application of a high-frequency electric field
More Information Top
-
Patent reportings on chemisch‐technische apparatuses
North German Seekrbelwerke Nordenham a. d. W., Akt.-Gee., of Erfmder: Heinz Kinky, Ernst Studt, Hermann Havenith, Nordenham a. d. W. method and device for production einm of permanent dielectric compound on the solder and repair positions of ladders isolated with gutta …
-
Review
North German Seekrbelwerke Nordenham a. d. W., Akt.-Gee., of Erfmder: Heinz Kinky, Ernst Studt, Hermann Havenith, Nordenham a. d. W. method and device for production einm of permanent dielectric compound on the solder and repair positions of ladders isolated with gutta …
-
32. Main assembly of the Germans Bunsen‐Gesellschaft for applied physical chemistry
Aiialoge Uberlegungen applies fur dielectric compounds .
-
Chemical display in New York
dielectric compounds , capacitors and hochfeuer-brooklyn, N.Y., its new auBerordentlich light-stable chromium .
-
Generation and consumption of non-ferrous metals in Germany
dielectric compounds , capacitors and hochfeuer-brooklyn, N.Y., its new auBerordentlich light-stable chromium .
-
A new low emissivity system for architectural glass
The arrangement allows the langzeitstabile high rate separation of dielectric connecting layers like SiO2 .