-
Fuel Dispensing Equipment - Macnaught M3 3/4” 21 Gpm Digital High Flow Oil Control Gun -- OCVMHF-001Supplier: Macnaught USA, Inc.
Description: Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun delivers high flow with oval gear
- Dispense Rate: 1.14 to 79.55 L/min
- Material Temperature Range: 14 to 140 F
-
Supplier: Macnaught USA, Inc.
Description: Digital Meter Oil Control Gun with Preset OCVF-PS-001 Digital Metered Oil Gun with Preset with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-PS-001 Digital Preset Oil Control Gun offers the professional mechanic pre
- Dispense Rate: 1.14 to 35.04 L/min
- Material Temperature Range: 14 to 140 F
-
Supplier: Macnaught USA, Inc.
Description: Digital Meter Oil Control Gun OCVF-001 Digital Metered Oil Gun with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-001 Digital Oil Control Gun has numerous options found on more expensive control guns. This product
- Dispense Rate: 1.14 to 35.04 L/min
- Material Temperature Range: 14 to 140 F
-
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST100 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Electrical Output: Analog Current, Switch
- End Fittings: Flanged, Threaded, Other
- Features: Measures Temperature, Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Velocity Flow Rate: 0.0100 to 400 ft/sec
- Electrical Output: Analog Current, Switch
- End Fittings: Threaded
- Features: Measures Temperature, Programmable
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST110 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Electrical Output: Analog Current, Switch
- End Fittings: Flanged, Threaded
- Features: Measures Temperature, Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Electrical Output: Analog Current, Switch
- End Fittings: Compression, Flanged, Threaded
- Features: Measures Temperature, Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: Servoflo Corporation
Description: . Thermal-D ® is a trademark of Siargo’s thermal sensing technology. Features Various mass flow ranges from -250 to +250 SLPM (ability to measure in 2 directions) Pressure rating up to 2 bar Output choices of linear analog: 0.5 to 2.5 VDC, Digital I2C Accuracy of ±2% + 0.5 FS
- Mass Flow Rate Range: -0.6883 to 0.6883 lbs/min
- Electrical Output: Analog Voltage
- Features: Measures Temperature, Sanitary
- Interface Options: Serial / Digital
-
Supplier: Servoflo Corporation
Description: the "FS" version does not. The meters use Siargo's proprietary MEMS calorimetric mass flow sensors together with smart control electronics. The sensor surface is passivated with silicon nitride ceramic materials together with a water/oil-proof nano-coating for performance and
- Mass Flow Rate Range: 0.0 to 2.75 lbs/min
- Electrical Output: Analog Voltage
- Interface Options: Serial / Digital
- Operating Pressure: 145 psi
-
Supplier: Servoflo Corporation
Description: The FS5002 are mass flow sensors for gas. They come in various calibrations from 50 sccm up to 1000 sccm with both analog and digital outputs. The series covers a wide dynamic flow range with a working pressure rating of up to 0.5 MPa (5 bar or 73 psi) and a compensated
- Mass Flow Rate Range: -2.20E-7 to 0.0028 lbs/min
- Electrical Output: Analog Voltage
- Features: Sanitary
- Interface Options: Serial / Digital
-
Supplier: Servoflo Corporation
Description: The FS4100 are general-purpose mass flow sensors with various ranges from 2 SLPM up to 50 SLPM, with analog and digital outputs. The FS4100 mass flow sensors are an upgraded version of the 3rd generation FS4000 sensors that were first released in 2008. The series covers a wide
- Mass Flow Rate Range: 0.0055 to 0.1376 lbs/min
- Electrical Output: Analog Voltage
- Features: Sanitary
- Interface Options: Serial / Digital
-
Supplier: EXAIR
Description: . No cutting, welding, adjustments or calibration are ever required. It is designed for permanent or temporary mounting to a compressed air pipe. If the unit needs to be removed, blocking ringsare available. Available for measuring air flow in SCFM or cubic meters on Schedule 40 iron
- Gas Volumetric Flow Rate: 20 to 2000 SCFM
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: EXAIR
Description: takes an equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required.
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
- Pipe Diameter: 2 to 8 inch
-
Supplier: EXAIR
Description: being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling process. It takes an equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
- Process Media Type: Gas
-
Supplier: EXAIR
Description: Flowmeter has an LED display that directly indicates the SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models
- Gas Volumetric Flow Rate: 1 to 2000 SCFM
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Sensirion
Description: -invasively through the wall of a straight flow path. A smart digital interface and robust RS485 communication is offered for long distance and bus capability. For water-based liquids or highly viscous fluids with flow rates of up to 120 ml/min, please see our liquid flow
- Liquid Volumetric Flow Rate: 0.0 to 0.0317 GPM
- Interface Options: Serial / Digital
- Operating Pressure: 174 psi
- Operating Temperature: 68 to 77 F
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0.0 to 0.7062 SCFM
- Interface Options: Serial / Digital
- Operating Pressure: 87.02 psi
- Operating Temperature: -4 to 176 F
-
Supplier: Sensirion
Description: , which integrates the high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter. The SFM5400 mass
- Interface Options: Serial / Digital
- Operating Pressure: 145 to 2103 psi
- Operating Temperature: 32 to 122 F
- Process Media Type: Gas
-
Supplier: Sensirion
Description: Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow rate directly and at the point of interest for a more effective patient treatment and improved
- Liquid Volumetric Flow Rate: 9.5 GPM
- End Fittings: Other
- Interface Options: Serial / Digital
- Operating Pressure: 43.51 psi
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program
- Gas Volumetric Flow Rate: 0.0 to 2.26 SCFM
- Mass Flow Rate Range: 0.0050 to 50 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly
- Gas Volumetric Flow Rate: 0.0 to 2.26 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
- Features: Measures Temperature, Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly
- Gas Volumetric Flow Rate: 0.0 to 16.95 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
- Features: Measures Temperature, Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Flowin 2 flowmeter provides accurate flow measurement of dry natural gas. It can also be used on a variety of other industrial gases. Consult Spirax Sarco for further details.
- Electrical Output: Analog Current
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: 32 to 140 F
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop
- Electrical Output: Analog Current
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: 32 to 462 F
-
Supplier: Spirax-Sarco
Description: A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter’s robust, welded design, ensures no leak paths for safe operation and minimal
- Electrical Output: Analog Current
- End Fittings: Flanged
- Features: Measures Density
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Transus Instruments
Description: these applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: -22 to 176 F
-
Supplier: Transus Instruments
Description: The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature Range: -22 to 176 F
-
Supplier: Gemu Valves
Description: The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical
- Velocity Flow Rate: 0.0 to 32.81 ft/sec
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
-
Supplier: Gemu Valves
Description: The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical
- Velocity Flow Rate: 0.0 to 32.81 ft/sec
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Medium and low flow range measurement. Portable transfer standard. Calibration of Leak Test orifices and instruments. Measurement of gas mixtures. Pressure up to 500 PSIG.
- Gas Volumetric Flow Rate: 3.53E-5 to 0.8828 SCFM
- End Fittings: Compression
- Features: Measures Temperature
- Interface Options: Serial / Digital
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockag e testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.8828 to 353 SCFM
- Electrical Output: Analog Voltage
- End Fittings: Threaded
- Features: Measures Temperature, Programmable
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Mass Extraction at vacuum under 0.2 psia (hard vacuum). Leak Detection of 0.1 to 0.2 micron defects. Air measurements from 5 x 7-7 sccs. Intelligent Molecular Flow Sensor - operates mostly in transitional and molecular flow regimes. Outgassing / Premeability application. Calibration of
- Mass Flow Rate Range: 2.21E-9 to 8.82E-7 lbs/min
- End Fittings: Compression
- Interface Options: Serial / Digital
- Operating Pressure: 0.2000 to 15 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Clamp
- Features: Audible or Visual Alarms
- Interface Options: Serial / Digital
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia.
- Gas Volumetric Flow Rate: 8.83E-7 to 3.50E-5 SCFM
- End Fittings: Compression
- Features: Measures Temperature
- Interface Options: Serial / Digital
-
Supplier: FLEXIM AMERICAS Corp.
Description: materials necessary Hygienic measurement method, suitable for ultrapure media No pressure loss, no risk of leakage, no contamination No chemical compatibility issues, watertight, no pressurized parts Maintenance free, no corrosion or abrasion Integrated, highly dynamic flow measurement
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Clamp
- Features: Audible or Visual Alarms
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: FLEXIM AMERICAS Corp.
Description: materials necessary Hygienic measurement method, suitable for ultrapure media No pressure loss, no risk of leakage, no contamination No chemical compatibility issues, watertight, no pressurized parts Maintenance free, no corrosion or abrasion Integrated, highly dynamic flow measurement
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Clamp
- Features: Measures Density, Audible or Visual Alarms
-
Supplier: FLEXIM AMERICAS Corp.
Description: Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Clamp
- Features: Audible or Visual Alarms
Find Suppliers by Category Top
Featured Products Top
-
AIRMAR Introduces New Digital Diesel Flow Meters CAN-based Sensors Deliver Accurate Performance and Plug & Play Integration AIRMAR® Technology Corporation, a world leader in ultrasonic transducers (read more)
Browse Flow Meters Datasheets for Airmar Technology Corporation -
Sophisticated fuel cell technology projects now rely on the precision ST80 Thermal Mass Flow Meters with (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
emissions at the site. The ST80 flow meter and VIP flow conditioner were installed for monitoring of multiple process applications: (1) fuel gas primary feed (2) fuel gas pressure relief; (3) deoxidizer relief line flow; (4) cooling tower vent, anode exhaust gas; and (5) fresh air blower (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
Siemens makes big changes to its small Coriolis meter Improved digital signal processing in low-flow sensors Increased sensor size ranges adding 4 and 6 inch sensors Increasing digital communications options with HART, Modbus (read more)
Browse Flow Meters Datasheets for Siemens Process Instrumentation -
Diesel Flow Meters, powerful data reporting devices designed for the fuel consumption measurement of engine systems with flow rate requirements up to 4,000 LPH. The new DFMs are for use with Airmar’s Smart (read more)
Browse Liquid Flow Meters Datasheets for Airmar Technology Corporation -
over a decade throughout multiple oil/gas production and refining applications, including enhanced oil recovery (EOR) applications, nitrogen blanketing, boiler air and fuel gas control, flare and waste gas monitoring, and more. This flow meter also has been independently verified as a SIL 1 instrument (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
, compact ST75 air/gas flow meter from Fluid Components International (FCI), which measures fuel gas, process gas, inert gas, waste gases and air in small line sizes, is ideal for optimizing natural gas flow control for industrial ovens, heat chambers (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Series Thermal Mass Flow Meter from Fluid Components International (FCI) to help control the primary air flow feed to its advanced (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
, consumption or sub metering of natural gas will find the latest advances in thermal mass flow measurement with Adaptive Sensing (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
industries by incorporating TorqSense transducers into a test rig for analysing losses in in-line mixers. The energy consumption involved in in-tank mixing is well understood, but with in-line rotor-stator mixers the flow is often controlled independently of the (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd.
More Information Top
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
… of Lubricating Grease to Water 287 Spray D 4052 Density and Relative Density of Liquids by 78 Digital Density Meter D 4053 Benzene in … … Contamination in 284 Distillate Fuels (Visual Inspection Procedures) D … … 4290 Leakage Tendencies of Automotive Wheel 153 Bearing Grease … … Residue (Micro Method) 51 D 4539 Filterability of Diesel Fuels by Low103 Temperature Flow Test (LTFT) D …
-
Performance, Emission and Pump Wear Analysis of JP-8 Fuel for Military Use on a 558 kW, CIDI Diesel Engine
An SAJ electronic fuel meter was used to measure the fuel flow rate. Gas analyzer (CO, HC, NOx; Indus Automotive Exhaust Monitor, Model PEA 205(Table 3) using electrochemical sensors) was used to measure engine exhaust emission along with digital sound level meter, AGRONIC (model 8928, range 40-130 db, resolution 0.1 db) and …
-
Is this the world's smallest mass flow an pressure controller?
development project to make an attempt to break the world fuel efficiency record, currently held by a … Several U.K. organisations are involved: BOC designed the hydrogen storage system; OSCar Automotive designed the body … The Bronkhorst involvement in this project has been to provide the light- weight, battery powered hydrogen mass flow meter with digital totaliser.
-
device monitoring ( Page 10 ) - offers from device monitoring manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Flow Meter, Fuel Meter, Fuel Flow Meter , Automotive Fuel Meter ] 4.3" Rearview LCD Monitor with DVR 4.3 inches high definition digital screen Optical glare glass …
-
Model-Based Detection of Hydrogen Leaks in a Fuel Cell Stack
Digital Object Identifier 10.1109/TCST.2007.916311 This brief shows how hydrogen leaks on the anode side of a fuel cell can be detected using existing sensors commonly used for control in addition to a mass flow meter in a pure hy- drogen polymer electrolyte membrane (PEM) fuel cell … … 5] as part of a di- agnostic system for the air path of an automotive diesel engine.