Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Continental Products Corp.
Description: The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer® to be one of the best dry
- Additional Capabilities: Other Additional Capabilities
- Application / Industry Use: Other Applications / Industry
- Capacity: 3.5 to 400 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: amixon GmbH
Description: Further characteristics of the single-shaft powder mixer Technically ideal mixing quality; adjustable mixing intensity (from gentle homogenization to intensive deagglomeration) Micro-fine admixture of liquid material; the mixer remains dry and clean Selection
- Capacity: 0.4000 cubic feet
- Media Type: Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition, Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Single Rotor, Other Mixer Type
-
Supplier: amixon GmbH
Description: conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing
- Capacity: 424 cubic feet
- Media Type: Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition, Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Conical Screw, Single Rotor
-
-
Supplier: Heinkel USA
Description: DKL015 BS-miniDRY® Pilot Plant Small - Modular - Mobile - Flexible During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on
- Additional Capabilities: Drying, Granulating, Other Additional Capabilities
- Additional Features: Cooling, Heating, Programmable
- Capacity: 0.0053 to 0.0530 cubic feet
- Media Type: Suspensions, Slurries, Pastes, Colloids, Powders or Granules
-
Supplier: Custom Milling & Consulting, Inc.
Description: CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary
- Additional Capabilities: Drying
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
- Mixer Type: Kneader, Planetary
- Mounting: Benchtop, Stand Mounted
-
Supplier: amixon GmbH
Description: Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment Further characteristics of the continuous mixer: Technically ideal mixing quality Option between operation as batch mixer or
- Capacity: 2.47 cubic feet
- Feed Rate: 264 to 793 GPH
- Media Type: Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition, Powders or Granules
- Mixer / Homogenizer Location: Side Entry
-
Supplier: amixon GmbH
Description: SinConvex® mixing tool provides very good mixing results. The container mixer can be used for dry powder and wet suspensions as well as liquids. Further characteristics The COM Container Mixer can be used by any industry requiring a high quality blend of ingredients
- Capacity: 35.3 cubic feet
- Media Type: Solid with Liquid Addition, Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Conical Screw, Single Rotor, Other Mixer Type
-
Supplier: Heinkel USA
Description: ML015-ML005 BS-pilotDRY® Pilot Plant Pilot dryer/mixer for universal application Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has
- Additional Capabilities: Drying, Granulating, Other Additional Capabilities
- Additional Features: Cooling, Heating, Programmable
- Capacity: 0.3531 to 6.18 cubic feet
- Display Type: Video Display
-
Supplier: National Bulk Equipment, Inc.
Description: NBE material mixers and blenders provide dry bulk material processing operations a full line of mixer and blender styles, from pilot-scale batch mixers to high-volume, continuous-duty, in-line blenders. NBE dry material mixers are designed to deliver
- Media Type: Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator
- Motor Power: 0.7500 to 25 HP
-
Supplier: Continental Products Corp.
Description: The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80
- Additional Capabilities: Other Additional Capabilities
- Application / Industry Use: Other Applications / Industry
- Capacity: 5 to 386 cubic feet
- Display Type: Digital Numerical Display
-
Description: SUNKAIER magnetic mixers represent a breakthrough in mixing technology. The unique levitating impeller design allows the mixer to operate under dry conditions, making it possible to mix down to minimum level. Wide range of speeds The levitating impeller design eliminates
- Additional Features: Mag Drive
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Other Applications / Industry
- Media Type: Liquids, Solutions, Emulsions, Powders or Granules
- Mix Speed: Variable Speed
-
Supplier: National Bulk Equipment, Inc.
Description: -mount, broad-throw dispersion paddles ensure a homogeneous mix. For processing operations handling up to 25,000lbs, NBE Jumbo mixers supply dry bulk material mixes that are thoroughly and repeatedly prepared for downstream processing.
- Media Type: Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator
- Mounting: Floor-Mounted
-
Supplier: National Bulk Equipment, Inc.
Description: NBE material mixers and blenders provide dry bulk material processing operations a full line of mixer and blender styles, from pilot-scale batch mixers to high-volume, continuous-duty, in-line blenders. NBE dry material mixers are designed to deliver
- Capacity: 22.73 to 122 cubic feet
- Media Type: Powders or Granules
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Agitator, Paddle, Vertical Turbine
-
Supplier: Continental Products Corp.
Description: The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access,
- Additional Capabilities: Agglomerating, Granulating, Other Additional Capabilities
- Application / Industry Use: Other Applications / Industry
- Capacity: 3.5 to 1286 cubic feet
- Display Type: Digital Numerical Display
-
Supplier: Bepex International LLC
Description: Ideal for continuous mixing, coating, hydrating, and homogenizing applications Feed multiple wet and dry ingredients at once Outboard bearings and seals make for easy maintenance Optional jacketed design provides high-efficiency indirect process heating or
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
- Mixer Type: Homogenizer, Paddle
- Mounting: Floor-Mounted
- Operating Condition: Continuous Feed
-
Supplier: Heinkel USA
Description: MF010 - MF600 Conical Screw Vacuum Dryer Drive concepts for the conical screw dryer The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm
- Applications / Materials Processed: Chemicals / Fertilizers, Pharmaceutical, Other
- Dryer Type: Screw / Auger Conveyor Dryer, Vacuum Dryer
- Heat Source / Transfer: Indirect / Contact / Conduction
- Material Form: Free Flowing Powders / Granules
-
Supplier: ARDE Barinco, Inc.
Description: that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in planetary fashion. Larger models accomplish
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing, Other Applications / Industry
- Capacity: 20.05 cubic feet
- Mixer Type: Homogenizer, Planetary
- Motor Power: 7.5 HP
-
Supplier: Linde North America, Inc.
Description: . Pneumatic conveying systems can be of the vacuum or pressure type and use air to convey the powder from a bulk storage vessel to the processing point, which can be a mixer or hopper. The key benefit of an inline system is the reduction of end product temperature fluctuation at the
- Application / Industry: Industrial, Process
- Power Source: Other Power
-
Supplier: Fortrans Inc.
Description: SEP™ is a unique dry polymer-flocculent mixture used to drop out slurry in settling basins or in the mixer truck drum prior to final washout. Slurry SEP™ will work at high pH levels to flocculate the cement fines for fast easy settling in the primary washout basin. Using the
- Applications: Water Treatment
- Form: Organic Chemical / Polymer, Powder
- Function: Settling Agent / Flocculant
-
Description: Rotary vacuum dryers offer clean, simple and effective method of drying wet cake, powder and even slurry. Labor and energy costs are minimal compared to tray dryers and product losses during handling are also negligible. Additionally valuable organic solvents can be conveniently
- Additional Capabilities: Drying
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Other Applications / Industry
- Media Type: Powders or Granules
- Mixer Type: Other Mixer Type
-
Supplier: FLSmidth
Description: central cone Benefits Reduced maintenance Clean, dry, oil free Low power usage Space on ground floor No segregation Flexible plant layout Maximum cleanout Low installation cost Maximum storage capacity
- Media Type: Powders or Granules
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Other Mixer Type
-
Supplier: BinMaster, Inc.
Description: of material. The bendable capacitance probe can be used in a wide range of solid materials or slurries and is commonly used for high and low level detection in smaller mixers or containers used in food processing plants.
- Can handle liquids with suspended solids (slurries): Yes
- Meter Technology: Capacitive/RF Admittance
-
Supplier: Continental Products Corp.
Description: The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access,
-
Supplier: Kason Corporation
Description: Here at Kason Corporation, we understand that every business has its own unique processing requirements. That is why we deliver fully customized processors and reactors, based on Kason's broad range of horizontal mixers and double cone blenders. Available in capacities ranging from 50 to 5
- Capacity: 2 to 180 cubic feet
- Mixer Location: Top Entry
- Mounting: Floor-Mounted
- Operating Environment: Industrial
-
Supplier: Admix
Description: Atmospheric Powder Induction The Admix Powder Induction & Conveying (PIC™) System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. Using the venturi principle to create superior suction of dry or liquid materials, the PIC can process
- Media Type: Powders or Granules
- Operating Condition: Batch Operation
-
Supplier: Admix
Description: ergonomic powder addition Supplied Rotosolver high shear mixer (complies with 3-A Standard #73-01) No bottom seals or wearing parts in product zone Designed for full process automation when integrated with flowmeters and gain-in-weight controls on load cells. Also available as manually
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
- Operating Condition: Batch Operation
-
Supplier: Admix
Description: Atmospheric Powder Induction The Admix OES-VPI System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. The OES-VPI can process from 50 to 200 pounds/minute depending upon model and process conditions. Reduced Operator Injury
- Media Type: Powders or Granules
- Operating Condition: Batch Operation
-
Supplier: Admix
Description: Powder Induction and Dispersion Skid High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system using a specially designed powder suction pump and
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
- Operating Condition: Batch Operation
-
Supplier: Hebeler LLC.
Description: PK Solids Processors are configured with heating and vacuum packages that offer the ability to process complex formulations through a processing scheme. The process may begin with a dry mixing step, followed by wet granulation, vacuum drying and lubrication. Containment and control are
- Additional Capabilities: Drying, Granulating
- Media Type: Solid with Liquid Addition, Powders or Granules
- Mixer Type: Rotary Drum / Tumbler
-
Supplier: Bepex International LLC
Description: Low-pressure mixing ideal for combining powders and liquids to produce a paste or dough Mixing and forming are accomplished in one step, with multiple extrusion plate configurations for increased flexibility Cantilevered rotor design keeps mechanical components out of the
- Media Type: Powders or Granules
- Mounting: Floor-Mounted
- Operating Condition: Continuous Feed
-
Supplier: ESAB Welding and Cutting Products
Description: , classifier blades, coupling shafts, feed screws;Brick making - extruder flights, pug knives, crusher roll blades, dies;Pigment production - dry material pumps, cyclones, micronizers, feed pipes, bag screen impact plates; and,Other - steel mill guide rolls, screw presses, anode paste
- Alloy Type: Cobalt Alloy, Nickel Alloy
- Welding Process / Form: Powder
-
Supplier: Bepex International LLC
Description: Ideal for high moisture and heat-sensitive feed materials Intense mixing increases product surface area to ensure rapid evaporation for high drying efficiency Compact design provides reduced footprint requirements Customizable components, such as dispersion
- Dryer Type: Other
- Material Form: Pastes, Slurries
-
Supplier: Jaygo, Inc.
Description: Range of Applications JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be
- Additional Capabilities: Drying, Granulating
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Sanitary Processing
- Capacity: 0.5000 to 0.7000 cubic feet
- Mixer Location: In-Line
-
Supplier: Jaygo, Inc.
Description: Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw
- Additional Capabilities: Drying
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Plastic / Rubber Processing, Pharmaceutical Processing
- Capacity: 35 to 39 cubic feet
- Mixer Location: In-Line
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation The
- Additional Capabilities: Milling
- Capacity: 3.53E-5 to 3.53E-4 cubic feet
- Display Type: Digital Numerical Display
- Media Type: Suspensions, Slurries, Pastes, Colloids, Powders or Granules
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a
- Additional Capabilities: Milling
- Capacity: 3.53E-4 to 0.0067 cubic feet
- Display Type: Digital Numerical Display
- Media Type: Suspensions, Slurries, Pastes, Colloids, Powders or Granules
-
Supplier: Bepex International LLC
Description: additional post-thermal treatment, and batch operations for long reacting/drying cycles. Multiple rotor configurations provide flexibility in controlling material flow for different operations; a paddle design provides conveyance in continuous processing, while a multi-directional ribbon
- Media Type: Powders or Granules
- Mixer / Homogenizer Location: In-Line, Side Entry
- Mixer Type: Paddle, Ribbon
- Mounting: Floor-Mounted
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml Areas of application Chemistry, biology, pharmacology and
- Additional Capabilities: Milling
- Capacity: 1.77E-5 to 0.0014 cubic feet
- Display Type: Digital Numerical Display
- Media Type: Powders or Granules
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 900 ml Areas of application Geology, chemistry, mineralogy
- Additional Capabilities: Milling
- Capacity: 3.53E-4 to 0.0318 cubic feet
- Display Type: Digital Numerical Display
- Media Type: Powders or Granules
-
Supplier: Jaygo, Inc.
Description: Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and
- Additional Features: Lined or Coated, Interchangeable Rotors
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Sanitary Processing
- Capacity: 25 cubic feet
- Mix Speed: Variable Speed, Continuous Speed
-
Supplier: Charles Ross & Son Company
Description: V-Blenders designs are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being split and intermixed as the shell rotates. Normal
- Additional Features: Cooling, Heating, Explosion Proof
- Capacity: 0.2500 to 100 cubic feet
- Media Type: Powders or Granules
- Mix Speed: Continuous Speed
-
Supplier: Charles Ross & Son Company
Description: Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being intermixed as the Double Cone rotates. Normal
- Additional Features: Cooling, Heating, Explosion Proof
- Capacity: 0.2500 to 100 cubic feet
- Media Type: Powders or Granules
- Mix Speed: Continuous Speed
-
Supplier: Charles Ross & Son Company
Description: thorough blends within short cycle times. An alternate agitator is our paddle design which applies gentler blending better suited for friable materials. Either agitator design can typically accommodate as low as 25% of the blender's maximum working capacity. Vacuum enables faster drying and
- Additional Features: Cooling, Heating, Explosion Proof
- Capacity: 0.4679 to 514 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
- Mix Speed: Continuous Speed
-
Supplier: Vibra Screw, Inc.
Description: This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch
- Additional Features: Explosion Proof
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Ore / Mineral Processing, Pharmaceutical Processing
- Feed Rate: 898 GPH
- Local Interface: Analog Front Panel
-
Supplier: GEA Process Engineering Inc.
Description: . For the mixing of products it is possible to use either a conventional batch mixer or a continuous blending control system. Particularly for companies with very frequent product changes or with many products that have to be prepared using dry substances and ingredients out of small
-
Supplier: NETZSCH Premier Technologies LLC
Description: -proof operation. Technique Enclosed, emission-free dispersion system in batch operation for fast wetting (inline) of powder in liquids Homogeneous, high-quality pre-dispersion Dosing and spraying of the solids via rotary valve and conditioning head Charging
- Additional Features: Cooling
- Application / Industry Use: Agricultural Products, Paint / Coating Processing
- Display Type: Digital Numerical Display
- Feed Rate: 79.25 to 52834 GPH
-
Description: many different applications. The CPV (bin vent) is up 70% smaller than traditional bag bin vents and can be used on silos, conveyor transfer points, conveyor discharges, blenders and mixers.
- Airflow: 4200 to 8200 SCFM
- Applications: Abrasives, Fine Powders
- Collector Filter Cleaning: Pulse-jet
- Collector Type: Collection Booth, Source Collector / Portable
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where
- Location on Shaft: Externally Mounted
- Mechanical Seal Type: Double Mechanical Seal
- Seal Application: Agitator / Mixer
- Seal Configuration: Face-to-Face
-
Supplier: Sterling Systems & Controls
Description: Semi-Automatic and Automated Ingredient Batching Systems Sterling Systems & Controls, Inc. can provide Automatic and Semi-Automatic Batching Systems that will improve the efficiency of your powder and bulk, or liquid, material handling process. We specialize in custom
- Additional Capabilities: Powder / Bulk Handling, Custom Equipment Design
- Industries Served: Agriculture, Chemical, Food / Beverage, Other
- Location: North America, United States Only
- Services: Control System Design / Programming, Equipment Design, Systems Design / Integration, Process Development
-
Supplier: Schutte & Koerting
Description: and waste carbon system. Mix dry powder into solutions. Batch mixing of dry powder in tank feeds. Eliminate need for mechanical mixers in tanks.
-
Supplier: DRUM-MATES Inc.
Description: fume venting. No Clean-up: No mixer cleanup is required, eliminating a step and potential exposure! Best Material Integrity: Frothing and shear effects can be reduced or eliminated Corner-over-corner or end-over-end mixing provides a safe and speedy way
- Equipment Type: Dumper / Tilter
-
Supplier: ASTM International
Description: This practice provides information on the handling and proper use of chemical-resistant resin mortars. For hand mixing, a shallow mortar box should be provided. The equipment for power-mixing ranges from small mixers to simple heaters used on low-speed motors. Also, the equipment may be
-
Supplier: ASTM International
Description: This practice provides information on the handling and proper use of chemical-resistant resin mortars. For hand mixing, a shallow mortar box should be provided. The equipment for power-mixing ranges from small mixers to simple heaters used on low-speed motors. Also, the equipment may be
Find Suppliers by Category Top
Featured Products Top
-
. The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in (read more)
Browse Planetary Mixers Datasheets for ARDE Barinco, Inc. -
homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives (read more)
Browse Datasheets for Continental Products Corp. -
Mk VIII Rollo-Mixer® Dry Blender The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer® to be one of the best dry powder blenders for mixing supplement and food (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
. Mk VIII Rollo-Mixer® Dry Blender The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Mixer without imparting any heat or friction into the powdered formula and makes cleanup between batches much easier. Cleanout is very important and this industrial mixer for pigment powders allows full internal access from the front and rear, as well as clean-in-place features for water flush and (read more)
Browse Datasheets for Continental Products Corp. -
Mixer The Rollo-Mixer ® Batch Mixer is involved in many plastic applications from specialty plastics used in the electronic industry to post blending plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the Rollo-Mixer (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
The Mk VI Rollo-Mixer® Batch Mixer The Mk VI is a globally used batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending and coating accuracy in numerous (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
Conduct Research Top
-
Exploring the Versatility of Free-Fall Processing
, Impregnating Agricultural Chemicals, or Encapsulating Enriched Rice. Although each of these processes involves a liquid being sprayed onto a dry powder or granular, that is where the similarity ends. All of the liquids we work with have varying viscosities and spray characteristics. The dry particulates vary
-
Improving Control of the Extrusion Spheronization Process
. The process requires at least five unit operations, with an optional sixth screening step. Figure 1 shows each of the process steps along with the critical variables associated with them. The end product from each of the steps is shown in Figure 2. During the first step, powders are dry
-
Interphex 2006 Preview: The Best of the Phex
K-Tron will exhibit its latest micro-ingredient feeder. The MT12 accurately feeds free-flowing to difficult-to-handle powders at rates from 20 to 2,000 grams/hour. Both loss-in-weight and volumetric models are available for continuous or batch operation. In addition to the microfeeder, K-Tron
More Information Top
-
Sell dry powder mixer/chemical mixer/animal feed mixer
Home > Selling Leads > Construction & Real Estate > Construction Machinery > Other Construction Machinery > Sell dry powder mixer /chemical mixer/animal feed mixer .
-
Handbook of Food Process Design, 2 Volume Set
Dry powder mixers can also create cleaning difficulties by dusting, with sticky powders especially difficult to clean.
-
The Chemical Formulary, Volume 2
Equipment for this purpose consists of a dry powder mixer such as is used in Hour mills.
-
Preparation and bloating mechanism of porous ultra-lightweight ceramsite by dehydrated sewage sludge and Yellow River sediments
The raw materials were stirred in a dry powder mixer for 10 min (DZ-20, made in China) and pelletized to particle sizes of 0.6-0.8 cm (QJ-500, made in China) and then left in draught cupboard at room …
-
incense power mixing,China incense power mixing Manufacturers, Suppliers - ECOL
57.5 or 11Drawing machine power (kw)1.52.22.2Output (kg/batch)300500800Dry power mixer dry mortar mixing machine Description:Ribbon Mixer, also known as dry powder mixer ;How it works: when dry power ...
-
CERAMIC ABSTRACTS
U. S.2,665,890, Jan. 12, 1954.-A dry - powder mixer comprises a rotatably mounted hol- low body which has a pair of opposed open ends, a tapered funnel- shaped member having inclined walls and extending from each end in communication …
-
Food engineering
Fig. 38 Dry - powder mixers .
-
Mechanized guniting unit for large-capacity steel ladles
I) hopper; 2) electric vibrat- ing feeder; 3) vibrating screen; 4) liquid- preparation component; 5) belt conveyor; 6) electromagnet; 7) two-shaft dry - powder mixer ; 8) guniting gun; 9) feed hoses; i0) ladle re- pair pit; ii) steel ladle; 12) control panel …
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
The performance of continuous mixers for dry powders .
-
Periodic section modeling of convective continuous powder mixing processes
The perform- ance of continuous mixers for dry powders .