Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsubishi Electric Automation, Inc.
Description: performance in electrical protection, isolation and power distribution applications. Our circuit breaker products comply with various standards such as JIS, IEC, EN, GB and UL/CSA, and with easy to install accesories, the Mitsubishi Electric circuit breakers are "user-friendly"
- Molded Case Circuit Breaker: Yes
- Motor Circuit Protector: Yes
- Mounting Style: Fixed Mount
- Number of Poles: 2 to 3
-
Supplier: Yaohua Electric Group
Description: working current is 12.5 to 630A of circuit and use in distributing electric energy.Non-frequent making and breaking in the normal conditions and protecting when circut and installation are overload,short circuit and lacking voltage.Rated shell-rack and the breaker which current
-
Supplier: Automation24, Inc.
Description: 50 kA at 240v/25kA at 480v. Molded case circuit breaker UTE100E-FTU-20A-3P-L L-UL 02050002UL from LS Electric is used to isolate and protect line voltage to main control panels.
- Continuous Current Rating: 20 amps
- Lock or Interlock: Yes
- Number of Poles: 3
- Rated AC Voltage: 600 volts
-
-
Supplier: Automation24, Inc.
Description: kA at 240v/25kA at 480v. Molded case circuit breaker UTE100E-FTU-15A-2P-L L-UL 02040001UL from LS Electric is used to isolate and protect line voltage to main control panels.
- Continuous Current Rating: 15 amps
- Lock or Interlock: Yes
- Number of Poles: 2
- Rated AC Voltage: 600 volts
-
Supplier: Automation24, Inc.
Description: 70 kA at 240v/35kA at 480v. Molded case circuit breaker UTE100N-FTU-40A-3P-L L-UL 02050070UL from LS Electric is used to isolate and protect line voltage to main control panels.
- Continuous Current Rating: 40 amps
- Lock or Interlock: Yes
- Number of Poles: 3
- Rated AC Voltage: 600 volts
-
Supplier: Automation24, Inc.
Description: capacity 70 kA at 240v/35kA at 480v. Molded case circuit breaker UTE100N-FTU-100A-3P- LL-UL 02050076UL from LS Electric is used to isolate and protect line voltage to main control panels.
- Continuous Current Rating: 100 amps
- Lock or Interlock: Yes
- Number of Poles: 3
- Rated AC Voltage: 600 volts
-
Supplier: Electric Generators Direct
Description: promotes longer engine life 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge •Provides up to 9.1 hours of power @ 1/2 load User-Friendly Control Panel w/ Circuit Breaker Protected Outlets •Provides overload protection to extend generator life Low Tone Muffler
- Applications: Power
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Phase: AC Single Phase Power
-
Supplier: Transtector Systems, Inc.
Description: Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-XX-GRJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD
- Additional Features: Hinged Cover, Locking
- Depth: 5 inch
- Length / Height: 29 inch
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Improved alternative to circuit breakers where power feed is already fuse protected. Eliminates circuit breaker voltage drop, improving component performance especially if battery voltage is low. Protect batteries from long-term storage drain by eliminating Off-State current draw
- Charger Type / Applications: Boat and Marine
-
Supplier: RS Components, Ltd.
Description: Combination circuit breaker / On-Off switch with rocker actuation. Snap-in panel front mounting. Trip-free, snap action mechanism. Two-pole, Single-pole, thermally protected (port 11, 12k, 12i). On-off switch without current protection button. Meets the CBE standard EN 60934 (IEC
- Continuous Current Rating: 12 amps
- Number of Poles: 2
-
Supplier: RS Components, Ltd.
Description: Combination circuit breaker / On-Off switch with rocker actuation. Snap-in panel front mounting. Trip-free, snap action mechanism. Two-pole, Single-pole, thermally protected (port 11, 12k, 12i). On-off switch without current protection button. Meets the CBE standard EN 60934 (IEC
- Continuous Current Rating: 5 amps
- Number of Poles: 2
-
Supplier: RS Components, Ltd.
Description: Combination circuit breaker / On-Off switch with rocker actuation. Snap-in panel front mounting. Trip-free, snap action mechanism. Two-pole, Single-pole, thermally protected (port 11, 12k, 12i). On-off switch without current protection button. Meets the CBE standard EN 60934 (IEC
- Continuous Current Rating: 20 amps
- Number of Poles: 2
-
Supplier: RS Components, Ltd.
Description: Combination circuit breaker / On-Off switch with rocker actuation. Snap-in panel front mounting. Trip-free, snap action mechanism. Two-pole, Single-pole, thermally protected (port 11, 12k, 12i). On-off switch without current protection button. Meets the CBE standard EN 60934 (IEC
- Continuous Current Rating: 10 amps
- Number of Poles: 2
-
Supplier: Electric Generators Direct
Description: @ half load & 7.2 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles
- Applications: Industrial, Power
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Phase: AC Three Phase Power
-
Supplier: Transtector Systems, Inc.
Description: Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-00-GF2RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD
- Additional Features: Hinged Cover, Locking
- Depth: 5 inch
- Length / Height: 29 inch
- Material: Steel
-
Supplier: Transtector Systems, Inc.
Description: Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-XX-RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD
- Additional Features: Hinged Cover, Locking
- Depth: 5 inch
- Length / Height: 29 inch
- Material: Steel
-
Supplier: Transtector Systems, Inc.
Description: Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-04-GF2RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD
- Additional Features: Hinged Cover, Locking
- Depth: 5 inch
- Length / Height: 29 inch
- Material: Steel
-
Supplier: SOCOMEC
Description: affected by voltage drops or vibrations. Secured breaking Simultaneous upstream and downstream isolation and positive break indication. Patented safety disconnection A glass fibre reinforced polyester break chamber with an arc extinguishing system provides a patented safety disconnection system
- Main Device: Breakers
- Maximum Current: 200 to 630 amps
- Maximum Voltage: 1200 volts
- Panels: Single-Panel
-
Supplier: Thermon, Inc
Description: solutions at the lowest cost of ownership." The versatile TCM18 electric heat tracing control and monitoring network is key to reducing installation, operating and maintenance costs in industrial facilities. The components have been designed to allow the entire TCM18 system (including
- Form Factor: Panel / Chassis Mount
- User Interface: Digital Front Panel
-
Supplier: Thermocold Costruzioni Srl
Description: galvanised and painted steel. MOUNTED ACCESSORIES • Power factor correction to cos phi 0.91. • Automatic circuit breakers for compressors. • Numbered wires. • Control panel electric heater with thermostat. • Gas gauges. • Compressor sound jackets. • Phase failure protection
- Compressor Motor Horsepower: 14.47 to 56.29 HP
- Condenser Cooling: Water-Cooled
- Control Panel Features: Local Control Panel
- Cooling Capacity: 52.8 to 624 kW
-
Supplier: Thermocold Costruzioni Srl
Description: . • Soft start. • Power factor correction to cos phi 0.91. • Electronic expansion valve. • Automatic circuit breakers for compressors. • Numbered wires. • Star - Delta. • Control panel electric heater with thermostat. • Phase failure protection relay. • Gas gauges.
- Compressor Motor Horsepower: 106 to 179 HP
- Condenser Cooling: Water-Cooled
- Control Panel Features: Local Control Panel
- Cooling Capacity: 374 to 1135 kW
-
Supplier: Thermocold Costruzioni Srl
Description: . • Automatic circuit breakers for load (without pump). • Numered wires on electric board. • Low outdoor temperature kit (in cooling mode only). • Control panel electric heater with thermostat. • Phase failure protection relay. • Water
- Compressor Motor Horsepower: 41.95 to 114 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Control Panel Features: Local Control Panel
- Cooling Capacity: 97 to 271 kW
-
Supplier: Thermocold Costruzioni Srl
Description: . • Automatic circuit breakers for load (without pump). • Numered wires on electric board. • Low outdoor temperature kit (in cooling mode only). • Control panel electric heater with thermostat. • Phase failure protection relay. • Water
- Compressor Motor Horsepower: 130 to 261 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Control Panel Features: Local Control Panel
- Cooling Capacity: 97.7 to 1076 kW
-
Supplier: Terra Universal, Inc.
Description: side-mounted control panel, with all controls in a single convenient location. The control thermostat has an indicator light showing when the heaters are energized. The power switch is a combination circuit breaker and indicator light. The shelf assembly includes two aluminum shelves.
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Vacuum
- Capacity: 0.7000 cubic feet
- Controller Type: Programmable
-
Supplier: Hammond Manufacturing Company Inc.
Description: -H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect
- Depth: 23.62 inch
- Length / Height: 70.87 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
- Width/Diameter: 70.87 inch
-
Supplier: Central Marine Diesel
Description: alternators with THD less than 6%. The D4500E generator is equipped with an automatic voltage regulator for clean power, wheel kit, voltmeter, main line circuit breaker, frame mounted control panel, large metal fuel tank w/ chrome cap, battery rack and cables and is electric
- Fuel Type: Diesel
- Voltage: 120 V, 240 V
- Wattage: 3500 watts
-
Supplier: Mi-T-M Corporation
Description: coated steel tubing · Low profile, compact design · Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy
- Frequency: 60 Hz
- Fuel Type: Diesel
- Phase: AC Single Phase Power
- Portability: Portable
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 60 cfm (operates up to 60 lb. paving breaker) Pressure: 100 psig Standard (specific pressure range dependent on model and package chosen) Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile 4
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
-
Supplier: WorldWide Electric Corporation
Description: , protective line reactor, and full panel surge protection device, all come as standard features – just as you would expect. Technology you can trust – a Hyundai Electric variable frequency drive is at the core of this heavy duty package. In stock availability with
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 480 volts
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: stress in two directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks
- Horsepower: 75 HP
- Operating Weight: 15915 lbs
- Type: Other
-
Supplier: ValueTronics International, Inc.
Description: Position Sensor (LVDT/RVDT, Synchros, etc.) Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing-Microsyn and Wheel Supplies The California Instruments 101T is packaged in a compact 3.5-inch panel height enclosure. This
-
Supplier: ValueTronics International, Inc.
Description: The 6459A is a 3200 W, 64 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 3200 watts
-
Supplier: CSA Group
Description: not more than 600 V ac or 1 000 V dc. 1.1.4 Requirements for fire pump controllers are as provided in Annex C, item 11. 1.2 Products not covered These requirements do not cover switchboards or panel boards intended for the control of electric light and power circuits
-
Supplier: Westerbeke Corporation
Description: available options. The Houseboat Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed
- Applications: Industrial
- Fuel Type: Gasoline
- Wattage: 15000 watts
-
Supplier: Siemens Energy Sector
Description: temperature of the bearings and windings. Monitoring and power circuit breaker The control and protection unit covers all necessary monitoring functions. A clearly arranged 12-inch touch panel shows all relevant data. For data transmission to an existing external control system, the
Find Suppliers by Category Top
Featured Products Top
-
, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
Breakers, Electrical Switches and Assemblies, and Advanced Systems including Power Distribution Centers, Electronic Controls, and Multiplexed Power Management and Monitoring Systems. It also supplies Littelfuse TVS Diode Arrays, Solar Fuses, Ground-Fault Relays, Electric Vehicle Fuses, Surface Mount (read more)
Browse Pushbutton Switches Datasheets for Switches Unlimited -
Schneider Electric’s Modicon power supply range consists of modular, optimum, and universal series of regulated switch mode power supplies. They are designed to provide the direct current (DC) voltage necessary for electrical equipment applications ranging from simple (read more)
Browse Power Supplies Datasheets for DigiKey
Conduct Research Top
-
Infrared Inspections on Electric Panels without Removing Covers: Can the Inspection be Completed Correctly?
There has existed in the past a misunderstanding that infrared (IR) thermography could be performed without the benefit of removing panel and/or dead front covers on electrical apparatus. This would be very beneficial from the standpoints of logistics, manpower, and labor hours. The idea behind
-
Transformer Sizing - Line Voltage and Low Voltage Power Installations
installations feature. either 14ga or 12ga wire providing the electrical interconnect between the actuator and the breaker feed panel (Figure 1).
More Information Top
-
Self Help Forums - View Single Post - overheated junction box and how I fixed it
BTW, you don't have an old Federal Pacific Electric breaker panel , do you?
-
Neutral Bus Bar vs. Grounding Bus Bar - Self Help Forums
I have a basic 30 space Sqaure D main breaker electric panel that I just purchased from Lowes.
-
Neutral Bus Bar vs. Grounding Bus Bar - Self Help Forums
I have a basic 30 space Sqaure D main breaker electric panel that I just purchased from Lowes.
-
States > Tennessee > State > Administrative Register > 2005 > [2005 TN Register 315] 03/15/2005
Electric circuit breaker panel boxes shall not have open slots exposing wiring.
-
States > Tennessee > State > Administrative Register > 2006 > [2006 TN Register 1215] 12/15/2006
(d) Electric circuit breaker panel boxes shall not have open slots exposing wiring.
-
CR4 - Thread: Federal Pacific Electric Co. Circuit Breakers
Many Federal Pacific Electric panels and breakers can operate properly for years.
-
CR4 - Blog Entry: Squaring Off Against Counterfeits
Manufacturers of electric breakers , panels , and parts, Schneider Electric and SquareD have filed nine lawsuits to keep distributors from selling counterfeit products.
-
Federal Register > Wednesday, January 17, 2001 > [66 FR 4474] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Water Heater...
Southern Co. and Dominion claim that increased element size will increase peak electric demand on electric utilities and could require new wiring and circuit breakers or electric panels in homes.
-
Dictionary laboratory
Precursor / precursors precursors baffle plate prenatal diagnosis of prall/schwellend/turgeszent turgescent baffle plate / Prall plate / deflecting plate ( current breaker e.g. on stirrer of bioreactors) .
-
Dictionary of the biology of Dictionary of Biology
…investigation before Einnistung of eggs) preimplantation testing Prä initiation complex towards preinitiation complex Precambrian / Präcambrium (erdgeschichtliches age) Precambrian, Precambrian of Era precursor / precursors precursors prall/schwellend/turgeszent turgescent baffle plate / Prall plate / baffle plate ( current breaker e.g. on stirrer…