Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tradeport Electronics Group
Description: 3-mode measurement. * Normal mode (instantaneous value) * Peak value hold mode * AC potential mode High sensitivity and accuracy. * 3 1/2 digit indication, 10V resolution # Easy adjustment of measuring distance * Measuring position and distance can be set by red LED light, assuring high reliability
-
Supplier: EXAIR
Description: The Model 7905 Digital Static Meter allows easy one-hand static measurements. In most cases, the highest voltage reading will indicate the source of the static problem. Sensitive and responsive, it indicates the surface voltage and polarity on objects up to ±20 kV when measured one inch
- Display Type: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Standards and Certifications: RoHS Compliant
-
Supplier: DME Company
Description: Industrial Digital Electrostatic Meter Accurate, sensitive and responsive, the Model 7905 Digital Static Meter allows easy one-hand static measurements. It indicates the surface voltage and polarity on objects up to ±20 kV at a spacing of one inch (25mm). The Digital Static
- AC Voltage Range: 0.0 to 20000 volts
- DC Voltage Range: 0.0 to 20000 volts
- Display Type: Digital
- Features: Battery Powered
-
-
Supplier: TAKK Industries, Inc.
Description: Our model 5740 handheld LCD static meter is the leading instrument in its class, quickly registering negative and positive static electricity charges of up to 200,000 volts, 100 volt resolution, on surfaces at a recommended distance of 4". Its excellent accuracy, stability, ease of use and
- DC Voltage Range: 0.0 to 200000 volts
- Display Type: Digital
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Nex Flow Air Products Corp.
Description: Hand Held Static Meter Model 80302 - used to indicate static charge on parts, sheets and webs. The Hand Held "Static Control" Meter is reasonably priced and easy to handle. It is operated using an ON/OFF soft key (with circuit-breaker) and two further soft keys for the 0-100 and 0-1000
- Display Type: Digital
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: KEYENCE
Description: 180 degree rotating head for flexible measurement The sensor head features a floating structure that rotates 180 degrees. Not only does this allow for easy measurement in narrow spaces, it offers improved shock resistance, as shock resulting from a drop will not transmit directly to the sensor. Easy
- DC Voltage Range: -50000 to 50000 volts
- Display Type: Digital
- Features: Battery Powered, Data Storage / Logging
- Form Factor: Handheld
-
Supplier: KEYENCE
Description: Compact sensor head The ultra-small design of the sensor head allows it to be installed almost anywhere, even in limited spaces within a machine. Clearly visible indicator Large LED clearly indicates the status even when the amplifier is not visible. Connectable main unit and expansion units Up to
- DC Voltage Range: -50000 to 50000 volts
- Display Type: Digital
- Form Factor: Other
- Operating Temperature: 0.0 to 50 C
-
Supplier: RDM Industrial Products, Inc.
Description: The digital FM-1125 ESD Field Meter provides fast and easy precision measurements. The unit is grounded through its conductive case, the need to wear a grounded wrist strap is eliminated. Measurements are dependent on distance to the meter using a unique spacer. Digital display is
- Display Type: Digital
- Features: Alarm LED, Battery Powered, Programmable, Range Switch
- Form Factor: Handheld
-
Supplier: Nex Flow Air Products Corp.
Description: Hand Held Static 1 Digital Static Meter Model 80303 - The Static 1 is a small hand-held field strength meter with digital display for measuring electrostatic charges in Volts and is used if more accurate readings are required than with the standard hand held meter. In
- Display Type: Digital
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Sames North American Corporation
Description: Lightweight electrostatic gun High voltage and current for more paint savings Outstanding finish quality Performance Great perfomance with high-end production Super Vortex round spray technology provides even
- Automation / Control: None - Manual
- Materials of Construction: Steel / Aluminum, Plastic
- Mounting: Handheld
- Power / Driver: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Airmix® technology for productivity and outstanding transfer efficiency of 93% Electrostatic charge delivers more paint savings Lightweight and ergonomically design Performance Outstanding performance with high
- Air / Supply Pressure: 72.52 psi
- Automation / Control: None - Manual
- Materials of Construction: Steel / Aluminum, Plastic
- Mounting: Handheld
-
Supplier: Sames North American Corporation
Description: The MACH-JET gun is used for manual powder coating applications for general industrial markets. Combine the MACH-JET with the CRN 457 control module and its exclusive "offset control" (DPCS*) ensures optimum powder charge. Easy to use Increased efficiency Enhanced ergonomics * Digital Preset Coating
- Air Flow / Gas Consumption: 3.53 SCFM
- Automation / Control: None - Manual
- Features: Color Change
- Mounting: Machine / Reciprocator
-
Supplier: Nordson Corporation
Description: Cross-cut nozzles for superior atomization, precision dome style nozzles
- Automation / Control: None - Manual, Automatic
- Electrostatic Spray: Yes
- Features: Integral Regulator, Pressure Feed
- Materials of Construction: Plastic, Other
-
Supplier: Nordson Corporation
Description: 62 fluid tip/air cap combinations, extreme fan pattern, larger flow rates
- Automation / Control: None - Manual, Automatic
- Electrostatic Spray: Yes
- Features: Integral Regulator, Pressure Feed
- Materials of Construction: Plastic, Other
-
Supplier: Mahr Inc.
Description: The MarFin spin finish pumps meter spin finish very precise. Especially for the fast spinning process the use of our MarFin pumps to apply liquids like antistatic finish, adhesive additives or other additives, can avoid fibre breaks or electrostatic charging. The fibres get a better
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 145 psi
- Pump Type: Positive Displacement Pumps
-
Supplier: Nordson Corporation
Description: For waterborne applications, ultra-lightweight
- Automation / Control: None - Manual, Automatic
- Electrostatic Spray: Yes
- Features: Integral Regulator, Pressure Feed
- Materials of Construction: Plastic, Other
-
Supplier: Nordson Corporation
Description: Cross-cut nozzles with precise air-assist, transfer efficiency
- Automation / Control: None - Manual, Automatic
- Electrostatic Spray: Yes
- Features: Integral Regulator, Pressure Feed
- Materials of Construction: Plastic, Other
-
Supplier: AlphaLab, Inc.
Description: The Surface DC Voltmeter model SVM2 is a handheld electrostatic voltmeter that measures essentially all the parameters associated with static electricity. Its principle function-- measuring the voltage of a sample or surface without touching it-- is intuitive and the meter can be used
- DC Voltage Range: -29999 to 29999 volts
- Display Type: Digital
- Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
Supplier: RDM Industrial Products, Inc.
Description: 100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedan ce hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted for
- Features: Alarm LED, Battery Powered, Programmable, Range Switch
- Form Factor: Bench / Free-Standing
-
Supplier: RDM Industrial Products, Inc.
Description: 100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedan ce hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted for
- Features: Alarm LED, Battery Powered, Programmable, Range Switch
- Form Factor: Bench / Free-Standing
-
Supplier: TAKK Industries, Inc.
Description: TAKK™s Model 9195 Neon Bar Checker offers a quick and inexpensive means of determining if static eliminator bars are functioning. The conveniently small pen size unit indicates that each bar emitter is performing properly by the activation of a neon light signal. Static eliminator bars may
- Display Type: Other
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: TAKK Industries, Inc.
Description: Model 9185 Static Bar Checker offers users a quick, accurate method of making sure that their AC and DC static ionizers are working properly. The pocket size unit evaluates bar performance by measuring the electrical charge induced into the sensor by the emitter pins of the static eliminator. The
- Display Type: Digital
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: RDM Industrial Products, Inc.
Description: 100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedan ce hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted for
- Features: Alarm LED, Battery Powered, Programmable, Range Switch
- Form Factor: Bench / Free-Standing
-
Supplier: Ellsworth Adhesives
Description: SCS 724 Workstation Monitor is used to monitor the operation of two wrist strap grounding systems and work surfaces. It features visible and audible alarms, adjustable test voltage, and has a North American power adapter. It is NIST calibrated and meets ANSI/ESD S20.20 standards. This product is
- Form Factor: Bench / Free-Standing
-
Supplier: Albér
Description: The Alber CVR+ Cell Voltage Recorder Plus The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA-35 or DMA-35N digital hydrometer, and downloads data to a computer running the Alber Battery
- DC Voltage Range: 0.0 to 20 volts
- Display Type: Digital
- Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging
- Form Factor: Handheld
-
Supplier: Sames North American Corporation
Description: The AP 1000 resistivohmeter is specially designed to quickly and accurately measure the resistivity (in ohm.meter) of the paints & clear coats applied by electrostatics. The resistivity is a quite significant factor The must-have tool for
- Form Factor: Rack-Mounted
-
Supplier: Infineon Technologies AG
Description: Target Applications: - ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading - RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB
- Capacitance: 0.2300 pF
- Clamping Voltage: 29 volts
- Current Surge: 3 amps
- Mounting / Packaging: Surface Mount (SMT / SMD), Other
-
Supplier: OMEGA Engineering, Inc.
Description: forward system calibration. Tough body construction in cast aluminum, finished with electrostatic epoxy paint. The enclosure has an NEMA 7X (IP68) rating and Intrinsically Safe electronics inside. The 4 to 20 mA analog output has galvanic isolation of 2000 Vac (by opto coupler) and line
- Current Output: Yes
- Form Factor: Panel / Chassis Mount, Other
- Isolation: Other
- Operating Temperature: 41 to 104 F
-
Supplier: Infineon Technologies AG
Description: - Pb-free (RoHS compliant) and halogen free package Target Applications: - ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading - RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB
- Capacitance: 0.2300 pF
- Clamping Voltage: 29 volts
- Current Surge: 3 amps
- Mounting / Packaging: Surface Mount (SMT / SMD), Other
-
Description: Specifies requirements for sound level meters with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together with test procedures to demonstrate conformance to the specifications of this
-
Supplier: CSA Group
Description: Specifies requirements for personal sound exposure meters with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together with the test procedures to demonstrate conformance to the specifications
-
Description: Specifies requirements for personal sound exposure meters with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together with the test procedures to demonstrate conformance to the specifications
-
Supplier: TelephoneStuff.com
Description: Talkback SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: One-Way IP 8" Square Faceplate Speaker. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter
-
Supplier: AlphaLab, Inc.
Description: is unaffected by an ionizing environment (an environment with electric sparks nearby). It does not require manual resetting; the "Zero Fine Adjust" knob (on the right-side surface) only needs to be set once to offset any existing voltage on a surface, if desired, up to +/- 15 volts. At 1/10 volt
- DC Voltage Range: -20000 to 20000 volts
- Display Digits: 5 Digits
- Display Type: Digital
- Features: Auto-Ranging
Find Suppliers by Category Top
Featured Products Top
-
Features : specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc metallized polypropylene excellent self-healing performance, able to (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
microstructure level Transient voltages are temporary voltage spikes that could occur as a result of power source fluctuations, lightning strikes, inductive load switching, electrostatic discharge, etc. The effects of these transients could range from minor to catastrophic, hence the need to (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Operation of a MEMS-Microphone Sound-Level-Meter in Dusty Environments
MEMS microphones, such as those used in the Noise Sentry RT line of integrating sound-level meters, have definite advantages compared to traditional electrostatic microphones
-
HLC (R) Connector Studies -Electric Field Testing
This set of tests was inspired by the desire to improve connector cleaning processes in a measureable way. The testing methodology was inspired by the 3M handheld electrostatic field meter, which was designed to measure the charge value (volts, V) of the electric field on a given object
-
Environmental Noise Control Trends in Instrumentation
], [2]. Many cities, regions and countries have established limits on the amount of noise that the population should be subjected to. Integrating Sound Level Meter technologies and microphone technologies have evolved over the years, and have reached a point where precise reliable instruments have
More Information Top
-
On the electrostatic peak voltmeter with extended range
ELECTROSTATIC PEAK VOLTMETER WITH EXTEXDED M N G E 345 . single unit, the electrostatic meter being separate.
-
Teach Yourself Electricity and Electronics, 5th Edition > Measuring Devices
But electrostatic forces can operate against tension springs or magnets, allowing engineers to build sensitive, accurate electrostatic meters .
-
Controlling ESD in Automated Handling Equipment
the electrostatic meter is mounted approximately .080 inches (2.03 mm) away from the belt surface.
-
Teach Yourself Electricity and Electronics, 6th Edition > Electrostatic Deflection
But electrostatic forces can operate against tension springs or magnets, allowing engineers to build sensitive, accurate electrostatic meters .
-
Pneumatic Conveying of Solids
Efficiency blower, 39 compressor, 41 dust collector, 358–359 feeder (rotary), 245 Electrostatic effect, 24, 64, 65, 82, 90, 93–95, 103, 147, 399, 462, 469 Electrostatic meters , 486–489 Equivalent length, 48, 49, 112, 113, 522, 526, 527, 532 Ergun equation, 61, 70, 71…
-
Machinery Electronics and Control Engineering II
The DC voltage between the two ends of the high resistance box can be measured by electrostatic meter .
-
Application of neural network to electrostatic fields distribution pattern: A case study
Using the probe to surface separation as a calibration factor, the electrostatic meter was also used to measure surface voltage.
-
MEASURING AND CONTROLLING PULVERIZED FUEL ON COAL-FIRED PLANT
obtained from two ABB PF electrostatic meters and fed to the controller, whose output varied the butterfly valve, thus altering the restriction to the flow.
-
A Pulse Peak Kilovoltmeter
…the adjustment of C5 a switch S (normally closed) is connected between the guard radar equipments the applied high voltage pulse will be equal (within a few per cent) to the voltage indicated by the electro- static meter multiplied by the ratio…