-
Supplier: PREMA Semiconductor GmbH
Description: Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also
- Diameter or Width: 0.5079 to 1.22 inch
- Encoder Output: Digital: Square Wave, Analog Voltage
- Encoder Technology: Optical
- Encoder Type: Incremental
-
Supplier: PREMA Semiconductor GmbH
Description: Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also
- Diameter or Width: 0.5079 to 1.22 inch
- Encoder Output: Digital: Square Wave, Analog Voltage
- Encoder Technology: Optical
- Encoder Type: Incremental
-
Supplier: Renesas Electronics Corporation
Description: The ISL59311 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input
-
-
Supplier: Renesas Electronics Corporation
Description: The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range
-
Supplier: Renesas Electronics Corporation
Description: The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- Connection to Host: RS232/422/485, USB, TTL, Ethernet, Other
- Differential Channels: Yes
- Excitation: Voltage Excitation, Current Excitation
- Features: Integral Amplifier, Programmable Filter, Programmable Gain Amplifier, Networkable, Application Software, Web Enabled
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Connection to Host: RS232/422/485, USB, TTL, Ethernet, Other
- Differential Channels: Yes
- Excitation: Voltage Excitation, Current Excitation
- Features: Integral Amplifier, Programmable Filter, Programmable Gain Amplifier, Networkable, Application Software, Web Enabled
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- Connection to Host: RS232/422/485, USB, TTL, Ethernet, Other
- Differential Channels: Yes
- Excitation: Voltage Excitation, Current Excitation
- Features: Integral Amplifier, Programmable Filter, Programmable Gain Amplifier, Networkable, Application Software, Web Enabled
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- Connection to Host: RS232/422/485, USB, TTL, Ethernet, Other
- Differential Channels: Yes
- Excitation: Voltage Excitation, Current Excitation
- Features: Integral Amplifier, Programmable Filter, Programmable Gain Amplifier, Networkable, Application Software, Web Enabled
-
Supplier: Analog Devices, Inc.
Description: for measuring large industrial signals. Additionally, the part’s resistor divider architecture allows it to measure voltages beyond the supplies. With no external components, the AD8274 can be configured as a G = ½ or G = 2 difference amplifier. For single-ended applications that
- Device Type: Differential Amplifiers
- Package Type: SOIC, MSOP
- RoHS Compliant: Yes
-
Supplier: MTI Instruments Inc.
Description: position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various
- Analog Input Channels: 2 #
- Form Factor: Stand Alone
- Integral Filter: Yes
- Other Input: Yes
-
Supplier: Renesas Electronics Corporation
Description: .3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and
- Number of Channels: 4 #
-
Supplier: PI (Physik Instrumente) L.P.
Description: 1). Dynamic frequency control for optimum control Incremental encoders Differential signal transmission (A/B). TTL signal inputs for limit and reference point switches Digital communication USB and RS-232 interfaces (e. g., for a joystick). Data recorder
- Communication Standards: RS232, USB
- Configuration: Stand Alone
- Maximum Output Voltage: 200 volts
- Motor Feedback: Incremental Encoder
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD10465 is a full channel ADC solution with on-module signal conditioning for improved dynamic performance and fully matched channel-to-channel performance. The module includes two wide dynamic range AD6644 ADC's. Each AD6644 has a dc-coupled amplifier front end
- IC Package Type: LCCC
- Input Voltage Range (Vpp): 4 volts
- Interface Type: Parallel
- Operating Temperature: -40 to 85 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: . Interfaces USB and TCP/ IP for commanding. Differential signal transmission for analog (sin/ cos) encoder signals. TTL signal inputs for reference point switch. I/ O lines (digital) for automation. Connection for digital joystick. Scope of delivery includes wide- range-
- Communication Standards: Ethernet, USB
- Configuration: Stand Alone
- Features: Home / Limit Switch Input
- Maximum Output Voltage: 100 volts
-
Supplier: Maxim Integrated
Description: is typically 0.04dB gain, 0.1LSB offset, and 0.2 degrees phase. Dynamic performance is 36.7dB signal-to-noise plus distortion (SINAD) with a 125MHz analog input signal and a sampling speed of 400MHz. A fully differential comparator design and encoding circuits reduce
- DNL: 0.2500 LSB
- IC Package Type: TQFP
- INL: 0.2000 LSB
- Input Voltage Range (Vpp): 3.3 to 5 volts
-
Supplier: Maxim Integrated
Description: is typically 0.04dB gain, 0.1 LSB offset, and 0.2 degrees phase. Dynamic performance is 36.4dB signal-to-noise plus distortion (SINAD) with a 200MHz analog input signal and a sampling speed of 800MHz. A fully differential comparator design and encoding circuits reduce
- DNL: 0.2500 LSB
- IC Package Type: TQFP
- INL: 0.2000 LSB
- Input Voltage Range (Vpp): 3.3 to 5 volts
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD10242 is a complete dual signal chain solution including on-board amplifiers, references, ADCs, and output buffering providing unsurpassed total system performance. Each channel is laser trimmed for gain and offset matching and provides channel-to- channel
- IC Package Type: LCCC
- Input Voltage Range (Vpp): 4 volts
- Interface Type: Parallel
- Operating Temperature: -55 to 125 C
-
Supplier: Analog Devices, Inc.
Description: transmission of signals over the common-mode voltages. The AD8147 and AD8148 encode the vertical and horizontal sync signals on the common-mode voltages of the outputs. All outputs can be independently set to low voltage states to be used with series diodes for line isolation,
- Device Type: Video / Wideband Amplifiers
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: characterize wideband signals up to 40 MHz bandwidths. The USB form factor moves the processing power to the PC of your choice, so you decide when you need more processing power or memory. The optional tracking generator enables gain/loss measurements for quick tests of filters,
- Frequency Range: 3.00E6 kHz
-
Supplier: ValueTronics International, Inc.
Description: The RSA607A is a 7.5 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum
- Frequency Range: 7.50E6 kHz
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies - 2RU, the AMP2-E16-3G with Dolby D/E monitors 16 channels of audio from 3G/HD/SD-SDI with loudness display using ITU-R1770-1 algorithms with audible monitoring through a fully digital high-fidelity amplifier system and speakers. The AMP2-E16-3G from Wohler
-
Audio Amplifiers and Preamplifiers - 40 W Stereo Audio Power Amp with VCA & Power Supply -- RU-PA40DSupplier: Visual Sound, Inc.
Description: on both amplifier channels. A detachable terminal block provides for the connection of an external 10 K ohm potentiometer or a 0 to 10 Vdc control voltage. RDL remote controls are available to provide single-turn, multi-turn (rotary encoder) or pushbutton (ramp or fixed level
-
Supplier: Visual Sound, Inc.
Description: mic as well as handling 2vrms line-level signals. The AD-340's digital I/O support 2-channel linear PCM, 5.1 Channel Dolby Digital, and DTS Surround encoded bitstreams at any sampling rate from 32KHz to 96KHz. Inputs are ground-loop isolated to prevent buzz and hum noise when
-
Supplier: Quality Industrial Electronics
Description: messaging systems, weigh scales, message displays/annunciator s, public address systems, commercial audio, surveillance video, intercom/inter-phone , high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data Acquisition / Signal Conditioning, Data / Chart Recorders, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Location: North America, United States Only, Southern US Only
- Services: Bench / Off-site, Field / On-site, Calibration Service, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Remanufacturing / Complete Rebuild, Rental / Lease, Replacement / Exchange Program, Product Sales - Used / Refurbished,
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments, Other Specialty Instruments
-
Supplier: Allegro MicroSystems Inc.
Description: . The A1356 device converts an analog signal from its internal Hall element to a digitally encoded PWM output signal. The coupled noise immunity of the digitally encoded PWM output is far superior to the noise immunity of an analog output signal. The BiCMOS,
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: /direction controller. The TMCM-323 can be added for encoder feedback. Its small size makes it an optimum solution for integration on any user board. The board can be connected to a baseboard or customized electronics with a pin connector. Applications are optical and analytical instruments.
-
Supplier: Sensor Developments, Inc.
Description: . OPTIONS • Signal amplifier output = +/-10V FS • Intergral angle encoder - 512 ppr (10000rpm) • Integral angle encoder - 1024 ppr (5800rpm) • Footmount
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 3.12 to 20000 In-lbs
-
Supplier: Performance Motion Devices
Description: positioning, velocity, and torque control for Brushless DC, step, and DC Brush motors. This versatile and powerful IC provides profile generation, servo-loop closure, commutation, and pulse and direction output along with direct quadrature encoder input. Advanced digital current control and
- Communication Standards: CANbus, RS232, RS485
- Configuration: IC / PCB-Mounted
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: The AD10242 is a complete dual signal chain solution including onboard amplifiers, references, ADCs, and output buffering providing unsurpassed total system performance. Each channel is laser trimmed for gain and offset matching and provides channel-to- channel crosstalk performance
- IC Package Type: Other
- Resolution: 12 bits
- Sample Rate: 40000 kSamples/Sec
-
Supplier: Sensor Developments, Inc.
Description: -ID) • Integrated signal amplifier (+/-5V or +/-10V) • Integral optical encoder - 1024 ppr and 1500 ppr (requires 10 pin connector) • Footmount
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 3.12 to 20000 In-lbs
-
Supplier: Richardson RFPD
Description: The AD10465 is a full channel ADC solution with on-module signal conditioning for improved dynamic performance and fully matched channel-to-channel performance. The module includes two wide dynamic range AD6644 ADC's. Each AD6644 has a dc-coupled amplifier front end including an AD8037
- IC Package Type: Other
- Resolution: 14 bits
- Sample Rate: 65000 kSamples/Sec
-
Supplier: OMEGA Engineering, Inc.
Description: 3540i includes 8 optically isolated programmable inputs for triggering, branching, position sensing and end of travel detection. 3 optically isolated programmable outputs can send signals to other electronic devices and activate relays. A daughterboard is available which provides an
- Communication Standards: RS232
- Configuration: Panel Mount
- Continuous Output Current: 0.1000 amps
- Drive Type: Microstepping Motor
-
Supplier: Broadcom Inc.
Description: current sensor. The miniature isolation amplifier analog input is continuously measured by the sigma-delta modulator through over-sampling using an on-board clock. The signal information is contained in the modulator data, as a density of ones with data rate of 10 MHz. Data is then
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 105 C
- Optocoupler Input: DC
-
Supplier: MTI Instruments Inc.
Description: position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various
- Measurement Range: 0.0 to 0.4921 inch
- Operating Temperature: 32 to 104 F
-
Supplier: Allegro MicroSystems Inc.
Description: The A1233 is a dual-channel Hall-effect sensor IC ideal for use in speed and direction sensing applications incorporating encoder ring-magnet targets. The A1233 provides various output signals that indicate speed and direction of target rotation. The Hall elements are both
- Body: Other
- Output: Voltage
-
Supplier: Electro Standards Laboratories
Description: amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells
- Depth: 10.5 inch
- Display Technology: Other
- Display Units: English, Metric
- Height: 2.5 inch
-
Supplier: Electro Standards Laboratories
Description: amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells
- Depth: 10.5 inch
- Display Technology: Other
- Display Units: English, Metric
- Height: 2.5 inch
-
Supplier: Electro Standards Laboratories
Description: communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal
- Depth: 10.5 inch
- Display Technology: Other
- Display Units: English, Metric
- Height: 2.5 inch
-
Supplier: Electro Standards Laboratories
Description: communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal
- Digital Resolution (if Applicable): 24 bits
- Display Type: Digital Readout
- General Features & Functionality: Built-in / Self-Calibration
- Measurement Features: Tare, Peak Hold
-
Supplier: Allegro MicroSystems Inc.
Description: of magnet pole spacing and air gap. The 2D architecture of the A1262 simplifies the design of motors and magnetic encoders by providing quadrature output signals in a very small footprint. The A1262 outputs allow the speed and direction of a rotating ring magnet to be determined. The A
- Body: Other
- Output: Voltage
-
Supplier: Dover Flexo Electronics, Inc.
Description: Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower
- Control Signal Output: Analog Voltage, Current Loop
- Form Factor: Panel / Chassis Mount, Other
- General: Rate Indication / Control
- User Interface: Digital Front Panel
-
Supplier: Maxim Integrated
Description: -diode amplifier with 100µA of ambient photodiode current rejection at a +3V supply. A high-power LED driver capable of sinking 200mA is included in the infrared transmit path. The on-board encoder/decoder (ENDEC) compresses/stretches signals to and from the external UART,
- Device Type / Applications: Transceiver, Other
- IC Package Type: SSOP
- Pin Count: 28 #
- RoHS Compliant: Yes
-
Supplier: Dover Flexo Electronics, Inc.
Description: Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower The SteadyWeb5's NEW communication options: Serial Communication - Modbus RTU or
- Control Signal Output: Current Loop, Other
- Controller Inputs: Serial / Digital Input
- Form Factor: Panel / Chassis Mount, Other
- General: Rate Indication / Control
-
Supplier: Dover Flexo Electronics, Inc.
Description: Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower The SteadyWeb5's NEW communication options: Serial Communication - Modbus RTU or
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: Serial / Digital Input
- Form Factor: Panel / Chassis Mount, Other
- General: Rate Indication / Control
-
Supplier: Dover Flexo Electronics, Inc.
Description: Tension Amplifier Speed Follow by DC or Pulse Tach/Encoder Tension Limit Switch Tension On Relay Taper Tension by DC/Pulse Tachs/Encoders, or Diameter Follower The SteadyWeb5's NEW communication options: Serial Communication - Modbus RTU or
- Control Signal Output: Current Loop, Other
- Controller Inputs: Serial / Digital Input
- Form Factor: Panel / Chassis Mount, Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: Richardson RFPD
Description: part of the conversion cycle. An on-chip timing generator provides strobe pulses for each of the four internal flash cycles. A single ENCODE pulse is used to control the converter. The digital output data is presented in twos complement or offset binary output format. An out-of-range
- IC Package Type: DIP
- Resolution: 12 bits
- Sample Rate: 1250 kSamples/Sec
-
Supplier: ETEL S.A.
Description: the benefits of ETEL controllers such as high computation power, fast and real-time communication bus and state of the art control algorithms, ETEL’s VHP range is providing outstanding signal to noise ratio. AccurET VHPs are successfully used in areas such as: Process
- Communication Standards: Ethernet, USB, Other
- Configuration: Stand Alone
- Continuous Output Current: 1.5 to 10 amps
- D/A Resolution: 16 bits
-
Supplier: 4D Systems Pty. Ltd.
Description: to 10 GPIO for Pulse Output. Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels). 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
Featured Products Top
-
performance motion systems, namely square wave (A Quad B) signals. This approach also drastically reduced achievable trigger resolution using higher performance sin/cos encoders, while simultaneously restricting use of user-friendly absolute encoders, virtual axis for best use of gantries and lower (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
electrical components of a transducer refer to the circuitry that processes the signal from the transduction element. This typically includes amplifiers to boost the signal strength, filters to remove noise, and analog (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd.
More Information Top
-
Implementation of a PC-based Robot Controller with Open Architecture
PWM amplifier Encoder signal Motor drive signal .
-
Design of a Crop Harvesting End Effector for the Robotic System used in the NASA JSC Biomass Production Chamber
An interface between the amplifier board and processor board is provided to pass encoder signals and amplifier command/control signals.
-
The mechanical and physiological properties of the first dorsal interosseous muscle
The device incorporated a monitoring stylus with a diameter of 3.5 mm, providing a monitoring sensitivity of 0.001 N connected to a signal encoder and signal amplifier interfaced to a computer incorporating the design software to calculate the tension stiffness…
-
Test-Bed to Measure the Performance Criteria of Actuators - University of Texas Robotics Research Group
These amplifiers use encoder signals for commutation feedback.
-
The use of foil generated vorticity as a hover actuator system for undersea vehicles
The BB-500 allows for easy access to amplifier signals , encoder signals, limits, inputs and outputs.
-
Robust independent robot joint control: design and experimentation
To simplify implementation, the power amplifiers and encoder signals of the Unimation controller were used.
-
Axiomatic development of a machine control system
The encoder then sends the hall effect signals for commutation, and the square wave encoder signals to the amplifier and to the counter board.
-
DATA TELEMETRY PACKAGE POWERED BY STRONTIUM-90 FUELED GENERATOR. Final Report
(2) The signal from the encoder amplifier is a voltage level which is subject to an IR drop; 'the brush encoder signal is merely the absence or presence of ground.
-
3100-2008 - Contrex - Servo Equipment | Galco Industrial Electronics
3100-2008, Contrex, Servo Equipment, SERVO KIT, INCLUDES MOTOR, AMPLIFIER 1024PPR ENCODER SIGNAL , 10FT CABLES AND CONNECTORR .
-
Shopping Cart
SERVO KIT, INCLUDES MOTOR, AMPLIFIER 1024 PPR ENCODER SIGNAL , 10' CABLES AND CONNECTOR .