-
Supplier: WATTCO
Description: Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile
- Additional Control Outputs: Switches / Relays
- Current: 400 amps
- Features: Explosion Proof
- Panel Type: Other
-
Supplier: Sitron
Description: The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 250 volts
- Maximum Current: 5 amps
- Maximum Operating Pressure: 725 psi
-
Description: service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Maximum Operating Pressure: 261 psi
- Media Type: Liquid
-
-
Supplier: Gems Sensors & Controls
Description: switch within the unit. Installation is through the tank side at the detection point. Rugged, all-stainless steel unit offers broad chemical compatibility at temperatures to 300°F (149°C). Explosion-proof models available.
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 300 F
- Maximum Operating Pressure: 900 psi
-
Supplier: Gems Sensors & Controls
Description: liquid levels, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. Installation is through the tank side at the detection point. General purpose materials designed to provide reliable service in oils and water. Ultimate strength: for
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 250 F
- Maximum Operating Pressure: 150 psi
-
Description: service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level
- Configuration (Normal State): Normally Open (NO)
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Maximum Operating Pressure: 261 psi
-
Description: service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level
- Configuration (Normal State): Normally Closed (NC)
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Maximum Operating Pressure: 261 psi
-
Description: service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level
- Configuration (Normal State): Normally Open (NO)
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Maximum Operating Pressure: 261 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 290 psi
- Measuring Range: 3.96 to 72 inch
-
Supplier: FineTek
Description: SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 355 psi
- Meter Technology: Rotation Paddle
-
Supplier: FineTek
Description: Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Sitron
Description: storage tanks and is available with an explosion proof housing. The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, CUL, IECEX and ATEX for installation in hazardous environments
- Built-in Alarm / Indicator: Yes
- Material Temperature Range: 14 to 176 F
- Maximum Operating Pressure: 725 psi
- Media Type: Liquid
-
Supplier: FineTek
Description: ?Stable; Not affected by temperatureerature ?Highest temperatureerature tolerance of 550°C ?Explosion-proof 450°C ?Applicable in liquid, syrup, solid, powder,and surface level detection
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance
-
Supplier: FineTek
Description: float level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level
- Meter Technology: Mechanical / Magnetic Floats
- Output: Analog Current
-
Supplier: Solutions with Innovation, LLC
Description: controllers, SCADA systems and meters. The TR420E carries an FM explosion-proof rating for Class I, Division 1, Groups A,B,C and D; and dust-ignition proof for Class II/III, Division 1, Groups E,F and G hazardous, (classified) locations, indoor/outdoor (Type 4, 4X). It can also be
- Features: Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
- Material Temperature Range: 176 F
- Maximum Operating Pressure: 750 psi
-
Supplier: RS Components, Ltd.
Description: status display. Key-operated calibration. For detecting liquids, granulates, slurry, foam and separating layers. M20 x 1.5 cable gland ATEX 1D (general use and dust explosion-proof) available as accessory Device Type = Capacitance Switch Mounting Type = Vertical Switch
- Maximum Operating Pressure: 508 psi
- Meter Technology: Capacitive / RF Admittance
- Mounting Options: Top mount
- Pole and Throw Specifications: Other
-
Supplier: RS Components, Ltd.
Description: status display. Key-operated calibration. For detecting liquids, granulates, slurry, foam and separating layers. M20 x 1.5 cable gland ATEX 1D (general use and dust explosion-proof) available as accessory Device Type = Capacitance Switch Mounting Type = Vertical Switch
- Maximum Operating Pressure: 508 psi
- Meter Technology: Capacitive / RF Admittance
- Mounting Options: Top mount
- Pole and Throw Specifications: Other
-
Supplier: Brooks Instrument
Description: liquids and gases Multiple connection types enable use in multiple location in one plant or process Optional alarms, transmitters and limit switch controllers provide added levels of measurement and control Great replacement for glass tube flow meters (same lay length as
- Additional Media Capabilities: Gas
- Electrical Output: Analog Current
- End Fittings: Compression, Threaded
- Features: Audible or Visual Alarms
-
Supplier: Winters Instruments
Description: Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by stainless steel differential pressure bellows assemblies• Housing can be specified watertight or explosion proof• Housing is
- Deadband: 0.3500 to 90 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Poles: Single Pole, Double Pole
-
Supplier: Winters Instruments
Description: Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a differential diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up
- Deadband: 0.1600 to 15 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Poles: Single Pole, Double Pole
-
Supplier: Winters Instruments
Description: incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong
- Deadband: 0.3000 to 4.2 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Poles: Single Pole, Double Pole
-
Supplier: Charles Ross & Son Company
Description: discharge valve in cone bottom 1/3 HP orbital arm and 1/2 HP screw explosion-proof motors are provided. The motor speeds are regulated by NEMA 1 inverters for 230 volt, 50/60 Hz, three phase input. Maximum orbital speed is 2.5 rpm, maximum screw speed is 100 rpm The entire blender and drives
- Additional Features: Cooling, Heating, Explosion Proof
- Capacity: 1 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
- Mix Speed: Continuous Speed
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Accuracy: 2 ±% FS
- Material to Measure: Liquid, Gas, Hazardous
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Poles: Single Pole, Double Pole
-
Supplier: Orange Research, Inc.
Description: Piston Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration
- Accuracy: 2 ±% FS
- Material to Measure: Liquid, Gas, Hazardous
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Poles: Single Pole, Double Pole
-
Supplier: Charles Ross & Son Company
Description: conical vessel wall while it turns and gently lifts material upward. The materials are then thrust at the upper most batch level towards the center of the vessel, and then move slowly back down the center, while mixing with materials being moved upward by the orbiting screw. When compared to
- Additional Features: Cooling, Heating, Explosion Proof
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Water / Wastewater Treatment
- Capacity: 3.5 to 500 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
-
Supplier: Charles Ross & Son Company
Description: conical vessel wall while it turns and gently lifts material upward. The materials are then thrust at the upper most batch level towards the center of the vessel, and then move slowly back down the center, while mixing with materials being moved upward by the orbiting screw. When compared to
- Additional Features: Cooling, Heating, Programmable, Explosion Proof
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Water / Wastewater Treatment
- Capacity: 10 to 500 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Powders or Granules
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Accuracy: 2 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas, Hazardous
- Operating Temperature: 200 F
-
Supplier: Pem-Tech, Inc.
Description: head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: Oil-Rite Corp.
Description: level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed through the explosion proof rated junction box. A 23 micron, 1,000
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: while maintaining continuous system operation using the duplicate filter . An air cooled, explosion proof heat exchanger helps maintain a constant oil supply temperature. It removes approximately 8,500 BTU/Hr. Heaters can maintain a certain liquid temperature and assist in cold
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: oil circulates in at about 175° F and out at 170° F. The heat exchanger’s fan is operated with a 1/4 HP, 1725 RPM, TEFC motor operated by 3 phase power at 230/460V 60Hz. The motor is Explosion Proof rated Class I , Division 1, Group D; Class II, Groups F and G. A temperature
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: F. The 1/40 HP, 3000 RPM, TEFC, fan motor is operated by single phase power at 115V/60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Heaters can maintain a certain liquid
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
condensation can compromise seals, reduce reliability, and increase safety risks. This explosion-proof battery pack vent plug is engineered to protect critical enclosures by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases (read more)
Browse Level Sensors Datasheets for Intellisense Microelectronics Ltd. -
IMS use its high performance optical sensor ASIC to make compact and low cost optical liquid level sensor. Performance: • High performance ASIC based compact sensor • Build in 100ms power on delay eliminate false trigger when power up • Self (read more)
Browse Level Sensors Datasheets for Intellisense Microelectronics Ltd. -
204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
explosion-proof level monitoring solutions in high-risk environments,” said Collin Humphrey, Engineering Manager at BinMaster. “These indicators deliver the same durability and reliability our customers expect from BinMaster rotaries while ensuring safety in combustible (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
HPT604-BS is a fuel level sensor with a magnetic base that secures the probe to tank bottoms, ensuring stable, precise readings. It’s explosion-proof, highly accurate, and built to withstand harsh environments like fuel tanks, marine systems, and process control (read more)
Browse Level Sensors Datasheets for Holykell Technology Company Limited -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
BMRX-300 is designed to provide security from system power failure, easy access to all components, and reliable performance. It features the same explosion-proof housing that is standard on every BinMaster paddle-level switch. The BMRX is cost-effective and the easiest-to-implement solution for reliable (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
fuel tank bottoms, and product phase changes in process piping streams. Features and Benefits No moving parts Remote electronics via standard twisted pair Explosion proof probe is standard Probe (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering
More Information Top
-
Automatic Lease Operations - Weeks Island Field, La.
The float on the 500 psi separator is an externally-mounted pick-up type float with an explosion - proof mercury switch which makes contact on liquid level rise.
-
Current Trends in the Development of Industry
According to VCM leaking possible in the polymerizer control field, VCM gas has inflammable and explosive characteristics, LT - 101 and PT - 101 transmitter were choosed for … safety zone); Temperature detection TE101 and TE102 were the flame- proof platinum resistance temperature WZP .... Pressure and liquid level detection were used respectively the diaphragm sealed EJA smart transducer; Switch valve selection of pneumatic ball was switch valve JC90JK11 - F82P with anti-explosion electromagnetic valve and anti-explosion travel switch.
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
In the United States, their use is generally limited to more expensive installations, or they are used where the liquid - level sensors must be “ explosion - proof ”-rated. .... To achieve that standard, mercury switches use intrinsically safe relays that are expensive, complicate the control panel…
-
CR4 - Thread: Looking For Liquid Conductivity Circuits diagram
Next in Forum: Explosion proof and fire proof. .... You might be interested in: Liquid Level Switches , Conductivity and Resistivity Meters, Nondestructive Testing (NDT) Conductivity and Resistivity Meters .
-
Trade literature
This switch is completely oil immersed and the enclosing case is weather-resisting and dust- tight. .... It operates to maintain low or high liquid level , incorporates quick acting make- and-break mechanism, easily accessible, and is explosion - proof .
Indicates content that may require registration and/or purchase.