Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid external air pilot actuated 3 ported, 2 position For lubricated or non-lubricated service
- Actuation: Pilot Operated
- Media Temperature: 23 to 122 F
- Pressure Rating: 36 to 145 psi
- Valve Type: Poppet Valves, Solenoid Valves
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must
- Media Description: Air, Compressed Air, Gas (general)
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
- Pressure Rating: 250 psi
-
Supplier: Continental Hydraulics
Description: either electric solenoid or hydraulic actuation of the main spool. Available in 5 standard NFPA and ISO patterns, these pilot operated valves are used in applications requiring high flow rates. The valves are available in both 2 or 3 position and various spool flow
- Actuation: Electric, Pilot Operated
- Pressure Rating: 5000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
-
-
Supplier: Daniel Measurement and Control Inc.
Description: system. They have proven to be reliable, rugged and very responsive in controlling pipeline surges and pressures. These valves are not pilot operated. They incorporate an integral oil reservoir mounted on the external surface of the valve cylinder head, which upon
- Actuation: Electro-hydraulic, Electro-pneumatic, Pneumatic
- Flow (Cv): 86 to 5360
- Media: Gas, Gasoline / Diesel Fuel, Natural Gas
- Media Temperature: -20 to 400 F
-
Supplier: Continental Hydraulics
Description: VER-SP PROPORTIONAL PILOT OPERATED PRESSURE RELIEF VALVES Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SP valves are Proportional pilot operated pressure
- Actuation: Pilot Operated
- Pressure Rating: 1015 to 5076 psi
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: Continental Hydraulics
Description: pilot operated proportional relief valves conform to NFPA R03/D03 and ISO 6264:1998 mounting standards. The VER03MP valves are designed to modulate pressure in a hydraulic circuit directly proportional to the input current to the valve. The valve consists of
- Actuation: Pilot Operated
- Features: Solenoid Valves
- Media Description: Hydraulic Fluid
- Pressure Rating: 1015 to 5076 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse
- Media Description: Water, Potable Water
- Number of Ports/Ways: 2
- Power: 4 to 6.9 volts
- Pressure Rating: 7.25 to 145 psi
-
Supplier: Continental Hydraulics
Description: VED0*M PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES Sizes D05H thru D10 Size Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description Continental Hydraulics VED*M pilot operated 4-way
- Media Description: Hydraulic Fluid
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
- Valve Type: Directional Valves, Spool Valves
-
Supplier: RS Components, Ltd.
Description: Type = Solenoid/Pilot Solenoid Voltage = 24V dc Solenoid Power Consumption = 1.5W Minimum Operating Pressure = 0.2 Minimum Operating Temperature = -10 Thread Standard = G
- Actuation: Electric, Pilot Operated, Other
- Media Temperature: 14 F
- Valve Size: 0.3750 inch
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: The VP500 is a body ported poppet type solenoid valve with a high flow capacity and low powers consumption. Suitable for use as a divider or selector valve and with a life expectancy of over 50 million cycles. The VP500 is also fitted with a strainer to prevent contamination
- Actuation: Pilot Operated, Other
- Media Temperature: 14 to 122 F
- Pressure Rating: -14.5 psi
- Primary Material of Construction: Aluminum
-
Supplier: RS Components, Ltd.
Description: Massive flow from a 21 mm wide body of 1500 l.min for all 5 / 2 functions and 1300 l/min for all 5 3 functions, this stand alone range of valves can also be mounted together on a P strip manifold Spool Valve, non overlapping. M8 3 pin electrical connection. IP65. External
- Actuation: Pilot Operated, Other
- Primary Material of Construction: Nylon - Polyamide
- Valve Size: 0.2500 inch
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: A large flow from a 17mm wide body of 800 l/min for all 5 / 2 functions and 700 l/min for all 5 / 3 functions. This range of valves can also be mounted together on a P stip manifold. Spool valve, Non Overlapping. Form C or M8 electrical connection options. External Pilot
- Actuation: Pilot Operated, Other
- Primary Material of Construction: Nylon - Polyamide
- Valve Size: 0.1250 inch
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, electro-proportional , hydraulic cartridge valve intended for use with an external pressure compensator or load-sensing-style pump control.
- Actuation: Electro-hydraulic, Pilot Operated
- Number of Ports/Ways: 2
- Pressure Rating: 0.0 to 3500 psi
- Valve Size: 0.7500 to 1 inch
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6012 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space
- Valve Type: Pilot Valves
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space
- Valve Type: Pilot Valves
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space
- Valve Type: Pilot Valves
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space
- Valve Type: Pilot Valves
-
Supplier: Allied Electronics, Inc.
Description: Pilot Operated 2 Port Solenoid Valves For Air, Water and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A Dedicated
- Number of Ports/Ways: 2
- Power: 24 volts
- Valve Type: Pilot Valves
-
Supplier: Allied Electronics, Inc.
Description: Pilot Operated 2 Port Solenoid Valves For Air, Water and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A Dedicated
- Number of Ports/Ways: 2
- Power: 110 volts
- Valve Type: Pilot Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way pilot valve DN 0,5 for servo controlled valves with low power consumption. APPLICATIONS pilot valve unit for servo controlled main valve valve for low quantity dispense CHARACTERISTICS Long term performance capability by the use
- Media Description: Water, Hot Water, Cold Water, Potable Water
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Pressure Rating: 4.35 to 145 psi
-
Supplier: Allied Electronics, Inc.
Description: Pilot Operated 2 Port Solenoid Valves For Air, Water and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A Dedicated
- Number of Ports/Ways: 2
- Power: 24 volts
- Valve Type: Pilot Valves
-
Description: The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC
- Media Description: Water
- Number of Ports/Ways: 2
- Power: 24 to 240 volts
- Pressure Rating: 5 to 145 psi
-
Description: The DSVP40-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC
- Media Description: Water
- Number of Ports/Ways: 2
- Power: 24 to 240 volts
- Pressure Rating: 5 to 145 psi
-
Description: The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90º valve designed to control the flow of water from a water main. Applications • Coffee machines • Vending equipment • Ice maker equipment • Water
- Media Description: Water, Hot Water, Cold Water, Potable Water
- Power: 12 to 240 volts
- Pressure Rating: 0.0 to 145 psi
- Single Solenoid: Yes
-
Supplier: ISC Sales, Inc.
Description: The pressure in the upper operating chamber is controlled by operating the pilot solenoids. The optional MV1-TP control panel determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it’s through radio,
- Double Solenoid: Yes
- Media Description: Water
- Number of Ports/Ways: 2
- Power: 120 volts
-
Description: The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts
- Media Description: Water
- Number of Ports/Ways: 3
- Power: 24 to 240 volts
- Pressure Rating: 5 to 145 psi
-
Supplier: Allied Electronics, Inc.
Description: Pilot Operated 2 Port for Zero Differential Pressure Solenoid Valves For Air, Vacuum, Water and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise
- Power: 110 volts
- Valve Type: Pilot Valves
-
Supplier: Xylem Applied Water Systems
Description: Normally open and normally closed options available Solenoid piloted diaphragm valve
- Media Description: Water
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Pressure Rating: 10 to 150 psi
-
Supplier: Xylem Applied Water Systems
Description: Ideal for High Pressure Applications Compact Valve Design Piston Operated Choice of Valve Body Material and Seals Response time 15-60ms
- Media Description: Water
- Number of Ports/Ways: 2
- Power: 24 to 120 volts
- Pressure Rating: 2100 psi
-
Supplier: Xylem Applied Water Systems
Description: Normally open and normally closed options available Solenoid piloted diaphragm valve Manual solenoid override Optional flow control feature available
- Media Description: Water
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Pressure Rating: 10 to 150 psi
-
Supplier: Xylem Applied Water Systems
Description: Normally closed flow pattern Diaphragm operated Fully ported orifices for high CV
- Media Description: Water
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Pressure Rating: 725 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way pilot valve DN 0,5 or DN 0,8 for servo controlled valves. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and battery life. APPLICATIONS pilot valve unit for servo controlled main valve
- Media Description: Water, Hot Water, Cold Water, Potable Water
- Number of Ports/Ways: 2
- Power: 4 to 6.9 volts
- Pressure Rating: 0.0 to 145 psi
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
- Single Solenoid: Yes
-
Supplier: ASCO
Description: Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
- Double Solenoid: Yes
- Media Description: Gas (general), Gasoline / Diesel Fuel
- Number of Ports/Ways: 2
- Power: 110 volts
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Double Solenoid: Yes
- Media Description: Air, Compressed Air
- Number of Ports/Ways: 4
- Power: 12 to 120 volts
Find Suppliers by Category Top
Featured Products Top
-
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional (read more)
Browse Air Valves Datasheets for Clippard -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Water Control valves can also work with hydraulic actuators (also known as hydraulic pilots). These types of valves are also known as Automatic Control Valves. The hydraulic actuators will respond to changes of pressure or water flow and will open/close the valve. Flomatic also (read more)
Browse Water Valves Datasheets for Flomatic Valves -
accessories • External pilot air supply via manifold rail • Connection technology up to IP67 • Easy to create pressure zones Robust solenoid valve can be combined within the entire VS range (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
pressure, for example, is critical to solenoid valves but frequently overlooked. If downstream pressure sufficiently exceeds the valve’s outlet pressure rating, the core spring may not be powerful enough to close the valve. In the case of a pilot-operated solenoid valve, however, an unusually low (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
in the direction of media flow for gases and close against the direction of media flow for fluids. For safety, these valves automatically close on pressure loss in the control circuit. VZXF valves operate without the need for any pressure differential. The VZXF are 2/2-way valves, normally (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
PA, Foundation Fieldbus or HART protocol. With HART and PROFIBUS, it is also possible to apply SIMATIC PDM to clearly display and document saved trends, histograms, as well as commissioning and operating data. If you would like to test your solenoid valve or replace its function by a (read more)
Browse Valve Positioners Datasheets for Siemens Process Instrumentation -
, isolation valves, integrated safety monitoring filters, and fire-retardant filter cartridges. Camfil APC offers dust testing services and a fully equipped test lab that provides bench dust testing and ASHRAE Standard 199 testing. THE POWER OF GOLD CONE FILTERS A (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
safety functions. Common Malfunctions of Solenoid Valves. Below are some of the common challenges operators face with solenoid valves and how to combat them. 1. Leakage. Leakage in solenoid valves is either classified as internal or external. Internal Leakage. Internal leakage, or seat leakage, occurs
More Information Top
-
Performance Of Inductively Coupled Electrical Distribution Networks For Power And Signals
…the number of sensors used for internal monitoring of the pod hydraulic circuits and external sensors (pressure, temperature etc … peak power drawn by solenoid driving circuits for pilot valves can be 10-20 … since these are typically operated rather infrequently The electrical…