Products/Services for Ferroelectric Liquid Crystals
-
Crystals - (406 companies)Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted...Package / Form FactorFeatures / Standards
-
Liquid Crystal Display (LCD) Modules - (544 companies)Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system. Liquid...
-
Shutters - (109 companies)Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings.
-
Optical Crystals - (190 companies)Optical crystals are transparent in different spectral regions, depending upon the crystal material. They include nonlinear, photorefractive crystals, and laser crystals ' acousto-optic and electro-optic combinations; X-ray analysis...
-
Liquid Level Switches - (369 companies)...wave to return to a transducer from a target surface. Vibrating or tuning fork liquid level sensors use a piezoelectric crystal or other technology to vibrate a probe and then monitor the presence, absence, increase or decrease of that vibration...
-
Crystal Filters - (52 companies)Crystal filters are electronic filters that use monolithic crystals. They are used in all kinds of electronic and radio communication devices. A monolithic crystal filter uses one large crystal rather than an array of several discrete crystals...
-
Liquid Level Sensors - (701 companies)...to a transducer from a target surface. Vibrating or tuning fork liquid level sensors use a piezoelectric crystal or other technology to vibrate a probe and then monitor the presence, absence, increase or decrease of that vibration. For a more detailed...
-
Liquid Flow Meters - (592 companies)Liquid Flow Meters. Image Credit: ABB Measurement Products. Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid. With some devices, the flow rate is determined by measuring the liquid's velocity, a function...
-
Gas and Liquid Samplers - (157 companies)Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels. The sampling process is used to obtain representative samples of gas or liquid. There are many different types of sampling equipment...
-
Liquid Leak Detectors - (251 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
Product News
-
Hangzhou Shalom Electro-optics Technology Co., Ltd.
EO Crystals and AO Crystals Features: Rich dimension, orientation options, accessible in both stock and custom versions. High-precision polishing, laser laser-grade polishing are available. Large apertures are available. different kinds of coatings, Cr-Au electrodes can be furnished. Various substrate materials are available: DKDP, BBO, LiNbO3, MgO:LiNbO3, TeO2, and HGTR-KTP crystals. Electro-optic Crystals (EO Crystals) demonstrate a certain linear electro-optic effect called the Pockels Effect. In the Pockels Effect... (read more)Browse Optical Crystals Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Foctek Photonics, Inc.
Crystal Components As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components. Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass. Nonlinear Crystals: BBO, KTP, LiNbO3. Birefringent Crystals: YVO4, a-BBO, Calcite. Passive Q-switch Crystals: Cr4+:YAG. Electro Optic Crystals: KTP, BBO. Product listing (read more)Browse Optical Crystals Datasheets for Foctek Photonics, Inc. -
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Nonlinear Crystals Features: Various Crystals: BBO, DKDP, KTP, HGTR KTP, LBO, BIBO, ZGP, KTA, LilO3, LiNbO3, RTP, YCOB Crystals. Cutting-edge crystal growth technologies to ensure high quality: no visible flaw, no twining, low levels of stress/bubble/inclusions, and high optical homogeneity. Laser-grade polished high-precision crystals are available. Broad transmission range and abundant coating options supporting nonlinear optical applications in the UV, VIS, and IR spectrum. A Nonlinear Crystal or an NLO... (read more) -
CASTECH, Inc.
BBO Crystal Beta-Barium Borate ( b-BaB2O4 or BBO), discovered and developed by FIRSM, CAS (Fujian Institute of Research on the Structure of Matter, Chinese Academy of Sciences), now is manufactured and marketed by CASTECH Inc. The high-quality crystal boule is steadily available from CASTECH, who holds specialized proprietary techniques (flux-method) of the BBO crystal growth. (read more)Browse Optical Crystals Datasheets for CASTECH, Inc. -
CASTECH, Inc.
LBO Crystal Lithium Triborate (LiB3O5 or LBO) is an excellent nonlinear optical crystal discovered and developed by FIRSM, CAS (Fujian Institute of Research on the Structure of Matter, Chinese Academy of Sciences). CASTECH Inc. has the exclusive rights to produce, manufacture and market the patented LBO crystal and its NLO devices. The patent number is 4,826,283 in USA, 2023845 in Japan and 88,102,084.2 in China. CASTECH'S LBO is featured by: *Broad transparency range from 160nm to 2600nm (see Figure 1... (read more)Browse Optical Crystals Datasheets for CASTECH, Inc. -
DigiKey
ECX-1247B Tight-Stability SMD Quartz Crystals ECS ' ECX-1247B miniature, tight-stability SMD crystals have a compact ceramic package size of 1.6 mm x 1.2 mm x 0.3 mm (L x W x H). The ECX-1247B crystals offer low ESR and low first-year aging of +-1 ppm max. The 47B-7KM version has a tolerance of +-7 ppm max at +25 C and a stability of +-10 ppm max over -20 C to +70 C. Features. 1.6 mm x 1.2 mm footprint. Tight tolerance/stability. Low ESR. RoHS 3 and REACH compliant. MSL 1. Lead finish Au. Aging (first year): +-1 ppm max. Applications... (read more)Browse Liquid Crystal Display (LCD) Modules Datasheets for DigiKey -
Kuriyama of America, Inc.
Phthalate Free PVC hose - Unique crystal clear pressure. Heavy duty construction prevents hose O.D. from expanding and I.D. from collapsing. Crystal clear - allows visual confirmation of product flow Glass-smooth interior - reduces material buildup. Inner contact surface material is NSF certified for food applications (standard 51). It also meets other criteria such as 3A and USDA. Resistant to chemicals. Self-extinguishing. Non-marking. Non-toxic. Silicone-free. Phthalate Free!. Applications. Pressure and vacuum applications which require... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Vaughan Co., Inc.
Custom Liquid Handling Pumps Vaughan Co., Inc. manufactures custom liquid handling pumps to match your specifications. (read more)Browse Liquid Handling Pumps Datasheets for Vaughan Co., Inc. -
NDE Professionals Inc.
Liquid Penetrant Testing Liquid Penetrant is a nondestructive means of locating surface discontinuities based on capillarity or capillary action. A penetrating liquid is applied to the surface of the test specimen, and is allowed to seep into any surface discontinuities. If the discontinuity is small or narrow, such as cracks or pinholes, capillarity assists the penetration. After sufficient time has passed for the penetrant to enter the discontinuity, the penetrant on the surface is cleaned off of the part. Capillary... (read more) -
Rego Electronics Inc.
Liquid Cooling Modules Liquid cooling is commonly used to cool CPUs as well as other computer components. It usually consists of a CPU liquid block, a liquid pump, and a heat exchanger (mostly a radiator with a fan attached). Liquid cooling allows quieter operation (potentially fanless), or improved processor speeds (over clocking), or a balance of both. Less commonly, GPUs, Northbridges, Southbridges, hard disk drives, memory, voltage regulator modules (VRMs), and even power supplies can be liquid... (read more)
Conduct Research
The use of a fast-response, transmissive, ferroelectric liquid-crystal device for real-time control of the polarization direction of a femtosecond laser beam, and the benefits on various aspects of ultra-short pulse micro-processing, are discussed....
...we have included sufficient discussions on other mesophases of liquid crystals such as the smectics, ferroelectrics, and cholesterics to enable the readers to proceed to more advanced or specialized topics elsewhere. New sections have also been added. For example, in Chapter 4, a particularly...
FLCOS technology could achieve $999 microdisplay TV, say CRLO execs CRLO Displays Ltd. is betting that its ferroelectric Liquid-crystal-on-Silicon (FLCOS) technology will make possible a 42-inch microdisplay-based TV for $999 in a few years. Japan's economic bond with China to stay strong, JEITA...
FLCOS technology could achieve $999 microdisplay TV, say CRLO execs CRLO Displays Ltd. is betting that its ferroelectric Liquid-crystal-on-Silicon (FLCOS) technology will make possible a 42-inch microdisplay-based TV for $999 in a few years. SMIC still seeks U.S. loan for '06 expansion Armed...
...and applications for 3D stereographic liquid-crystal displays (LCDs), in an effort to bring the technology into the commercial mainstream. Silicon Genesis takes step in strained-silicon market Silicon Genesis Corp., a developer of silicon-on-insulator (SOI) wafers, here today (March 7, 2003) took...
-
PHYSICS OF FERROELECTRIC AND ANTIFERROELECTRIC LIQUID CRYSTALS, THE
Symmetries in Ferroelectric Liquid Crystals .
-
Handbook of Visual Display Technology
Within this class is a group of materials known as chiral smectic C or ferroelectric liquid crystals (FLCs).
-
The Liquid Crystal Display Story
The committee also organized the 4th International Conference on Ferroelectric Liquid Crystals in Tokyo in 1993.
-
Voltage-Sensitive Ion Channels
Ferroelectric liquid crystals as channel models .
-
Liquid Crystals 2nd Edition
Cholesteric, Smectic, and Ferroelectric Liquid Crystals 4.1.
-
Liquid Crystals: Viscous and Elastic Properties in Theory and Applications
An alignment of ferroelectric liquid crystals (FLCs) and antiferroelectric liquid crystals (AFLCs) can be obtained by special means [1].
-
Liquid Crystal Elastomers: Materials and Applications
We start with a short introduction to ferroelectric liquid crystal- line elastomers (FLCEs) and discuss molecules exhibiting these phases.
-
Structure and Properties of Liquid Crystals
381 13.1.2 Ferroelectric Cells with Non- ferroelectric Liquid Crystal ...
-
Photoalignment of Liquid Crystalline Materials: Physics and Applications
Ferroelectric liquid crystal (FLC) display cells are extremely sensitive to dust particles that induce nucleation centers for dislocations, especially at a very small cell gap (less than 2 µm) which provides the best optical transmission of the cells [22, 23].
-
OPTICS AND NONLINEAR OPTICS OF LIQUID CRYSTALS
Another exciting feature of the chiral smectic-C phase is that it ex hibits ferroelectricity.15 Using this spontaneous polarization, a bistable LC modulator with microsecond response times has been demonstrated in a ferroelectric liquid crystal (FLC) cell.16 However, for display …