-
Supplier: Oldcastle Infrastructure, Inc.
Description: Communication Vault - the industry's leading product choice to protect and provide access to telecommunications and fiber optic utility cabling. Available features include grade rings & risers, drainage sumps, term-a-ducts, knockouts, as well as racking to best fit your project needs.
- Material: Other
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular, Other
-
Supplier: L-com, Inc.
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-108A-SCA comes with 8 Simplex SC/APC Coupler Ports installed with 8 Simplex SC/APC Single mode Pigtails ready for
-
Supplier: L-com, Inc.
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for
-
-
Supplier: L-com, Inc.
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SC comes with 8 Simplex SC/UPC Coupler Ports installed with 8 Simplex SC/UPC Single mode Pigtails ready for
-
Supplier: L-com, Inc.
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-108A-SC comes with 8 Simplex SC/UPC Coupler Ports installed with 8 Simplex SC/UPC Single mode Pigtails ready for
-
Supplier: PolyPhaser Corporation
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for
- Additional Features: Hinged Cover
- Depth: 5.5 inch
- Length / Height: 1.1 inch
- Material: Steel, Other
-
Supplier: PolyPhaser Corporation
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-108-SC comes with 8 Simplex SC/UPC Coupler Ports installed with 8 Simplex SC/UPC Single mode Pigtails ready for
- Additional Features: Hinged Cover
- Depth: 7.9 inch
- Length / Height: 1.2 inch
- Material: Steel, Other
-
Supplier: PolyPhaser Corporation
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104-SC comes with 4 Simplex SC/UPC Coupler Ports installed with 4 Simplex SC/UPC Single mode Pigtails ready for
- Additional Features: Hinged Cover
- Depth: 5.5 inch
- Length / Height: 1.1 inch
- Material: Steel, Other
-
Supplier: PolyPhaser Corporation
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-108-SCA comes with 8 Simplex SC/APC Coupler Ports installed with 8 Simplex SC/APC Single mode Pigtails ready for
- Additional Features: Hinged Cover
- Depth: 7.9 inch
- Length / Height: 1.2 inch
- Material: Steel, Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and so on. 13 different sizes available in powder coated and unfinished models. Protection class : IP67
- Additional Features: EMI/RFI Coating, Screw-on Cover
- Depth: 3.15 to 6.8 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
-
Supplier: Custom-Pak, Inc.
Description: Blow molded parts serve the telecommunications industry in many ways. They are used in connection boxes, terminal boxes, splice covers, pedestal domes, underground markers and other products for copper cable, fiber-optic and wireless providers. Blow molded parts protect
- Material: Other
- Shape: Other
-
Supplier: Legrand
Description: . Ratchet adjusting ring has built-in fiber storage. Provides bend radius control for fiber optic cables. Pass-through capability. Can feed multiple gangs from a single cable feed location. Reduces total installation time. Modular design and gangability
- Shape: Rectangular, Other
-
Supplier: Qualitrol Company, LLC
Description: Designed for prolonged protection of fiber optic components in any environment. Removable panel for easy access to connections without removal of entire junction box and conduit. Tank wall plates available in bolt-on (PLT-202) and weld-on (PLT-201) versions. Number of
-
Supplier: MilesTek Corporation
Description: [HELLRMN TYTN] DOUBLE GANG BOX 1-1/2" DEPTH IVORY - 60-20167 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area
-
Supplier: MilesTek Corporation
Description: [HELLRMN TYTN] Double Gang Box 1-1/2" Depth White - 60-20267 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features:
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: IP Series Connectors & Cable Assemblies meet IP68 environmental seal ratings and are the ideal choice for industrial, Fiber-to-the-Antenna (FTTA) and harsh environment fiber applications. IP series connectors are available in LC duplex, Simplex SCAPC and MPO configurations to support a
- Bending Radius: 10 to 20 mm
- Cable Type: Simplex, Duplex
- Connector Type: LC, SC, Other
- Fiber Mode: Single Mode, Multimode
-
Supplier: TelephoneStuff.com
Description: The ThinLine Wall-Mount Cabinet maximizes inner space with a distinctive layered equipment mounting arrangement utilizing stair-stepped rails. using only 8.6" of depth (usually 4 RMU), the cabinet holds a switch, horizontal cable manager, patch panel, fiber service loop and fiber-optic
- Use: Commercial
-
Supplier: Qualitrol Company, LLC
Description: , fiber optic extension cables, optical feedthrough, tank wall plate style (bolt-on or weld-on) and junction box Optical hot spot module (up to 8 fiber inputs per module) for constant monitoring Portable fiber optic thermometer for single probe
-
Supplier: Legrand
Description: Walkerduct Pro Series Systems provide full capability to install Category 6, 5e and Fiber Optic Cabling and Connections in a flush service fitting. The preset provides maximum cable performance plus cable loop storage. Our flush service fittings also provide the benefits of bend radius
- Wire Duct Slot Style: Slotless
-
Supplier: Allied Electronics, Inc.
Description: control cabinets and junction boxes. The switches support the auto negotiation function at the twisted pair ports and offer transmission speeds of 10/100/1000 Mbps depending on the switch version. Mixed operation for the connection of segments with different data transmission speeds is
- Data Rate: 0.0100 to 1 Gbps
- Number of Ports: 8 #
-
Supplier: Charles Industries, LLC
Description: , control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A. Applications: Fiber optic
- Depth: 9.5 to 25.5 inch
- Features: Screw-on Cover
- Length / Height: 9 to 15 inch
- Material: Other
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: section alarm with a digital display monitor. The additional sales from Pyott-Boone Electronics MSHA Approved (#P7K-SC-274109-MSHA ) Cable, installation fees, and/or other devices needed, such as, junction boxes, U.P.S. at the Headgate and/or a fiber optic link. Four
- Application: Confined Space Monitoring
- Instrument Type: Monitor
- Mounting Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
since 1963. SCE uses state-of-the-art automated forming, fiber optic laser cutting, welding technology, and seamless pour-in-place gasket. Galco will offer SCE’s versatile stock of enclosures designed for use as junction boxes, terminal wiring boxes, instrument housings, and electrical control (read more)
Browse Industrial Enclosures Datasheets for Galco Industrial Electronics -
Globalspec.com) Major components $174.78 — Fiber optic cable (Qty: 1) $142.90 — Laser diode module (Qty: 2) $56.31 — Fiber coupled laser (Qty: 1) $34.48 — Main glass filter (Qty: 1) $26.96 — Power box subsystem (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
so products need to have very compelling cost, quality, or convenience advantages to being made in space. Some examples of products being evaluated for space manufacture are: ZBLAN & Fiber Optic cable – 1kg of ZBLAN used to manufacture fiber optic cable can cost as much as $1 (read more)
Browse Mechanical Seals Datasheets for Technetics Group
More Information Top
-
Fiber Optics - An Aegis Experience
The system was designed around the PMS 400 -XYZ -1 fiber optic cable and uses fiber optic junction boxes developed by PMS 400.
-
Installation of In-Well Fiber-Optic Monitoring Systems
Once outside the well, the surface cable is routed into a fiber optic junction box .
-
Near infrared spectroscopy for fibre based gas detection
Ceiling mounted fibre optic junction box .
-
Coherent, Single-Mode Fiber Optic For Multifunction 10.6 µm Helicopter Avionics System
FIBER OPTIC JUNCTION BOX .
-
CX-100 and TX-100 blade field tests.
Fiber Optic Junction Box .
-
Structural health monitoring of innovative bridges in Canada with
fiber optic sensors
On-site monitoring of Beddington Trail Bridge: (a) accessing fiber optic junction box ; (b) dynamic FBG response to three-axle truck load. .
-
Synergy Effects of Products and Implementation Solutions for Scientific Submarine Systems and Offshore Oil & Gas Applications
Submarine cables such as NSW's MINISUBTM cable Submersible fiber optic junction boxes with wet-mate .
-
Implementation Of Fiber Optics In U. S. Naval Combatants
Fiber Optic Aluminum Junction Box with Mini -MCT .
-
The distributed processing approach to hospital information processing
Each major node in the physical network is represented by an NIU, which is connected in turn to a fiber - optic junction box .
-
The Challenges of Full Field Implementation of Fiber-Optic DTS for Monitoring Injection Profile in Belridge Field, California
Connecting to Wellhead: Engaging field personel was a key component in standardizing the procedure for connecting the DTS unit to the fiber - optic junction box as they would ultimately be operating the equipment.