-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input, Network / Fieldbus Input, Other
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input, Network / Fieldbus Input, Other
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input, Network / Fieldbus Input, Other
-
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input, Network / Fieldbus Input, Other
-
Supplier: Aalborg Instruments
Description: stores calibration data for up to 10 gases totalizer indicates total gas quantity alarm limits for high and low gas flow conversion factors for up to 256 gases auto tune function for optimum control response self diagnostic tests
- Accuracy: 2 ±% FS
- Control Signal Output: Analog Voltage, Current Loop
- Control Technique: Linear Control, PID Control
- Controller Inputs: Serial / Digital Input
-
Supplier: Clippard
Description: Meter Out Control Valve, Adjusting Knob, 3/8" NPT
- Actuation: Manual / Hand
- Media: Air, Compressed Air
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: Meter Out Control Valve, Adjusting Knob, 1/4" NPT
- Actuation: Manual / Hand
- Connection: Threaded
- Media Temperature: 32 to 230 F
- Pressure Rating: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: APPLICATION The LVCN-141 flow switch controller is commonly used as a low flow shut off for pumps or process protection with a single switch input. The LVCN-131 flow switch controller is commonly used as a dual low flow shut off for pumps or process protection with two
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- Number of Inputs: 2 inputs
-
Supplier: OMEGA Engineering, Inc.
Description: .The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega’s new inline series features a “flow-through” zero dead space design for quicker processing and lower
- Accuracy: 1 ±% FS
- Control Signal Output: Analog Voltage, Current Loop
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input
-
Supplier: Cleaver-Brooks
Description: The ADAC can control multiple input valves, condensate return, freshwater makeup, emergency makeup, and more. Data is made available to communicate with most BAS systems with an optional CB-PT protocol translator and/or the CB master panel. Setup and control of the deaerator or surge
- Form Factor: Stand-Alone
- General: Datalogger
- Media: Liquid, Steam
- PLC Controller: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: complete listing, refer to the range table on p. D-14. The FMA-A2100/2200/ 2300/2400 Series is compatible with most noncorrosive gases. The user is advised to check the wetted materials against gas compatibility. OMEGA’s Mass Flow Controllers use an internal electromagnetic proportional valve
- Accuracy: 1 ±% FS
- Control Signal Output: Analog Voltage, Current Loop
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Accu-Draft is a stand-alone, stack draft control system designed to maintain stack draft on set point throughout the firing range of the boiler. This is achieved by modulating the draft damper in response to the deviation between the measured draft and an operator adjusted
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- General: Datalogger
- Media: Liquid, Steam
-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the motor
- Control Technique: Linear Control
- Form Factor: Panel / Chassis Mount
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: DME Company
Description: Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® FilterWorx® Automatic Control System is a complete filter control package consisting of all instrumentation and control equipment for the automatic monitoring and control of municipal water filtration systems. FilterWorx ACS delivers the efficiencies
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel, Computer Programmable
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® AFC 5000® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel, Computer Programmable
-
Supplier: Regloplas Corp.
Description: High-performance temperature control units for thermal oil up to 300 °F • Microprocessor-contr ol system RT100 • Pumps with high flow rate: 18 GPM • High cooling capacity • Swiss Quality
- Form Factor: Stand-Alone
- Media: Liquid
- Temperature Controller Type: Heating Control
- User Interface: Knobs / Switches / Meter, Digital Front Panel
-
Supplier: Bimba Manufacturing Company
Description: Bimba’s quality standards, all “in stock” accessories ship the same day. Flow controls offer metered flow in one direction, free flow in the opposite direction Nickel plated brass bodies Two different adj. types (recessed needle and knurled adjustment knob
- Actuation: Manual / Hand
- Media: Air, Compressed Air
- Pressure Rating: 145 psi
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® SFC 2000® Supervisory Filter Control System is designed to continuously monitor and automatically control filter operation and backwash sequencing in water and wastewater treatment plants. The SFC 2000 brings PC-based control, operator interface, and
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- PC-Based Controller: Yes
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure
- Maximum Discharge Pressure: 250 psi
- Maximum Discharge Flow: 0.0035 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure
- Maximum Discharge Pressure: 250 psi
- Maximum Discharge Flow: 0.0083 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure
- Maximum Discharge Pressure: 250 psi
- Maximum Discharge Flow: 0.0035 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure
- Maximum Discharge Pressure: 50 psi
- Maximum Discharge Flow: 0.0333 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Thermon, Inc
Description: This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This modulates the flow of
- Control Signal Output: Other
- Control Technique: Limit / Set Point Control
- Form Factor: Other
- Media: Gas / Air
-
Supplier: Madden Manufacturing, Inc.
Description: reducing fatigue. The JN Series replaces J Series and JR Series pumps. 5 simplex models, 1-7 GPH capacity, up to 250 psi. These simple, rugged, accurate diaphragm type metering pumps are used in many industrial plants for injecting a controlled flow of highly
- Type Of Pump: Diaphragm Pumps, Metering Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: . 5 simplex models, 96-180 GPH capacity, up to 150 psi. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA
- Type Of Pump: Diaphragm Pumps, Metering Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: These simple, rugged, accurate pumps are used in many industrial paints for injecting a controlled flow of highly reactive liquids. Heavy duty industrial grade construction means those little pumps will deliver many years of trouble free 24-7-365 pumping. JN Series Pumps are
- Type Of Pump: Diaphragm Pumps, Metering Pumps
-
Supplier: Regloplas Corp.
Description: Temperature control unit for thermal oil up to 300 °F: 150smart • Microprocessor-contr ol system RT61 • Pump with high flow rate: 16 GPM • Water circuit of non-rusting materials • High cooling and heating capacity • Simple to operate • Swiss Quality
- Form Factor: Stand-Alone
- Media: Liquid
- Temperature Controller Type: Heating Control
- User Interface: Knobs / Switches / Meter, Digital Front Panel
-
Supplier: Madden Manufacturing, Inc.
Description: MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade
- Type Of Pump: Diaphragm Pumps, Metering Pumps
-
Supplier: Cleaver-Brooks
Description: The CB Accu-Trim O2 Trim System is a stand alone, PLC-based control system designed to maintain the proper fuel-to-air ratio of a boiler/burner. The system will automatically compensate for changes in temperature, barometric pressure, or fuel characteristics, as well as correcting for normal
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- General: Datalogger
- PLC Controller: Yes
-
Supplier: Aalborg Instruments
Description: In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow out- put and maintains it at the set flow rate.
- Accuracy: 2 ±% FS
- Control Signal Output: Analog Voltage, Current Loop
- Control Technique: Linear Control
- Controller Inputs: Serial / Digital Input
-
Supplier: Industrial Flow Solutions
Description: Customizable pump and control system for oil and water sensing Integrated oil and water level sensing solution and customized automation controls Self-cleaning, maintenance-free probes Plug-and-play, multi-pin connector Certified UL components
- Form Factor: Panel / Chassis Mount
- Media: Liquid
- User Interface: Knobs / Switches / Meter
-
Supplier: Aalborg Instruments
Description: Design Features rigid metallic construction available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm maximum pressure of 1000 psig (70 bars) leak integrity 1 x 10-7 of helium NIST traceable certification
- Accuracy: 2 ±% FS
- Control Signal Output: Analog Voltage, Current Loop
- Control Technique: Linear Control
- Controller Inputs: Serial / Digital Input
-
Supplier: AW Company
Description: Nine programmable batch amounts, batch and counter totalizer
- Control Signal Output: Current Loop
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- General: Totalizer
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN-140 single sensor controller provides a high or low sensor alarm function with a single sensor input. With a range of dampening adjustments, this controller can compensate for relay chatter. It conveniently mounts to a standard EN50 022 DIN rail and utilizes a 10 amp relay. All functions
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input
- Form Factor: Rack Mount
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Valve PAC® Electronic Valve Positioner/Controlle r is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control
- Form Factor: Panel / Chassis Mount, Stand-Alone
- General: Rate Indication / Control
- Media: Liquid, Solids / Powder
- User Interface: Knobs / Switches / Meter, Digital Front Panel
-
Supplier: Bijur Delimon International
Description: Application The SS2200 Remote Controller is a microprocessor-based programmable controller specifically designed to control single line and dual line centralized lubricating systems. The remote controller will operate on time or machine cycles and will control electric or motor
- Control Signal Output: Analog Voltage, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Frequency Input
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Process flow meters are integral to processes that contain liquids, gases or steam. Without the ability to monitor fluid flow, operators are often unable to control the throughput (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
air blowers and heated dryers will find that the ST50 Series air/gas flow meter from Fluid Components International (FCI) provides them precise, highly reliable measurement of both (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
more. Directional Flow Controls Lee Directional Flow Control valves provide metered flow in one direction, and free flow in the opposite direction. Functionally equivalent to a check valve in parallel with (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
consists of four modules — EPITerm, EPIMeter, ELogger and Modbus — which work together to put complete control of the Master-Touch flow meter in the hands of the user. EPICom™ (read more)
Browse Gas Flow Meters Datasheets for Eldridge Products, Inc. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
ability to measure gives you the control to manage. Successful in Any Industry The CentriFlow Meter can be used for mixing, blending and ratio control applications in many industries including (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
When trying to get better control of your process, a Solids Mass Flow Meter will provide a constant flow rate measurement and constant totalized weight measurement. The more accurate the Flow Meter, the better the control of your process. The CentriFlow line of Solids Flow Meters (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Tangible User Interfaces Compensate for Low Spatial Cognition
A participant uses the magic lens to visualize gas flow in the AAM from a first person perspective while adjusting the physical machine’s nitrous oxide flow meter control knob .
-
Compact non-contact magnetic encoders with 360-Degree Angular Detection
Moreover, this magnetic encoder is ideal for use by designers of industrial flow meters , knob controls and a variety of other rotary encoder applications where space is limited.
-
Oxygen concentrators: a practical guide for clinicians and technicians in developing countries
Once the concentrator is running, the flow rate should be adjusted to the required L/min flow range by turning the control knob of the flow meter anti-clockwise.
-
Gas–liquid chromatographic study of polystyrene– n ‐alkane interactions
Flow rate of the carrier gas was measured at room temperature using a soap bubble flow meter and controlled by the col- umn head pressure knob provided with the in- strument.
-
Design of a workstation: A team summary
… volume measurement is inaccu- rate Back-up equipment, e.g., jet ventila- tion, not readily available Control of vapor concentration Dilution in circuit Dependence upon FGF Bulky system = large flow meters and vaporizers require space Awkward controls : Knobs to turn Awkward/clumsy infusion …
-
The Practice of Veterinary Anesthesia: Small Animals, Birds, Fish and Reptiles
If they are in parallel, two separate flow meter assemblies will be present with knobs and flow control valves for each.
-
Flammability of Composite Fabrics
(e) With the air flowing through the sample cell turn the zero control knob until the meter reads zero.
-
CARBON DIOXIDE MITIGATION THROUGH CONTROLLED PHOTOSYNTHESIS
With flow control knobs for both the air and gas rotameters closed and metering valve half throttled, the flame sensing thermocouple for the burner is heated with an external propane torch through an opening in the duct work to open the pilot …
-
ENHANCED PRACTICAL PHOTOSYNTHETIC CO2 MITIGATION
With flow control knobs for both the air and gas rotameters closed and metering valve half throttled, the flame sensing thermocouple for the burner is heated with an external propane torch through an opening in the duct work to open the pilot …