-
Supplier: WEH Technologies Inc.
Description: TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling stations with NGV1 standard and is best suited for this application. The
- Fuel: Liquid Fuels (gasoline, kerosene, etc.)
- Maximum Pressure: 3600 psi
- Nozzle Form: In-line
- Orifice Size: 1516 mil
-
Supplier: WEH Technologies Inc.
Description: are opened when the nozzle is disconnected and the sliding sleeve need not being pulled back to connect the nozzle. Only push the nozzle straight onto the receptacle. The jaws of the TK1 CNG clamp onto the receptacle. While the fuelling nozzle
- Fuel: Liquid Fuels (gasoline, kerosene, etc.)
- Maximum Pressure: 3600 psi
- Nozzle Form: In-line
- Orifice Size: 1516 mil
-
Supplier: WEH Technologies Inc.
Description: Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm) The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features
- Fuel: Liquid Fuels (gasoline, kerosene, etc.)
- Maximum Pressure: 3600 psi
- Nozzle Form: Handheld / Pistol
- Orifice Size: 2126 mil
-
-
Supplier: WEH Technologies Inc.
Description: Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) The first WEH® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all
- Fuel: Liquid Fuels (gasoline, kerosene, etc.)
- Maximum Pressure: 3600 psi
- Nozzle Form: Handheld / Pistol
- Orifice Size: 1417 mil
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fuel injectors/injector nozzles/ fuel spray nozzles Apply to automobile injectors and other fuel spay application. Hole diameter: >30micron Max depth-diameter ratio: 20:1 Positive taper, straight holes(Zero taper), negative taper available No burs and
- Fuel: Liquid Fuels (gasoline, kerosene, etc.)
- Nozzle Form: In-line
- Nozzle Material: Other
- Orifice Size: 0.0 to 1.18 mil
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Flow valve/ throttle valve/ flow nozzle Apply to all kinds of precision flow control applications. Hole diameter: >30micron Apply to many materials, mainly metals Max depth-diameter ratio: 20:1 Positive taper, straight holes(Zero taper), negative taper available No burs and thermal
- Fuel: Liquid Fuels (gasoline, kerosene, etc.)
- Nozzle Form: In-line
- Nozzle Material: Other
- Orifice Size: 0.0 to 1.18 mil
-
Supplier: DRUM-MATES Inc.
Description: For Most Alcohols, Bio-Diesel, Diesel, Fuels & Solvents Benefits & Features Shuts off when fluid reaches nozzle spout tip at selected fill level. Flow rates up to 75 Gpm depending on pressure, and other variables. “Flo-Stop” feature
-
Supplier: Staubli Corporation
Description: Reliability and efficiency in free circulation Solutions adapted to every type of fuel, vehicle and filling mode. Systems where your safety is guaranteed. Handy and reliable handles for long-term user-friendliness
- Fuel: Other Fuel
- Integral Valve: Yes
- Maximum Flow: 875221 GPH
- Maximum Pressure: 3625 psi
-
Supplier: Staubli Corporation
Description: High-flow filling for heavy and light business vehicle fleets powered by natural gas Totally safe operation Easy to use
- Fuel: Other Fuel
- Integral Valve: Yes
- Maximum Pressure: 3600 psi
- Nozzle Form: In-line
-
Supplier: DME Company
Description: Sulzer Injection Blender SIB The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding machine. Made to your
- Nozzle Form: In-line
-
Supplier: Staubli Electrical Connectors
Description: These CMV fueling nozzles offer a simple and economical solution for refueling vehicle fleets. Automatic locking allows very quick connection, while a large contact area prevents damage to filling receptacles. The nozzles are also ergonomic, requiring
- Coupling / Adapter: Yes
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: We are specialized in designing and manufacturing customized micro jet, nozzle, injector, valve, as well as all kinds of micro filters. We are not only professional in the machining, but also experienced in applications and their different requirements, including spray angle,
- Fuel: Liquid Fuels (gasoline, kerosene, etc.)
- Nozzle Form: In-line
- Nozzle Material: Other
- Orifice Size: 0.1969 to 0.3937 mil
-
Supplier: Staubli Electrical Connectors
Description: Light and very simple to use, the CHV Stäubli nozzle is an economical solution for professionals as well as individuals for hydrogen refueling of all types of vehicles fitted with a SAE J2600 or ISO 17268 H 35 receptacles. Due to its design
- Coupling / Adapter: Yes
-
Supplier: Accuris
Description: PLUG AND RECEPTACLE - FUEL NOZZLE GROUNDING DESIGN AND INSTALLATION OF (FOR AIRCRAFT)
-
Supplier: Staubli Electrical Connectors
Description: . Stäubli GMV nozzles for natural gas are compatible with ANSI/CSA NGV1 and ISO14469 receptacles. Technical specifications Flow: cv = 3.27 Max. working pressure*: up to 315 bar (4568 PSI) Fluids Natural
- Coupling / Adapter: Yes
-
Supplier: Staubli Corporation
Description: Inline safety break away BRW 02 Positioned in the refueling hose so that the hose will break-away if the car drives away with the nozzle connected. Designed for time fill of light duty vehicles. Automatically disconnects Regardless of
-
Supplier: Staubli Corporation
Description: Inline safety break away BRW 08 Positioned in the refueling hose so that the hose will break-away if the car drives away with the nozzle connected. Designed for : fast fill of all types vehicles time fill of heavy duty vehicles
-
Supplier: DRUM-MATES Inc.
Description: Quick Liquid Transfer Assembly for IBC’s Benefits & Features ToteFillers™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple IBC’s in virtually any configuration, whether floor, rack or stack stored. Used for gravity feed or pressure pumped liquid transfer,
-
Supplier: SAE International
Description: SAE J2600 applies to the design and testing of Compressed Hydrogen Surface Vehicle (CHSV) fueling connectors, nozzles, and receptacles. Connectors, nozzles, and receptacles must meet all SAE J2600 requirements and pass all SAE J2600
-
Supplier: SAE International
Description: SAE TIR J2601 establishes safety limits and performance requirements for gaseous hydrogen fuel dispensers. The criteria include maximum fuel temperature at the dispenser nozzle, the maximum fuel flow rate, the maximum rate of pressure increase and other
-
Supplier: CSA Group
Description: ISO 16380:2014 applies to compressed blended fuels vehicle nozzles and receptacles hereinafter referred to as devices, constructed entirely of new, unused parts and materials. Compressed blended fuels fuelling connection nozzles consist of the
-
Supplier: CSA Group
Description: This standard is being developed for agencies in North America to use for examination, testing and certification of compressed Natural Gas Vehicle (NGV) fueling nozzles and receptacles used in NGV fueling systems, and not to the systems themselves.
-
Supplier: CSA Group
Description: Preface This Interim Requirement (IR) is being developed for agencies in North America to use for examination, testing and certification of compressed Natural Gas Vehicle (NGV) fueling nozzles and receptacles only. As such, the scope refers to nozzles
-
Supplier: CSA Group
Description: Preface This Standard is being developed for agencies in North America to use for examination, testing and certification of compressed Natural Gas Vehicle (NGV) fuelling nozzles and receptacles only. As such, the scope refers to nozzles and
-
Supplier: SAE International
Description: storage. It contains a description of the communications hardware and communications protocol that may be used to refuel the HSV. The intent of this standard is to enable harmonized development and implementation of the hydrogen fueling interfaces. This standard is intended to
-
Description: ISO 14469-3:2006 applies to compressed natural gas (CNG) vehicle nozzles and receptacles constructed entirely of new, unused parts and materials. CNG fuelling connection nozzles consist of the following components, as applicable: receptacle and
-
Description: ISO 14469-1:2004 specifies CNG refuelling nozzles and receptacles constructed entirely of new and unused parts and materials, for road vehicles powered by compressed natural gas. A CNG refuelling connector consists of, as applicable, the receptacle
-
Description: the mass flow of the connectors specified in ISO 14469-1. CNG fuelling connection nozzles consist of the following components, as applicable: receptacle and protective cap (mounted on vehicle); nozzle. ISO 14469-2:2007 applies only to devices which have a service
-
Description: Nozzles and receptacles that meet the requirements of ISO 17268:2012 will only allow GHLVs to be filled by fuelling stations dispensing hydrogen with nominal working pressures equal to or lower than the vehicle fuel system working pressure. They will not allow GHLV
Find Suppliers by Category Top
Featured Products Top
-
of 10 – 200 psid. These nozzles are ideal for directing streams of lubricating oil at critical bearings and gears, as well as directing fuel to the inside of vaporizing tubes within combustion chambers. A total of 43 standard sizes are available. (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
Applications: Nozzle grinding; Pole piece assembly grinding Xinlun Superabrasives is a high-tech manufacturer of CBN/diamond grinding wheels.We look forward to sharing advantages of our company with you as below and hope to have the (read more)
Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
In creating hydrogen fuel cell engines for use in cold weather environments, it’s essential to bring the fuel cell stack and system components up to temperature to prevent hydrogen and water from freezing. In temperatures above -15 degrees Celsius (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Applications: Nozzle grinding; Pole piece assembly grinding Xinlun Superabrasives is a high-tech manufacturer of CBN/diamond grinding wheels.We look forward to sharing advantages of our company with you as below and hope to have the (read more)
Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
close tolerance components for both industrial and automotive customers for applications of fuel injection systems, engine EGR systems, transmission systems, high horsepower engines, and more. A wide array of different types of components including fuel injector parts, EGR housings, nozzle (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
scrubber, the second connection on the Venturi is for gas. The gas can be air with dust or fumes. It can be process flow such as fuel gas in a synthetic fuel plant. The wet scrubber will handle dirty gas streams by mixing water or water solutions with the air or gas and transferring the solids (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
(end covers and fuel nozzle) for land-based gas turbines. Our main processes for producing this type of product include: Process Type (read more)
Browse CNC Machining Services Datasheets for Impro Industries USA, Inc. -
The BTFW Series is a floating board-to-board connector system consisting of plugs and receptacles with two rows of staggered contacts on 1.00mm (0.039in.) centerlines. This connector system is designed for applications that require high density, and high reliability interconnects with higher pin (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
deflection without modifying the application cavit Super C-Seal Applications Turbine engine case joints Fuel injector nozzle Manifold to case flanges Hydraulic and pneumatic fittings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
solution is electronic fuel injection. As the fuel is under several bar of pressure, the vaporization of fuel is ruled out even at high altitudes. Injectors spray the fuel into the inlet pipe. This allows a free, aerodynamic inlet path with no Venturi nozzles. The engine can "breathe" freely and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
LPG Refueling Technology
Figure 5 LPG Receptacle Dead Space Volume Current Nozzle and Receptacle Technology There are currently numerous makers of LPG fueling nozzles and receptacles in the world.