-
Supplier: Nelson Fastener Systems
Description: standards, Fire Tests of Building Construction and Materials. In addition to securing the fireproofing, the pins also act as a reference gauge for the thickness of fireproofing to be applied.
- Finish: Galvanized
- Inch: Other
- Length: 0.5000 to 1.38 inch
- Metallic: Steel
-
Supplier: Deerwood Fasteners International
Description: Thickness to Steel BFCH09214CW09 X 2-1/4" Up to 1-3/4" Material Thickness to Wood; 1 " - 2 " Material Thickness to Steel METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12
- Inch: # 9
- Length: 1.25 inch
- Screw Type: Wood Screw
-
Supplier: Deerwood Fasteners International
Description: Thickness to Steel BFCH09214CW09 X 2-1/4" Up to 1-3/4" Material Thickness to Wood; 1 " - 2 " Material Thickness to Steel METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12
- Inch: # 8
- Length: 1.62 inch
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380810-41333-4 Category: Connectors, Interconnects>Termin als>Ring Connectors Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 25,000 pcs
-
Supplier: Acoustiblok, Inc.
Description: engineered 2" (51 mm) thick weather resistant sound absorbing material and a layer of Acoustiblok Sound Isolation Material. They are available frameless or with a stainless steel frame. The frame is a welded 18 gauge 304 stainless steel construction with solid brass threaded
- Features: Flameproof
- Mounting: Other
- Product Description: Acoustic Barrier / Panel
- Thickness: 0.2362 inch
-
Supplier: APX Enclosures, Inc.
Description: 12” x 6” thru 60” x 36” x 12”, 21: Standard Sizes; Custom Sizes Available Material: 0.125" aluminum and 14 gauge stainless steel Equipment Mounting: back panel, swing panel, side panel, custom INDUSTRY STANDARD UL Listed NEMA Certified
-
Supplier: Win Source Electronics
Description: : Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 10 Stud Thickness: 0.024" (0.61mm) Width - Outer Edges: 0.370" (9.40mm)
-
Supplier: Win Source Electronics
Description: Gauge: 14-18 AWG Contact Material: Steel Standard Package: 9,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm) Length - Overall: 0.772" (19.61mm) Insulation: Non-Insulated Insulation
-
Supplier: Win Source Electronics
Description: Gauge: 18-22 AWG Contact Material: Steel Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.385" (9.78mm) Length - Overall: 0.930" (23.62mm
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish
- Finish: Black Oxide
- Inch: 1/4", Other
- Metallic: Steel, Other
- Stud Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: Jergens Quick-Loc™ Spacer Studs leave space between the bottom of the top tooling or workpiece and the top of the Quick-Loc™ Receiver. This space prevents the Quick-Loc™ Receiver from being damaged due to a tool producing a thru-hole or milling an outside edge. Features
- Finish: Black Oxide
- Metallic: Steel, Other
-
Supplier: Jergens, Inc.
Description: Jergens Quick-Loc™ Pull Studs clamp top tooling or a workpiece directly to the top surface of our Quick-Loc™ Receivers. Features, Benefits, & Product Specifications: Material: A2 Tool Steel Finish: Black Oxide Heat Treat: Thru Hardened, RC 50-54
- Finish: Black Oxide
- Metallic: Steel, Other
-
Supplier: Southern Stud Weld, Inc.
Description: Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full thread arc studs, giving the studs a higher shear value. The pitch diameter is best suited when the mating part
- Finish: Nickel Plated, Zinc Plated, Other
- Inch: Other
- Length: 0.7500 to 1.5 inch
- Metallic: Steel, Stainless Steel
-
Supplier: Elgin Fastener Group
Description: Studs Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges:
- Fastener Standards: SAE
- Inch: # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4"
- Length: Up to 9 inch
- Metallic: Steel
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch: # 10
- Length: 0.5000 to 2 inch
- Metallic: Steel, Stainless Steel
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Length: 0.5906 to 1.97 inch
- Metallic: Bronze / Copper Base Alloy, Steel, Stainless Steel
- Metric: M8
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch: # 6
- Length: 0.2500 to 1 inch
- Metallic: Aluminum, Steel, Stainless Steel
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch: 1/4"
- Length: 0.2500 to 1.5 inch
- Metallic: Aluminum, Steel, Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar, Made of A193 B7/A194 2H Material. Model Number: LD-025-SB2 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Steel, Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts and Nuts with Sizes Range of 1/4 - 4 Inches. Model Number: LD-022-BN Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black,
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Other
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: Up to 20 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: TEFLON plated Stud Bolts and Nuts with Teflon-plated Surface Finish, Available in Black. Model Number: LD-023-BN-PTFE2 Key Specifications/Speci al Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards:
- Fastener Standards: ASME / ANSI
- Finish: Other
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: Up to 20 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar, Made of A193 B7M/A194 2HM Material. Model Number: LD-025-SB1 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Steel, Stainless Steel
-
Supplier: Nelson Fastener Systems
Description: These unflanged studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge process. These applications generally provide a weld bond whose strength is sufficient
- Inch: # 4, # 6, # 8, # 10, 1/4", 5/16", 3/8"
- Length: 0.2500 to 0.3750 inch
- Metallic: Aluminum, Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: Nelson Fastener Systems
Description: S6L Studs are internally threaded studs with a reduced weld base. They are named for their primary application, which is the attachment of hangers to hold piping for overhead sprinkler systems. Nelson S6L studs are not solely used for sprinkler systems, and are applicable to
- Inch: 1/2", 5/8", 3/4", 7/8"
- Length: 2 inch
- Metallic: Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: Nelson Fastener Systems
Description: smaller, 1/8 x 1/4", 1/8 x 3/8”, and 1/8 x 5/8” weld base rectangular studs, have a sufficiently small weld base so as to not require a flux load in the weld end of the stud. For this reason, these are called R1P studs. The 3/16” and thicker rectangular weld base studs
- Inch: # 5, 1/4", 3/8", 5/8", 3/4", 1", 1 1/4", Other
- Length: 1 to 1.25 inch
- Metallic: Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End Stud, Clamping Stud, Forged Stud, Special Stud, Fitted Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Inch: Other
- Metallic: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
- Metric: Other
- Stud Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving and
- Finish: Nickel Plated, Zinc Plated, Other
- Inch: 1", Other
- Length: 0.7500 to 1.5 inch
- Metallic: Steel, Stainless Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength general-purpose Clamping Stud, for use with a T Nut, or for installation directly into a fixture plate. Available in steel or stainless steel.
- Finish: Black Oxide
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4", 7/8", 1"
- Length: 1.5 to 16 inch
- Metallic: Steel
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2? – 1 7/8? in diameter up to 12? Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Finish: Black Oxide, Phosphate, Zinc Plated, Zinc Chromate (Yellow), Other
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4"
- Length: Up to 12 inch
- Metallic: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Steel, Stainless Steel, Titanium, Other
-
Supplier: RS Components, Ltd.
Description: RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 2.5kg Shearing Load = 1kg Thread Size = M4 Material = Natural Rubber Metalwork
- Length: 0.3937 inch
- Metallic: Steel
- Metric: M4
- Non-Metallic: Rubber
-
Supplier: PennEngineering®
Description: the axial tightening force over a large area thereby improving pull through resistance . HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength and hardness
- Fastener Standards: ASME / ANSI
- Length: 0.9843 inch
- Metallic: Steel
- Metric: M5
-
Supplier: bisco industries
Description: LOW-DISPLACEMENT HEAD STUDS - TYPES FHL, FHLS - METRIC
- Metallic: Steel, Stainless Steel
- Metric: M20
- Stud Attachment: Threaded
-
Supplier: Dyson Corporation (The)
Description: Custom, Double End Studs Thread Diameters - 0.5" to 20"
- Fastener Standards: SAE, Other
- Finish: Galvanized, Other
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Steel, Stainless Steel, Titanium
-
Description: Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and
- Fastener Standards: ISO
- Finish: Black Oxide, Chrome, Nickel Plated, Zinc Plated, Other
- Length: 2.5 to 6 inch
- Metallic: Aluminum, Brass, Steel, Stainless Steel, Other
-
Supplier: TFC Ltd.
Description: The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon steel, heat treated SCHS - 300 Series Stainless steel SCHA - 2024 - T4 Aluminium
- Finish: Zinc Plated
- Metallic: Aluminum, Steel, Stainless Steel
- Stud Attachment: Threaded
Find Suppliers by Category Top
Featured Products Top
-
The transmitter and receiver of the The T-Gauge Explosion Proof Thickness Measurement System (SCS500n) are securely mounted inside a sealed stainless steel housing. The lens is Teflon coated to resist solvents. All components in the hazardous area meet CID1 standards. The SCS500n is ideal for (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
CMI257 dual technology coating thickness gauges offer high reliability testing of protective and decorative coatings applied to steel, iron, aluminum and other (read more)
Browse Thickness Gages Datasheets for Hitachi High-Tech America -
Coating thickness on ferrous and non-ferrous metal substrates Rapid inspection of paint, lacquer and other protective coatings on iron, steel, aluminum and other metal substrates with the (read more)
Browse Thickness Gages Datasheets for Hitachi High-Tech America -
O-109 O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
thickness and width, that must be checked quickly so they can swiftly be assembled into battery packs, without any issues of form and fit. The Solution Solartron Metrology offers high precision Digital Probes that can be used to quickly gauge battery (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Cee-112 0.8" x 1.5", C-112 14 gauge roll formed and powder coated profile. The base material for this profile is hot rolled, pickled and oiled steel. After forming it is powder coated assembled with other components. This (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
production run. The kit features 90 pieces of 40” long hypodermic tubing in a full range of sizes from 6 gauge to 33 gauge – all with a variety of wall thicknesses. https://eagletube.com/products/lab-sample-kit/ (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Arnold produces GOES in thicknesses of 0.001″ (0.025mm), 0.002″ (0.05mm), 0.004″ (0.10mm) and 0.006″ (0.15mm) and provides slit widths from 0.02″ (5.08mm) to 17.0″ (431.8mm), depending on gauge. Our grain oriented silicon steel material meets (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
solutions and will be there when you need them, call us. Available Alloys Stainless Steel 300 and 400 series Nickel Titanium Special Metals & Exotic Alloys Quick Capabilities Thickness from (read more)
Browse Metal Foils and Foil Stock Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
C-130 2-1/2" x 3", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1504/KevinReynolds2009.pdf?sequence=1
Cold-formed steel studs can be produced in various gage thicknesses , as needed for a particular project (Yu 2000).
-
Factors Influencing Fire Resistance of Load-bearing Steel Stud Walls
Wall Assemblies F35 and F36 were fabricated from “MSG 20 light” (Manufacturers Standard Gauge ) steel studs with a nominal bare steel thickness of 0.84 mm, while the remaining walls were fabricated from “MSG 20” studs with a nominal bare steel thickness…
-
Experimental study of the fire resistance of walls and floors constructed with steel studs and steel joists
Insulation is filled on the inside between the studs , and various thicknesses of light- gauge steel are used as structural members.
-
Thermal Resistances of Metal Frame Wall Constructions Incorporating Various Combinations of Insulating Materials
The studs were 18 gage , which represents a steel thickness of 1.21 mm (0.0478 in.).
-
Furnace Testing of Full-Scale Gypsum Steel Stud Non-Load Bearing Wall Assemblies: Results of Multi-Laboratory Testing in Canada, Japan, and USA
Steel studs (width: 92 mm, thickness : 25 gauge ) were spaced at 406 mm, and Type X gypsum panels (USG1 ) with a thickness of 15.9 mm were attached vertically to the studs using Type S drywall screws spaced at 305 mm.
-
Influence of gypsum board type (X or C) on real fire performance of partition assemblies
For Assembly One, steel studs (width: 92 mm, thickness : 20 gauge ) were spaced at 609 mm, and type X gypsum panels (USG} ) .
-
Real fire performance of partition assemblies
The dimensions of each assembly were 2:44 m  2:44 m: Steel studs (width: 92 mm, thickness : 20 gauge ) were spaced at 609 mm and type X gypsum panels (USG Fire Code Core} ) with a thickness of 15.9 mm…
-
Testing facility for experimental evaluation of non‐structural components under full‐scale floor motions
The steel studs are model SSMA 362S125-43 (18- gauge thickness ) .