-
Description: The wedge prism is an optical element typically made of glass ground at slight angles to refract light passing through it from the smaller width side of the prism to the thicker width side of the prism. By refracting the light, the wedge prism offsets
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Wedge
- Surface Flatness: ?/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Daheng New Epoch Technology, Inc.
Description: An optical element has plane-inclined surface. Wedge prisms are used as small beam steering elements in optical systems. By combining two wedges of equal power (equal wedge angle) in near contact and independently rotating them, a ray passing through the combination can
- Largest Dimension: 25.4 to 38.1 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
- Surface Flatness: ?/4
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: BRD Optical offers wedge prism: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc.
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Wedge
- Surface Flatness: ?/8
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Sunday Optics manufacture half penta angle prisms according to customer size and drawing? The half penta prism makes the beam turn 45°, generally Aluminum coatied and black paint protection?
- Largest Dimension: 1 to 600 mm
- Prism Material: BK7 Glass, Other Material
- Prism Type: Wedge
-
Supplier: CeNing Optics Co., Ltd.
Description: Wedge prisms are used individually to deviate a beam through some specified angles. When used in pairs, the wedge prisms can steer a beam anywhere within the circular area of each wedge. The beam steering is accomplished by rotating the two wedge
- Antireflection Coating: Yes
- Largest Dimension: 25.4 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
-
Supplier: EKSMA OPTICS
Description: wedges. Wedge prisms are available in different shapes and sizes or with various anti-reflection coatings. Steer beam in optical systems Can be used in pairs for continuous angular adjustment
- Antireflection Coating: Yes
- Largest Dimension: 25 mm
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Wedge
-
Supplier: EKSMA OPTICS
Description: wedges. Wedge prisms are available in alternative materials, such as UV grade fused silica, and in different shapes and sizes, or with various anti-reflection coatings. Steer beam in optical systems Can be used in pairs for continuous angular adjustment
- Largest Dimension: 25 mm
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Wedge
- Surface Flatness: ?/10
-
Supplier: Thorlabs, Inc.
Description: . Thorlabs offers an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Antireflection Coating: Yes
- Largest Dimension: 25.4 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
-
Supplier: Edmund Optics Inc.
Description: Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can
- Largest Dimension: 25 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
- Surface Flatness: ?/4
-
Supplier: Edmund Optics Inc.
Description: Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can
- Largest Dimension: 25 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
- Surface Flatness: ?/4
-
Supplier: Edmund Optics Inc.
Description: Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can
- Largest Dimension: 25 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
- Surface Flatness: ?/4
-
Supplier: Edmund Optics Inc.
Description: Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can
- Largest Dimension: 25 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
- Surface Flatness: ?/4
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Wedge prism is an optical element with plane-inclined surfaces, usually the faces are inclined toward one another at a very small angles. It diverts light toward its thicker portion. Wedge prisms can be used as isolating components. Wedges may also be used to
- Largest Dimension: 25.4 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
- Surface Flatness: ?/4
-
Supplier: Ross Optical Industries
Description: These prisms are usually round and have two flat sides that are at a small angle to each other. They are used for beam steering in laser applications. The wedge angle determines the amount of the beam deviation.
- Antireflection Coating: Yes
- Largest Dimension: 50.8 mm
- Prism Material: BK7 Glass
- Prism Type: Wedge
-
Supplier: HG Optronics, Inc.
Description: isolating components. Wedges may also be used to produce a small deviation which doesn’t allow return to source. 5.2.What kinds of materials can HG OPTRONICS use to make right angle Wedge Prisms? N-BK7, Grade A optical glass, Fused silica
- Largest Dimension: 25.4 mm
- Prism Material: BK7 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Wedge
- Surface Flatness: ?/4, Other
-
Supplier: Argyle International, Inc.
Description: Prisms are an Argyle specialty. We manufacture almost any design. Accuracy to 2 arc seconds and 10-5 surface finish are standard. Roof Right Wedge Penta Rhomboid Custom to your specification Micro prisms from 1mm
- Prism Material: BK7 Glass, F2 Glass, SF10 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Penta, Rhomboid, Right Angle, Roof, Wedge
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: CRYSTECH, Inc.
Description: Wedged prisms are used as beamsteering elements in optical system. By combining two wedges of equal power in near contact, and by independently rotating them, a ray can be steered in any direction within the narrow cone.
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector, Dove, Equilateral, Right Angle, Wedge
- Surface Flatness: ?/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: CeNing Optics Co., Ltd.
Description: Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows *Diameter: 1mm-300
- Antireflection Coating: Yes
- Largest Dimension: 300 mm
- Prism Material: BK7 Glass, SF10 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Anamorphic, Corner Cube Retroreflector, Dove, Equilateral, Penta, Rhomboid, Right Angle, Wedge
-
Supplier: Thorlabs, Inc.
Description: . Thorlabs offers an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Largest Dimension: 23 mm
- Prism Material: BK7 Glass
- Prism Type: Roof
- Surface Flatness: ?/10
-
Supplier: Thorlabs, Inc.
Description: . Thorlabs offers an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Largest Dimension: 21.2 to 127 mm
- Prism Material: BK7 Glass
- Prism Type: Dove
- Surface Flatness: ?/5
-
Supplier: Tower Optical Corporation
Description: shape to achieve the necessary reflections to perform a specific optical task. Tower Optical's prism capability includes Penta Prisms, Right Angle Prisms, Dove Prisms Roof Prisms, Corner Cube Reflectors, Anamorphic Prisms, Wedge Prisms and
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: ?/2, ?/4, ?/10
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Artifex Engineering
Description: By adding a wedge and a partially reflective coating on the interface surface, the penta prism can be used as a beamsplitter. We term this optic "Beamsplitter Penta Prism". If you do not find what you require below, we will gladly manufacture to your requirements. 50/50 R/T
- Antireflection Coating: Yes
- Largest Dimension: 25.4 mm
- Prism Material: BK7 Glass
- Prism Type: Penta
-
Supplier: Foctek Photonics, Inc.
Description: By adding a wedge and with partial reflective coating on first reflective surface, Penta Prism can be used as Beamsplitter. We supply Beamsplitter Penta Prism with standard Transmission/reflect ion (T/R) ratio of 20/80,50/50. Other T/R ratio is available upon request.
- Antireflection Coating: Yes
- Largest Dimension: 7 to 20 mm
- Prism Material: BK7 Glass
- Prism Type: Penta
-
Supplier: Thorlabs, Inc.
Description: . Thorlabs offers an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Largest Dimension: 14.14 to 84.85 mm
- Prism Material: BK7 Glass
- Prism Type: Penta
- Surface Flatness: ?/10
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflect ion (T/R) ratio of 50/50, or others for Beamsplitter Penta Prism is available upon request.
- Largest Dimension: 30 to 42.42 mm
- Prism Material: F2 Glass
- Prism Type: Penta
- Surface Flatness: ?/2
-
Supplier: HG Optronics, Inc.
Description: beamsplitter penta prism used for? Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflect ion (T/R) ratio of 50/50. 4.2.What kinds of materials can HG
- Largest Dimension: 42 mm
- Prism Material: BK7 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Penta
- Surface Flatness: ?/2, ?/4
-
Supplier: IRD Glass
Description: made from glass, count on IRD to build it to your specifications, meet your specific tolerances and deliver it within your timetable. IRD Glass provides their clients with a complete line of custom optic manufacturing capabilities, including cylindrical and spherical lenses,
- Additional Operations: Chemical Treating, Glass to Metal Bonding, Glass to Ceramic Bonding, Etching / Blasting, Heat Treating, Hermetic Sealing, Lapping / Polishing
- Application Expertise: Electronics (Stems / Headers), Lighting, Optical / Semiconductor
- Coating Services: Anti-Reflective Coating, Silvering / Metallizing, Screen Coating
- Fabrication Services: Design Assistance, Glass Part Fabrication, Glass Cutting / Profiling, Material Selection, Photomask Fabrication, Inspection / Testing, Specialty / Other
-
Supplier: IRD Glass
Description: made from glass, count on IRD to build it to your specifications, meet your specific tolerances and deliver it within your timetable. IRD Glass provides their clients with a complete line of custom optic manufacturing capabilities, including cylindrical and spherical lenses,
- Capabilities: Coatings, Grinding and Polishing, High Volume Production, Prototyping, Replication, Sizing and Shaping, Testing
- Location: North America, United States Only, Midwest US Only
- Optic Type: Achromats, Aspheres, Beamsplitters, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Mounts, Polarizing Optics, Prisms, Reticles, Wedges, Windows, Other
- Substrate: Glass
-
Supplier: IRD Glass
Description: made from glass, count on IRD to build it to your specifications, meet your specific tolerances and deliver it within your timetable. IRD Glass provides their clients with a complete line of custom optic manufacturing capabilities, including cylindrical and spherical lenses,
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Other
- Location: North America, United States Only, Midwest US Only
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
-
Supplier: IRD Glass
Description: made from glass, count on IRD to build it to your specifications, meet your specific tolerances and deliver it within your timetable. IRD Glass provides their clients with a complete line of custom optic manufacturing capabilities, including cylindrical and spherical lenses,
- Functional / Performance: Antireflective, Reflective
- Industry: OEM / Industrial
- Material / Substrate Capabilities: Ceramic, Glass
- Regional Preference: North America, United States Only, Midwest US Only
-
Supplier: American Precision Glass Corp.
Description: . Glass Products & Processes APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products Glass Types &
- Capabilities: Coatings, Design, Grinding and Polishing, High Volume Production, Prototyping, Sizing and Shaping
- Location: North America, United States Only, Northeast US Only
- Optic Type: Filters, Laser Optics, Lenses, Mirrors, Prisms, Wedges, Windows
- Substrate: Glass, Other
-
Supplier: Gurley Precision Instruments
Description: Prisms Wedge, Brewster’s Angle Dispersing, Littrow Dispersing, 60° Equilateral Dispersing, Roof, Poro, Penta, Right Angle, Dove, Retro-Refelctor Prisms and Other Types And More! Are we missing something? Let us know - we can design entire lens systems, specify materials or just
- Capabilities: Coatings, Design, High Volume Production, Prototyping
- Location: North America, United States Only, Northeast US Only
- Optic Type: Achromats, Beamsplitters, Lenses, Mirrors, Polarizing Optics, Prisms
- Substrate: Glass, Metal, Other
-
Supplier: INRAD Optics
Description: Founded in 1973, Photonic Products Group, Inc develops, manufactures and markets products and services for use in diverse Photonics industry sectors via its portfolio of distinctly branded businesses. PPGI’s customers include leading corporations in the Defense and Aerospace, Laser Systems, and
- Capabilities: Coatings, Diamond Turning, Grinding and Polishing, High Volume Production, Prototyping, Replication, Restoration, Sizing and Shaping, Testing
- Location: North America, United States Only, Northeast US Only, Southern US Only
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Etalons, Filters, Laser Optics, Lenses, Mirrors, Mounts, Polarizing Optics, Prisms, Reticles, Waveplates, Wedges, Windows
- Substrate: Glass, Metal
-
Supplier: Rayotek Scientific, Inc.
Description: Our full-service capabilities provide our customers with a single-source facility for designing, engineering and manufacturing sapphire, glass, fused silica and fused quartz products. As a single source supplier we can take a customer's concept from design, through engineering and to the
- Capabilities: Design, Grinding and Polishing, High Volume Production, Molding, Prototyping, Sizing and Shaping, Other
- Location: North America, United States Only, Southwest US Only, Europe Only, East Asia / Pacific Only
- Optic Type: Aspheres, Beamsplitters, Crystals, Fiber Optics, Laser Optics, Lenses, Microoptics, Mirrors, Mounts, Prisms, Wedges, Windows, Other
- Substrate: Glass, Other
-
Supplier: LaCroix Precision Optics
Description: LaCroix Optical Co. has been grinding and polishing glass since 1947 when Raymond LaCroix Sr. started the company. Machines and materials have changed but the general principals remain the same. Optimizing manufacturing efficiency is our core competency. We have tremendous capacity for a
- Capabilities: Coatings, Grinding and Polishing, High Volume Production, Prototyping, Testing
- Location: North America, United States Only, Southwest US Only
- Optic Type: Achromats, Aspheres, Beamsplitters, Filters, Laser Optics, Lenses, Mirrors, Polarizing Optics, Prisms, Wedges, Windows
- Substrate: Glass, Other
Find Suppliers by Category Top
Featured Products Top
-
high-quality optical glass materials, these prisms exhibit excellent transmission properties, low dispersion, and high optical clarity for accurate light manipulation. Versatile Configurations: Customizable designs allow for a wide range of prism geometries, including right (read more)
Browse Optical Prisms Datasheets for Suzhou Jiujon Optics Co., Ltd -
of glass to air. As one selects a different entrance side to project light onto the right-angle prism, the degree to which the light path departs will also change. A Wedge Prism is an optical component with a (read more)
Browse Optical Prisms Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Corner cube prism Dove prism Penta prism Wedge prism Rhomboid prism Amici Roof prism The material MOK Optics can process: Optical glass – CDGM, SCHOTT, OHARA (read more)
Browse Optical Prisms Datasheets for MOK Optics Co., Ltd. -
incidence. Reflected images are both inverted and reversed. Since the optical path is in air, this configuration eliminates material absorption and chromatic aberrations present in solid glass prism-type retroreflectors. By adopting the elastic installation method, the stability is guaranteed and the (read more)
Browse Optical Prisms Datasheets for Daheng New Epoch Technology, Inc. -
reflection limitations. - Standard roof prisms are made of BK7 grade A optical glass, which is chemically stable and has a refractive index of 1.51680 at 587.5618 nm. - BK7 glass has a transmission range of 350nm to 2.5 μm and uniform transmission throughout the visible range. - BK7 glass is (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
. - Penta prisms are available in BK7 Grade A optical glass, Corning Fused Silica 7980, JGS1, and JGS2. - BK7 Grade A optical glass is an all-purpose substrate with high refractive index homogeneity. - Corning Fused Silica 7980 is a colorless substance with low thermal expansion, suitable for (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Key Features: High-Quality Optical Glass: Manufactured using high-quality optical glass for durability and optical precision. Compact and Lightweight: Its small and lightweight design allows it to fit into tight spaces and be easily (read more)
Browse Optical Prisms Datasheets for Suzhou Jiujon Optics Co., Ltd -
hardness of 610 and is a thermal expansion coefficient of 7.1 x 10-6 K-1. Without a reflective coating, it will exhibit a reflective loss of 8.1% at 587.5618 nm. BK7 glass is ideal for use in amici roof prisms because it requires no special handling and is stable over all (read more)
Browse Optical Prisms Datasheets for Shanghai Optics -
glass, durability with metal, precision with crystal, or cost-effectiveness with plastic, Avantier’s Large Size Prism consistently delivers reliable optical performance. With top-notch specifications, including front surface flatness and surface quality, combined with its highly reflective (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
-quality machinery and state-of-the-art metrology that allows us to manufacture precision custom optics, including custom amici prisms built to order. Amici prisms are typically cut and ground from premium borosilicate crown glass, but there are other substrate options available on request. Avantier (read more)
Browse Optical Prisms Datasheets for Avantier Inc.
More Information Top
-
Density measurements using near-field background-oriented Schlieren
The proof of principle and the accuracy of the proposed tech- nique are obtained by the simulation of a 2D density var- iation with the use of glass wedge prism .
-
Diffraction-Limited Imaging With The Coherently Cophased Mmt
For interferometry in visible wavelengths, as reported above, pairs of glass wedge prisms inserted in each of the six beams were used to .
-
Prism adaptation in a case of cerebellar agenesis
Each eyepiece consisted of two rotating glass wedge prisms that could be adjusted from 0 to 20 diopters laterally in either the left or right direction.
-
Long lasting aftereffect of a single prism adaptation: directionally biased shift in proprioception and late onset shift of internal egocentric reference frame
Here we report a very long lasting proprioceptive shift, detected by two measuring methods, that is a component of the adaptation aftereVects to left wedge prism glasses .
-
Cerebellar learning of accurate predictive control for fast-reaching movements
We used the same cerebellar module described in Spoelstra and Arbib (1997) for learning visuomotor transformations when throwing while wearing wedge prism glasses .
-
Long lasting aftereffect of a single prism adaptation: Directionally biased shift in proprioception and late onset shift of internal egocentric reference frame.
Here we report a very long lasting proprioceptive shift, detected by two measuring methods, that is a component of the adaptation aftereffects to left wedge prism glasses .
-
Quantitative measurement of biological substances in daily-life environment with the little-finger-size one-shot spectroscopic tomography
The beams through cuboid glass and wedge prism are concentrated into line shape by cylindrical lens and interfered each other.
-
LP‐O: High‐Contrast‐Ratio Broad‐Angle LC Polarizing Beamsplitter
glass wedges or prisms with a polarization sensitive media between them.
-
Computational imaging and automated identification for aqueous environments
An exception would be a glass wedge or prism , but that is not of interest here.) .
-
Wirtschaftlich‐gewerblicher part
Thus fiille one the wedges ( glass prisms ) with same amounts of the two slogans.