-
Supplier: R. S. Hughes Company, Inc.
Description: Two-in-one hand truck. Sturdy double cross-brace handle. Solid 10"" rubber wheels maneuver well over rough surfaces. High performance steering casters allow for easy maneuvering. 53"" x 22.5"". Bed Size 14"" x 44.5"".
- Length: 22.5 inch
-
Supplier: TransPak
Description: Converts easily between two wheel hand truck and four wheel platform truck. Two-in-one hand truck. Sturdy double cross-brace handle. Solid 10" rubber wheels maneuver well over rough surfaces. High performance steering casters allow for easy maneuvering. 53" x 22.5". Bed Size 14" x
- Capacity: 800 to 1000 lbs
- Type: Hand / Appliance Truck
- Wheel Type: Solid / Cushion
-
Supplier: TransPak
Description: This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.
- Capacity: 800 lbs
- Type: Hand / Appliance Truck
- Wheel Type: Solid / Cushion
-
-
Supplier: TransPak
Description: This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". Pre-assembled. 5 year weld failure manufacturer warranty.
- Capacity: 800 lbs
- Type: Hand / Appliance Truck
- Wheel Type: Solid / Cushion
-
Supplier: R. S. Hughes Company, Inc.
Description: Solid 10"" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5"" x 48"". Pre-assembled. 5 year weld failure manufacturer warranty.
- Length: 48 inch
- Width: 22.5 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: Solid 10"" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5"" x 48"". Pre-assembled. 5 year weld failure manufacturer warranty.
- Length: 48 inch
- Width: 22.5 inch
-
Supplier: SAF-T-CART
Description: The 503-20 features heavy duty steel wheels designed to keep your cart at free no matter how much abuse you throw at it. This cart has the same lockable toolbox as the 502-16 and also carries large oxygen and acetylene cylinders. Also alvailable with a firewall; just ask
- Type: Hand / Appliance Truck, Other
- Width: 34 inch
-
Supplier: Rehrig Pacific Company
Description: harsh, cold temperature storage and repeated movement between ambient and chilled environments, The DC features heavy duty casters and wheels carefully selected for dependable operation in cold temperatures and corrosive environments. Deck reinforcements provide support and stability
- Type: Pipe / Bar Truck
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY HAND TRUCKS
- Capacity: 400 lbs
- Type: Hand / Appliance Truck
-
Supplier: SAF-T-CART
Description: In keeping with the heavy-duty theme of the 500 series, the 553-20 adds 20 steel wheels to the lockable toolbox and strong lifting eye. As a result, this cart is guaranteed to keep your roughest operations up and running. Also available with a firewall; just ask for the 553-20FW. Comes
- Type: Hand / Appliance Truck, Other
- Width: 35 inch
-
Supplier: Cole-Parmer
Description: Designed to reduce body strain. Vertical push handles keep hands in a comfortable position, reducing stress on arms and wrists. Padding on the handles (all models except 47520-00 and -02) absorbs vibrations and ensures a good grip. The bottom shelf is placed 20" from the floor to prevent
- Capacity: 650 lbs
- Length: 22.38 inch
- Material: Stainless Steel
- Type: Shelf / Tray / Stock Cart
-
Supplier: Cole-Parmer
Description: Designed to reduce body strain. Vertical push handles keep hands in a comfortable position, reducing stress on arms and wrists. Padding on the handles (all models except 47520-00 and -02) absorbs vibrations and ensures a good grip. The bottom shelf is placed 20" from the floor to prevent
- Capacity: 650 lbs
- Length: 33.25 inch
- Material: Stainless Steel
- Type: Shelf / Tray / Stock Cart
-
Supplier: Cole-Parmer
Description: Designed to reduce body strain. Vertical push handles keep hands in a comfortable position, reducing stress on arms and wrists. Padding on the handles (all models except 47520-00 and -02) absorbs vibrations and ensures a good grip. The bottom shelf is placed 20" from the floor to prevent
- Capacity: 650 lbs
- Length: 22.38 inch
- Material: Stainless Steel
- Type: Shelf / Tray / Stock Cart
-
Supplier: R. S. Hughes Company, Inc.
Description: Light-weight all aluminum construction. Heavy-duty 7.5"" x 14"" nose. Solid 10"" rubber wheels maneuver well over rough surfaces. 49"" x 18"". Assembly required.
- Length: 49 inch
- Width: 18 inch
-
Supplier: SAF-T-CART
Description: The 552-16-FW adds a firewall to provide you with the protection you need to keep your operation running safely. 16" pneumatic wheels (with no-flat additive) complete the heavy duty design, enabling it to roll over the toughest ground with ease. This cart uses two 1/4" steel
- Type: Hand / Appliance Truck, Other
- Wheel Type: Pneumatic
- Width: 35 inch
-
Supplier: C & C Lift Truck, Inc.
Description: to 450 lbs. Complete with large grab handles at both ends for convenience. Carts with convex lids allow over-stuffing -- heavy duty piano hinge keeps lip popped open during use. Smooth rolling casters are located in front for stability -- eliminates the need to elevate
- Capacity: 300 lbs
- Length: 48 inch
- Width: 30.5 inch
-
Supplier: Southland Equipment Service
Description: to 450 lbs. Complete with large grab handles at both ends for convenience. Carts with convex lids allow over-stuffing -- heavy duty piano hinge keeps lip popped open during use. Smooth rolling casters are located in front for stability -- eliminates the need to elevate
-
Supplier: SAF-T-CART
Description: The 552-16-FW-FL adds forklift stirrups to maximize mobility while providing excellent firewall protection. Built from heavy-duty square steel tubing, these forklift stirrups are built to last, providing years of service. Though 16" pneumatic tires (with no-flat sealant) are standard, any set
- Type: Hand / Appliance Truck, Other
- Wheel Type: Pneumatic
- Width: 40 inch
-
Supplier: TransPak
Description: Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail. Light-weight all aluminum construction. 10" Semi-pneumatic wheels are rupture-proof and shock absorbing. Heavy-duty 7.5" x 14" nose. 49" x 18". Assembly required.
- Capacity: 600 lbs
- Type: Hand / Appliance Truck
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY-DUTY D-HANDLE TRUCK
- Capacity: 800 lbs
- Type: Hand / Appliance Truck
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY HAND CRANK HOSE REELS
- Type: Hose Reel
-
Supplier: C & C Lift Truck, Inc.
Description: Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. Battery operated cart lifts up to 1
- Capacity: 1000 lbs
-
Supplier: Strong Hold Products
Description: Extra Heavy Duty Hand Truck This is possibly the heaviest hand cart found in the industry today. Transport sheet metal, motors, transmissions, etc., to all areas of your department. Weight capacity up to 12,000 lbs. This unit is constructed of 1/2" plate top, the
- Capacity: 12000 lbs
- Features: Brake
- Length: 60 inch
- Material: Steel
-
Supplier: Cole-Parmer
Description: , this heavy-duty hand truck is perfect for any job. Frame is over 1†wide tubular steel, and extra high stair glides provide rigidity and longer frame life.
- Capacity: 800 lbs
- Type: Shelf / Tray / Stock Cart
-
Supplier: Akro-Mils, Inc.
Description: 53" x 20" Heavy-Duty Hand Truck, Dual Loop Handle, 10" Semi-Pneumatic Casters, 10"x 14" Nose Plate Made in the USA; Heavy-Duty hand trucks are idea for all types of loads; 1" OD structural pipe frame, 13-gauge steel; 500 lb. Weight Capacity
- Capacity: 500 lbs
- Length: 16 inch
- Material: Steel, Other
- Type: Hand / Appliance Truck
-
Supplier: Southland Equipment Service
Description: Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. Battery operated cart lifts up to 1
- Capacity: 1000 lbs
- Length: 33 inch
- Width: 20 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Extra Large 12" D x 14" W Noseplate is guaranteed for 10 years Heavy-duty 800 lb. capacity Made in USA In-stock - Quick Ship UPS service. Large noseplate handles biggest loads, and is reinforced to eliminate
- Type: Hand / Appliance Truck
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate M-2B - the heavy duty commercial stair climber The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-2B has eight inches of extra height to accommodate taller loads like built-in appliances,
- Features: Brake
- Material: Steel
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: SpillTech
Description: used outdoors and is durable to withstand rough handling. Large, heavy-duty Utility Box has hinged, double-wall lid that is sloped to shed rain; closes tightly to keep out water and dirt. 5" rubber wheels are ideal for smooth or indoor surfaces. Customized for You Don't see what
-
Supplier: SpillTech
Description: withstand rough handling. Large, heavy-duty Utility Box has hinged, double-wall lid that is sloped to shed rain; closes tightly to keep out water and dirt. 8" pneumatic wheels are ideal for outdoor or rough terrain. Customized for You Don't see what you're looking for We can
-
Supplier: SpillTech
Description: -inhibited polyethylene can be used outdoors and is durable to withstand rough handling. Large, heavy-duty Utility Box has hinged, double-wall lid that is sloped to shed rain; closes tightly to keep out water and dirt. 8" pneumatic wheels are ideal for outdoor or rough terrain. Customized
-
Supplier: SpillTech
Description: used outdoors and is durable to withstand rough handling. Large, heavy-duty Utility Box has hinged, double-wall lid that is sloped to shed rain; closes tightly to keep out water and dirt. 8" pneumatic wheels are ideal for outdoor or rough terrain. Customized for You Don't see
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate M-1 Stair Climber The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy duty steel construction and is ideal for moving heavy loads like safes, boilers, geothermal heat pumps,
- Features: Brake
- Material: Steel
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: PowerMate - L P International Inc.
Description: frame. By moving the load along the frame you change the balance of the machine. This is particularly useful for small, heavy loads like wood stoves, compressors, electric motors or barrels. The effort to move loads up stairs can then be greatly reduced with almost zero weight on the
- Features: Brake
- Material: Aluminum
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY HAND TRUCKS
- Capacity: 500 lbs
- Type: Hand / Appliance Truck
-
Supplier: PowerMate - L P International Inc.
Description: -2-3! ELECTRONIC FAULT ALARM FULLY AUTOMATIC BRAKING SYSTEM OVERRIDE CLUTCH SAFETY GRIP HANDLE 100% EXTRUDED ALUMINUM CONSTRUCTION MACHINE 24"W x 16½”D x 60" HIGH MACHINE WEIGHT 100 LBS. HEAVY DUTY CONTROL SWITCHES
- Features: Brake
- Material: Aluminum
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: WETKEYS, LLC
Description: WetKeys introduces our new Full-size Waterproof Industrial Keyboard with Pointing Device. Features an improved track pointer & key response that's easy to use with gloves or wet hands. Touchpads can be challenging when the keyboard gets wet or if the user is wearing heavy latex gloves
- Applications: Medical
- Environment / Industrial Rating: NEMA 4, 4X
- Integral Pointing Device: Touchpad
- Keyboard Interface: USB
-
Supplier: Lift-Rite, Inc.
Description: Heavy Duty Reinforced Fork Frame Heavy Duty Hydraulic Pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 6 Month Hydraulic Pump Warranty Find out more...see the brochure
- Capacity: 8000 lbs
- Length: 48 inch
- Type: Pallet Truck / Pallet Jack
- Width: 27 inch
-
Supplier: Pressure Washers Direct
Description: Powerful 1.5 Horsepower, 120V/15A Continuous Duty Electric Motor •Can be used indoors or outdoors Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 1000 psi
-
Supplier: Pressure Washers Direct
Description: Honda GCV 160 Engine •Powerful & reliable engine, tough enough for small jobs Heavy Duty Pump •Axial pump delivers reliability & long-life Compact, Fold-down Cart •Durable steel construction •Cart handle folds for
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 2500 psi
-
Supplier: Pressure Washers Direct
Description: Versatile & Durable •Great for home owners, shop owners, & small businesses •No exhaust fumes- great for kennels & stables, too Induction Motor •Heavier duty than universal motors in consumer units •Uses regular
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 1850 psi
-
Supplier: Pressure Washers Direct
Description: & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 2000 psi
-
Supplier: Southland Equipment Service
Description: ALUMINUM HANDTRUCKS Durable aluminum construction handles loads up to 600 lbs. Lightweight aluminum handtrucks are easier to maneuver and have more balance and overall performance than steel handtrucks. Completely user friendly. Heavy duty construction
- Capacity: 600 lbs
- Type: Hand / Appliance Truck
- Wheel Type: Pneumatic
-
Supplier: Southland Equipment Service
Description: ALUMINUM HANDTRUCKS Durable aluminum construction handles loads up to 600 lbs. Lightweight aluminum handtrucks are easier to maneuver and have more balance and overall performance than steel handtrucks. Completely user friendly. Heavy duty construction
- Capacity: 600 lbs
- Type: Hand / Appliance Truck
- Wheel Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
OKW’s HAND-TERMINAL industrial electronic enclosures are now available in two versions, offering the choice of a closed or open top. These sealed plastic enclosures (IP 65 optional) are designed specifically for heavy-duty handheld devices. Applications include machine control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
,000 fawns from accidental death by heavy-duty mowers. “I decide what I need for the operation,” says Gisler. Today, he doesn’t need the crash dummy for contact with rock faces in narrow gorges or in trees, nor does he need attachments for lights, speakers, or flashing lights (read more)
Browse DC Motors Datasheets for maxon -
continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Heavy-Duty Insulation Piercing Test Hooks & Leads Macro-hook test connectors as a 3.25 in (82.55 mm) short hook or 5.5 in (138.7mm) long hook. The longer body version test hook (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
model features a heavy duty plastic console. The SEPG model features a die-cast aluminum console with ergonomically-designed shelves to support hands during actuation. Both panels are mounted with two black pushbuttons, with guard hoods over these operating (read more)
Browse Two Hand Safety Modules Datasheets for Schmersal Inc. -
K Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also be used when optional (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
(model SR) and 300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also be used (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
$700-$800 Pneumatics - Grainger Industrial Supply
• Hose Reel with Cart , Heavy Duty , Hand Crank Drive Type, FNPT Reel Inlet 3/4 In, MNPT Hose Outlet 3/4 In, Hose Inside Dia 3/4 In, Hose Length 100 Ft, Max Pressure 1000 PSI, Max Temp 250 F, Permanently Lubricated Bearings, Red …
-
LITTLE GIANT Material Handling - Grainger Industrial Supply
Manufactured in the U.S.A., Little Giant produces heavy - duty floor trucks, hand carts , workbenches, shop furniture and industrial storage equipment featuring all-welded construction and a reputation for quality and durability.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 34 - Services > [FDBKF2005051016505041671] Afman34-228 - Air ...
Also make available, a two-wheel hand truck, a four-wheel heavy - duty receiving cart , a desk, a properly calibrated thermometer, and applicable cloth- ing (for example, cold weather gear, rubber boots, etc.).
-
Welding Accessory Kits - Grainger Industrial Supply
• Utility Cart for Welders, Heavy Duty Cart Stores And Transports Welder, 150 Cubic Foot Shielding Gas Cylinder, Welding Cables And Accessories., For Moving Welders By Hand On Smooth Surface Floors, For Use With Lincoln Electric's AC-225C, SP-140T, SP-180T …
-
LINCOLN ELECTRIC Welding - Grainger Industrial Supply
• Utility Cart for Welders, Heavy Duty Cart Stores And Transports Welder, 150 Cubic Foot Shielding Gas Cylinder, Welding Cables And Accessories., For Moving Welders By Hand On Smooth Surface Floors, For Use With Lincoln Electric's AC-225C, SP-140T, SP-180T …
-
LOCKING DRAWERS | Today's Trucking
Accuride International’s CB- Hand Kit, combined with heavy - duty slides, adds lock-in and lock-out features to secure drawers or trays in carts , trucks, utility, and emergency vehicles.
-
Utilization of the Recommended Assistive Technology on Wisconsin Farms
… tractor $470.00 Excellent Calf cart Kozy Kalf Sled $126.00 Excellent Calf cart $820.00 Excellent Calf cart $475.00 Excellent Camera … … Excellent Controls or switches Hand lever for JD4020 tractor … … tractor $39.00 Good Heavy - duty radios 2-way radios …
-
Materials Handling Handbook 2nd Edition Complete Document
… scrapers used with draglines and other excavating machines, 1256 straight haulage machines, 1251-1254 track cable machines, 1254-1256 Container designs, 756, 758-759 cart designs, 761 tote box … … centers, 432 cabs, 432 hand signals, 432 heavy - duty application, 432 two-man …
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
HANDBOOK • portable generator sets (fixed on larger RVs) • golf carts , maintenance equipment, turf and lawn … USES OF LPG Industrial fork lifts, indoor carburetor engines (floor sweepers, washers , etc.) oxy/propane cutters, heating/annealing, high pressure welding "plumber" torches, portable soldering irons, small torches hand torches (pallet shrink wrap … … pre-heaters, ice removal heavy duty truck alternate fuel (fumigation …
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
Hand Carts Hand carts , such as in Figure 4-7, will be used through out the FFC for material transfer between different work stations and for general movement throughout the shop. Heavy duty steel platform trucks with a flush platform measuring up to 60” x 30” x 11” tall are used.