Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
- Color: Yellow
- Forward Current: 20 milliamps
- Forward Voltage: 2 volts
- Lens Type: Domed Lens
-
Supplier: Broadcom Inc.
Description: This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.
- Color: Green
- Forward Current: 25 milliamps
- Forward Voltage: 2.1 volts
- Lens Type: Domed Lens
-
Supplier: Allied Electronics, Inc.
Description: LED;White PLCC4 Surface Mount LED;High Luminous intensity
- Color: White
- Forward Current: 30 milliamps
- Forward Voltage: 3.4 volts
-
-
Supplier: Broadcom Inc.
Description: This T-13/4 non-diffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
-
Supplier: Broadcom Inc.
Description: This T-13/4 non-diffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
-
Supplier: ROHM Semiconductor GmbH
Description: The CSL1104WB is a white LED that achieves a high luminous intensity of 2.0 cd in an ultra-compact 0603 size. This ultra-compact product contributes to space saving of applications. Since high-density mounting is possible, it also contributes to improving design, such as
- Color: White
- Forward Voltage: 2.9 volts
- Luminous Intensity: 2200 milliCandela
- Optical Power Output: 144 milliwatts
-
Supplier: Light in Motion LLC
Description: Description The 1N6266 is a 940nm LED in a narrow angle TO-46 package. Features Good optically to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor High radiant intensity - typ. 40mW/Sr RoHS compliant
- Color: Infrared
- Forward Current: 100 milliamps
- Forward Voltage: 1.7 volts
- Lens Type: Domed Lens
-
Supplier: ROHM Semiconductor GmbH
Description: White Surface Mount Chip LEDs with reflector featuring InGaN packed with resin containing phosphor.
- Color: White
- Forward Voltage: 3.2 volts
- Luminous Intensity: 1500 milliCandela
- Optical Power Output: 152 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: source in applications of high thermal considerations allowing the additional current drive for a maximum light output while maintaining a high service life of up to 50K h. The reflector inside this package is filled with a mixture of silicone and TAG phosphor. The TAG phosphor
- Color: White
- Forward Voltage: 2.9 volts
- Luminous Intensity: 5600 milliCandela
-
Supplier: Allied Electronics, Inc.
Description: source in applications of high thermal considerations allowing the additional current drive for a maximum light output while maintaining a high service life of up to 50K h. The reflector inside this package is filled with a mixture of silicone and TAG phosphor. The TAG phosphor
- Color: White
- Forward Voltage: 2.9 volts
- Luminous Intensity: 5600 milliCandela
-
Supplier: Allied Electronics, Inc.
Description: AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm
- Color: White
- Luminous Intensity: 750 milliCandela
-
Supplier: Data Display Products
Description: Features: Miniature Bayonet Base Bi-Polar operation Optional shunt resistor High Intensity LED with Fresnel lens for improved visibility Low current draw
- Bipolar: Yes
- Color: Blue, Green, Red, White, Other
- Forward Voltage: 6 to 30 volts
- Lens Type: Domed Lens
-
Supplier: Marktech Optoelectronics
Description: Cree's EZBright® LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary optical design and device technology to deliver superior value for high-intensity LEDs. The optical design maximizes light extraction
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole 3mm High Intensity Red
-
Supplier: RS Components, Ltd.
Description: High luminous efficiency. Peak light emitting wavelength at 950nm Peak Wavelength = 940nm Package Type = 5mm (T-1 3/4) Radiant Intensity = 21mW/sr Mounting Type = Through Hole Angle of Half Intensity = ±15° Number of LEDs = 1 Number of Pins = 2 Dimensions = 5
- Color: Infrared
- Peak Wavelength: 940 nm
-
Supplier: OSRAM Opto Semiconductors
Description: This “Brilliant Color” version is designed for shop lighting applications. It features a high color quality which is similar to high intensity discharge lamps ( HID). Its brilliant light not only provides a high quality of white but also enables rich and saturated
- Color: White
- Color Temperature: 3250 K
- Viewing Angle: 120 degrees
-
Supplier: Cree, Inc.
Description: Cree's EZBright® LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary optical design and device technology to deliver superior value for high-intensity LEDs. The optical design maximizes light extraction
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: red of a high intensity light emitting diode and intermittent audible sound of an electronic buzzer are easy recognizable at a full daylight, noisy location. Water proof The detecting head, being tightly enclosed, is free from any trouble due to dust, water. IEC /
- AC Voltage Range: 6000 to 36500 volts
- Measurement Type: AC
-
Supplier: Win Source Electronics
Description: Pin Count: 4 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: PLCC Number of Elements: 2 Test Current (It): 2(mA) Forward Voltage: 2.8/2.4(V) Emitting Color: Yellow Green/Red Luminous Intensity: 25/2mcd
- Forward Current: 3 milliamps
- Forward Voltage: 1.17 volts
- Luminous Intensity: 12.5 milliCandela
- Peak Wavelength: 565 nm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: HIGH EFFICACY LED, PERFORMANCE GENERATION 3 (G3) TYPE 10.6 INCH L X 10.6 INCH W SIZE AREA SHAPE UL (CANADA AND US) APPROVAL ACCENT/DECORATIVE LIGHTING, GENERAL LIGHTING, OFFICE LIGHTING, TASK LIGHTING, UNDERCABINET LIGHTING APPLICATION 34 V
- Forward Current: 430 milliamps
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides minimum performance and design standards for a handheld, high-intensity, flashing Aviation Visual Distress Signal (AVDS) based on light-emitting-diode (LED) technology operating simultaneously in visible (white) and near infrared (NIR) spectra
-
Supplier: ROHM Semiconductor USA, LLC
Description: BH1790GLC is optical sensor for heart rate monitor in which LED driver and green light detection photo-diode are incorporated. This device drives LED and provides the intensity of light reflected from body. LED brightness can be adjusted by LED driver current and
-
Supplier: RS Components, Ltd.
Description: The SEP8705 series, from Honeywell, are infrared (IR) emitting diodes in standard T-1 (3mm) packages. They have a moulded grey plastic package which offers high power intensity. . Features of the SEP8705 series:. Standard T-1 (3mm) package. Superior optical centreline
- Beam: Infrared
-
Supplier: Electro Optical Components, Inc.
Description: The Electro Optical Components L10M Mini Flashlight Methane (CH4) Detector emits infrared laser light (TDLAS for methane) at a target and detects the intensity of the laser light reflected back to determine the presence and concentration of methane (CH4) in the path. The
- Measurement Type: Leakage
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Methane (CH4) / Natural Gas
-
Supplier: CSA Group
Description: , 40 A max, incorporating incandescent, fluorescent, light emitting diodes and high-intensity discharge lighting sources, intended to be installed in non-hazardous, dry locations in accordance with the Canadian Electrical Code, Part I. 1.2 This Standard applies to plug-
-
Supplier: ASTM International
Description: not be indiscriminately employed with high-intensity light sources. It is not a test method to determine the linearity of response of other materials. If this test method is extended to employ other chemical substances, the principles within can be applied, but new material parameters,
-
Supplier: ValueTronics International, Inc.
Description: and light-emitting diode production lines. In addition, this fast measurement speed is ideal for high throughput environments. Excellent coherence analysis length Analysis length: Approx. 40 mm, MAX (option) Approx. 10 mm, MAX (standard) Max. length
Find Suppliers by Category Top
Featured Products Top
-
Explore cutting-edge lighting solutions with the LED Engin LZ4-20D100 High Power LEDs. This multi-color marvel from LED Engin, Inc. sets new standards in dental lighting. Designed for precision and versatility, these LEDs deliver vibrant, high-intensity light for a range of dental procedures (read more)
Browse Light Emitting Diodes (LED) Datasheets for VAST STOCK CO., LIMITED -
New Yorker Electronics has broadened its optoelectronics portfolio with the release of six new high-power infrared (IR) emitters in a 3.4mm x 3.4mm 3-SMD, no lead surface-mount package. These new Vishay IR (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
HS and Reach compliant LEDs offer high brightness, low power consumption and a long life expectancy. Typical wavelengths are 625/525/464nm with a luminous intensity of 35/230/35mcd at a forward voltage of 2.0, 2.8, 2.8V (R/G/B). The compact package is only 2.0 x 0.6 x 1.1mm with a 120° (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
A complete system includes a Dual LED High- Intensity Light Source and a Complementary Receiver. High Intensity Light Source The Light Source emits 10 times the optical power, enabling it to easily penetrate cardboard or (read more)
Browse Photoelectric Sensors Datasheets for Tri-Tronics Company, Inc. -
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
. Changchun New Industries (CNI Laser), founded in 1996, is a manufacturer of solid-state and diode laser systems. CNI laser features with high performance, nice reliability, and specifically designed for OEM, scientific, industrial and instrumentation use. In addition, CNI lasers are ISO-9001 (read more)
Browse Solid State Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
power. HL63373HD, 1W, 638 nm Laser Diode - Typical Features - Visible light output: 638 nm Typ. - Optical output power: 1.0W (CW), 1.2W (Pulse) - High wall-plug efficiency: 41% - Multi transverse mode - TM mode oscillation - High heat dissipation ?9mm (read more)
Browse Lasers Datasheets for World Star Tech -
HL69203HD is a high power (1.3W) 690nm laser diode operating at high efficiency enabling highly efficient and short-lived photochemical reactions with substances and reagents found in the human body which absorb light in the 670–690 nm wavelength range. These absorption (read more)
Browse Diode Lasers Datasheets for World Star Tech -
IMS light barriers use numerous emitter and receiver diodes in the opposite beams to form a dense infrared light curtain, so they can detect smaller parts than light curtain.Off delay time and sensitivity adjustable to meet irregular object counting. Function (read more)
Browse Light Curtains Datasheets for Intellisense Microelectronics Ltd.
Conduct Research Top
-
Testing Induction Lamps using Digital Oscilloscopes
There are many types of lighting devices including the familiar incandescent lamp, LED (light emitting diode), HID (high intensity discharge), fluorescent, and induction lamps. All of them can convert AC power (and in some cases DC power) into light. But there are differences in efficiency
More Information Top
-
High-intensity light-emitting diode vs fluorescent tubes for intensive phototherapy in neonates
Efficacy of new micro processed phototherapy system with five high intensity light emitting diodes (Super LED).
-
Added Feature Automotive Mirrors
A recent development, available today on the Chevrolet Corvette, is addition of a high intensity light emitting diode to an interior mirror to provide low level, directed illumination of the center floor console (including the transmission selector) such as is illustrated in…
-
Active differential optical absorption spectroscopy for NO2 gas pollution using blue light emitting diodes
Availability of high intensity light emitting diodes in the blue region offer excellent opportunity for using them in active Differential Optical Absorption Spectroscopy (DOAS) to detect air pollution.
-
Current And Future Activities In High Speed Photography And Photonics
More recently, high intensity light emitting diodes (LED's) have been used to print this information in a form which can be read by eye using seven- bar(2rharacter generators or in ASCII dot matrix format for read- ing with automated equipment.
-
The use of holographic and diffractive optics for optimized machine vision illumination for critical dimension inspection
Over the last 5 years newer illuminators have hit the market including circular or rectangular arrays of high intensity light emitting diodes .
-
New LED source for photodynamic therapy: preclinical study
This paper descibes the preclinical evaluation ofa new high intensity light emitting diode (LED) array light source suitable for superficial PDT.
-
Decibels versus dollars: long-range atmospheric optical communications on a tight budget
Three decades of experiment by the authors have shown that the combination of high intensity light emitting diodes , silicon photodiodes, and large aperture moulded Fresnel lens collimators of moderate focal length provide effective and economical long distance atmospheric optical communications.
-
Light-emitting diodes versus compact fluorescent tubes for phototherapy in neonatal jaundice: A multi-center randomized controlled trial
Efficacy of new microprocessed photo- therapy system with five high intensity light emitting diodes (Super LED).
-
EPMS’05 Confernece Abstracts
PURAS employs a cluster of sub-miniature, high intensity light emitting diodes and a simple to use interface to enter clinical information about the patient.
-
J. Pediatr. (Rio J.) vol.83 issue3; Abstract: S0021-75572007000400011
Efficacy of new microprocessed phototherapy system with five high intensity light emitting diodes (Super LED).