-
Supplier: Fluke
Description: , transformers and automotive components. Based on a patented, high-bandwidth architecture, the instruments deliver high-precision measurements of single or three-phase current and voltage, harmonics analysis, Fast Fourier Transformation (FFT) analysis, as well as calculations
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: With the digital multimeter AC currents of up to 1000 A AC can be measured easily. At the same time, voltages of up to 1000V AC / DC can be measured with the digital multimeter. Thus, with the power current clamp, apparent power, reactive power and active power
- AC Current Range: 60 to 1000 amps
- AC Voltage Range: 6 to 1000 volts
- Electrical Parameters: AC Voltage, AC Current, Frequency
- Frequency Ranges: 10 to 10000 Hz
-
Supplier: Sonel Test
Description: to its mobility and autonomy, any problems occurring in the supply networks can be diagnosed on the spot. The analyzer can be used in virtually all kinds of networks with rated voltage from 54 V to 760 V - directly or indirectly via transducers. PQM-707 can be used in the field of
- Electrical Parameters: Other
- Phase: Single-Phase
-
-
Supplier: Sonel Test
Description: Capabilities The analyzer provides comprehensive measurements of power quality parameters in class S, in accordance with IEC 61000-4-30, which guarantees high accuracy of results. Even when the temperature reaches -20ºC, the measurements are reliable and the device
- Electrical Parameters: Other
- Phase: Single-Phase
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Power Analyzer is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Power Analyzer also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating,
- AC Current Range: 4 to 1000 amps
- AC Voltage Range: 20 to 600 volts
- Data Interfaces: USB
- Electrical Parameters: AC Voltage, AC Current, Frequency
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Power Analyzer is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Power Analyzer also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating,
- AC Current Range: 0.0400 to 100 amps
- AC Voltage Range: 20 to 600 volts
- Data Interfaces: USB
- Electrical Parameters: AC Voltage, AC Current, Frequency
-
Supplier: Sonel Test
Description: to its mobility and autonomy, any problems occurring in the supply networks can be diagnosed on the spot. The analyzer can be used in virtually all kinds of networks with rated voltage from 54 V to 760 V - directly or indirectly via transducers. PQM-707 can be used in the field of
- Electrical Parameters: Other
- Phase: Single-Phase
-
Supplier: Siglent Technologies NA, Inc.
Description: . A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other
- Analysis Type: Fast Fourier Transform (FFT), Swept-Tuned
- Analyzer Type: Instrument
- Connection to Host: USB, GPIB (IEEE 488, HPIB)
- Display Options: Video Display
-
Supplier: Vitrek Corporation
Description: Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy
- AC Current Range: 1.00E-5 to 200 amps
- AC Voltage Range: 0.1000 to 1000 volts
- Data Interfaces: RS232 / RS485, USB, Ethernet
- Data Storage: 2000 MB
-
Supplier: ValueTronics International, Inc.
Description: The 2300 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of
- Electrical Parameters: AC Voltage
- Phase: Three-Phase
-
Supplier: ABB Measurement & Analytics
Description: -912 provides measurements of d13C and d18O as well as mole fractions (concentrations) of carbon dioxide and water vapor with high precision at measurement rates of up to 1 Hz. ABB’s improved Carbon Dioxide Isotope Analyzer model CCIA2-912 incorporates a new fiber-coupled laser
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- General Gas Types: Toxic Gas
- Instrument Type: Analyzer
-
Supplier: Siglent Technologies NA, Inc.
Description: spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other
- Display Options: Video Display
- Frequency Range: 9 to 7.50E6 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: ValueTronics International, Inc.
Description: ) Universal filter capabilities, pso-phometric weighting filters AC/DC measurement of AF voltage The Rohde & Schwarz FMA provides fast and high-precision analysis of all parameters of a modulated signal. Thanks to its versatility it can also be used as a RF counter, power meter,
-
Supplier: ValueTronics International, Inc.
Description: Signal Generator (VSG) combined with the capabilities of a power meter and spectrum analyzer in a single instrument Operation in both 2.4 GHz and 5 GHz bands Baseband analog I/O facilitates product debugging (IQview) High-performance VSA Wide
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Test components and boards without power-ideal for catastrophic failures Get a picture of a component’s overall health-including intermittent
-
Supplier: ABB Measurement & Analytics
Description: LGR’s Hydrogen Sulfide Analyzer (H2S Analyzer) measures H2S in ambient air and in industrial processes with extremely high precision, sensitivity and accuracy. No longer do you have to wait a long time to measure hydrogen sulfide gas with high reliability – LGR’s H2S
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Measurement Type: Trace
-
Supplier: Yokogawa Corporation of America
Description: The WT1800E is a flexible and reliable power analyzer that guarantees power accuracy of 0.05% of reading plus 0.05% of range. It is capable of harmonics analysis up to the 500th order of a 50/60 Hz fundamental frequency. With up to 6 input channels, a wide range of display and
- AC Current Range: 1 to 50 amps
- AC Voltage Range: 1.5 to 1000 volts
- Data Interfaces: GPIB / HPIB, RS232 / RS485, USB, Ethernet
- Electrical Parameters: AC Voltage, AC Current, Frequency
-
Supplier: ABB Measurement & Analytics
Description: LGR's Hydrogen Fluoride Analyzer (HFA) provides sensitive measurements of HF (and H2O) in ambient air or in industrial process flows with extremely high precision and sensitivity. No longer do you have to spend a lot of money or wait a long time to measure HF with extremely high
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Measurement Type: Trace
-
Supplier: ABB Measurement & Analytics
Description: precision and sensitivity. The analyzer is simple to use, low power and rugged which makes it ideal for a wide variety of field and air quality studies. The ability of the analyzer to simultaneously measure all three gases at high speed and over a wide range of mole
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Measurement Type: Trace
-
Supplier: Yokogawa Corporation of America
Description: The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is
- AC Current Range: 1.00E-4 to 55 amps
- AC Voltage Range: 1.5 to 1000 volts
- Data Interfaces: GPIB / HPIB, RS232 / RS485, USB, Ethernet
- Electrical Parameters: AC Voltage, AC Current, Frequency
-
Supplier: Transcat, Inc.
Description: Product Highlights Verify power problems in accordance with the IEC61000-4-30 Class A standard High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.) CAT IV 600V - safe enough for incoming power
-
Supplier: Rohde & Schwarz USA, Inc.
Description: work. The R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service
- Analyzer Type: Instrument
- Display Options: Video Display
- Frequency Range: 9 to 2.00E7 kHz
- Mounting Type: Handheld
-
Supplier: Teledyne LeCroy
Description: Frontline's High Speed UART (HSU) Protocol Analyzer lets you capture and decode chip level HCI or WCI-2 data directly. It is extremely portable and requires very little set up. Using Frontline's HSU analyzer lets you view detailed packet information and display all HCI commands
- Data Rate: 6 Mbps
- Interface Port: RJ-45, USB
- Network Protocol: Serial
- Number of Ports: 1
-
Supplier: World Star Tech
Description: Laser Diode Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance metrics such as threshold current and slope efficiency. View the results on the modern touchscreen interface or
-
Supplier: Elspec
Description: The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power Quality
-
Supplier: Transcat, Inc.
Description: ) ?KW / KVA / KVAR / PF (system) ?KWH / KVAH / KVARH / PFH (system) ?Phase angle Optional 200A, 1200A Current Clamps or 3000A Flexible Current Probes Adjustable Current Transformer CT (1 to 600) and Potential Transformer PT (1 to 1000) ratio for high power
-
Supplier: Rohde & Schwarz USA, Inc.
Description: TheR&S®NGMO analyzer/power supply is more than just a simple power supply for test and measurement applications. This is shown by its advanced features: Accurate high-speed voltage source Programmable DC load Precise digital voltmeter Transient
- DC Output Voltage: -5 to 25 volts
- Type: DC Power Supply
-
Supplier: OROS
Description: OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional
- Features: Event Triggered, Filters, Self Test / Diagnostics / Self Calibrating
- Frequency Range: 2000 to 102400 Hz
- Maximum Shock: 2 g
- Maximum Vibration: 70 g
-
Supplier: Emerson Automation Solutions – Rosemount
Description: (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of
- Analyzer Technology: Electrochemical, Infrared, Photoionization Detector, Other
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Tradeport Electronics Group
Description: DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement
-
Supplier: SMC International
Description: The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to
- Display Type: Digital
- Features: Application Software, Auto-Ranging, Programmable, Battery Powered, Graphic Results, Printer / Plotter Interface
- Form Factor: Mobile Unit
- Number of inputs: 3
-
Supplier: COSA Xentaur Corporation
Description: COSA’s zirconia oxygen gas analyzers are widely used; not only in industries of high energy consumption, such as steel, power, petroleum/petrochemi cals, ceramics, paper/pulp, food, and textile industries, but also in various combustion facilities, such as garbage incinerators
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Self Calibration
-
Supplier: Schneider Electric
Description: Advanced Power Quality Meters Revenue and power quality meters for utility network monitoring High performance meters for utility networks, mains or critical loads on HV/LV networks High performance meters for mains or critical loads on HV/LV networks with high
- AC Current Range: 100 to 2400 amps
- AC Voltage Range: 20 to 300 volts
- Electrical Parameters: AC Voltage
-
Supplier: Electro Standards Laboratories
Description: condensation. Size: 4.0 x 5.25 x 1.75 inches (10.16 x 13.33 x 4.45 cm) Weight: 15 ounces (426 grams) Power: Four 1.5V, size AA batteries Display: 15 high-efficiency red indicators Test Points: 50 test points provide access to
- Operating Humidity: 10 to 90 %
- Operating Temperature: 0.0 to 50 C
- Serial Protocol: RS232
-
Supplier: GE Grid Solutions
Description: Ethernet, relay, status, and analog output communication modules. This flexible meter can be used for a wide range of high accuracy applications including disturbance recording and power quality studies. This meter is available in a transducer configuration (EPM 7000T) that comes
- AC Voltage Range: 0.0 to 721 volts
- Data Interfaces: RS232 / RS485, Ethernet
- Data Storage: 2 MB
- Electrical Parameters: AC Voltage, AC Current
Find Suppliers by Category Top
Featured Products Top
-
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
VMI specializes in custom high voltage power supplies. VMI supplies innovative solutions to our customers specifications. Work directly with the engineers at VMI to design a power supply to your specification. We pride ourselves on our customer service, and the fact that our engineers (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
40 years of experience in high voltage design, specializing in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. All of VMI’s products are made and 100 percent tested at our facility in Visalia, California, USA. (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
equipment. Look at any range of equipment from commercial ovens, HVAC, high-end refrigeration, and many others. A great design feature to not only monitor inbound power but usage. With this data, end users or monitoring services can offer up to date reports on performance and even equipment (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
HIGH VOLTAGE POWER DISTRIBUTION UNIT Whether you’re designing an electric vehicle (EV) for the road or manufacturing an off-highway electric vehicle, you need solutions to reliably deliver power (read more)
Browse Power Distribution Units (PDU) Datasheets for Littelfuse, Inc. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc. -
VMI offers High Voltage Power Supplies Custom Designed to meet your project requirements. With a full staff of engineers and technicians, we are here to assist you throughout the production process — from design development to production (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Voltage and Current Programming Voltage and Current Monitoring Low Ripple Other standard HV power supplies include CRT and (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
and all of our products are made and 100% tested at our facility in Visalia, California, USA. About VMI... VMI specializes in high voltage diodes, optocouplers, power supplies (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Statistics of plasma fluxes at geosynchronous orbit over more than a full solar cycle
Except for the degradation of the analyzer high - voltage power supplies on the earliest three MPA instruments, which reduced the upper energy that could be detected, and an intermittent failure of the CEM bias voltage on the .
-
Spectroscopic characterization of a novel electronic brachytherapy system
The spectrometer is connected to an Amptek PX4 pulse processing system, which acts as a shaping amplifier, multichannel analyzer and high voltage power supply.
-
Advanced Emissions Test Site for Confident PZEV Measurements
Stabilization of the high voltage power in the analyzer detector and heat isolation of electrical components resulted in the greatly improved zero signal noise levels.
-
Plasma Stability Evaluation Based on MHD Activity and Hard X-Ray Emission in the IR-T1 Tokamak
MCA multichannel analyzer , HV high voltage power supply of scintillator, Amp and Pre Amp are respectively the preamplifier and amplifier .
-
In-pile loop studies of zinc addition to reduce corrosion and activity deposition in PWRS
This system consists of a 50 cc portable HPGe detector, a multichannel analyzer and a high voltage power supply.
-
Sub-lambda gratings, surface plasmons, hotter electrons and brighter
x-ray sources- enhanced absorption of intense, ultrashort laser light by tiny
surface ...
analyser HV- High voltage power supply .
-
Radiological standards and calibration laboratory capabilities
The laboratories are fully equipped with a variety of electronicgear including nuclear pulse generators, digital voltmeters, multichannel analyzers , high - voltage power supplies, amplifiers, oscilloscopes, and scalers.
-
Eleventh DOE workshop on personnel neutron dosimetry
This unit includes 256 channel multichannel analyzers , a high voltage power supply, low-noise preamplifier, and spectrometry grade amplifier.
-
Radiation and Health Technology Laboratory Capabilities
The laboratories are fully equipped with a variety of electronic gear, including nuclear pulse generators, digital voltmeters, multichannel analyzers , high - voltage power supplies, amplifiers oscillo- scopes, and scalers.
-
Assessment of GAMMA 10 and MFTF-B utilization of TMX-U instrumentation
Instrument Electronics The swept high voltage power supply for the 90-degree analyzer , the high voltage power supply for the TOF instrument, the speed controller for the chopper/pump, and associated I/V amplifiers are all standard, but they are also easy to move…