Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Oren Elliott Products, Inc.
Description: The M97 was designed to replace vacuum variables in applications requiring large capacitances (up to 3250pF) and moderate voltages (from 800 to 4500Vrms). At 3.85" high by 3.85" wide, the M97 is more compact than the M90. The M97’s design includes every improvement incorporated
- AC Rated Voltage (WVAC): 900 to 5000 volts
- Applications: RF / Microwave Capacitors
- Capacitance Range: 2.50E-5 to 0.0040 microF
- Capacitance Type: Variable
-
Supplier: Oren Elliott Products, Inc.
Description: Standing 4.5" high by 4.5" wide, with typical lengths of over one foot, the M90 is our largest standard configuration of air-dielectric variable capacitor in terms of physical size, and can withstand voltages of up to 11000Vrms. The latest revision of the M90 incorporates
- AC Rated Voltage (WVAC): 10000 volts
- Applications: RF / Microwave Capacitors
- Capacitance Range: 2.00E-5 to 1.04E-4 microF
- Capacitance Type: Variable
-
Supplier: Oren Elliott Products, Inc.
Description: The M73 is a high-voltage, heavy wattage, continuous duty capacitor. Insulation between the rotor and stator is achieved through ¼" thick mil spec ceramics riveted to the end plates. The rotor rides on ball bearings housed between the front end plate and the stainless steel shaft, and
- AC Rated Voltage (WVAC): 1000 to 3700 volts
- Applications: RF / Microwave Capacitors
- Capacitance Range: 1.00E-5 to 0.0020 microF
- Capacitance Type: Variable
-
-
Supplier: Knowles Precision Devices
Description: Voltronics concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in space, high altitude and high
- Applications: Aerospace, High Voltage Capacitor
- Capacitance Type: Variable
- Electrostatic Capacitors: Teflon®
-
Supplier: Knowles Precision Devices
Description: Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes.
- Applications: High Voltage Capacitor, Power Capacitors
- Capacitance Range: 1.00E-6 to 9.50E-5 microF
- Capacitance Type: Variable
- DC Rated Voltage Range (WVDC): 3600 to 20000 volts
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This capacitor series has a rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.3-25pF, and a maximum peak current up to 7.2 Amperes.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This pencil thin capacitor series has a diameter of 0.275" , a maximum peak test voltage of 2kV and a capacitance range from 0.8-50pF.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This capacitor series features a non-rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.8-125pF, and a maximum peak current up to 28 Amperes.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Richardson RFPD
Description: virtually indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high
- Capacitance Range: 4.00E-7 to 2.50E-6 microF
- Electrostatic Capacitors: Other
-
Supplier: Richardson RFPD
Description: virtually indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high
- Capacitance Range: 6.00E-7 to 4.50E-6 microF
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Oren Elliott Products, Inc.
Description: The APL is used as a tuning capacitor in a variety of RF test equipment and ham radio gear. The APL’s combination of low price, high maximum voltage, fairly large capacitances, and low-leakage L4-grade ceramic have made it a popular configuration. The APL is usually installed by
- AC Rated Voltage (WVAC): 640 to 2000 volts
- Applications: RF / Microwave Capacitors
- Capacitance Range: 2.60E-6 to 3.23E-4 microF
- Capacitance Type: Variable
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Output Current (IOUT): 0.3000 amps
- Regulated Output Voltage (Volt): 1.5 to 13 volts
-
Description: both local or remote user control of the system output voltage and current. The use of a multi-phase variable frequency control technique, results in low output voltage ripple without the need for large output energy storage filter capacitors. The controller interfaces to
-
Supplier: Win Source Electronics
Description: 50pF Categories: Capacitors Status: Obsolete(EOL) Alternative Parts (Cross-Reference): CTZ3E50CB1PF; CTZ3E50CB5PF; CTZ3E-50C-B-PF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
- AC Rated Voltage (WVAC): 25 volts
- Capacitance Range: 4.50E-6 to 5.00E-5 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1275213-TZY2Z100AC01 R00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Family Name: TZY
- AC Rated Voltage (WVAC): 25 volts
- Capacitance Range: 3.00E-6 to 1.00E-5 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Richardson RFPD
Description: virtually indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high
- Capacitance Range: 4.00E-7 to 2.50E-6 microF
- Electrostatic Capacitors: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD357xYFP BD357xYHFP Series regulators feature a high withstand voltage (50V) and are suitable to use with onboard vehicle microcontrollers. They offer an output current of 500 mA while limiting the quiescent current to 30µA (Typ). With these devices, a ceramic capacitor may be
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 0.5000 amps
- Regulated Output Voltage (Volt): 2.8 to 12 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD357xYFP BD357xYHFP Series regulators feature a high withstand voltage (50V) and are suitable to use with onboard vehicle microcontrollers. They offer an output current of 500 mA while limiting the quiescent current to 30µA (Typ). With these devices, a ceramic capacitor may be
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 0.5000 amps
- Regulated Output Voltage (Volt): 2.8 to 12 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxHC0MEFJ-M is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC
- IC Package Type: Other
- Operating Temperature: -40 to 105 C
- Output Current (IOUT): 1 amps
- Regulated Output Voltage (Volt): 1.5 to 7 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 800782-TZY2Z060AC01R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life
- AC Rated Voltage (WVAC): 25 volts
- Capacitance Range: 2.50E-6 to 6.00E-6 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 802318-TZY2R200AC01R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life
- AC Rated Voltage (WVAC): 25 volts
- Capacitance Range: 4.50E-6 to 2.00E-5 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles Precision Devices
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies,
- Applications: Other
- Capacitance Range: 1.50E-6 to 5.00E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Knowles Precision Devices
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies,
- Applications: Other
- Capacitance Range: 1.50E-6 to 5.00E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65387-11 is being discontinued and is not recommended for new designs. Skyworks SKY65387-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65388-11 is being discontinued and is not recommended for new designs. The SKY65388-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input amplifier driver, a Variable Voltage Attenuator (VVA), and an output Power
- Frequency Range: 695 to 866 MHz
- Maximum Gain: 29 dB
- Maximum Operating Voltage: 5 volts
- Minimum Gain: 29 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65385-11 is being discontinued and is not recommended for new designs. Skyworks SKY65385-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input amplifier driver, a Variable Voltage Attenuator (VVA), and an output Power
- Frequency Range: 791 to 821 MHz
- Maximum Gain: 34 dB
- Maximum Operating Voltage: 5 volts
- Minimum Gain: 34 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for
- Maximum Gain: 26 dB
- Maximum Operating Voltage: 5 volts
- Minimum Gain: 26 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Genteq
Description: Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted, field-proven ECM
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Commutation: Brushless
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: RS Components, Ltd.
Description: Contains no plastic material. High self-resonant frequency Series = TZR1 Voltage = 25V dc Package/Case = R1 Mounting Type = Surface Mount Tolerance = 0 - +100% Dimensions = 1.7 x 1.5 x 0.85mm Depth = 1.5mm Height = 0.85mm Length = 1.7mm Maximum Capacitance = 1.5pF Delivery on
- Capacitance Tolerance: 100 (+/- %)
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: Contains no plastic material. High self-resonant frequency Series = TZR1 Voltage = 25V dc Mounting Type = Surface Mount Tolerance = 0 - +100% Dimensions = 1.7 x 1.5 x 0.9mm Depth = 1.5mm Height = 0.9mm Length = 1.7mm Minimum Capacitance = 0.55pF Maximum Capacitance = 1pF
- Capacitance Tolerance: 100 (+/- %)
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter
- Bandwidth: 50 MHz
- Probe Type: Voltage, Current
- Voltage Rating: 12000 volts
Find Suppliers by Category Top
Featured Products Top
-
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; hence capacitor conductors are often called plates, referring to an early means of construction. In practice, the dielectric between the plates passes a small amount of leakage current and also has an electric field strength limit, the breakdown voltage. The conductors and leads introduce an undesired (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable High Voltage Ceramic Capacitors – WC2 Series WC2 series high voltage ceramic capacitors deliver superior performance with a nonlinear temperature coefficient of capacitance, making them ideal (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Capacitor Classification
According to whether the capacitance can be adjusted, it can be divided into fixed capacitor, variable capacitor and trimmer capacitor. According to the purpose, it can be divided into coupling capacitors, bypass capacitors, tuning capacitors, filter capacitors, and high-voltage capacitors
-
Design and Development of Medical Electronic Instrumentation
, state-variable filter with tunable. cutoff frequency, twin-T notch filter, gyrator notch filter, universal harmonic eliminator. notch comb filter, basic switched-capacitor filters, slew-rate limiter, ECG amplifier with. pacemaker spike detection, "scratch and rumble " filter for ECG, and an intracardiac
More Information Top
-
Shielded gradient coils and radio frequency probes for high‐resolution imaging of rat brains
Separatetune and match circuits for each coil are located close to the coils and use nonmagnetic high voltage variable capacitors .
-
Transmission line matching of surface coils
The complex portion of the transmission line impedance was canceled with a high voltage variable capacitor .
-
Sprague Goodman Distributor
Sprague Goodman is a globally recognized leader providing passive components such as Non-Magnetic High Voltage Variable Capacitors , Trimmer Capacitors, Varactor Diodes, Inductors, Transformers and Tuning Elements for MRI, NMR, Cryogenic, RF, Military and Microwave applications.
-
Very efficient plasma generation by whistler waves near the lower hybrid frequency
The power was delivered to the plasma by a coaxial cable and matched into the antenna with two high voltage variable capacitors arranged in a 7t network (see Fig. 4).
-
Exhibition Guide (1983 [MWSYM])
and high voltage variable capacitors .
-
Voltage balancing scheme for flying capacitor multilevel converters
However, with highly inductive loads the time between switchings is increased, which can lead to higher capacitor voltage variations .
-
The physics and phenomenology of One Atmosphere Uniform Glow Discharge Plasma (OAUGDP™) reactors for surface treatment applications
To measure directly the real current flowing in our capacitively coupled OAUGDP™ reactor, a simple method involving a Pearson current monitor and a variable high voltage capacitor was used, as shown in figure 10.
-
A coherent nuclear quadrupole pulse and double resonance spectrometer
Tuning of the plate section and impedance matching between the transmitter and the sample circuitry is achieved by means of a pi-network of two high voltage air variable capacitors . L . CBM .
-
Electrical Insulation Measurements
High - voltage variable capacitors are uncommon, as the complications introduced by the high voltage outweigh any simplifications in the bridge networks that they would allow.
-
Gadolinium‐modulated 19 F signals from perfluorocarbon nanoparticles as a new strategy for molecular imaging
High - voltage variable capacitors made of Teflon for MR compatibility (Johanson, Boonton, NJ, USA; Voltronics, Denville, NJ, USA) were used for tuning to different loads.
Indicates content that may require registration and/or purchase.