Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally
-
Supplier: U.S. Plastic Corporation
Description: These containers are ideal for sampling, storing liquids or powders, good choice for water sampling, or weighing bottles. Stable, low center of gravity, ideal for storage of chemicals. Smooth walls do not collect particulate and are easy to clean. Screw-cap design features a leak proof
-
-
Supplier: U.S. Plastic Corporation
Description: These containers are ideal for sampling, storing liquids or powders, good choice for water sampling, or weighing bottles. Stable, low center of gravity, ideal for storage of chemicals. Smooth walls do not collect particulate and are easy to clean. Screw-cap design features a leak proof
-
Supplier: Valspar Corporation (The)
Description: Tab stock Interior repair spray Interior and exterior coatings for three-piece bodies Interior and exterior coatings for EZO and sanitary ends, steel and aluminum Three-piece party kegs Powder and liquid side seam stripes Non-BPA* interiors for 3
- Form: Solvent Based, Water Based
- Industry: Food and Beverage
- Substrate / Surface: Aluminum, Steel
- Technology: Radiation Cured - UV Irradiation
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Valve For Lids,Performance:IP6 8, waterproof,Ventilati onHelp to balance pressure inside the liquid container
- Actuation: Other
- Media: Other
-
Supplier: Cole-Parmer
Description: These containers nest uniformly when empty and expand readily when filled with liquid. They include polypropylene (PP) caps with injection-molded threads, replacement caps sold separately.
- Materials: Plastic, Specialty / Other
- Volume Capacity: 2.5 gallons
-
Supplier: Cole-Parmer
Description: These containers nest uniformly when empty and expand readily when filled with liquid. They include polypropylene (PP) caps with injection-molded threads, replacement caps sold separately.
- Materials: Plastic, Specialty / Other
- Volume Capacity: 5.25 gallons
-
Supplier: Cole-Parmer
Description: These containers nest uniformly when empty and expand readily when filled with liquid. They include polypropylene (PP) caps with injection-molded threads, replacement caps sold separately.
- Materials: Plastic, Specialty / Other
- Volume Capacity: 0.2500 gallons
-
Supplier: Cole-Parmer
Description: These containers nest uniformly when empty and expand readily when filled with liquid. They include polypropylene (PP) caps with injection-molded threads, replacement caps sold separately.
- Materials: Plastic, Specialty / Other
- Volume Capacity: 1 gallons
-
Supplier: Custom-Pak, Inc.
Description: permeation, controlled dispensing and other benefits that help the package deliver more than just your chemicals. Take advantage of our free design services to see the advantages. Containers We design and produce blow molded chemical containers for both industrial and consumer
- Application: Other
- Materials: Plastic
- Type: Bottle / Jar
-
Supplier: amixon GmbH
Description: SinConvex® mixing tool provides very good mixing results. The container mixer can be used for dry powder and wet suspensions as well as liquids. Further characteristics The COM Container Mixer can be used by any industry requiring a high quality blend of ingredients
- Capacity: 35.3 cubic feet
- Media Type: Solid with Liquid Addition, Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Conical Screw, Single Rotor, Other Mixer Type
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus white DL 2119 water-based adhesive is compatible with wood materials. Perfect for construction applications.
- Viscosity: 3000 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus green CD 301G water-based adhesive is compatible with wood materials. Perfect for construction applications.
- Viscosity: 1050 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus white KL 3005 water-based adhesive is compatible with wood materials. Perfect for construction applications.
- Viscosity: 2500 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus white DL 210A water-based adhesive is compatible with wood materials. Perfect for construction applications.
- Viscosity: 2750 cP
-
Supplier: Johnson Bag Co., Inc.
Description: Specimen transfer bag with permanent adhesive to contain specimen and provide liquid tight environment
- Height: 6 inch
- Length: 10 inch
- Type: Bag / Sack
- Width / Diameter: 10 inch
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Continuous Level Measurement Undisturbed by Foam Vapor Insensitive Liquid Interface Detection Range of Wetted Parts The NM series of level transducers is applicable to a wide variety of industrial level
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Liquid Specific Gravity: 0.8000 (Specific Gravity #)
- Material Temperature Range: -4 to 250 F
-
Description: These methods are applicable to products not contaminated by an axtraneous phase (for example, water). Accidental pollution is also considered. Three cases are considered: small containers, large containers and continuous sampling. The procedure consists in formation of a blended bulk
-
Supplier: Mixer Direct
Description: -way air valve, allowing the high speed dispersion blade to be positioned at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP2 for your different chemistries can be done
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Motor Power: 3 HP
-
Supplier: Xoxide
Description: Boasting a pre-integrated liquid cooling system (featuring a built-in radiator, pump, tank, water-block, and tube) in the chassis, the Thermaltake Armor+ LCS VH600LBWS Case has a lot to offer the PC enthusiast that expects nothing less than perfection. Delivering a heaping helping of true
-
Supplier: Macnaught USA, Inc.
Description: 10,000 PSI / 30 Shot per Prime / Industrial Grade The K7-24 MINILUBE® Portable High-Pressure Manual Grease Pump System provides high-volume/high-pre ssure greasing in a compact and portable package. It consists of two main components, a foot-operated spring
- Power Source: Manual
- Type Of Pump: Hand / Foot Pumps
-
Supplier: CSA Group
Description: These methods are applicable to products not contaminated by an axtraneous phase (for example, water). Accidental pollution is also considered. Three cases are considered: small containers, large containers and continuous sampling. The procedure consists in formation of a blended bulk
-
Supplier: Morbern, Inc.
Description: containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an
- Material Type: Synthetic / Polymer, PVC / Vinyl (Vinyon / Vinal)
- Overall Length: 40 yd
- Overall Thickness: 0.0420 inch
- Overall Width / OD: 54 inch
-
Supplier: HiTemp Technology Corporation
Description: Waste liquids can be tested at the source to determine content and then pumped into liquid waste containers for transfer to a ship or barge containing the burner system at any convenient port within a few days. The ship is designed with a control station, piping, pumps, filters,
- Heat Source / Transfer: Combustion
- Internal Configuration - Autoclave/Sterilizers: Rotary
- Media Burned: Other
- Temperature Range: 1400 F
-
Supplier: Sesotec GmbH
Description: The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety of connectors is available to ensure easy integration in all types of conventional
-
Supplier: Alfa Laval Inc.
Description: Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power
- Applications: Power Generation
- Maximum Working Pressure: 131 psi
- Primary Exchanger Material: Stainless Steel
- Type: Air-Cooled, Shell and Tube
-
Supplier: Filamatic
Description: World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled,
- Automation: Automatic
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
- Features: Feeder Included, Hazardous Location, Processor Interface, Stainless Steel Construction
- Goods: Liquid
-
Supplier: Baumann Paper Co., Inc.
Description: Consume® LIQ. Liquid wastewater treatment. 5 Gallons.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: and cleaning without liquid is possible. When diagnosing with the digital endoscope, the images and videos can be saved on a micro SD card. A 4 GB micro SD card is included with the digital endoscope. Also included in the delivery is a liquid container in which cleaning fluid
- Features: Integral Video Capability
- Field of View: 60 degrees
- Operating Temperature: 14 to 122 F
- Tube or Sheath Diameter: 4.5 mm
-
Supplier: Cleveland Bottle & Supply Co.
Description: containers. Life Latch plastic buckets use FDA components for food storage containers and pharmaceutical containers. The Life Latch seals are vacuum tight and moisture resistant. In selecting Life Latch pails make sure to select the proper container for either dry or
- Height: 10.5 inch
- Materials: Plastic
- Type: Bucket / Pail
- Volume Capacity: 1 gallons
-
Supplier: ASTM International
Description: 1.1 This specification covers industrial grade chlorine normally available as a liquid in pressurized metal containers.
-
Supplier: Parco Scientific Company
Description: Maintain a safe lab with this sturdy corrugated cardboard receptacle supplied with a 2 mil thick polyethylene bag to contain broken glass fragments and spilled liquids. When the box is full, the safety cap is pulled into place, and the entire unit is ready for disposal. It is packaged flat
- Type: Other
-
Supplier: Minerallac Company
Description: TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY INDUSTRIAL GRAY COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
- Chemistry: Acrylic / Latex
- Form: Liquid
- Industry: OEM / Industrial
- Type: Enamel Paint
-
Supplier: SP Industries, Inc.
Description: equipment. Features CP-2201 Large 45" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245
- Equipment Type: Compactor
Find Suppliers by Category Top
Featured Products Top
-
containers may be emptied to sorting lines or poured into larger containers for transport or directly into compacting machinery. Grains, powders and liquids are poured into large vats or ovens. We have seen a wide variety of applications which all are very unique and they have allowed us to develop a (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
poured into larger containers for transport or directly into compacting machinery. Grains, powders and liquids are poured into large vats or ovens. We have seen a wide variety of applications which all are very unique and they have allowed us to develop a large assortment of options to modify our (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
dumpers are ideal for tough applications. Inquire about our industrial dumpers today. Container dumpers Container dumpers are used to empty the contents of containers onto a variety of receivers. Packages, parcels and mail items (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67 (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
most important sources to complete numerous heating projects. Different industries use special types of liquids, kept in containers, processing equipment and large tanks, to heat fluids. Through direct heating, companies are able to quickly attain the required temperature- whether they are using (read more)
Browse Industrial Heaters Datasheets for WATTCO -
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired (read more)
Browse Immersion Heaters Datasheets for WATTCO -
. Control: Highly recommended, consider thermostat or more sophisticated industrial control panels, depends on the size of the container, and required precision of the process. (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
. Control: Highly recommended, consider thermostat or more sophisticated industrial control panels, depends on the size of the container, and required precision of the process. (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Fargo Controls - Capacitive sensors are used for non-contact detection of metallic objects & nonmetallic objects (liquid, plastic, wooden materials and so on). Capacitive proximity sensors use the variation of capacitance between the sensor and the object being detected. When the (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process
Conduct Research Top
-
Industrial Applications for Your Immersion Heater
, and other liquids must be regulated. Electric immersion heaters often replace other types of furnaces like fuel-based fluid heaters, reactors, infrared, microwave, and resistance heaters. Industrial immersion heaters play an important role in many sectors, from food and agriculture to chemical applications
-
INDUSTRIAL IMMERSION HEATERS: TYPES, APPLICATIONS AND ELEMENTS USED
is directly dunked into the liquid medium in order to increase the process. Its most common applications are in petrochemical and large water containers, which require swift heating.
-
Industrial Immersion Heaters: Types, Applications, and Elements Used
is directly dunked into the liquid medium in order to increase the process. Its most common applications are in petrochemical and large water containers, which require swift heating.
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/24786/00front.pdf?sequence=1
This study provides a platform for further investigations in the use and coupling of sloshing and impact analysis in the design of industrial liquid container applications.
-
Soft Computing in Industrial Applications
This spectrum of approaches is not suitable in our case, because of the high attenuation and reflections caused in liquid containers of industrial processes.
-
Solubility of iron in liquid selenium below 585°C
These data are required to select suitable industrial container materials for liquid selenium.
-
Knowledge-Based and Intelligent Information and Engineering Systems
Intelligent Magnetic Sensing System for Low Power WSN Localization Immersed in Liquid -Filled Industrial Containers . . . . . . . . . . . . . . . . . . . . .
-
Speech Processing in Embedded Systems
Capturing data from multiple sensors and control inputs, for example, simulta- neously measuring the temperature and chemical composition of a liquid in an industrial container in order to trigger a verbal alarm as needed.
-
Knowledge-Based and Intelligent Information and Engineering Systems
Intelligent Magnetic Sensing System for Low Power WSN Localization Immersed in Liquid -Filled Industrial Containers . . . . . . . . . . . . . . . . . . . . .
-
Vehicle Codes and Standards: Overview and Gap Analysis
STORAGE OF LIQUIDS IN CONTAINERS - Industrial Occupancies .
-
Ethanol Vehicle and Infrastructure Codes and Standards Citations (Brochure)
… codes and standards in these categories: • Definition and Classification of Liquids • Fire Prevention and Fire Risk Control • Building Construction Requirements • Electrical Systems • Storage of Liquids • Storage of Liquids in Containers o Industrial Occupancies o Storage Occupancies …
-
Sensor technique
The dimensions of weldable components extend of macro components like, e.g., hermetically sealed liquid container of the car industry until there to Mikrokomponenten like, e.g., electronic protection housing or medical products.
-
Laser technology for the production
The dimensions of weldable components extend of macro components like, e.g., hermetically sealed liquid container of the car industry until there to Mikrokomponenten like, e.g., electronic protection housing or medical products.