Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quantaflex Printed Electronics Inc.
Description: dangers of overheating. When you’re finalizing the design of your electronic device, your custom converting expert can be a helpful partner in selecting the right materials for thermal interface and EMI shielding. ABLE’s stock of raw materials along with our technical
- Features: EMI / RFI Shielding Material, Film / Sheet, Liquid, Specialty / Other, Thermal Compound / Interface (Thermally Conductive)
- Industry: Electronics, Semiconductors / IC Packaging
- Form / Shape: Gap Filling Compound
-
Supplier: Boyd
Description: Thermal Interface Materials - Gap Fillers and Pads, Films, Tapes, Hardware Electronic devices continue to become faster, smaller, and more powerful every day, enabling technological advancements across all industries. The Internet of Things, powered by embedded electronics and
- Form / Shape: Gap Filling Compound, Pad
- Features: Thermal / Heat Conductive, Thermal / Heat Insulating
-
Supplier: ArKco Sales, Inc.
Description: About Us ArKco Sales, Inc was founded in 1977 as an electro-mechanical manufacturer’s representative, with heavy emphasis on the engineering community, serving customers, distributors, and principals. ArKco Sales facilitates synergistic, innovative, global product solutions for current and new
- Features: Thermally Conductive
-
-
Supplier: Indium Corporation
Description: The Thermal Interface Ribbon Kit includes 99.99% Indium ribbon that is 1.00" wide x thicknesses of: .002"/.006"/.010" by three feet of each. Also included is the 5RMA flux.
- Features: Film / Sheet, Specialty / Other, Thermally Conductive
- Industry: Semiconductors / IC Packaging
-
Supplier: Indium Corporation
Description: Indium Corporation’s Solder Thermal Interface Materials radically improve: Heat dissipation efficiency in electronic devices Thermal conductance for high power devices – with densities in excess of 1000 watts End-of-life performance at the thermal interface
- Features: Film / Sheet, Specialty / Other, Thermally Conductive
- Industry: Semiconductors / IC Packaging
-
Supplier: Indium Corporation
Description: Thermal interface materials are useful for a variety of applications, but solder thermal interface materials (sTIM) are especially suited to high-end device cooling. To improve package reliability, it is especially important to choose the right alloy.
- Thermal Conductivity: 15 to 28.1 W/m-K
- Features: Film / Sheet, Specialty / Other, Thermally Conductive
- Industry: Semiconductors / IC Packaging
-
Thermal Compounds and Thermal Interface Materials - Thermal Interface Material Sample Kit -- SARCON®Supplier: Fujipoly® America Corp.
Description: Fujipoly® recently introduced a comprehensive engineering kit that includes free samples of (20) different Sarcon® Thermal Interface Materials. The sample kit gives engineers the flexibility to test the performance properties of multiple Sarcon® materials in order to find
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Thermal Compound / Interface (Thermally Conductive)
-
Supplier: Henkel Corporation - Electronics
Description: GAP PAD™ HC 5.0 is a soft and compliant gap filling material with a thermal conductivity of 5.0 W/m-K. The material offers exceptional thermal performance at low pressures due to a unique filler package and low-modulus resin formulation. The enhanced material is
- Industry: Electronics
- Form / Shape: Gap Filling Compound, Pad
- Features: Thermal Compound / Interface (Thermally Conductive)
-
Supplier: Accuris
Description: Thermal Interface Materials
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP 1416, a highly thermally conductive, electrically insulating silicone elastomeric material BERGQUIST® SIL PAD TSP 1416 is a highly thermally conductive, electrically insulating silicone elastomeric material. Excellent cut-through resistance Added thickness helps
- Use Temperature: 76 to 356 F
- Thermal Conductivity: 1.6 W/m-K
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Indium Corporation
Description: pressure than mercury. Excellent Thermal and Electrical Conductivity Alloy systems that are liquid at room temperature have a high degree of thermal conductivity far superior to ordinary nonmetallic liquids. This results in the use of these materials for specific heat conducting
- Features: Liquid, Specialty / Other, Thermally Conductive
- Industry: Semiconductors / IC Packaging
-
Supplier: Newark, An Avnet Company
Description: THERMAL INTERFACE MATERIAL, ALUMINIUM; Thermal Conductivity:3W/m.K; Conductive Material:Aluminium; Thickness:0.076mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: THERMAL INTERFACE MATERIAL, GRAPHITE; Thermal Conductivity:800W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:TGHxxx Series
-
Supplier: Newark, An Avnet Company
Description: THERMAL INTERFACE MATERIAL
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite thermal interface materials (TIMs) are designed for use in applications requiring reliable performance, low contact resistance, long life, low maintenance and high thermal conductivity. The flexible graphite materials are die-cut to ensure exact fit and
- Use Temperature: -40 to 752 F
- Thermal Conductivity: 800 W/m-K
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Industry: Electrical Power / HV, Electronics, OEM / Industrial
-
Supplier: Newark, An Avnet Company
Description: THERMAL INTERFACE MATERIAL, 125X163MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:163mm; External Width:125mm; Product Range:EYGS RoHS Compliant: Yes
-
Supplier: Fujipoly® America Corp.
Description: SARCON® Extremely Compressible Gap Filler Type (Putty Type) is a highly conformable, thermally conductive, non-flammable interface materials. The surface consistency is excellent for filling small air gaps and uneven mating surface, making reliable contact with various shapes and sizes
- Use Temperature: -40 to 302 F
- Thermal Conductivity: 8 W/m-K
- Dielectric Strength: 10.000000000000002 kV/in
- Type: Electrical Insulation / Dielectric
-
Description: CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and
- Use Temperature: 320 F
- Thermal Conductivity: 40 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 10 %
-
Supplier: MacDermid Alpha Electronics Solutions
Description: indium-based solder TIMs offer superior thermal conductivity, providing the next step in TIM interconnect solutions. Product Features High-Purity Materials High-purity materials ensure reliable performance and high thermal conductivity. Mechanical Strength Excellent
- Solder Alloy: Indium (In)
-
Description: The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 5 W/m-K
- Dielectric Constant (Relative Permittivity): 4
- Industry: Electronics
-
Description: BERGQUIST® GAP PAD TGP 10000ULM is an extremely soft gap filling material rated at a thermal conductivity of 10.0 W/m-K. It is specially formulated for high performance applications requiring low assembly stress. The material offers exceptional thermal performance at low
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 10 W/m-K
- Industry: OEM / Industrial
- Form / Shape: Pad
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview HTC Heat Transfer Compound is a non-silicone thermal interface material recommended for efficient and reliable thermal coupling of electrical and electronic components, or between any surfaces where thermal conductivity or heat dissipation is
- Use Temperature: 266 F
- Thermal Conductivity: 0.9 W/m-K
- Dielectric Strength: 1,066.8000000000022 kV/in
- Viscosity: 202,000 to 205,000 cP
-
Supplier: Richardson RFPD
Description: THERMAL COMPOUND SYNTHETIC 4 OZ TUBE
- Features: Thermally Conductive
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TR332CU has outstanding parallel thermal conduction and has high flexibility, which is suitable for thin products like mobile devices.
- Applied Thickness / Gap Fill: 0.00393701 to 0.005905515 inch
- Use Temperature: -76 to 248 F
- Thermal Conductivity: 1,500 W/m-K
- Industry: Electronics
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite thermal interface materials (TIMs) are designed for use in applications requiring reliable performance, low contact resistance, long life, low maintenance and high thermal conductivity. The flexible graphite materials are die-cut to ensure exact fit and
- Use Temperature: -40 to 752 F
- Thermal Conductivity: 800 W/m-K
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Industry: Electrical Power / HV, Electronics, OEM / Industrial
-
Description: The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 3
- Industry: Electronics
-
Supplier: Allied Electronics, Inc.
Description: Aavid's Ultrastick is a unique phase-change thermal interface material that surpasses grease in thermal performance and long-term stability. This solid, silicone-free, paraffin-based thermal compound changes phase at 60°C, with a concurrent volumetric expansion
-
Supplier: NETZSCH-Gerätebau GmbH
Description: equilibrium, the built-in computer or external computer determines the thermal conductivity and thermal resistance of the sample. Automatic plate movement and determination of the sample thickness facilitate test preparation. The patented plate temperature control system (US-patent No.
- Temperature Range: -30 to 100 C
- Accuracy: 1 (%)
- Remote Interface: Application Software Included, Computer Interface
- Features: Cooling Available, Temperature Control
-
Supplier: RS Components, Ltd.
Description: Thermal Interface Material for LED Strip
- Features: Specialty / Other, Thermally Conductive
-
Supplier: NETZSCH-Gerätebau GmbH
Description: TCT 426 - Thermal Conductivity Tester: furnace/hot-wire method Thermal conductivity and thermal diffusivity are the most important thermophysical parameters for characterization of the thermal transport properties of a material or component. The hot-wire method is
- Temperature Range: 20 to 1,500 C
- Remote Interface: Computer Interface
- Display: None
- Features: Temperature Control
-
Description: The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 4 W/m-K
- Dielectric Constant (Relative Permittivity): 4
- Industry: Electronics
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338803-THJP0805AST1 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: ThermaWick™ Type: Thermal Bridge Jumper Package: Tape & Reel Usage: Heat Transfer Standard Package: 1,000 Thickness: 0.0030" (0.076mm) Outline: 2.01mm x 0.84mm
- Thermal Conductivity: 77 W/m-K
- Features: Thermally Conductive
-
Supplier: Ellsworth Adhesives
Description: Bergquist TIC 4000 Thermal Interface Compound Grease is used as a thermal insulation material for high performance computer processors, copper-based heat sinks, and high watt density applications. This grease has good flow and will not drip. 25 cc Syringe.
- Thermal Conductivity: 4 W/m-K
- Flash Point: 213.8 F
-
Thermal Compounds and Thermal Interface Materials - Non-Silicone Thermal Conductive Putty -- N-PuttySupplier: Shiu Li Technology Co., Ltd
Description: LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot.
- Viscosity: 15,000 cP
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 300 kV/in
Find Suppliers by Category Top
Featured Products Top
-
SARCON® PG65A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
heatsink, this 0.5mm thick, highly conformable gap filler pad can transfer heat with a thermal conductivity of 1.4 W/m•K while exhibiting a thermal resistance of .60° C•in2/W at 14.5 PSI. To improve material handling and ease of installation, (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
ELAN-tim® thermal interface materials can help with the heat management. The Gap Filler and Casting & Potting materials show high functionality due to their high thermal conductivity and can be used to encapsulate the components. Thermal Interface Materials (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
below! With our sample boxes, you can test the performance properties of multiple materials to find the perfect option for your specific application. Request yours today. Simply fill out the form below and well ship right to your door! Please note, we will only ship this sample kit to (read more)
Browse Conductive Compounds Datasheets for Fujipoly® America Corp. -
lifespan—making reliable heat dissipation non-negotiable for medical applications. Thermal interface materials (TIMs) solve the core problem: tiny air gaps between heat sources (e.g., robot motor drivers, 5G modules) and heat sinks drastically reduce heat transfer efficiency. Our TIM solutions (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Customer Need Our customer, an EMI shielding manufacturer, was producing a conductive, semi-cured silicone at their local location. They reached out to Budnick in hopes of finding a solution for a new application. The customer’s new thermal interface material (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
design cycle when the selection process must be performed under a tight schedule. This paper will describe steps to making the selection process simpler. Terms and Units - Prior to beginning a discussion on heat transfer in thermal interface gap filler materials, a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
especially suitable for the interface between battery modules and liquid cooling plates. This material features excellent thermal conductivity and low compression stress, effectively transferring heat without applying mechanical pressure to the battery modules. Thermal gel is also compatible with (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
of heat sink to dissipate the heat away from the active components. It is the interface between the heat sink and component that calls for the use of thermal transfer compounds - without their use any air gaps that exist will act as an insulator and prevent heat escaping. These transfer (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
Conduct Research Top
-
Thermal Interface Material Types
Thermal interface material is crucial to every thermal management solution. It's also important to know the characteristics of various thermal interface material types so you're well equipped to make the right choice for your application. Depending upon your application, you may want to use one
-
What are Thermal Interface Materials (TIMs)
Thermal Interface Materials (TIMs) or Thermal Compounds, is a general reference used to describe any material used between two parts to improve the thermal transfer between those two parts. A thermal interface material (TIM) is inserted between the heat source and the heat dissipation device (e.g.
-
Thermal Interface Materials - A Brief Overview
interface materials notes, "Up to 99% of the surfaces are separated by a layer of interstitial air...a poor conductor of heat". [1] Another major manufacturer cites that two "mating surfaces may touch over only 1/10,000 of their surfaces. They may touch at only three points. Everywhere else is a air
-
Thermal-Mechanical Decoupling by a Thermal Interface Material
Thermal-mechanical decoupling by a silicone thermal interface material (TIM) is one of the most important properties in electronic applications involving a printed circuit board (PCB). Thermal-mechanical decoupling requires that the thermal interface material have low shear modulus and high
-
Thermal Management with Liquid Thermal Interface Materials
To prevent drops in performance or faults in electronic devices, the heat produced in the component must be dissipated reliably. This is done using thermal interface materials, which offer a number of advantages over stamped pads or films.
-
Thermal Interface Materials for Next-Generation Electronics
of products, inclusive of battery packs, connected components, data storage systems, display systems, power electronics, automotive electronics, and other electronic assemblies. Thermal interface materials (TIMs) play a vital role in addressing these thermal limitations.
-
Advantages of Pre-applied Thermal Interface Material for Power Modules
There are various interconnection options for all standard power modules-solder or press-fit pins, a selection of pre-applied thermal interface materials, and much more. The latter option, the thermal interface material or TIM for short, is rather important as it can have a-pardon the pun-thermal
-
Silicone Rubber Thermal Interface Materials: Applications and Performance Considerations
Simple composits of silicone rubber, extending filler, and fiberglass offer an attractive combination of thermal, physical, and electric properties that make these materials an ideal choice for use as thermal interface materials. Good dielectric strength and low thermal impedance that is relatively
-
Thermal Interface Materials for Extended EV Battery Lifespan
Heat dissipation and thermal management are growing issues in the design of electric vehicles (EVs) and their components. Within the battery pack, heat is generated during the operation of the battery. However, batteries operate more efficiently and retain their capacity longer if their environment
More Information Top
-
Advanced Materials for Thermal Management of Electronic Packaging
…8 provide an in-depth introduction to the large and increasing number of advanced thermal management materials, including carbonaceous materials and carbon matrix materials, thermally conductive polymer matrix composites, high thermal conductivity metal matrix composites, ceramic composites, and emerging thermal interface materials .
-
Thermal Management for LED Applications
Another important thermal management control option is the thermal interface material (TIM).
-
Nano-Bio- Electronic, Photonic and MEMS Packaging
Applications of Carbon Nanomaterials as Electrical Interconnects and Thermal Interface Materials . . . . . . . . . . . . . .
-
Composite Materials
Our most notable breakthroughs relate to smart concrete, vibration damping materials, cement-based pn-junctions, thermoelectric materials, multifunctional structural materials, carbon nanofiber applications, electromagnetic interference shielding mate- rials, electronic packaging materials and thermal interface materials .
-
Materials for Advanced Packaging
Latest advances in several key packaging materials including lead-free solders, flip chip underfills, epoxy molding compounds, conductive adhesives, die attach adhesives/films, and Thermal Interface Materials (TIMs) are reviewed in great detail in Chapters 5, 9, 10, 11, 12, and 13, respectively.
-
Thermal Conductivity 28/Thermal Expansion 16
Evaluation of Thermal Interface Materials Using the Modified Hot .
-
Thermal Contact Conductance
(2009) A high precision apparatus for the characterization of thermal interface materials .
Indicates content that may require registration and/or purchase.