-
Supplier: item America, LLC
Description: Everything that you need to bring light to the work bench! LED Light Set 30W combines the energy-saving item LED Light Fitting 30W with the corresponding Transformer and all the Connecting Cables to create a set that is ready to install. The award-winning design of
- Application: Industrial
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Wattage: 30 watts
-
Supplier: Rousseau Metal Inc.
Description: Rousseau Metal Inc. has been manufacturing high-quality products for 70 years. Over the years we have become known as a leader in storage solutions. The quality, durability and reliability of our products have earned them a reputation as being among the best in the industry.
- Application: Industrial
- Lamp Type: LED
- Light Fixture Type: Enclosure Lights
-
Supplier: Rousseau Metal Inc.
Description: Features • Eliminates shaded areas beneath riser shelves. • Casts brighter light than fluorescent tubes and is more energy efficient. • Color temperature : 6000-7000 K (cool). • Equipped with a 10 foot long cord. • Can be installed under riser shelves. • Fits on the WS51, WS52, WS53 and WS57
- Application: Industrial
- Lamp Type: LED
- Light Fixture Type: Enclosure Lights
-
-
Supplier: Rousseau Metal Inc.
Description: Features • Eliminates shaded areas beneath riser shelves. • Casts brighter light than fluorescent tubes and is more energy efficient. • Color temperature : 6000-7000 K (cool). • Equipped with a 10 foot long cord. • Can be installed under riser shelves. • Fits on the WS50 and WS56 shelves.
- Application: Industrial
- Lamp Type: LED
- Light Fixture Type: Enclosure Lights
-
Supplier: Rousseau Metal Inc.
Description: Features • Eliminates shaded areas beneath riser shelves. • Casts brighter light than fluorescent tubes and is more energy efficient. • Color temperature : 6000-7000 K (cool). • Equipped with a 10 foot long cord. • Can be installed under riser shelves. • Fits on the WS51, WS52, WS53 and WS57
- Application: Industrial
- Lamp Type: LED
- Light Fixture Type: Enclosure Lights
-
Supplier: Automation24, Inc.
Description: The mounting version machine light VARILED - 112510-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited
- Application: Industrial
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 8
- Lamp Type: LED
-
Supplier: Automation24, Inc.
Description: The mounting version machine light VARILED - 112410-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited
- Application: Industrial
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 8
- Lamp Type: LED
-
Supplier: Automation24, Inc.
Description: The mounting version machine light VARILED - 112610-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited
- Application: Industrial
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 8
- Lamp Type: LED
-
Supplier: Automation24, Inc.
Description: On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153010-01 machine luminaire from LED2WORK, with a ~19 Watt output and a front-side connection, is suitable for the surface illumination of machinery and plant equipment in harsh production environments. Thanks to the
- Application: Industrial
- Lamp Type: LED
- Light Fixture Wattage: 19 watts
-
Supplier: Finder S.p.A. con unico socio
Description: The 7L Series LED panel lights are the solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports.
- Application: Industrial
- Lamp Type: LED
-
Supplier: Finder S.p.A. con unico socio
Description: The 7L Series LED panel lights are the solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports.
- Application: Industrial
- Lamp Type: LED
-
Supplier: Appleton Electric
Description: IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE 1 LAMP(S) YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 60000 LIFE IN
- Application: Industrial, Other
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Voltage: 120 to 277 volts
-
Supplier: Milwaukee Electric Tool Corporation
Description: 8-3/4 INCH L X 6-1/4 INCH W X 6-1/4 INCH H SIZE WALL MOUNTING YES LAMP INCLUDED LED LAMP TYPE 18 V LAMP/BALLAST VOLTAGE M18[TM] BRAND BATTERY TYPE LITHIUM-ION
- Lamp Type: LED
- Light Fixture Type: Flood Lights, Wall Fixtures
- Light Fixture Voltage: 18 volts
-
Supplier: Appleton Electric
Description: II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE 1 LAMP(S) YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR
- Application: Industrial, Other
- Lamp Type: LED
- Light Fixture Type: Pendants
- Light Fixture Voltage: 120 to 277 volts
-
Supplier: Milwaukee Electric Tool Corporation
Description: UL (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE 18 VOLT LAMP/BALLAST VOLTAGE M18[TM], ROVER[TM] BRAND BATTERY TYPE LITHIUM-ION TYPE CORDLESS
- Lamp Type: LED
- Light Fixture Type: Flood Lights
- Light Fixture Voltage: 18 volts
-
Supplier: Hubbell Wiring Device-Kellems
Description: 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER INCLUDED; TRADEMASTER[R] BRAND; INCLUDES LIGHT SENSOR; LIGHT OUTPUT IN 1 FT FCD 0.1328 LUME
- Lamp Type: LED
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 0.2500 watts
-
Supplier: Rig-A-Lite
Description: .2 #137 CSA C22.2 #213 ETL Listed 55 Degrees Celcius Ambient Temperature IP 66 LIGHT SOURCE LED The MHDS LED series is a stainless steel fluorescent style luminaire that is UL certified for hazardous environments where
- Application: Industrial, Marine, Outdoor
- Bulb Included: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Conviron
Description: B-series lights are bar shaped, thus suitable for installation where optimal uniformity is required. The form factor allows utilization of greenhouse structures in order to minimize shadow. B-series lights are used on hydroponic lines, as inter-lighting, roof lighting, in high
- Application: Industrial, Other
- Lamp Type: LED
- Light Fixture Type: Other
-
Supplier: Hubbell Lighting, Inc.
Description: DIE-CAST ALUMINUM MATERIAL 4.5 INCH L X 14.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL ADJUSTABLE KNUCKLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
- Lamp Type: LED
- Light Fixture Voltage: 12 volts
-
Supplier: R. STAHL, Inc.
Description: latest LED technology with a high luminous efficacy and a long service life As pendant light fitting or side entry lamp Central locking All-pole disconnection by means of an N/C switch when the lamp is opened (option
- Application: Outdoor
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: bulbs.com
Description: Progress Lighting LED Recessed Trim, white finish, 3500K. Comes with a medium base screw shell that would connect to the trim for retrofit applications. Energy Star compliant.
- Lamp Type: LED
- Light Fixture Type: Recessed Lights
- Light Fixture Wattage: 15 watts
-
Supplier: Lite-Source, Inc.
Description: LED PENDANT LAMP, CHROME/CLEAR GLASS SHADE, TYPE LED 3Wx1
- Application: Residential
- Lamp Type: LED
- Light Fixture Type: Ceiling Fixtures
-
Supplier: USAI Lighting
Description: Function: Downlight Number of Lamps: 1 LED array
- Lamp Type: LED
- Light Fixture Wattage: 20 watts
-
Supplier: Harris Lighting Services, Inc.
Description: Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast 400W Size: 16.5" square x 7" deep Factory supplied lamps are available in various CRI
- Application: Commercial, Outdoor
- Ballast Included: Yes
- Lamp Type: LED
- Light Fixture Type: Other
-
Supplier: Ecopower Inc.
Description: Features: Design QWP Wall Mount Luminaire 5 Watt 50 Watt or 90 Watt Super Bright White LED. Up To 100,000 Hour Average Rated Life. Wall Pack, flood lights and spot lights are usually on 10 – 24 Hours a day, these Energy robbing Units can
- Application: Commercial, Industrial, Outdoor
- Bulb Included: Yes
- Lamp Type: LED
- Light Fixture Type: Wall Fixtures
-
Supplier: Green Lighting LED
Description: 219 Watt LED Tunnel Light Fixture 5 Year Warranty UL & CE Listed RoHS Compliant IP67 Rated
- Application: Other
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Voltage: 110 to 277 volts
-
Supplier: Vista Manufacturing, Inc.
Description: LED Versa Lite
- Lamp Type: LED
- Light Fixture Type: Other
-
Supplier: RAWELT S.A. de C.V.
Description: The LED Vaporproof Floodlight fixture are available in two types of color temperatures Neutral and cool White, both has uniform ilumination, designed for interior or exterior use, using a LED arrangements can overcome 300 watts incandescent light. APPLICATIONS:
- Application: Industrial
- Bulb Included: Yes
- Lamp Type: LED
- Light Fixture Type: Flood Lights
-
Supplier: Legrand - Pass & Seymour
Description: ENHANCED TYPE 1.29 INCH 1.59 INCH 3.812 INCH UL 498, UL (CANADA AND US) APPROVAL HALLWAY APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH INCLUDES LIGHT SENSOR PACKAGING TYPE CUT CASE
- Application: Other
- Lamp Type: LED
- Light Fixture Voltage: 120 volts
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Ninety - the world's most energy-efficient task light now includes on-board shut-off which automatically turns the light off after 9 hours to ensure energy savings. Using only 6.5W of dimmable LEDs, Ninety offers bright, warm light with superb color rendering. A
- Application: Commercial
- Lamp Type: LED
- Light Fixture Wattage: 8 watts
-
Supplier: RS Components, Ltd.
Description: A high-output LED ceiling light behind a slim opal diffuser, mounted on a tradition batten body. Giving widespread and accurate lighting suited to workshops and warehouses. Providing effective low maintenance lighting, that lets you see your work in detail. These LED Batten
- Application: Residential
- Lamp Type: LED
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Wattage: 55 watts
-
Supplier: STEGO
Description: The LED 021/022 Varioline is a powerful and compact LED lamp for use in enclosures. Its LED tube emits more than 1,000/1,700 Lm at only 11 W/16 W power consumption, thereby illuminating even very large enclosures in their full depth and height. The glare-free, 360° rotatable
- Application: Industrial
- Bulb Included: Yes
- Lamp Type: LED
- Light Fixture Type: Other
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 137.80 Length 137.80 Extension: 19.69 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 9.48 Product Name: Three Light Pendant UPC: 46677794408 Category: Pendant Safety Listing: UL
- Application: Residential
- Lamp Type: LED
- Light Fixture Type: Pendants
- Light Fixture Wattage: 7.5 watts
-
Supplier: Metaphase Technologies, Inc.
Description: This economical multi-watt LED front light is designed for flooding large areas of light and mimics the diffuse output of a screw base PAR 38 halogen flood light. Working distances can vary from 6-18 feet or more depending on the amount of light needed. This flood
- Application: Commercial, Industrial, Outdoor
- Bulb Included: Yes
- Dimmer: Yes
- Lamp Type: LED
-
Supplier: OSRAM SYLVANIA, Inc.
Description: EXTRUDED ALUMINUM MATERIAL WHITE FINISH 1.7 INCH 24 INCH 9 LAMP(S) 32 W WATTAGE LED LAMP TYPE ROHS COMPLIANT MOUNTING TYPE 15/16 INCH T-GRID LENGTH 48 INCH VOLTAGE RATING 120 TO 277 V POWER
- Lamp Type: LED
- Light Fixture Wattage: 32 watts
Find Suppliers by Category Top
More Information Top
-
Audel Guide to the 2011 National Electrical Code: All New Edition
…274 Delta breakers, 326 Derived neutral systems, 158 Deteriorating agent, 5 Device boxes, conductors (number), 194–197 Devices, counting process, 196f Device terminals, 26 Direct- burial conductors, 180, 181 Direct -buried cables, damage (protection … bus, 268 Dry-niche fixtures , 593 Dry partitions, multioutlet … machines (Article 675), 585 Electrical metallic tubing (EMT) (Article 358), 254 Electrical nonmetallic tubing (ENT) (Article 362), 258 Electrical system coordination, 100 Electrical vaults, 16 Electric discharge lamp, leads , 165 Electric-discharge lamp … 165, 494 Electric-discharge lighting fixtures, connection, 332–333 Electric…
-
Eaton Crouse-Hinds Airport Lighting Products
The PRO APF fixtures feature proprietary WaveTrac™ technology which aligns input power to functional power in the LED driver. .... Power, distribution, and control equipment The airfield lighting control and monitoring system (ALCMS) conveys command and monitoring .... Series isolating transformers are available for direct burial to insulate the runway lights from high-voltage series lighting circuits.