Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MACOM
Description: Very Low Voltage, Low Leakage Sharp Knee, Low Impedance Low Current: 250 µA - Low Noise Ultra-Low Current: 50 µA – Low Leakage
- Diode Type: Zener Diodes
- IR: 4.00E-7 to 5.00E-5 mA
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot = 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IF: 250 mA
- RoHS Compliant: Yes
-
Supplier: MACOM
Description: Designed for Use at Low Current Levels Low Leakage Low Impedance Low Noise
- Diode Type: Zener Diodes
- IR: 1.00E-5 to 0.0050 mA
-
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM = 40 W Low reverse current IR range Total power
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IF: 200 mA
- RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM = 40 W Total power dissipation: Ptot = 320 m
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IF: 200 mA
- RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM = 40 W Total power dissipation: Ptot = 320 m
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IF: 200 mA
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 712203-SMAZ27-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: SMA Temperature Range
- Diode Type: Zener Diodes
- IR: 5.00E-4 mA
- Tj: -65 to 150 C
- VF: 1.2 volts
-
Supplier: Win Source Electronics
Description: Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 250 Ohms Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: DZ27360 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 120mW Voltage - Forward
- Diode Type: Zener Diodes
- IR: 5.00E-5 mA
- VF: 1 volts
-
Supplier: Win Source Electronics
Description: ~ 175°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
- Diode Type: Zener Diodes
- IR: 1.00E-5 mA
- Tj: -65 to 175 C
- VF: 1.1 volts
-
Supplier: Win Source Electronics
Description: ~ 175°C Manufacturer Package: DO-213AA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10µA at 3V
- Diode Type: Zener Diodes
- IR: 0.0100 mA
- Tj: -65 to 175 C
- VF: 1.1 volts
-
Supplier: Littelfuse, Inc.
Description: The SP4060-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20µs) without performance degradation and a minimum ±30kV ESD
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: 4.3 V Low Current Zener Diode Voltage Regulator
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: MMSZ4 - Low Current Zener Diode Voltage Regulator
- Life Cycle Stage: Other
- Package Type: SOD-123, Other
- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Precision Zener Diode. Very Sharp Breakdown Characteristics. Very Low Leakage Current. SOD-323 package case Diode Configuration = Single Nominal Zener Voltage = 5.6V Mounting Type = Surface Mount Number of Elements per Chip = 1 Maximum Power Dissipation =
- Diode Type: Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: Working Peak Reverse Voltage Range - 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range - 6.45 V to 95.5V Peak Power - 1500 W @ 1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 µA Above 10 V
- IR: 0.0050 mA
- PD: 1.50E6 milliwatts
- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitch devices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is
- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Dual Surface Mount TVS in Common Anode Configuration. Ideally Suited for Automated Insertion. Low Leakage Diode Configuration = Common Anode Nominal Zener Voltage = 10V Mounting Type = Surface Mount Number of Elements per Chip = 4 Maximum Power Dissipation = 150 mW Package Type
- Configuration: Common Anode
- Diode Type: Zener Diodes
- Package Type: Other
- Pin Count: 5
-
Supplier: Microchip Technology, Inc.
Description: A No External Diodes Required. Wide Operating Range .................. 3V to 18V Low Output Impedance ................... 28Ohm Typ. No Low Voltage Terminal Required Application Zener On Chip OSC Frequency Doubling Pin Option for Smaller Output Capacitors
- IC Package Type: DIP / CDIP / PDIP, SOIC / SOP, Other
- Operating Temperature: -45 to 85 C
-
Supplier: Analog Devices, Inc.
Description: temperature range. The subsurface (buried) Zenor diode on the chip provides a low-noise voltage reference which has long term stability and temperature drift characteristics comparable to the best discrete reference diodes. The laser trimming process which provides the
- Interface Type: Parallel
- Operating Temperature: -55 to 125 C
- Pin Count: 28
- Power Dissipation: 300 milliwatts
-
Supplier: Littelfuse, Inc.
Description: The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the
- RoHS Compliant: Yes
- VBR: 7 volts
-
Supplier: Microchip Technology, Inc.
Description: Works with high side current sensors Closed loop control of output current High PWM dimming ratio Internal 90V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C)
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 9 to 100 volts
- Type: Dimmable
-
Supplier: Analog Devices, Inc.
Description: thermal tracking of the on-chip components. Analog Devices' precision bipolar processing and thin-film technology combine to provide excelent performance at low cost. Additionally, the active circuit produces an output impedance ten times lower than typical low-TC Zener
- IC Package Type: SOIC / SOP
- Initial Accuracy: 1.2 %
- Life Cycle Stage: Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: RS Components, Ltd.
Description: for enhanced ESD protection. Single die LED emitter. High luminous flux density. High efficacy. Zener diode for ESD protection. Low thermal resistance. Robust product design suitable for outdoor applications with high ambient temperatures and humidity. Applications include:
- Array: Yes
- Color: Red, Other
-
Supplier: RS Components, Ltd.
Description: ON Semiconductor SMB series Zener Transient Voltage Suppressors are designed to protect voltage-sensitive components from destructive high energy transient voltage spikes. They feature high surge capacity with excellent clamping capability, low zener impedance and fast response
- Clamping Voltage (VC): 53.3 volts
- Configuration: Single
- Direction: Bidirectional
- IPPM: 11.3 amps
-
Supplier: RCD Components, Inc.
Description: protection for zener diodes and other semiconductor components, emitter resistors for current sharing transistors, Squib circuits, and/or other circuits that require precision fusing chracteristics unobtainable with traditional fuses. Precision performance, flameproof design per
- Category / Application: Fusible Resistor
- Features: Non-Flame Coating
- Mounting / Packaging: Axial Leads
- Power Rating: 0.5000 to 5.5 watts
-
Supplier: Maxim Integrated
Description: proprietary dual-output, step-up pulse-width modulation (PWM) converter includes a low RDSON n-channel MOSFET switch for high efficiency and maximum battery life. The MAX1582/MAX1582Y utilize 1MHz current-mode PWM control to allow small input and output capacitors and a small inductor
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: L-com, Inc.
Description: performance lightning protector provides superior protection of DSL and Telephone lines from these transients or surges. The low capacitance diode array minimizes degradation of the DSL signal. This is in comparison to protectors based on high capacitance TVS diodes or
- Device Type: Lightning Arrestor
-
Supplier: Richardson RFPD
Description: ±1/4 LSB max for the K and T versions, and 1/2 LSB max for the J and S versions. The AD561 also incorporates a low noise, high stability subsurface zener diode to produce a reference voltage with excellent long term stability and temperature cycle characteristics, which
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 30 MHz 2 Channels Delayed sweep in 23 steps Built in component tester for capacitors, inductors, diodes, transistors, zener diodes 23 step time base to 0.1ms/div Deluxe handle/tilt stand cUL certified The
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Microchip Technology, Inc.
Description: .7V to +9V supply and features extremely low off-state supply current. An internal charge pump drives the gate output higher than the driver supply voltage and can sustain the gate voltage indefinitely. An internal zener diode limits the gate-to-source voltage to a safe
- Transistor Type: MOSFET
-
Supplier: Bourns, Inc.
Description: arranged in series to simplify the power supply design. High voltage, low current power supply improves efficiency of the power supply. Modular design can allow easy scaling; for example, using 1 W LEDs - 8 W, 16 W, 24 W or 32 W designs can easily be created with multiple strings of 8
-
Supplier: Daburn Electronics & Cable
Description: Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load
- DC Input Current: 0.0100 to 0.0150 amps
- DC Input Voltage: 24 to 110 volts
- DC Output Current: -1.67 to 10 amps
- DC Output Power: 40 watts
-
Supplier: Analog Devices, Inc.
Description: switch. Output voltage detection* is completely contained within the device, eliminating the need for any discrete zener diodes or resistors. The output voltage can be adjusted by simply changing the turns ratio of the transformer. The LT3468 has a primary current limit of 1.4A,
- IC Package Type: SOT23
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: ValueTronics International, Inc.
Description: for experimenting and circuit developing at the bench. Low ripple and impedance are achieved by a series regulator feedback circuit using a temperature-compensa ted zener diode for reference. The design also includes short-circuit protection and current-limiting. Output
- DC Output Power: 18 watts
-
Supplier: Infineon Technologies AG
Description: . Summary of Features Integrated 600 V half-bridge gate driver 15.6 V zener clamp on Vcc True micropower start up Tighter initial deadtime control Low temperature coefficient deadtime Shutdown feature (1/6th Vcc) on CT pin Increased
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC, Other
- Packing Method: Tape Reel, Tube
- Peak Output Current: 0.1800 amps
Find Suppliers by Category Top
Featured Products Top
-
varistors). TVS diodes have high impedance, so they act like open circuits during normal operating conditions (have low current leakage). They do not degrade, provided they are operated within the limits for which they are designed. They are manufactured in a variety of (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
-8, SMD-8, and SOIC-8 packages, the Vishay Semiconductors devices released today utilize a highly efficient input LED coupled to an integrated photodetector logic gate with a strobable output. The optocouplers combine a low supply current of 5 mA maximum per channel with a low typical turn (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
clamping voltage, low standby current, not forgetting physical factors like failure mechanism, cost, board space, and reliability. Here’s how the two compare: TVS diodes Clamp at lower voltages Do not degrade with time Have low capacitance, suited (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
Littelfuse Pxxx0S3N SIDACtors Provide High Surge Current Overvoltage Protection in Compact Package Designed for industrial applications, including factory (read more)
Browse Surge Protective Devices (SPDs) Datasheets for Littelfuse, Inc. -
them their importance. They are made from doped silicon or germanium semiconductors, and the level of doping matters to their final application. Diodes conduct current in one direction with an associated drop in voltage. This characteristic finds use in signal rectification. In addition (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam distribution makes it ideal for beam circularization and single mode beam fiber coupling. Features Optical output power (continuous wave): 60 mW (TCase = 25 °C) (read more)
Browse Lasers Datasheets for World Star Tech -
behavior. 1200 V silicon carbide Schottky diodes: Wolfspeed's 1200 V diodes also come in a variety of package options and current ratings. The diodes feature MPS (merged PiN Schottky) design, which is more robust and reliable than (read more)
Browse Diodes Datasheets for DigiKey -
Signal & Power MOSFETs supported by Trench Technology) in through-hole to surface mount devices as well as wafer/bare die for hybrid applications. Features & Benefits: Low Leakage Current Low (read more)
Browse Diodes Datasheets for Omni Pro Electronics, Inc. -
is used to demonstrate the difference the diode could make. For DC-DC converter designs, the power diode was located on the bottom side of the PCB and the MOSFET on the top, taking extra care to ensure an extremely low commutation loop inductance (read more)
Browse Diodes Datasheets for Nexperia B.V. -
(BiSy) ESD protection devices that clamp positive and negative overvoltage transients to ground. Connected between the signal or data line and the ground, they offer high isolation (low leakage current, low capacitance) within the specified working range. Due to its short leads and small package size (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
DC Motors: Principle of Operation
polarity. A recommended Zener diode is used to ensure a fast current decay in the switched-off coil. This will give an increased motor torque especially at higher frequencies. Bipolar indicates that every coil end has both polarities. The coil will be positive and negative during each drive cycle. Since
More Information Top
-
ON Semiconductor MMSZ4678T1 Series Datasheets. MMSZ4708T1, MMSZ4713T1G, MMSZ4701T1G, MMSZ4698T1G, MMSZ4684T1, MMSZ4690T1G, MMSZ4711T1G, MMSZ4696T1G, MMSZ4716T1...
Low Current Zener Diode 1.8 V SOD-123 .
-
MMSZ4689T1: 5.1 V Low Current Zener Diode Voltage Regulator
MMSZ4689: 5.1 V Low Current Zener Diode Voltage Regulator .
-
MMSZ4689T3G: 5.1 V Low Current Zener Diode Voltage Regulator
MMSZ4689: 5.1 V Low Current Zener Diode Voltage Regulator .
-
MMSZ4689T1: 5.1 V Low Current Zener Diode Voltage Regulator
MMSZ4689: 5.1 V Low Current Zener Diode Voltage Regulator .
-
Page 12. Semiconductor parts with 470 in root number
Low Current Zener Diode 13 V SOD-123 .
-
Page 4. Semiconductor parts with 468 in root number
Low Current Zener Diode 2.2 V SOD-123 .
-
Page 4. Semiconductor parts with 469 in root number
Low Current Zener Diode 5.6 V SOD-123 .
-
MMSZ4689T1: 5.1 V Low Current Zener Diode Voltage Regulator
MMSZ4689: 5.1 V Low Current Zener Diode Voltage Regulator .
-
Page 10. Semiconductor parts with 471 in root number
Low Current Zener Diode 25 V SOD-123 .
-
MMSZ4689: 5.1 V Low Current Zener Diode Voltage Regulator
MMSZ4689: 5.1 V Low Current Zener Diode Voltage Regulator .