-
Supplier: HDT Global
Description: liquid fuels (DF1, DF2, DFA or JP8) and is designed to operate in temperatures as low as -60ºF. The UH48E TYPE IV heater has a powerful fan system that delivers uncontaminated heat to your shelter in all climates. This heater model has been in service, providing safe reliable
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Other
- Heater Type: Space Heater
- Maximum Air Flow: 600 SCFM
-
Supplier: HDT Global
Description: grades of diesel fuels including the military's JP8. This heater has been in service for over 25 years and has been upgraded with low-voltage controls for safe use in outdoor applications. Its powerful fan delivers uncontaminated heat to a tent or duct system and comes complete with
- AC Voltage Required: 120 volts
- Applications: Other
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: HDT Global
Description: MV60CG heater has been in service for over 25 years and has been upgraded with low voltage controls for safe use in outdoor applications. The MV60CG outdoor heater has a powerful fan system that delivers uncontaminated heat to your tent or duct system. The MV60CG comes
- AC Voltage Required: 120 volts
- Applications: Other
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
-
Supplier: Chromalox
Description: control and are designed to operate for many years in service at voltages up to 7200 V. As with traditional low voltage systems, DirectConnect immersion and circulation heaters can be adapted to suit virtually any liquid or gas application. Applications Common
- Heater Type: Inline Heater
-
Supplier: HDT Global
Description: thermostat Control box mounted remotely from heater for flexibility Fan-only option for ventilation Ducts used to direct heat to area needing heat Low-voltage controls for safe outdoor use The UH68ODH Tent Heater uses 110-volt power and burns all
- AC Voltage Required: 120 volts
- Applications: Other
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: WATTCO
Description: well, while those of tubular duct heaters are not. This way these insulators give secure and safe electrical power transfer between elements and the control panel. A transformer is also present with a primary voltage rating of 120-600 volts. To protect the aluminum and copper wires,
- AC Voltage Required: 120 to 600 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 50 kW
- Phase: Single Phase, Three Phase
-
Supplier: TPI Corporation
Description: 33 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL MOUNTING 9.2/15.4 AMPERE (LOW), 17.6/25 AMPERE
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 3 to 5 kW
- Maximum Air Flow: 230 to 250 SCFM
-
Supplier: TPI Corporation
Description: LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 2 kW
- Maximum Air Flow: 70 SCFM
-
Supplier: TPI Corporation
Description: LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, MANUAL RESET
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 2 kW
- Maximum Air Flow: 70 SCFM
-
Supplier: TPI Corporation
Description: LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 1 kW
- Maximum Air Flow: 70 SCFM
-
Supplier: Vulcan Electric Co.
Description: Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: Up to 100 F
-
Supplier: Cole-Parmer
Description: • Maximize bench space with our compact, lightweight dry bath / block heater • Custom block modules provide flexibility for heating different size tubes • Built-in temperature sensing probe for outstanding temperature accuracy and control • 12V low-voltage power
- Fuel / Energy Source: Electric
- Heater Type: Other
-
Supplier: Cole-Parmer
Description: • Maximize bench space with our compact, lightweight dry bath / block heater • Custom block modules provide flexibility for heating different size tubes • Built-in temperature sensing probe for outstanding temperature accuracy and control • 12V low-voltage power
- Fuel / Energy Source: Electric
- Heater Type: Other
-
Supplier: Cole-Parmer
Description: • Maximize bench space with our compact, lightweight dry bath / block heater • Custom block modules provide flexibility for heating different size tubes • Built-in temperature sensing probe for outstanding temperature accuracy and control • 12V low-voltage power
- Fuel / Energy Source: Electric
- Heater Type: Other
-
Supplier: Cole-Parmer
Description: • Maximize bench space with our compact, lightweight dry bath / block heater • Custom block modules provide flexibility for heating different size tubes • Built-in temperature sensing probe for outstanding temperature accuracy and control • 12V low-voltage power
- Fuel / Energy Source: Electric
- Heater Type: Other
-
Supplier: Reznor
Description: States and Canada by the Canadian Standards Association (CSA). Reznor® V3 series unit heaters have a refreshing new appearance with a glossy white cabinet finish and less visible hardware. Each size cabinet is easily suspended from four suspensionpoints. The low voltage terminal
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 25.54 kW
- Maximum Air Flow: 1793 SCFM
-
Supplier: Reznor
Description: less visible hardware. Each size cabinet is easily suspended from either 2 or 4 suspension points, or an optional hanger kit for all sizes allows for ceiling mounting. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 72.98 kW
- Maximum Air Flow: 3843 SCFM
-
Supplier: RS Components, Ltd.
Description: A 230V 2kW ceramic fan heater inforporating a thermostat and featuring low noise operation. This unit is fitted with PTC ceramic heating elements which heat the air quickly and efficiently and is ideal for use in living rooms and offices. Multistage temperature control with 3 heating
- Heater Type: Space Heater
- Heating Capacity: 2 kW
-
Supplier: Reznor
Description: the Canadian Standards Association (CSA). Reznor® V3 series unit heaters have a refreshing new appearance with a glossy white cabinet finish and less visible hardware. Each size cabinet is easily suspended from four suspension points. The low voltage terminal strip on the
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 42.57 kW
- Maximum Air Flow: 2989 SCFM
-
Supplier: Inductotherm Group
Description: . Features SCR Power Controller/Stabilize r Inherently short-circuit proof CFI Inverter Design – ensures reliable operation through arc-overs, minimizes trip-outs and protects equipment in case of short circuit for maximum productivity Water-Cooled High Frequency Power FET Module Low-Water
- Heater Type: Induction Heater
- Heating Capacity: 300 kW
-
Supplier: Advanced Energy Industries, Inc.
Description: Temperature Coefficient:?< 100 ppm/°C The MV2000 series high-performance, medium-output voltage power supplies are suitable for a wide variety of general purpose applications. Use for component testing, heaters, magnets, battery management, ion implantation, and automated testing
-
Supplier: Heatizon Systems
Description: 15 watts per square foot 100% efficient Thermostatically Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Safe Low Voltage Technology Floorizwarm Applications : Interior radiant heat
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater, Radiant Floor Heater, Heating Cable
-
Supplier: Chromalox
Description: Medium Voltage Control Panels Chromalox DirectConnect control systems enable our medium voltage process heating systems to perform just as well as our traditional low voltage systems, but with the added capability of operating up to 7200 Volts. Utilizing medium
- Display Type: No Display
- Panel Type: Power Control
- Power Supply: AC Voltage
- Secondary Application: Industrial
-
Supplier: RCD Components, Inc.
Description: SPACE SAVING THICK FILM PLANAR RESISTORS! Series TP/TPS offer high power density in a lightweight design. Designed for switch mode power supplies, snubber circuits, heaters, in-rush limiters, dynamic braking, and other power applications, the planar construction offers significant
- Category / Application: Power Resistor
- Dielectric Strength: 0.5000 kilovolts
- Features: Military Standards
- Operating DC Voltage: 500 volts
-
Supplier: Chromalox
Description: boilers, which have a tendency to be difficult to operate, maintain, and repair, Chromalox DirectConnect medium voltage boilers are as robust and reliable as their low voltage counterparts. You can count on long-lasting, tough, and reliable metal sheathed heating elements that
- Features: Skidded / Packaged
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Technology: Steam Generator
-
Supplier: Chromalox
Description: Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control
- Fluid Transfer Specifications: Heating Only
- Heat Source: Electric
- Power Requirement: Other
-
Supplier: Kooltronic, Inc.
Description: /H), in various sizes, voltages, and mounting configurations. 3/8" ID X 1/2" OD PVC Drain Tube Baked Powder Finish CFC-Free R134a Refrigerant Closed-Loop Cooling Compressor Crankcase Heater Compressor Short Cycle Protector Condenser Air
- Cooling Capacity: 6000 BTU/hr
- Operating Voltage: 115 VAC, Other
-
Supplier: Littelfuse, Inc.
Description: Passive Components. Features: Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free Benefits: Resettable overcurrent circuit protection device
- Features: Resettable
- Fuse Type: Automotive
- Mounting: Solderable (with leads)
- Operating Temperature: 125 C
-
Supplier: IPS Limited
Description: , rings, seals, spacers, dip tubes and well-drilling components. ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components
- Adhesive: Silicone
- Temperature Resistance: -71 to 260 C
- Type: Single-Sided
-
Supplier: Larson Electronics LLC
Description: high voltage switchyard) Switchgear Transformers Low voltage installations i.e. breaker panels, faulty electrical outlets/wall sockets Fuse panels Motor control centers (MCC) Electrical cabinets Energy Efficiency and Green Programs To get even
-
Supplier: Caterpillar Oil & Gas
Description: system ideal for high ambient temperature operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point
- Applications: Industrial
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: ValueTronics International, Inc.
Description: units in parallel, up to 60kW. No space is required above or below each power supply (zero stack). The Master can be configured by the user to report total current of the combination. Applications include Heaters, Magnets and Laser Diodes Aerospace & Satellite Testing systems use the
- DC Output Power: 3300 watts
-
Supplier: Safeguard Technology, Inc.
Description: . Heat Traction™ Step Covers Safeguard Hi-Traction Covers with low-voltage heaters clear steps with the flip of a switch. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized
Find Suppliers by Category Top
Featured Products Top
-
The PEPI Models N and NR creep-action thermal protectors are designed to fit in tight spaces. Their low internal resistance and gold diffused contacts make them suitable for use in low voltage / low current applications. Model N opens the circuit on temperature rise (normally closed). Model NR operates in an opposite manner (normally open). (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
will provide air heaters from 5/8" diameter and up with multiple circuits. Some uses of these units include: quick heat-up, standby circuits for maintenance of low temperatures, providing different wattages when there is a wide variation in thermal loads, and replacing more expensive variable powerstats for wattage control. (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
components in industrial automation, IoT devices, and automotive systems. Space-Conscious Designs: Perfect for compact electronic devices, wearables, and portable gadgets where space is at a premium. Elevate your power management solutions with the A8303SESTR-T-1 voltage regulator from Allegro MicroSystems Inc. (read more)
Browse IC Linear Voltage Regulators Datasheets for Quarktwin Technology Ltd. -
are minimized as a result of the heater design. This model with plug-in thermostat does not require additional wiring. The CSF 060 is also available in a version without thermostat (CS 060). These heaters are suitable for permanent operation. Low surface temperature (read more)
Browse Industrial Heaters Datasheets for STEGO -
heater that offers quicker heat transfer. Lengths start at short as ¾” and used where space is at a premium. The size, leads, terminals, wattage and voltage can be adapted to meet your heating needs. Please contact us or see us at the show with your specific requirements (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
confined spaces. Our exceptional line of micro-cartridge heaters—including our propriety SunRod technology—meets that need, and more.” To meet the varying application demands of the industries its serves, Backer Hotwatt offers three micro-cartridge heater options: Low (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Heating with Superior Thermal Properties Ultra-Thin Flexible Heaters' thin construction and low mass designs allow heat to transfer more efficiently than foil imprinted heaters. Uniform part temperatures are assured by matching power (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
Steam Injection Heaters for the Pulp and Paper The Paper Industry finds that Pick Direct Steam Injection heating systems consistently provide creative solutions to process heating requirements. The Pick Heater provides low velocity, low noise level and low maintenance (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc.
More Information Top
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
Use of motor space heaters , or low - voltage winding heating with automatic control should normally avoid this problem.
-
IEEE Guide for Operation and Maintenance of Hydro-Generators
by means of space heaters or controlled low - voltage current.
-
CR4 - Thread: 480VAC Question
For the low voltage motor starter, the motor space heater (if the motor is => 15 HP) is supplied from the same control transformer.
-
Motor applications for hydraulic roll crushers
Power cable is limited to the stator leads and low voltage wiring is limited to RTDs and space heaters .
-
Comparative Performance Capability of Solid-State Controls for In-Space Electric Heating Systems
Recent studies of the control of in- space heaters bv line- voltage thermostats [1] anid low -voltage thermIlostats [2] have sh0own the need for thermostats with i-more rapid cycling rates and miniilmum droop, to provide good comnfort control.
-
Cooling Tower Performance
… coil temperature of an operating motor is sufficiently high to prevent the absorption of moisture, and pro- tection may be obtained during idle periods by installing space heaters in the motor frames or by applying a low voltage current through one phase …
-
Inaugural address
With valves having practicable heater designs and using low anode voltages this would permit of repeater spacings of less than 15 n.m. on a 2000-mile cable and would cover all likely requirements, apart from television, for a long time to …