-
Supplier: Premier Magnetics, Inc.
Description: FEATURES 1X1 Tab-UP, 1"Long RJ45 with internal magnetics 8 or 6-pin signal pin versions available Available with and without LEDs Suitable for CAT 5 & 6 Fast Ethernet Cable or better UTP Internal magnetics are 100% electrically tested for HI-POT and functionality 350µH
- Connector Type: RJ-45
-
Supplier: Premier Magnetics, Inc.
Description: FEATURES Magnetic designs to support every PHY . Minimum 1500 Vrms isolation per IEEE 802.3 requirement Meet or exceed IEEE 802.3 and ANSI X3.263 standards. Designed for 100 base transmission over UTP-5 cable. including 350uH min OCL with 8mA bias. Size same a s RJ-45 modular
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: Premier Magnetics, Inc.
Description: FEATURES RJ-45 connector integrated with Filter Reduce EMI radiation, Improve EMI performance Size same a s RJ - 45 connector to save PCB board space Storage temperature range: - 4 0 C t o +1 2 5C Isolation Voltage: 1500Vrms, 0.5mA for 2Sec Cut - Off
- Connector Type: RJ-45
- Gender: Female / Jack
-
-
Supplier: Amphenol Communications Solutions
Description: RJ Magnetic;1x1, RJ Magnetic (RJMG) - 1x1, Input Output Connectors, RJ45 1X1 1000 BASE-T SINGLE PORT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of RJ Magnetic;1x1
- Connector Type: RJ-45
- Number of Contacts: 8 #
-
Supplier: Premier Magnetics, Inc.
Description: FEATURES ? LAN interface suitable for 10/100Base-TX applications ? RJ45/USB stacked design saves on PCB real estate ? USB module complies with USB 2.0 standards and meets CAT5 Fast Ethernet industry performance standard ? Magnetics are 100
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: Amphenol Communications Solutions
Description: RJ Magnetic;RJ stack dual USB 2.0, RJ Magnetic (RJMG) - Stacked, Input Output Connectors, Right angle, dip type, RJ45 + Over Dual USB 2.0,1000 baseT,Green/Green-Or ange, Amphenol is one of the leading manufacturers of Input Output Connectors.
- Connector Type: RJ-45
- Number of Contacts: 8 #
-
Supplier: Pulse Electronics Corporation
Description: RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
- Connector Type: RJ-45
-
Supplier: Amphenol Communications Solutions
Description: RJ Magnetic;1x1, RJ Magnetic (RJMG) - 1x1, Input Output Connectors, RJ45,1X1 SINK TYPE, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of RJ Magnetic;1x1 part number,
- Connector Type: RJ-45
- Number of Contacts: 8 #
-
Supplier: DigiKey
Description: CONN JACK RJ45 WITH TRA
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: CONN JACK RJ45 WITH TRA
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: CONN JACK RJ45 WITH TRA
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: CONN JACK RJ45 WITH TRA
- Connector Type: RJ-11, RJ-45
-
Supplier: Amphenol Communications Solutions
Description: RJ Magnetic 10G BASE-T, RJMG 1x2 10G, with led, Amphenol is one of th e leading manufacturers of RJ MagneticsContact us today for more details of RJ Magnetics,partnumber RJMG3128711BANR
- Connector Type: Modular Connector and RJ Connector
-
Supplier: TE Connectivity
Description: Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics
- Connector Type: Modular Connector and RJ Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors RJ-45 Magnetic SMT Jack w/Led
- Current Rating: 0.0500 amps
- Gender: Female / Jack
-
Supplier: BERNSTEIN AG
Description: Temperature range from -25°C up to +70°C Short circuit-proof versions Preconfigured versions for speed monitoring M12 or M18 Specifications: 4,5 - 24V DC or 10 – 30V DC PNP / NPN versions NO contact/NC contact or bistable versions Cable / connector versions Function indicators
- Body: Cylindrical
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
- Power Requirements: DC Powered
-
Supplier: METZ CONNECT USA Inc.
Description: Features: PCB edge connector Direct connection to module RJ45 magnetics Horizontal mounting SMT solderable Packing Tape & Reel
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Central Components Mfg.
Description: Modular Telephone Plugs, Jacks
- Connector Type: Phone Jack / Plug
-
Supplier: RS Components, Ltd.
Description: Thermal Magnetic Circuit Breaker 0915823 - Network & Telecom Connectors - RJ45 Connectors
- Connector Type: RJ-45
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Number of Ports: 4 Number of
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Package: Tube Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T,
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
-
Supplier: R. S. Hughes Company, Inc.
Description: Tweezers - SMD Paddle Tip (Length: 4.5; Material: stainless, anti-magnetic)
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor Motor protection provided by thermal-magnetic devices
- Lock or Interlock: Yes
- Motor Circuit Protector: Yes
- Mounting Style: DIN Rail Mounted
- Number of Poles: 3
-
Supplier: Utmel Electronic Limited
Description: Modular Connectors / Ethernet Connectors 10P/8C MAGNETIC JACK W/ LED LATCH-DOWN
- Gender: Female / Jack
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ARJ012-110553 IEEE Standard: N/A Connector Type: 1x1 Right Angle Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A u
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: Transtector Systems, Inc.
Description: The TT-WM8-4G-4GP+ from Transtector is a gigabit, PoE+ capable, 8 port industrial Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-WM8-4G-4GP+ unit has 4x 10/100/1000TX RJ45 jacks and 4x 10/100/1000TX
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: UTP Cable
- Number of Ports: 8 #
-
Supplier: L-com, Inc.
Description: L-com's WM8-4G-4GP+ is an 8 port, PoE+ capable, triple speed industrial Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The WM8-4G-4GP+ unit has 4x 10/100/1000TX RJ45 ports and 4x 10/100/1000TX RJ45
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Number of Ports: 8 #
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235365-SNG-QPDB-002 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SNG-Q Type: Hall Effect Sensor Termination Style: Cable with Connector Actuator Material: Ferrous Metals
- Material: Other
- Operating Temperature: -40 to 150 C
- Package Type / Mounting: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235371-SNDH-T4P-G01 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SNDH-T Type: Hall Effect Switch Termination Style: Connector Package: Bulk Actuator Material: Magnet
- Operating Temperature: -40 to 150 C
- Package Type / Mounting: Other
- Sensor Type: Proximity Sensor, Magnetic Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: read heads attached and have a door monitoring output and feedback loop available. These CMS evaluation modules provide up to Safety Category 4. Features Coded magnetic actuator and sensor Connect up to 30 sensors in series (Safety Category 3) Connect 1 sensor
-
Supplier: RS Components, Ltd.
Description: A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting vertical jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-45
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Reid Supply
Description: Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Ball Style Grabber - Screw in with a catch length of 1.860 in Manufacturer Part Number: Z-08229
- Materials: Other
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ARJ045-010156 IEEE Standard: N/A Connector Type: 1x1 45 degree Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A u
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-45
- Gender: Female / Jack
- Geometry: Other
-
Supplier: Allied Electronics, Inc.
Description: Anti-Magnetic Tweezer Stainless steel Anti-magnetic Super fine points Straight point style For handling very fine wires and miniature components Micro fine tweezers, 4.5 in. length,anti-magnetic stainless steel
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Tweezers
-
Supplier: Festo Corporation
Description: Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing With NPT connecting thread
- Linear Stroke: 5 inch
- Operating Pressure Range: 8.7 to 174 psi
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 4 inch
Find Suppliers by Category Top
Featured Products Top
-
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
The 45ECF brushless slotted flat motor features a flat and open architectural design able to provide high torque within a compact package and without compromising on targeted performance. The motor includes hall sensors allowing for easier control of speed and torque. The 45ECF (read more)
Browse Brushless Motors Datasheets for Portescap -
. These Power Supplies are available in a power range from 6.75 to 36 W. The input range is 100 to 240 Vac, 50-60 Hz, and output voltages are 4.5 to 24 Volts. The six foot long cord with standard barrel connector adds to the flexibility of the product. Our WSUs feature excellent dielectric (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
, compact, vent-free enclosure measuring 90 x 200 x 45mm (W x L x H). AC is applied through the standard IEC 60320-C14 (3-prong) socket and the output DC cable is fitted with a Molex Mini Fit output connector as standard, with other connector types available upon request. The adapters also (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
(24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode current sharing for parallel (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
(24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode current sharing for parallel (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Box Jack Rj45 - Box Jack Rj45 Manufacturers, Suppliers
1 X1 PoE Magnetic RJ45 Connector for 100 Base-t Ethernet .
-
Page 34. Semiconductor parts with 100 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 3. Semiconductor parts with 003 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 8. Semiconductor parts with 002 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 3. Semiconductor parts with 812 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 2. Semiconductor parts with 811 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 5. Semiconductor parts with 001 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 1. Semiconductor parts with 610 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 2. Semiconductor parts with 410 in root number
Integrated RJ45 Magnetic Connectors .
-
Page 1. Semiconductor parts with 033 in root number
Integrated RJ45 Magnetic Connectors .