Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dytran by HBK
Description: Measure XYZ Acceleration and Roll, Pitch and Yaw. Series 7576 is a fully analog six degree of freedom (6DOF) sensor containing three MEMS–based single axis accelerometers as well as three MEMS–based gyros. The sensor will provide the end userX, Y, Z acceleration (g’s) as
-
Supplier: Dytran by HBK
Description: Measure XYZ Acceleration and Roll, Pitch and Yaw. Series 7576 is a fully analog six degree of freedom (6DOF) sensor containing three MEMS–based single axis accelerometers as well as three MEMS–based gyros. The sensor will provide the end userX, Y, Z acceleration (g’s) as
-
Supplier: Dytran by HBK
Description: Measure XYZ Acceleration and Roll, Pitch and Yaw. Series 7576 is a fully analog six degree of freedom (6DOF) sensor containing three MEMS–based single axis accelerometers as well as three MEMS–based gyros. The sensor will provide the end userX, Y, Z acceleration (g’s) as
-
-
Supplier: Dytran by HBK
Description: Measure XYZ Acceleration and Roll, Pitch and Yaw. Series 7576 is a fully analog six degree of freedom (6DOF) sensor containing three MEMS–based single axis accelerometers as well as three MEMS–based gyros. The sensor will provide the end userX, Y, Z acceleration (g’s) as
-
Supplier: Utmel Electronic Limited
Description: IC MEMS FUNCTIONAL SENSOR 14-LGA
-
Supplier: Utmel Electronic Limited
Description: MEMS MOTION SENSOR EVAL BOARDS
-
Supplier: Utmel Electronic Limited
Description: IC MEMS MOTION SENSOR 16-LGA
-
Supplier: Utmel Electronic Limited
Description: IC MEMS AUDIO SENSOR 3RHLGA
-
Supplier: Merit Sensor Systems
Description: For over 25 years we have been supplying customers with accurate and reliable piezoresistive MEMS pressure sensors. Here’s a quick recap of our history: In 1991 Fred Lampropoulos, Chairman and CEO of Merit Medical Systems, founded Sentir Semiconductor. The company’s first
- Location: North America, South Asia Only, East Asia / Pacific Only
- Materials: Silicon, Ceramic, Glass
- Services: Design / Engineering, Production
-
Supplier: GIMATIC S.r.l.
Description: The shock sensors are devices that change the outlet status of their circuit when shocks or vibrations are sensed. They are normally used to prevent breaking of mechanical actuators (linear and rotating). Using the MEMS (Micro Electro Mechanical System) technology, these
- Device: Sensor / Transducer
- Frequency Range: 100 Hz
- Maximum Shock: Up to 35 g
- Number of Axes: Biaxial
-
Supplier: Accuris
Description: MEMS AND NANOTECHNOLOGY-BASED SENSORS AND DEVICES FOR COMMUNICATIONS, MEDICAL AND AEROSPACE APPLICATIONS
-
Supplier: CSA Group
Description: IEC 62047-4:2008 describes the generic specifications for micro-electromechani cal systems (MEMS) made by semiconductors, which are the basis for specifications given in other parts of this series for various types of MEMS applications such as sensors, RF MEMS, excluding
-
Noncontact Infrared Temperature Sensors - Cambridge CMOS Single Channel MEMS SOI Thermopile DetectorSupplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor
- Detectivity: 0.3800 to 0.4200 10^8cmHz^(½)/W
- Device Category: Sensor / Transducer
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICES - MICRO-ELECTROMECHANI CAL DEVICES PART 37: ENVIRONMENTAL TEST METHODS OF MEMS PIEZOELECTRIC THIN FILMS FOR SENSOR APPLICATION
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICES - MICRO-ELECTROMECHANI CAL DEVICES - PART 37: ENVIRONMENTAL TEST METHODS OF MEMS PIEZOELECTRIC THIN FILMS FOR SENSOR APPLICATION
-
Supplier: Merit Sensor Systems
Description: Are you looking for an invasive blood-pressure sensor to support high volumes at a low cost? We have a solid history of supplying our AAMI-compliant blood-pressure sensor, the BP Series, to the medical-device industry. The BP Series can also be customized for other medical-grade
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: 59 to 104 F
- Pressure Reading: Absolute, Gauge
-
Supplier: EPCOS AG
Description: . Electronic components are found in virtually every electrical and electronic device, where their job is to ensure flawless operation. They guarantee a reliable supply of power, process electrical signals, and protect electronic circuits against faults and failures. EPCOS EPCOS, a TDK Group
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas
- Operating Temperature: -40 to 284 F
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: Merit Sensor Systems
Description: The SMD Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 500 psi (0.34 to 34.5 bar; 34.5 to 3,447 KPa) Type: Absolute, gage, differential and vacuum Media: Clean, dry air and non-corrosive gases Packaging: Bulk
- Device Category: Sensor
- Media: Gas
- Operating Temperature: -40 to 185 F
- Pressure Reading: Absolute, Gauge
-
Supplier: SPIE
Description: BioMEMS devices are as important to the future of medicine as microprocessors were to the computer revolution at the end of the last century. BioMEMS is a science that includes more than simply finding biomedical applications for microelectromechanic al systems devices.
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADXL180 i MEMS® accelerometer is a configurable, single axis, integrated satellite sensor that enables low cost solutions for front and side impact airbag applications. Acceleration data is sent to the control module via a digital 2-wire current loop
- Acceleration: 50 g
- Operating Temperature: -40 to 257 F
-
Supplier: Merit Sensor Systems
Description: The RS Series is an uncompensated, packaged piezoresistive pressure sensor and transducer that is simple to integrate into your product. Ideally a surface-mount device (SMD), the RS Series can also be easily soldered to wires, ribbon cables, and flex strips. The pressure port makes
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
- Pressure Reading: Absolute, Gauge
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AH100B is a high performance AHRS (Mini AHRS) with low price, can be widely used in aircraft model , unmanned aerial vehicles, robots and other high homeostasis electromechanical devices. The device through collecting sensor data and fusion kalman filter, output real-time
-
Description: IEC 62047-4:2008 describes the generic specifications for micro-electromechani cal systems (MEMS) made by semiconductors, which are the basis for specifications given in other parts of this series for various types of MEMS applications such as sensors, RF MEMS, excluding
-
Supplier: CSA Group
Description: IEC 62047-30:2017(E) specifies measuring methods of electro-mechanical conversion characteristics of piezoelectric thin film used for micro sensors and micro actuators, and its reporting schema to determine the characteristic parameters for consumer, industry or any other applications of
-
Supplier: Richardson RFPD
Description: MS5837-02BA Pressure Sensor Gel-filled, ultra-compact, water resistantdigital pressure and temperature sensor Take your devices to the next level with our MS5837-02BApressure and temperature sensor module. This ultra-compact(3.3 x 3.3 x 2.75 mm), gel-filled sensor
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Richardson RFPD
Description: environments. Our MS5840-2BA is optimized forconsumer devices such as fitness trackers, drones andwearables providing a robust sensor package to withstand theharsh environments often encountered in these applications. This MEMS based sensor includes a high-linearity
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Delta Electronics (Americas)
Description: The pressure sensor is a gas pressure measurement device. The measurable pressure currently ranges -100kPa ~ 100kPa and -100kPa ~1,000kPa. The users can obtain the signal of pressure change by the pressure sensor they develop. The 2 output signals and 1 analog output signal
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: Silicon Designs, Inc.
Description: Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g, and in both leadless LCC and J-Lead packages, the Model 1521 excels in zero
-
Supplier: POSITAL - FRABA
Description: "The economical DeviceNet inclinometers from POSITAL provide an impressive accuracy of 0.1°, making them the most accurate option when compared to conventionally used potentiometer- or pendulum-based inclinometers. In addition, they feature built in filtering functionality which can be
- Accuracy: 0.1000 to 1 degrees
- Form Factor: Integrated Chip (IC), Module / Standalone
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 175 F
-
Supplier: Servoflo Corporation
Description: MEMs pressure sensor with the latest ASIC technology. The series incorporates multi-order digital compensation of offset, span, non-linearity and temperature effects with compensation coefficients stored in an on-board EEPROM. The CCD54 is a low profile device with a package
- Device Category: Sensor
- Pressure Reading: Differential, Gauge
- Sensor Technology: MEMS
-
Supplier: Silicon Designs, Inc.
Description: The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped,
-
Description: IEC 62047-37:2020 specifies test methods for evaluating the durability of MEMS piezoelectric thin film materials under the environmental stress of temperature and humidity and under mechanical stress and strain, and test conditions for appropriate quality assessment. Specifically, this
-
Supplier: Servoflo Corporation
Description: MEMs pressure sensor with the latest ASIC technology. The series incorporates multi-order digital compensation of offset, span, non-linearity and temperature effects with compensation coefficients stored in an on-board EEPROM. The CCD54 is a low profile device with a package
- Device Category: Sensor
- Pressure Reading: Differential, Gauge
- Sensor Technology: MEMS
-
Supplier: Servoflo Corporation
Description: MEMs pressure sensor with the latest ASIC technology. The series incorporates multi-order digital compensation of offset, span, non-linearity and temperature effects with compensation coefficients stored in an on-board EEPROM. The CCD54 is a low profile device with a package
- Device Category: Sensor
- Pressure Reading: Absolute, Differential, Gauge
- Sensor Technology: MEMS
-
Supplier: Servoflo Corporation
Description: MEMs pressure sensor with the latest ASIC technology. The series incorporates multi-order digital compensation of offset, span, non-linearity and temperature effects with compensation coefficients stored in an on-board EEPROM. The CCD54 is a low profile device with a package
- Device Category: Sensor
- Pressure Reading: Absolute, Differential, Gauge
- Sensor Technology: MEMS
-
Supplier: SBG Systems SAS
Description: opens up to a new world of opportunities for professionals. Thanks to a drastic selection of high end MEMS sensors, an advanced calibration procedure, and powerful algorithm design; Ekinox Series achieves the tactical grade (0.05°attitude accuracy) in a compact and affordable package
- Accuracy: 0.0500 ±% Full Scale
- Angular Rate Range: 400 deg/sec
- Bandwidth: 100 Hz
- Electrical Output: Serial / Digital, Network / Fieldbus Output
-
Supplier: Richardson RFPD
Description: programming internal registers in the device. Small dimensions of only 5.0 mm x 3.0 mm and a height of only 1.0 mm allow for integration in mobile devices. This new sensor module generation is based on leading MEMS technology and latest benefits from MEAS Switzerland
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Richardson RFPD
Description: dimensions of 3 x 3 x 0.9 mm3 allow the integration in mobile devices. This new sensor module generation is based on leading MEMS technology and latest benefits from MEAS Switzerland proven experience and know-how in high volume manufacturing of altimeter modules, which has been
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Analog Devices, Inc.
Description: the output of the sensor. In addition to its ultralow power consumption, the ADXL372 has many features to enable impact detection while providing system level power reduction. The device includes a deep multimode output first in, first out (FIFO), several activity detection modes, and
- Acceleration: 200 g
- Features: Internet-of-Things (IoT)
- Operating Temperature: -40 to 221 F
- Sensor Inputs: Accelerometer
-
Supplier: SBG Systems SAS
Description: MEMS sensors to offer robust and high accuracy underwater navigation solution in a compact and cost-effective package. The embedded Extended Kalman Filter fuses in real-time inertial data with aiding information (DVL, GPS, etc.) for ROV and AUVs reliable navigation. Surface By
- Electrical Output: Serial / Digital, Network / Fieldbus Output
- Features: Data Recorder, GPS Aided
- Linear Acceleration Measurement: MEMS
- Linear Acceleration Range: 2 +/-g
-
Supplier: SBG Systems SAS
Description: is calibrated from -20 to 60°C, and is shipped with its own calibration report. Applications Subsea Ekinox-M provides outstanding performance up to 6,000 m. This state-of-the-art MRU integrates the latest MEMS sensors to offer a robust and high accuracy solution in
- Electrical Output: Serial / Digital, Network / Fieldbus Output
- Features: Data Recorder, GPS Aided
- Linear Acceleration Measurement: MEMS
- Linear Acceleration Range: 2 +/-g
-
Supplier: POSITAL - FRABA
Description: "The economical DeviceNet inclinometers from POSITAL provide an impressive accuracy of 0.1°, making them the most accurate option when compared to conventionally used potentiometer- or pendulum-based inclinometers. In addition, they feature built in filtering functionality which can be
- Accuracy: 0.1000 to 1 degrees
- Form Factor: Integrated Chip (IC), Module / Standalone
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 175 F
-
Supplier: SBG Systems SAS
Description: start evaluating and configuring your device and integrate it in your system. In the Starting box Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a
- Accuracy: 0.0500 ±% Full Scale
- Angular Rate Range: 400 deg/sec
- Bandwidth: 100 Hz
- Electrical Output: Serial / Digital, Network / Fieldbus Output
-
Supplier: SEQUOIA IT s.r.l.
Description: GEA Detector is a triaxial MEMS accelerometer dedicated to surveys, storage, and display via audible alarm, vibration events exceeding user-defined thresholds. IDENTIFY The high sensitivity of the sensor, allows the measurement of extremelly low level vibration. GEA Detector
-
Description: IEC 62047-30:2017(E) specifies measuring methods of electro-mechanical conversion characteristics of piezoelectric thin film used for micro sensors and micro actuators, and its reporting schema to determine the characteristic parameters for consumer, industry or any other applications of
-
Description: piezoelectric thin films with microdevice structures, and this document reports the schema to determine the characteristic parameters for consumer, industry or any other applications of piezoelectric devices. This document applies to piezoelectric thin films on microcantilever fabricated by
-
Supplier: Analog Devices, Inc.
Description: Product Details There is an ADXL362 variant called ADXL362-MI which is applicable to medical implantable and other Class III devices. The ADXL362 is an ultralow power, 3-axis MEMS accelerometer that consumes less than 2 µA at a 100 Hz output data rate and 270 nA when in motion
- Acceleration: 2 to 8 g
- Features: Wireless
- Operating Temperature: -40 to 185 F
- Sensor Inputs: Accelerometer
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: GI550 MEMS IMU is a tactical-level inertial and integrated navigation system built by the company, which is calibrated precisely in full temperature range to meet the performance requirements under different conditions. The data fusion is realized by the built-in navigation computer,
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL610D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high
- Angular / Rotary Axes: Triaxial
- Angular Rate Range: 50 to 300 deg/sec
- Bandwidth: 2000 Hz
- Electrical Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
A MEMS DC accelerometer provides several benefits when compared to the piezoelectric and piezoresistive technologies used in many of today’s (read more)
Browse MEMS Devices Datasheets for Silicon Designs, Inc. -
SDI's MEMS DC accelerometers are well suited to support numerous applications within the Energy industry, including MWD for Oil & Gas, Pipeline Monitoring, and many Alternative Energy & Environmental uses (read more)
Browse MEMS Devices Datasheets for Silicon Designs, Inc. -
MEMS accelerometers offered advantages over older technologies, including higher sensitivity, greater accuracy, lower power consumption, and smaller size, making them ideal for developing innovative consumer gadgets, like smart watches, fitness trackers, and posture sensors. (read more)
Browse MEMS Devices Datasheets for Silicon Designs, Inc. -
, connected vehicles, and sophisticated user interfaces has led to sensors and compute in cars generating and processing data at 20 TB/hour. Automotive timing devices from SiTime are indispensable for these functions, enabling high performance compute and high-speed connectivity for automotive systems (read more)
Browse Oscillators Datasheets for SiTime Corporation -
AutomationDirect has added Gefran inclination sensors to their growing lineup of position transducers. Gefran sensors use cutting-edge MEMS technology (micro-electromechanical devices integrated onto a single silicon chip) to provide reliable and precise tilt angle measurement with respect (read more)
Browse Datasheets for Automationdirect.com -
provide meaningful insights into the current health of various devices or items of equipment in buildings. These sensors collect data to monitor crucial operating parameters such as vibrations, sound anomalies, airflow, and current. The various types of predictive maintenance take condition (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed, the sensor cards can activate plungers to open and or close devices, move flaps, turn on cooling devices and alert of oil level problems Read More or Connect with Omnetics (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Amphenol All Sensors Corporation of Morgan Hill, California has announced the release of the MLDX series which is fully compatible as a drop-in replacement for Honeywell SDX series. The new series offers OEM customers design flexibility and high performance over a wide temperature range for (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
Sensors' CoBeam2 TM Technology. CoBeam2 TM Technology helps reduce package stress as well as greatly improves position sensitivity when compared with competitive sensors. The MLV Series device has a temperature compensated output signal and is calibrated for zero and span. By (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
Magnesensor Technology’s hall effect sensor (Learn more about MEMS devices on Globalspec.com) (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
Conduct Research Top
-
A Comprehensive Guide to MEMS Sensors
A comprehensive guide about MEMS sensors, tiny devices that measure physical quantities such as pressure, temperature, acceleration, and magnetic fields.
-
MEMS and Nanotechnology-Based Sensors and Devices for Communications, Medical and Aerospace Applications
MEMS and Nanotechnology-Based Sensors and Devices for Communications, Medical and Aerospace Applications. Presenting the latest performance parameters and experimental data of state-of-the-art sensors and devices, this book describes packaging details, materials and their properties
-
Development of a Damped Piezoresistive MEMS High Shock Sensor
Piezoresistive (PR) silicon accelerometers with micro-electromechanical systems (MEMS) technology are preferred in many high shock impact measurements. These devices exploit the strength of single crystal silicon (SCS) along with the minimal zero shifting associated with PR sensors. However
-
MEMS Capacitive vs Piezoresistive Pressure Sensors - What are Their Differences?
Pressure sensors are regarded as one of the most commonly used sensor types, as they are responsible for measuring any applied force on gases or liquids, which is then expressed as an electrical signal. They can have various applications like for example in medical devices and the healthcare
-
Pressure Point 1: MEMS Pressure Sensors - Pressure Measurement Types
Microelectromechanical system (MEMS) pressure sensors have changed the way that system designers and application engineers measure pressure. The simplicity of use, small size, low cost and ruggedness allow these sensors to address applications in automobiles and industrial process control as well
-
Using MEMS to Control Blending at AstraZeneca
for Micro Electro Mechanical Systems and are tiny, micro-fabricated devices that can be found in a variety of industries including defense (munition guidance, surveillance), automotive (tire pressure, air bag sensors), electronics (projection screen TVs, ink jet printing heads, video game controllers
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
sails, with executives stating that it remains business as usual for the company's most advanced plant. Layout tool speeds MEMS design GenISys has started sampling to designers of MEMS based devices, sensors and flat panel displays a flexible simulation platform for mask aligner lithography that lets
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
is not only opening up insights into nanoscale electronic devices, recent results also suggest that fundamentally new types of molecular sensors could be in the offing. Sumitomo produces 2-in. GaN wafers in volumes Japan's Sumitomo Electric Industries Ltd. (SEI) here announced what the company
More Information Top
-
Body Sensor Networks
The integration of MEMS device sensors with readout electronics allows further system miniaturisation as well as introducing benefits such as high SNR [67].
-
National Instruments Enhances Embedded System Design | News | The Engineer
“With the new embedded sensor drivers for Analog Devices MEMS sensors , we are giving LabVIEW users an easy way to integrate ADI’s state-of-the-art sensors into their embedded devices,” said Bob Scannell, Business Development Manager at Analog Devices.
-
Review of polymer MEMS micromachining
Syst. 15 1121–30 [29] Zhao J et al 2012 Surface treatment of polymers for the fabrication of all-polymer MEMS devices Sensors Actuators A 187 43–9 [30] Aracil C et al 2010 BETTS: bonding, exposing and transferring technique in SU-8 for microsystems fabrication .
-
A prediction scheme of the static fracture strength of MEMS structures based on the characterization of damage distribution on a processed surface
…toughness and crack growth phenomena of plasma-etched single crystal silicon Sensors Actuators A 83 194–9 [11] Kahn H, Tayebi N, Ballarini R, Mullen R L and Heuer A H 2000 Fracture toughness of polysilicon MEMS devices Sensors Actuators A 82 274–80…
-
Fatigue characteristics of polycrystalline silicon thin-film membrane and its dependence on humidity
…dynamics study of native oxide growth on Si (0 0 1) Phys. Rev. Lett. 95 196101 [34] Kahn H, Tayebi N, Ballarini R, Mullen R L and Heuer A H 2000 Fracture toughness of polysilicon MEMS devices Sensors Actuators A 82 274–80…
-
A novel technique for microfabrication of ultra-thin affinity cantilevers for characterization with an AFM
9 341–4 [11] Khan H, Tayebi N, Ballarini R, Mullen R L and Heuer A H 2000 Fracture toughness of polysilicon MEMS devices Sensors Actuators 82 274–80 [12] Son D, Jeong J-h and Kwon D 2003 Film-thickness considerations in microcantilever…
-
Development of wafer-level-packaging technology for simultaneous sealing of accelerometer and gyroscope under different pressures
…Okada H, Itoh T and Suga T 2008 Wafer level sealing characterization method using Si micro cantilevers Sensors Actuators A 147 359–64 [8] Vitikkate V A, Chen K I, Park W T and Kenny T W 2009 Development of wafer scale encapsulation process for large displacement piezoresistive MEMS devices Sensors Actuators A 156 275–83 [9…
-
Nano- and micro-electromechanical switch dynamics
Syst. 15 1586–94 [14] Ostasevicius V, Gaidys R and Dauksevicius R 2009 Numerical analysis of dynamic effects of a nonlinear vibro-impact process for enhancing the reliability of contact-type MEMS devices Sensors 9 10201–16 [15] Hung E S and Senturia S…