Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Equipto Electronics Corporation
Description: Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match
- Features: Carrying Handle, EMI/RFI Coating
- Material: Aluminum, Stainless Steel, Steel
- NEMA Rating: Type 1, Type 2, Type 3, Type 3R, Type 4, Type 4X, Type 6, Type 12
- Shape: Rectangular
-
Supplier: APX Enclosures, Inc.
Description: 15” Material: 0.125 aluminum Equipment Mounting: back panel, custom INDUSTRY STANDARD UL Rated NEMA Certified Type 3R STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet)
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Enclosure 12 and 13 Complies
- Depth: 4.75 inch
- Length / Height: 6 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
- Width/Diameter: 4 inch
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded
- Depth: 2.8 inch
- Length / Height: 3.5 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
- Width/Diameter: 3.3 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded
- Depth: 3 inch
- Length / Height: 9.5 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
- Width/Diameter: 8.5 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded
- Depth: 3 inch
- Length / Height: 11.75 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
- Width/Diameter: 8.5 inch
-
Supplier: Phoenix Mecano Inc.
Description: Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar
- Depth: 3.35 inch
- Features: EMI/RFI Coating, Flame Retardant, Screw-on Cover
- Height: 4.8 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction
- Type: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: Integra Enclosures, Inc.
Description: Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical
- Depth: 3 inch
- Features: Flame Retardant, Hinged Cover, Locking, RoHS Compliant
- Height: 6 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Integra Enclosures, Inc.
Description: Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical
- Depth: 3 inch
- Features: Flame Retardant, Hinged Cover, Locking, RoHS Compliant
- Height: 8 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Integra Enclosures, Inc.
Description: Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical
- Depth: 2 inch
- Features: Flame Retardant, Hinged Cover, Locking, RoHS Compliant
- Height: 9 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Accuris
Description: ELECTRICAL INDICATING INSTRUMENT (ENCLOSURE) EXTER
-
Supplier: Integra Enclosures, Inc.
Description: Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical
- Depth: 8 inch
- Features: Hinged Cover, Locking
- Height: 20 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: SOCOMEC
Description: CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages • Thanks
- Type: Electronic and Instrument Enclosures, Modular Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: Allied Electronics, Inc.
Description: even for highly sensitive electronics. • 16 Sizes Available • IP67 (NEMA TYPE 4X) • ABS or Polycarbonate • Gray or Tinted Transparent Covers • Smooth Sidewalls • Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: Allied Electronics, Inc.
Description: Light Gray Colour Body, Plastic Transparent Cover Enclosures Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the
- Depth: 6.5 inch
- Height: 10 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Tempco Electric Heater Corporation
Description: The heating element is a Series CRT Edison Screw-In Bulb radiant heater. This enclosure heater comes standard with a perforated stainless steel guard attached to a standard NEMA 1 electrical box. Typical Applications Traffic Signal Control Boxes Automatic
- Heater Type: Enclosure Heater
-
Supplier: EXAIR
Description: A low-cost reliable way to cool and purge electronic control panels. EXAIR's Cabinet Cooler incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout.
- Cooling Capacity: 5600 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Operating Voltage: Other
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. Mounting Plate The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional
- Depth: 7 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 14 inch
-
Supplier: Rolec Enclosures Inc.
Description: IP 65 polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic
- Depth: 2.16 to 4.72 inch
- Features: Flame Retardant, Hinged Cover, Locking, RoHS Compliant
- Height: 3.14 to 15.74 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: BERNSTEIN AG
Description: BERNSTEIN aluminium enclosures have a well proven record of success in encapsulating electrical, electronic or pneumatic components, while also being ideally suited for applications in potentially explosive atmospheres. All enclosures achieve protection class IP 65 inaccordance
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
- Material: Aluminum
- Shape: Rectangular
-
Supplier: Ralston Metal Products Limited
Description: Water and Dust Tight Enclosure Application Ralston’s MAS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic
- Features: Hinged Cover, Locking, Viewing Door / Window
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Material: Steel
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications
- Depth: 19.7 inch
- Features: Hinged Cover, Locking
- Length / Height: 78.7 inch
- Material: Steel
-
Supplier: Saginaw Control & Engineering
Description: -16C** & SCE-20C** SCE-12C**, SCE6C** & SCE-20C** Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back. Finish - ANSI-61 gray powder coating inside and out. Optional sub-panels are powder coated white. Industry
- Depth: 7.09 to 23 inch
- Features: Hinged Cover, Knockouts, Screw-on Cover
- Height: 8 to 65.59 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Vortec
Description: Standard Vortex Enclosure Coolers are available NEMA 12, NEMA 4 and NEMA 4X versions, and can be purchased with an electric thermostat or without a thermostat (constant run). The electrical enclosure cooling thermostat model maintains tight control on
- Cooling Capacity: 400 to 5000 BTU/hr
- Features: Thermostatic Control
- Specialized Application: Other
- Type: Enclosure
-
Supplier: Schneider Electric, Automation & Control
Description: robustness & functionality Spacial SFP enclosures can be coupled with enclosures from the standard Spacial SF range to form mixed Power & Process control panels. Available in the following versions : 1 height: 2000mm 1 width: 700mm 3 depths: 500, 600
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Mounting: Wall Mount
- Shape: Rectangular
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 175 MM 6.88976 WIDTH IN INCH 175 MM 6.88976 HEIGHT IN INCH 175 HEIGHT IN MM NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT
- Height: 6.89 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
- Material: ABS
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3/3R/4X/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL
- Depth: 8.81 inch
- Features: Hinged Cover, Locking
- Height: 33.41 inch
- Material: Fiberglass
-
Supplier: Allied Electronics, Inc.
Description: even for highly sensitive electronics. • 16 Sizes Available • IP67 (NEMA TYPE 4X) • ABS or Polycarbonate • Gray or Tinted Transparent Covers • Smooth Sidewalls • Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: Pentair, Inc.
Description: 54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2015 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 7.87 inch
- Material: Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL
- Depth: 15.79 inch
- Features: Hinged Cover, Locking
- Length / Height: 33.41 inch
- Material: Fiberglass
-
Supplier: OKW Enclosures, Inc.
Description: Tough industrial plastic enclosures As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights
- Depth: 2.17 to 4.72 inch
- Features: EMI/RFI Coating, Flame Retardant, RoHS Compliant, Screw-on Cover, Viewing Door / Window
- Height: 3.31 to 11.89 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Fibox Enclosures
Description: Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation
Find Suppliers by Category Top
Featured Products Top
-
, dust and other contaminants. ZAGO’s sustainable high-tech sealing solutions and components are impervious to moisture, dust and dirt, and are designed to protect the most fragile sensors. NEMA READY FOR NEMA BOUND ELECTRICAL ENCLOSURES ZAGO clean, high-tech sealing (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
-weather SlimKool Series models are available in NEMA 4 or NEMA 4X with a standard width of under 12 inches, a standard depth of 15.1 inches, and heights ranging from 28 to 43 inches. These narrow-width enclosure AC models offer (read more)
Browse Enclosure Air Conditioners Datasheets for Kooltronic, Inc. -
SAGINAW ELECTRICAL ENCLOSURES ARE NOW IN STOCK & READY TO SHIP WORLDWIDE • Carbon steel, stainless steel, and non-metallic electrical enclosures • NEMA ratings Types 1, 3, 3R, 4, 4X (read more)
Browse Industrial Enclosures Datasheets for Galco Industrial Electronics -
air throughout the enclosure to prevent high temperature malfunctions. They mount through a standard electrical knockout while maintaining the NEMA 12, 4 or 4X rating of the enclosure. Cabinet Cooler Systems include an automatic drain filter separator to ensure no moisture passes to the inside of the (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
indoors and outdoors. EXAIR ATEX Cabinet Coolers produce and circulate cold air inside enclosures to prevent overheating, high temperature faults and costly shutdowns. They easily mount via a standard electrical (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Hammond Manufacturing's new HYW series wallmount enclosures are available in a size range of 16x16 up to 48x36 and are constructed of 304 grade stainless steel. These enclosures include a sloped top, stainless door latches, and a blue silicone gasket, making them ideal for housing electrical and (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
your electrical enclosures cool, clean, and protected is an imperative maintenance task to ensure your enclosures maintain their operational effectiveness and to (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Switches Unlimited has announced its distribution of the Adalet CN Series of Increased Safety Control Enclosures. The Adalet CN Series is intended to house electrical equipment that will not generate an arc or (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
The Guardian Series electrical enclosure air conditioners are designed specifically for NEMA 4 cabinet applications that require washdown or protection from severe weather conditions. All Guardian AC models (read more)
Browse Air Conditioners Datasheets for Kooltronic, Inc. -
NEMA 4 is recognized as the standard for keeping moisture from entering an enclosure – it does NOT prevent condensation-induced risks. Condensation is caused by warm moist air coming into contact with a surface that is colder than the air’s dew point. Most designers know to (read more)
Browse Humidity Controllers Datasheets for STEGO
Conduct Research Top
-
Everything You Need to Know About NEMA Ratings When Cooling an Enclosure
The National Electrical Manufacturers Association (NEMA) has set standards, or ratings, for the various types of electrical enclosures commonly used in industrial and other applications. It is important to have a good understanding of these NEMA enclosure ratings, especially when choosing
-
Protect Your Electronics - and Your Product's Reputation - with Custom Enclosure Gaskets
To protect your sensitive electrical and electronic equipment, a high-performing gasket - designed to NEMA /IP standards and customized for your enclosure - is critical. With UL50/508 design and materials selected for your specific environmental conditions, you ensure a reliable, long-lasting
-
Vortec Chills Out Control Panels in Food Manufacturing Plants
Food manufacturing equipment must withstand frequent. washdowns in order to maintain quality standards. Electrical. panels on this equipment therefore must maintain NEMA. 4X ratings. High temperature areas in manufacturing. plants, which become even hotter during the summer, make. maintaining
-
CABINET COOLERS END COSTLY SHUTDOWNS
combined with heat put out by their laser cutting machine took the temperature of the non-air-conditioned shop up over 100°F. Soon, the heat took its toll on the electrical enclosures of the laser cutting machine. The computer produced a lot of error messages and stopped the operation. Lasercraft
-
Relays: Principle of Operation for Engineers
to withstand 10 000 amps safely. Other aspects of the design must comply with a raft of regulatory requirements including parts of ANSI, NEMA and CSA standards. Contact clearance must be maintained at 3/8 (9.5mm) to UL508, while all plastic components must comply with electrical breakdown characteristics
More Information Top
-
Evolution of a “hybrid” system that integrates the best concepts from the NEC, CEC and IEC
For Zone 2 locations, a hybrid unit was developed that contained IEC Zone 1 breakers housed in a standard industrial NEMA type electrical enclosure .
-
DUIT: Distributed Utility Integration Test
Inverter enclosures are rated based on a US standard known as the National Electrical Manufacturers Association ( NEMA ) enclosure standard and on an international set of standards by the International Electrotechnical Commission (IEC).
-
http://dspace.mit.edu/bitstream/handle/1721.1/92670/898189827-MIT.pdf?sequence=2
Given this environmental consideration, a minimum electrical enclosure waterproofing standard of NEMA 4 was selected as the minimum level of protection.
-
Houdini{trademark}: Reconfigurable in-tank mobile robot. Final report, June 1995--January 1997
The electrical enclosure meets NEMA 4 standards for sealing, and is manufactured by Rittal.
-
The best concepts from the NEC, CEC, and IEC
Standard National Electrical Manu- facturers Association ( NEMA ) enclosures with industrial terminal blocks (as well as twist on wire nuts) are permit- ted in Zone 2 locations.