Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: PCI EXPRESS SERIAL INTERFACE
-
Supplier: Magma
Description: latency requirements of your system network architecture. The maximum bandwidth achievable in such a configuration is 8 GB/sec for simultaneous transmit and receive with PCI Express Gen2 technology. Solutions with PCI Express SmartLink The combination of PCI
- Number of ports: 1
- Standard Type: Networking Module
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard Card
-
Supplier: Global American, Inc.
Description: PCI Express 16x SDVO LVDS Interface Module
- Form Factor: ExpressCard
- Bus Interface: x16
-
-
Supplier: Accuris
Description: Information Technology \x96 PCI Express Queuing Interface (PQI)
-
Supplier: Utmel Electronic Limited
Description: PCI Interface IC PCI EXPRESS SWITCH
- TJ: -40 to 85 C
- Pin Count: 196 #
- Supply Voltage: -3.3 V, 3 V
- Features: Other, RoHS Compliant
-
Supplier: Global American, Inc.
Description: 3907643 - PCI Express 16x SDVO DVI Interface Module
- Form Factor: ExpressCard
- Bus Interface: x16
-
Supplier: Softing Inc. Industrial Automation
Description: Single and dual channel interface boards in PCI Express format for use in CAN and CANopen networks.
- Technology: PCI
-
Supplier: Softing Inc. Industrial Automation
Description: Single and dual channel interface boards in PCI Express format for integrating PCs into PROFIBUS architectures as machine controllers, supervisory control applications, field devices or operator panels.
- Technology: PCI
-
Supplier: Accuris
Description: Information Technology \x96 PCI Express Queuing Interface - 2 (PQI-2)
-
Supplier: Newark, An Avnet Company
Description: PCI EXPRESS-PCI BRIDGE, -40 TO 85DEG C
-
Supplier: Texas Instruments
Description: PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR 0 to 70
- Features: Other
- Technology: PCI Express
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1236298-PCI2250PGF Packaging: Tray Package: 176-LQFP Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2250 Categories: Integrated Circuits (ICs)
- Features: Other
- Device Type: PCI / PCI Express Bridge, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 791560-PCI2050ZHK Packaging: Tray Package: 209-LFBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2050ZHK Categories: Integrated Circuits (ICs)
- Features: Other
- Device Type: PCI / PCI Express Bridge, Sensor Interface
-
Supplier: Measurement Computing
Description: 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices
- Number of ports: 24
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: ExpressCard
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 791558-PCI2050IPDV Packaging: Tray Package: 208-LQFP Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2050IPDV Categories: Integrated Circuits (ICs)
- Features: Other
- Device Type: PCI / PCI Express Bridge, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 791559-PCI2050IZHK Packaging: Tray Package: 209-LFBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2050IZHK Categories: Integrated Circuits (ICs)
- Features: Other
- Device Type: PCI / PCI Express Bridge, Sensor Interface
-
Supplier: Connect Tech Inc.
Description: No Description Provided
- Number of ports: 1
- Adapter / Interface: Adapter Module / Bus Interface
- Features: Other
- Technology: PCI Express 2.0
-
Supplier: SIE Computing Solutions, Inc.
Description: Facilitates migration to a PCI Express (PCIe) system while maintaining existing software and PCI card investments Provides nine high-speed PCI and one PCI Express expansion slots from a single PCIe slot Available in 4U rack-mount and bench-top expansion
- Number of ports: 10
- PCI Data Bus: 32-bit, 64-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Moxa Inc.
Description: RS-232 serial ports supports a super fast 921.6 Kbps baudrate. The CP-102E provides full modem control signals to ensure compatibility with a wide range of serial peripherals, and the PCI Express "x1" classification allows the board to be installed in any PCI Express
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: Texas Instruments
Description: x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR 0 to 70
- Features: Other
- Technology: PCI Express
-
Supplier: Texas Instruments
Description: x1 PCI Express to PCI Bus Translation Bridge 144-NFBGA 0 to 70
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: PCI Express
-
Supplier: Sealevel Systems, Inc.
Description: The 8003e PCI Express digital I/O interface provides 16 Reed relay outputs. The outputs provide high quality, long-life, dry contact switch closures suitable for low-current applications up to 10VA. Reed relays are normally open and close when energized. The board is PCI
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Relay Output
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Texas Instruments
Description: x1 PCI Express PHY 100-BGA MICROSTAR 0 to 70
- TJ: 0 to 70 C
- Features: Other
- Technology: PCI Express
-
Supplier: Data Device Corporation (DDC)
Description: Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout by using a commonly available, high performance, serial back end
- Number of ports: 8
- Form Factor: ExpressCard
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices
- Number of ports: 96
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: ExpressCard
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: The 7161e provides sixteen RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is PCI Express X1 compliant and utilizes 16C854 UARTs to provide 128-byte
- Data Rate: 460.8 kbps
- Number of Ports: 16
- Operating Temperature: 0 to 70 C
- Connector: DB25, DB9
-
Supplier: TapeOnline.com
Description: CalDigit - FASTA-6GU3 PCI Express Card - 791902CalDigit offers the first PCI Express card of it's kind by combining 2 eSATA ports and 2 USB 3.0 ports in one card. The SATA ports allow for speeds of up to 6Gbps, and are backwards compatible with legacy SATA
-
Supplier: Sealevel Systems, Inc.
Description: 7406e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board includes a 36 inch cable that terminates to four DB25M connectors.
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25, DB9
-
Supplier: Newark, An Avnet Company
Description: PCI EXPRESS SWITCH, 3.6V, TQFN-42; PCI Bus Type:PCI Express Switch; PCI Express Base Spec:PCIe 1.0, PCIe 2.0; Digital IC Case:TQFN; No. of Pins:42Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Max:85°CRoHS Compliant:
-
Supplier: Sealevel Systems, Inc.
Description: installation and operation easy using Microsoft Windows operating systems. The 7202ec is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket.
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Newark, An Avnet Company
Description: PCI EXPRESS SWITCH, -40 TO 85DEG C
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI-Express Host Interfaces x 2 10 Gigabit Ethernet SPF+ Fiber LAN x 2
- Standard Type: Networking Module
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: using a standard off-the-shelf PCI Express form factor, the SharpCaster PCIE-8205 accelerator is easily deployable in off the shelf platforms, which can advance broadcast application development. Through its use of the Magnum D7 Pro broadcast SoC technology, the SharpCaster PCIE-8205
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: Up to 4 Dual Redundant MIL-STD-1553 Channels, 8 Digital and 8 Avionics-Level Discrete I/O. DDC's MIL-STD-1553 PCI-Express Card is designed to interface with PCIe slots in standard desktop computers. The combination of 1553 with digital and avionics Discrete I/Os offers
- Number of ports: 4
- Form Factor: ExpressCard
- Technology: PCI Express 1.1, PCI Express 2.0
- RoHS Compliant: RoHS Compliant
-
Supplier: TOP-electronics USA
Description: W&T 13631, PCI Express, 2x RS232/422/485 Two additional serial ports on the PC The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation. Interfaces: 2x RS232/RS422/RS485 interfaces 1x 32-bit
- Technology: PCI, PCI-X
Find Suppliers by Category Top
Featured Products Top
-
and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express® (PCIe) is one of the interfaces commonly used to connect these components. Automotive application, such as AD/ADAS, require (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
The automotive industry is undergoing a seismic shift, and it's not just about electric drivetrains or autonomous features. The real revolution is happening under the hood—literally—with the adoption of zonal architectures and 48V systems. This is a necessary evolution—today’s EVs, hybrids, and advanced internal combustion vehicles draw more electrical power than...
(read more)
Browse IC Interfaces Datasheets for Allegro MicroSystems Inc. -
Wafer Bumping & WLP
Micross Advanced Interconnect Technology (Micross AIT) is home to one of the premier wafer bumping and wafer level packaging facilities in the U.S., with 20+ years of experience in developing and providing leading edge interconnect and integration technologies to customers around the world. We have the unique ability to support early stage developmen...
(read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
Micross has been supplying hi-reliability components for over 40 years. As a QML supplier fully certified to AS9100 and ISO9001, Micross meets and exceeds the demands of the aerospace, defense, space, industrial-embedded and medical diagnostic markets.
Micross is certified to MIL-PRF-38535 Class Q & V and MIL-PRF-38534 Class H. Micross has over 1100 part numbers listed with DS...
(read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
The Qorvo® QPF4507 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest l...
(read more)
Browse IC Interfaces Datasheets for Qorvo -
The QPB9351 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled...
(read more)
Browse IC Interfaces Datasheets for Qorvo -
Harnessing Technology for a Sustainable Future
Sensor integrated circuits (ICs) are revolutionizing the world of clean energy. These powerful devices play a crucial role in every stage of the clean energy cycle, from creation to consumption. Explore the fascinating ways sensor ICs are shaping our clean energy landscape and paving the way for a more sustainable future.
Learn...
(read more)
Browse IC Interfaces Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
EPIC Express: A Bridge to the Future for High-Performance I/O
connectors for the PCI Express interface. EPIC Express also incorporates the popular PC/104 I/O connectors. This gives designers access to one of the broadest ranges of "plug-on" or stackable industrial I/O available in the marketplace today.
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
interface, requirements can be met with far fewer physical connections than parallel PCI/X saving on circuit board complexity and space. PCI Express has been widely adopted across all major markets where PCI/X has been traditionally used. Personal computer manufacturers, server, industrial PC, embedded
-
PCI Express Electrical Interconnect Design: Practical Solutions for Board-level Integration and Validation
PCI Express Electrical Interconnect Design: Practical Solutions for Board-level Integration and Validation. Including design flowcharts, example schematics, and testing checklists, this how-to guide demonstrates how to translate PCI Express electrical specifications into a reliable and robust
-
What is a PCIe Expansion Slot?
PCI Express (PCIe) is a standard interface that connects peripheral components or add-on cards to the motherboard. PCIe can also be described as a standard for connecting devices to computers.
-
Smart Computing Article - Basic Troubleshooting- Graphics Cards
), AGP (Accelerated Graphics Port), or PCI Express slot on your computer s motherboard. On the other hand, notebooks and small form factor systems commonly use integrated graphics adapters. If you suspect that your graphics adapter is causing problems with your system, then a useful first step
-
"Optimizing Embedded Software for Power Efficiency," Part Four
to memory access to a discussion of peripheral and algorithmic optimization. For peripherals - for which the main communication forms "for embedded processors include DMA, SRIO, Ethernet, PCI Express, and RF antenna interfaces" - the considerations are "burst size, speed grade, transfer width and general
More Information Top
-
http://www.intel.com/content/dam/doc/datasheet/7500-chipset-datasheet.pdf
161 10.6 PCI Express Interface Power Management Support ..............................................
-
http://www-cs.intel.com/content/dam/doc/datasheet/631xesb-632xesb-io-controller-hub-datasheet.pdf
An additional PCI Express interface is provided for connection to the Memory Controller Hub (MCH).
-
http://www-cs.intel.com/content/dam/doc/datasheet/6702pxh-64-bit-pci-hub-datasheet.pdf
… and 4:7 (with 4 being lane 3) — Support for x8, x4 lane reversal — Support for x4 lane reversal only on the lower 4 lanes — Maximum realized bandwidth (in x8 mode) on PCI Express interface is 2 GB/s in …
-
http://www-cs.intel.com/content/dam/doc/datasheet/7300-chipset-memory-controller-hub-datasheet.pdf
PCI Express Interfaces ............................................................................
-
http://www-cs.intel.com/content/dam/doc/datasheet/e7520-memory-controller-hub-datasheet.pdf
PCI Express Interface Port A Signals ................................................................................28 2.6 .
-
http://www-cs.intel.com/content/dam/doc/datasheet/e7320-memory-controller-hub-datasheet.pdf
PCI Express Interface Port A Signals ................................................................................26 2.6 .
-
http://www.intel.com/Assets/PDF/datasheet/313053.pdf
PCI Express x16 PCI Express x16 PCI Express Interface Yes (1) x16, (6) x1 No (6) x1 Yes (1) x16, (6) x1 Yes (1) x16, (6) x1 Advanced Media Capabilities No .
-
http://www.intel.com/content/dam/doc/datasheet/5000p-5000v-5000z-chipset-memory-controller-hub-datasheet.pdf
The Memory Controller Hub component that contains the processor interface, DRAM controller, PCI Express interface , and AGP interface.
-
http://www.intel.com/Assets/PDF/datasheet/317607.pdf
For G35, it will be multiplexed on a portion of the x16 graphics PCI Express interface .
-
http://www-cs.intel.com/content/dam/doc/datasheet/mobile-915-910-express-chipset-datasheet.pdf
PCI Express Interface (Intel® 915GM/915GME/915PM Only) ...........................256 10.3.1 .
Indicates content that may require registration and/or purchase.