-
Supplier: Laird Plastics, Inc.
Description: stability, even at high continuous operating temperatures of up to 250°C. Applications where thermal, chemical and combustion properties are critical to performance. PEEK plastic is often used in hot water or steam environments because it maintains physical properties such as
- Industry: Medical / Food (FDA, USDA), Military / Government (MIL-SPEC), Other
- Material Type / Grade: Flame Retardant (e.g. UL 94 Rated)
- Overall Length: 60 inch
- Overall Width / O.D.: 0.5000 inch
-
Supplier: Total Plastics, Inc.
Description: PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding
- Chemical / Polymer System Type: PEEK
- Form / Shape: Plate, Rod / Round Stock
- Overall Length: 12 to 48 inch
- Overall Thickness: 0.3750 to 2 inch
-
Supplier: Total Plastics, Inc.
Description: Ketron® PEEK grades offer chemical and hydrolysis resistance similar to PPS , but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon-reinforced PEEK provides excellent wear capabilities. Our latest grade, PEEK
- Chemical / Polymer System Type: PEEK
-
-
Supplier: Greene, Tweed & Co.
Description: stability. PEEK plastic is tough, strong, and rigid, with superior creep resistance, and is excellent for applications where thermal, chemical, and combustion properties are critical to performance. PEEK polymer retains stiffness and strength for use in harsh
- Chemical / Polymer System Type: PEEK
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Material Type / Grade: Thermoplastic
- Use Temperature: -65 to 500 F
-
Supplier: U.S. Plastic Corporation
Description: Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or
- Chemical / Polymer System Type: PEEK
- Thermoplastic: Yes
-
Supplier: Interstate Plastics, Inc.
Description: PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has
- Chemical / Polymer System Type: PEEK
- Elongation: 40 %
- Industry: Aerospace, Medical / Food (FDA, USDA), General Industrial, Other
- Overall Thickness: 0.2500 to 2 inch
-
Supplier: BNB INT. Co., Ltd.
Description: PEEK is a plastic with the highest thermal and chemical resistance among moldable crystalline resins. It has good machinability, mechanical strength, and wear resistance, and can work at a high temperature (250 °C ). It also has high resistance to radiation,
- Bearing Type: Radial Ball Bearing, Single Row
-
Supplier: Interstate Plastics, Inc.
Description: PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has
- Chemical / Polymer System Type: PEEK
- Elongation: 40 %
- Form / Shape: Rod / Round Stock
- Industry: Aerospace, Electronics, Electric Power, Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: MCA - Advanced Materials Division
Description: pressed into layer (laminates), Ketron® LSG CC PEEK exhibits superior mechanical strength and stiffness at elevated temperatures, outstanding friction and wear resistance, and excellent performance in chemical and irradiated environments.
- Chemical / Polymer System Type: PEEK
- Industry: Other
- Tensile Modulus: 1400 ksi
- Tensile Strength (Break): 16000 psi
-
Supplier: IDEX Health & Science
Description: Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution
- Materials: Polyketones (PEEK, PEK, PEKK)
- Maximum Inside Diameter / Size: 0.0098 inch
- Outside Diameter / Size: 0.0625 inch
- Pressure Rating: 7000 psi
-
Supplier: IDEX Health & Science
Description: Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution
- Materials: Polyketones (PEEK, PEK, PEKK)
- Maximum Inside Diameter / Size: 0.0039 inch
- Outside Diameter / Size: 0.0625 inch
- Pressure Rating: 7000 psi
-
Supplier: IDEX Health & Science
Description: Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution
- Materials: Polyketones (PEEK, PEK, PEKK)
- Maximum Inside Diameter / Size: 0.0197 inch
- Outside Diameter / Size: 0.0625 inch
- Pressure Rating: 6000 psi
-
Supplier: IDEX Health & Science
Description: Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution
- Materials: Polyketones (PEEK, PEK, PEKK)
- Maximum Inside Diameter / Size: 0.0295 inch
- Outside Diameter / Size: 0.0625 inch
- Pressure Rating: 4000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® 1000 Injection Molded (IM) Polyetheretherketone PEEK shapes offer excellent chemical, corrosion, and wear resistance across a wide range of operating temperatures. Ideal for applications within the oil and gas industry, Ketron® 1000 IM PEEK components are often
- Chemical / Polymer System Type: PEEK
- Industry: Other
- Tensile Modulus: 600 ksi
- Tensile Strength (Break): 16000 psi
-
Supplier: Redwood Plastics
Description: Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480°F. Redco™ PEEK has excellent retention of
- Chemical / Polymer System Type: PEEK
- Elongation: 2.2 to 40 %
- Filler Material: Unfilled
- Form / Shape: Extruded Profile
-
Supplier: Ensinger North America
Description: dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use. Main Features: Made exclusively from Victrex® resin
- Chemical / Polymer System Type: PEEK
- Elongation: 3.43 to 4.13 %
- Industry: Medical / Food (FDA), Industrial
- Material Type / Grade: Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® GF30 Polyetheretherketone PEEK is a 30% glass fiber reinforced grade with excellent dimensional stability and outstanding chemical, corrosion, and creep resistance. With the addition of glass fibers, Ketron® GF30 PEEK has a significantly low expansion rate and
- Chemical / Polymer System Type: PEEK
- Form / Shape: Rod / Round Stock
- Industry: Other
- Overall Width / O.D.: 0.3750 to 4 inch
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CM CA30 Polyetheretherketone PEEK is a compression molded, 30% carbon fiber-reinforced grade that exhibits outstanding impact, corrosion, chemical, and wear resistance. With a significantly reduced thermal expansion, optimum load carrying capabilities, and high thermal
- Chemical / Polymer System Type: PEEK
- Industry: Other
- Tensile Modulus: 1000 ksi
- Tensile Strength (Break): 14000 psi
-
Supplier: Ensinger North America
Description: dimensional stability combined with high creep stability, supports the suitability of PEEK for the most sophisticated machined parts. Main Features: Made exclusively from Victrex® resin Excellent chemical resistance High thermal resistance Good heat
- Chemical / Polymer System Type: PEEK
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 320 F
- Dielectric Constant: 2.8
-
Supplier: Ensinger North America
Description: TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Main Features: Very good stress cracking resistance Resistance against high energy radiation Very good sterilisable
- Chemical / Polymer System Type: PEEK
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 320 F
- Dielectric Constant: 2.8
-
Supplier: Victrex USA, Inc.
Description: properties, combined with excellent chemical resistance and electrical performance, for use in aircraft components including wing, engine and fuel systems. VICTREX PEEK polymers can be used as a matrix for thermoplastic composite prepregs reinforced with carbon, glass or aramid
- Chemical / Polymer System Type: PEEK
- Elongation: 15 to 45 %
- Filler Material: Carbon / Graphite, Fiber Glass
- Industry: Aerospace, Automotive, Electronics, General Industrial
-
Supplier: BNB INT. Co., Ltd.
Description: PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics industry with its increasingly more rigorous thermal and chemical
- Applications: Electronics / Electrical
- Chemical / Polymer System Type: Specialty / Other
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic
- Material Type / Grade: Plastic
-
Supplier: BNB INT. Co., Ltd.
Description: PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and CA30, CA40, and other grades are given depending on content. PEEK
- Chemical / Polymer System Type: Specialty / Other
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic
- Material Type / Grade: Plastic
-
Supplier: BNB INT. Co., Ltd.
Description: PEEK GF is graded PEEK containing glass fiber. It has higher stiffness, creep resistance, and far better dimensional stability than PEEK. G (G) stands for glass, and CF30, CF40, and other grades are given depending on content. PEEK GF Ball It is a PEEK
- Chemical / Polymer System Type: Specialty / Other
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic
- Material Type / Grade: Plastic
-
Supplier: Ensinger North America
Description: wear applications. This PEEK modified formulation raises the continuous use temperature by approximately 4°C and increases the limiting PV dramatically, while maintaining excellent chemical resistance. When used as a non-metallic bearing, PEEK PVX offers a superb range of
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), PEEK
- Coeff. of Thermal Expansion (CTE): 31.1 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 530 F
- Elongation: 2.5 %
-
Supplier: Victrex USA, Inc.
Description: technology. Features Lighter than metals (steel, aluminium, and titanium) High resistance to stress corrosion cracking High resistance to oilfield chemicals Abrasion resistance higher than most polymers Cost-effective compared to expensive
- Application: Chemical, Hot Water, Other
- English Size: 1/8", 1/4", 3/8", 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8"
- Features: Flexible
- Material: Other
-
Supplier: Nytef Group
Description: emission. Additionally, this material exhibits excellent electrical properties, which remain stable over a wide range of both temperatures and frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common
- Chemical / Polymer System Type: PEEK
- Elongation: 60 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: NBK America LLC
Description: PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and
- Material: Plastic, Other Plastic
- Type: Hex
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Chemical / Polymer System Type: Specialty / Other
- Industry: General Industrial
- Overall Thickness: 0.2500 to 2.5 inch
- Thermoset / Crosslinked: Yes
-
Supplier: Victrex USA, Inc.
Description: and stiffness in a static or dynamic system. Excellent wear resistance, low coefficient of friction, low coefficient of thermal expansion. Chemically resistant to aggressive environments.
- Chemical / Polymer System Type: PEEK
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 631 F
- Elongation: 1.9 %
-
Supplier: NBK America LLC
Description: PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated
- Length: 0.2362 inch
- Material: Plastic
- Metric: M5
-
Supplier: NBK America LLC
Description: PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and
- Fits BSP Size: Other
- Material: Polyetheretherketone (PEEK), Other
- Tapered: Yes
- Threaded: Yes
-
Supplier: Kingsbury, Inc.
Description: specifically to replace the now obsolete asbestos-based bearings found in boiler re-circulation and submersible pumps. Kingsbury's advanced bearing pad material is environmentally friendly and can operate directly in water, process fluid or oil. The new material provides excellent resistance
- Design Units: Inch, Metric
- Thrust Bearing Type: Thrust Washer
-
Supplier: NBK America LLC
Description: Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 0.4724 inch
- Material: Plastic
- Metric: M6
-
Supplier: RS Components, Ltd.
Description: processing machinery, precision engineering, chemical engineering, aircraft and aerospace industries High thermal mechanical strength. Excellent creep resistance. good chemical resistance. Hydrolysis resistant. Excellent rigidity. High dimensional stability. Excellent
- Chemical / Polymer System Type: PEEK
- Elongation: 1.5 %
- Overall Width / O.D.: 1.18 inch
- Tensile Strength (Break): 31183 psi
Find Suppliers by Category Top
Featured Products Top
-
) Ketron® PEEK Ketron® PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon-reinforced PEEK provides (read more)
Browse Resins and Compounds Datasheets for MCA - Advanced Materials Division -
NBK’s Chemical Resistance Screws are a step above the rest. We have Hastelloy equivalents, Teflon, Titanium and Inconel 600 equivalent screws in addition to many more. Some of the recommended applications for these products include, but are not limited to, FPD production equipment (read more)
Browse Screws Datasheets for NBK America LLC -
The Lee Company now offers a complete line of flange mount, Hi-Bar® Safety Screens made entirely from PEEK (PolyEtherEtherKetone ). PEEK is a high performance engineering thermoplastic with excellent chemical resistance, superior strength and dimensional stability at elevated (read more)
Browse Screens Datasheets for Lee Co. (The) -
PEEK is a high-performance engineering plastic with outstanding chemical resistance, excellent mechanical strength and dimensional stabilization. Properties and Performance of PEEK Unique physical, thermal (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-magnetic, Low Profile, Corrosion Resistance, Light Weight, Electric Isolation. Application: FPD production equipment / Semiconductor devices / Printed circuit board etching devices / Metallic surface treatment equipment and facilities / Chemical plants / Transformers / Electrical and electronic equipment / Hot water pumps / Chemical pumps NBK has more variation of Plastic screws so please check our website! (read more)
Browse Screws Datasheets for NBK America LLC -
majority of materials commonly offer high strength, shrink-resistance and easy flexibility. Depending on the resin, thermoplastics can serve low-stress applications such as plastic bags or high-stress mechanical parts. Examples of thermoplastic polymers include polyethylene, PVC, and nylon (read more)
Browse Datasheets for Osborne Industries, Inc. -
C). PEEK provides resistance to both radiation and chemicals, while operating effectively in temperatures of up to 480° F (249° C) and in steam or hot water without compromising its physical integrity. Both PPS and PEEK: Are often required for use with (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
replacement. Medical device assembly and bonding UV-curing glue for plastic is a popular adhesive in the medical device industry due to its biocompatibility and resistance to harsh chemicals. Automotive and aerospace (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
engineering, widely used in various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below, 1. Excellent chemical resistance, like outstanding corrosion protection 2. Wide range of (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Thermobarb® plastic fittings feature: High impact strength Excellent chemical resistance REACH and RoHS compliant Free of phthalates Made in USA NewAge® Industries stocks Thermobarbs in styles such as tees, wyes, elbows, straight connectors, adapters, and reducers. Sizes range from 1/8" through 1" tubing I.D. Learn more and see the Thermobarb installation video. (read more)
Browse Tube Fittings Datasheets for NewAge Industries
More Information Top
-
Emerson Introduces Chemically Durable pH Sensors
Significantly, the helical reference pathway is manufactured entirely from PEEK plastic , which provides superior chemical resistance to solvent attack, and the design protects the reference element by requiring contaminants to traverse the long, torturous helical pathway before coming into contact with the …
-
Development of new centrifuges for fast solvent extraction of transactinide elements
The final choice was polyetheretherketone ( PEEK ), a plastic which shows an excellent chemical resistance against organic solvents and all common acids except concentrated sulfuric acid.
-
Fiber laser microjoining for novel dissimilar material combinations
Both, Imidex (Polyimide, Westlake Plastics Company) and Polyetheretherketone ( PEEK ), show good resistance to chemical environment and thermal degradation and are frequently used in the electronics industry.
-
Thermoanalytical studies on specialty polymers in Japan
Poly(ether ether ketone) ( PEEK ) is one of superior crystalline engineering plastics with significant chemical resistance and excellent mechanical properties at high tempera- ture.
-
A highly uniform lamination micromixer with wedge shaped inlet channels for time resolved infrared spectroscopy
To provide excellent chemical resistance combined with mechanical strength polyetheretherketon ( PEEK ), a partly crystalline plastic was chosen as material for the holder.
-
:: New Materials Zone ::
Home Engineering Plastics New Ketron PEEK for medical devices is highly resistant to radiation sterilization and chemical cleaning .
-
Construction materials based on reinforced thermoplastics
Among the developed carbon-filled TCM it is necessary to pay special attention to carbon fiber reinforced plastics based on PEEK characterized by high strength, hardness, chemical stability, fire resistance , and low creep.
-
Ionic behavior of dc conduction in polyetheretherketone
PEEK is a new engineering plastic material and has good thermal, chemical , and radiation resistance .
-
Reduced platelets and bacteria adhesion on poly(ether ether ketone) by photoinduced and self‐initiated graft polymerization of 2‐methacryloyloxyethyl phosphory...
Abstract Aromatic poly(ether ether ketone) ( PEEK ) is a super engineering plastic , which has good mechanical properties and is resistant to physical and chemical stimuli.
-
Reduced platelets and bacteria adhesion on poly(ether ether ketone) by photoinduced and self-initiated graft polymerization of 2-methacryloyloxyethyl phosphory...
Aromatic poly(ether ether ketone) ( PEEK ) is a super engineering plastic , which has good mechanical properties and is resistant to physical and chemical stimuli.