Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Flexicon Corporation
Description: Handle friable materials gently, efficiently, dust-free FLEXI-DISC® Tubular Cable Conveyors (also known as Disc Conveyors and Drag Conveyors) gently slide bulk materials through smooth stainless steel tubing using low-friction polymer discs attached to stainless steel
- Conveyor Type: Drag Conveyor
-
Supplier: Coperion K-Tron
Description: Series 2400 Powder and Pellet Receivers provide high capacity sequencing systems for powder, pellet, regrind and granular materials. Applications include railcar unloading, silo to daybin transfer, in-plant transfer and feeder refill. Various Series 2400 Powder and Pellet
- Mass Flow of Material: 0.1301 t/hr
- Media: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Coperion K-Tron
Description: The Series3 2424 vacuum receiver provides a high capacity sequencing system designed to handle powder, pellet, regrind and granular materials. Recommended uses are for railcar unloading, silo-to-daybin transfer or in-plant transfer applications up to 6,800 kg/hr [15,000 lbs/hr]. The
- Application / Operation: Conveyor Feeding
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
-
-
Supplier: Coperion K-Tron
Description: The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying
- Application / Operation: Conveyor Feeding
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
-
Supplier: Coperion K-Tron
Description: The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying
- Application / Operation: Conveyor Feeding
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
-
Supplier: Vecoplan, LLC
Description: to 80 m3 are possible using screw diameters of between 315 and 630 mm. Areas of application: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Vecoplan, LLC
Description: to 80 m3 are possible using screw diameters of between 500 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Vecoplan, LLC
Description: to 80 m3 are possible using screw diameters of between 400 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Vecoplan, LLC
Description: to 80 m3 are possible using screw diameters of 630 mm. Areas of application: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Sterling Systems & Controls
Description: Micro, minor and bulk material weighing systems Pneumatic Conveying (Pressure, Vacuum & Dilute) Mechanical Conveying Systems (Augers, Drag Conveyors, Bucket Elevators…) Particle Reduction Systems (Fine Grinders, Classifier Mills…)
- Capabilities: Equipment Design, Industrial Communication Design, Human Machine Interface Programming, On-site Support / Training, Panel Fabrication and Installations, PLC Programming, Process Development, SCADA Design, Software and Hardware Design, System Integration
- Industry: Agricultural / Forestry, Chemicals / Materials, Food and Beverage, General Industrial, Packaging, Pharmaceutical, Other
- Location: North America, United States Only, Midwest US Only
- Services: Design, Other
-
Supplier: EXAIR
Description: Low cost conveyor uses ordinary pipe! EXAIR’s Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Threaded Line Vac attaches easily to plumbing pipe couplers, making it easy to build
- Media: Bulk Material Conveyor
- Type: Pneumatic / Vacuum Conveyor
-
Supplier: Haver & Boecker USA, Inc.
Description: supply chain for handling bulk products. Our bulk container packing/filling uses several technologies depending on the products being filled; screw conveyor dosing for powdery type products, electro-magnetic feeder for coarse product, cone dosing system for micro pellets,
- Goods: Powder / Granular, Bulk / OEM Packaging
- Industry: Industrial / General Use, Agriculture, Mining / Aggregate, Other
- Machine Type: Filling / Packer Machines
- Packaging: Bag / Pouch
-
Supplier: Siemens Process Instrumentation
Description: Description Milltronics MLC is a low-capacity scale for light belt loading. The MLC is suitable for monitoring such products as fertilizer, tobacco, animal feed pellets, or sugar. The MLC's patented use of parallelogram style load cells results in fast reaction to vertical
- Interface: Other Interface
- Ratings / Certifications: Other
- Weigh Module Type: Compression
- Weighing Application: Conveyors / In-motion Weighing
-
Supplier: FineTek
Description: shavings, dried food, fertilizer, powder, pigments, plastic granules. As installation places conveyor belts, screw conveyors, silos, funnels are particularly suitable. The In-Line moisture measurement is also possible in batch processes. At the measuring the relative permittivity and
- Compensation: Temperature Compensated
- Form Factor: Instrument
- Variables Measured: Moisture Content
-
Supplier: Project Services Group, Inc.
Description: 12 Projects $400,000 -$2.5 Million Potato Chip Fryer Systems 20 Systems $150,000 -$450,000 Multi Grain Chip Lines 2 Systems $700,000 -$900,000 Potato Chip Batch & Continuous Systems 5 Systems $700,000 -$900,000 Modular Snack Food Pellet & Extruders 4
- Additional Capabilities: Powder / Bulk Handling, Cleanroom Application, Custom Equipment Design
- Capabilities: Conveyors, Lifts, Pallet Transfer Systems, Pallet Dispensers / Stackers
- Industries Served: Food / Beverage, General Industry / Manufacturing, Other
- Location: North America, United States Only, Southern US Only
-
Supplier: Komline
Description: from the hopper and resists segregation of the product. Special fabrication and design can assure minimum breakage of crystals and pellets where this is specified. In sealed systems, the feeder will create its own seal under appropriate conditions. Live-Bottom Bin With an
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Common Features: Integral Hopper / Bin
- Feeder Type: Feed Screws / Augers
- Flow Control: Volumetric
-
Supplier: BinMaster, Inc.
Description: full or empty? Reduce overfills and stop wasting valuable grains and fertilizer. Know when chutes or conveyors are clogged before making a mess. How it works: A diaphragm (or pressure) switch works by activating a sensitive micro-switch when material reaches the
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: BinMaster, Inc.
Description: The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load
- Device Classification: Instrument / Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance
- Mounting: Side Mount
-
Supplier: Sterling Systems & Controls
Description: Pneumatic Conveying (Pressure, Vacuum & Dilute) Mechanical Conveying Systems (Augers, Drag Conveyors, Bucket Elevators…) Particle Reduction Systems (Fine Grinders, Classifier Mills…) Agglomeration Systems (Compaction) Grinding Systems (Hammermill
- Batch Controller: Gravimetric
- Form Factor: Stand-Alone
- Media: Liquid, Solids / Powder, Other
- User Interface: Computer Programmable
-
Description: iron (HBI), by means of belt conveyors and other ore handling equipment to which a mechanical sampler may be installed or where stopped-belt sampling may safely be conducted. In this International Standard, DRI includes both reduced pellets and reduced lump ores.
-
Description: to both the loading and discharging of a lot by means of belt conveyors and other ore-handling equipment to which a mechanical sampler may be installed or where manual sampling may safely be conducted. The methods are applicable to all iron ores, whether natural or processed (e.g.
-
Supplier: CSA Group
Description: applicable to both the loading and discharging of a lot by means of belt conveyors and other ore-handling equipment to which a mechanical sampler can be installed or where manual sampling can safely be conducted. The methods are applicable to all iron ores, whether natural or processed (e.g.
-
Supplier: CSA Group
Description: iron (HBI), by means of belt conveyors and other ore handling equipment to which a mechanical sampler may be installed or where stopped-belt sampling may safely be conducted. In this International Standard, DRI includes both reduced pellets and reduced lump ores.
-
Supplier: FineTek
Description: Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders, dusts, pellets, and granules from 1 nm up to 2 cm in pneumatic or free fall conditions. The measurement principle of
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
Find Suppliers by Category Top
Featured Products Top
-
Voltbuster™ Volt™ Series hose by Tigerflex™, features an innovative design which effectively dissipates static to ground, helping prevent static build-up and reducing the potential for dangerous electrostatic discharges when transferring powders, pellets and other granular (read more)
Browse Fire Suppression Systems Datasheets for Kuriyama of America, Inc. -
growth are nitrogen, phosphorus, potassium, magnesium, calcium and sulfur. The fertilizer products that deliver these essential elements are commercially available in both dry pellet and liquid forms. While the effects of using fertilizer may be beneficial for plant life, the processes used (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Cablevey Conveyors, a division of Intraco, Inc., is the leading manufacturer of tubular drag cable conveyors and material handling systems for whole bean coffee, pistachios, almonds and peanuts, cereal, beans, seed, snacks, and powder and bulk solids. Cablevey conveyors gently move through an (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors -
attributed mainly to Millennials, the largest segment of pet owners, mimicking their own personal eating habits.?? Maintain hygienic standards with tubular conveyors Pet foods take a variety of different forms and sizes. From kibble to seeds or pellets and nutrients, Cablevey (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors -
When it comes to moving bulk materials, choosing the right conveyor system can be a critical decision for any business. Two popular options are the Chain and Cablevey Disc conveyors. While both systems have their advantages and disadvantages, the choice ultimately depends on the specific (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
What is the Railcar and Truck Loadout System from Eastern Instruments? Eastern Instruments' Railcar and Truck Loadout System is designed to integrate directly into an existing loadout process. A Centri (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
controller. APPLICATIONS Type I Horizontal Flows: Fed by Belt Conveyors, Vibratory Conveyors, etc. Plastic Pellets Cereal Wood Shavings Wood Chips or Chunks Tobacco Leaf/Stems (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
equipment. In the past, equipment like screw augers, bucket elevators, pneumatic conveyors, belt conveyors, and vacuum conveyors were used to move hemp materials; however, these systems proved inefficient and not ideal for maintaining consistency. Poor inlet designs and high (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
, powder, wood chips, pellets, sand, aggregates, or plastics Very tall, narrow silos for single-point level measurement Vessels with excessive noise, dust, or high temperatures Vessels where precise aiming is needed to avoid flow stream, internal structure, or sidewall (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
are full is tiresome. BinMaster recently unveiled a new sensor to solve these common issues. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels or when chutes or conveyors are clogged. It is a simple and convenient way to (read more)
Browse Level Switches Datasheets for BinMaster, Inc.
Conduct Research Top
-
Eco-Friendly Cat Litter Pellets Moved Gently With Flexible Screw Conveyor
Cat litter is usually made from sodium bentonite clay, a material that is relatively inexpensive and highly absorbent, but obtained by environmentally harmful strip mining.
-
Wireless Creates Safe, Reliable Control In Harsh Mining Environment
The problem was that the manufacturing process at such a plant is complex and dangerous. First, taconite ore is drilled and blasted from a large open pit and ground down to a fine powder. The powder is then milled for iron which is rolled into small pellets, kiln-hardened, and shipped to steel
More Information Top
-
ABS Resins
Pellet conveyor system .
-
Descriptions of reference LWR facilities for analysis of nuclear fuel cycles
NA Pellet Grinding Inspectionand Storage: Bridge cane Reclinear manipulator Boat transfer mechanism Boat unloaders Pellet conveyor system Pellet grinder Sludge collecto. and dryer .
-
Production of Ethylene-Based Elastomers by a Solution Process with Exxpol, Metallocene Catalyst
Pellet Rundown Conveyor System .
-
Quantitative evaluation of the RETIMAC system
Boats of under-fired (low density) pellets arc transported to the under-fired pellet boat conveyor system via Shuttle Car II to await re- sintcing when furnace space is available.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 44 - Medical > [FDBKF2005051016473243484] Afman44-144 - Nutri...
…operational beds would normally dictate using a hot/cold food cart system but the contingency plan calls for an expan- sion capacity making the heated base with pellet system desirable, retain and use the heated base with enclosed pellets system and conveyor belt.
-
Recent Dust Explosion Experiences in the U.S. Grain Industry
…or other grinding equipment Storage bins or tanks Headhouse Adjacent or attached feed mill Basement Processing equipment Dust collector Tunnel Distributor heads Passenger elevator or manlift shaft Grain drier Outside and adjacent to facility Pellet collector Conveyor system Receiving pit Other handling…
-
ABS Resins
M-61 1 Strip Takeoff Pellet Conveyor Dicer System .
-
Kinetics and chemical reactions of acetaldehyde stripping and 2‐methyl‐1,3‐dioxolane generation in poly(ethylene terephthalate)
The patent from the United States [8] describes a process that uses a crystallizing conveyor system that carries pel- lets from the die cutter to the stripper.
-
Comparison of carbon monoxide emissions and electricity consumption of modulating and non‐modulating pellet and solar heating systems
Unlike stoves, which often comprise of top fed burner requiring no separate pellet transport system, boilers are equipped with conveyor systems to feed the pellets from the store to the boiler and to transport them further to the combustion chamber.
-
Supercondensing Mode Fluid Bed Polyethylene
Compounded pellets are pneumatically conveyed by conveyor system S-203 to storage silos V-203A-G.