Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’,
- Valve Type: Control Valves, Globe Valves
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Actuation: Pneumatic
- Media Temperature: -10 to 195 F
- Number of Ports/Ways: 3
- Primary Material of Construction: Stainless Steel
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Actuation: Pneumatic
- Media Temperature: -10 to 195 F
- Number of Ports/Ways: 3
- Primary Material of Construction: Brass / Bronze
-
-
Supplier: DynaQuip Controls
Description: . Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available
- Actuation: Pilot Operated, Pneumatic
- Number of Ports/Ways: 3
- Valve Size: 0.5000 to 2 inch
- Valve Type: Diverter Valves, Solenoid Valves
-
Supplier: FIPA, Inc.
Description: Suction blow-off, ventilation of suction cups High suction power at small construction for short evacuation time and fast vacuum build-up Assembly of pneumatically controlled vacuum systems Valve operation requires no electric connection Shortest
- Operating / Bake-out Temperature: 23 to 122 F
- Port Size / OD: 0.1250 to 2 inch
- Valve Actuation: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees), Nominal 180 degrees
- Limit Switch / Remote Position Indicator: Yes
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized
- Actuation: Manual / Hand, Other
- Connection: Threaded
- Flow (Cv): 0.7000
- Media Temperature: -20 to 160 F
-
Supplier: GF Piping Systems
Description: /close functionality. The optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of
- Actuation: Pneumatic
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 150 to 232 psi
- Primary Material of Construction: CPVC, Polypropylene (PP), PVC, PVDF
-
Supplier: Bonomi North America, Inc.
Description: Pneumatic-Pneumatic 3-15 psi Positioner
- Maximum Supply Pressure: 3 to 15 psi
- Positioner Type: Pneumatic
- Split Range: Two-way Split
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’,
- Valve Type: Diverter Valves, Globe Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’,
- Valve Type: Globe Valves, Mixing Valves
-
Supplier: Clark Solutions
Description: . This assembly technique, with contact of the O.D. of the ball to the downstream TFE seat, forms a "set" or a deformation/indentat ion to the seat itself. This downstream sealing is the industry standard and perhaps the only way for general purpose ball valves to operate and
- Actuation: Pneumatic
- Connection: Threaded
- Media Temperature: Up to 344 F
- Valve Size: 0.2500 to 3 inch
-
Supplier: Hi-Tech Controls, Inc.
Description: The pneumatically operated amplifier valve is a 3-way/2-position normally closed valve, changing low pressure signals into 2 - 8 bar pressure signals. The valve construction allows permanent reduced air consumption at rest. Pilot pressure applied at Port 12
- Actuation: Mechanical Device
- Connection: Threaded
- Media Temperature: 32 to 175 F
- Pressure Rating: 116 psi
-
Supplier: FIPA, Inc.
Description: Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged NO: Safe gripping of workpiece during power failure
- Operating / Bake-out Temperature: 23 to 122 F
- Port Size / OD: 0.3750 to 1 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid, Pneumatic
-
Supplier: FIPA, Inc.
Description: Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged NO: Safe gripping of workpiece during power failure
- Operating / Bake-out Temperature: 23 to 122 F
- Port Size / OD: 0.3750 to 1 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid, Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
- Actuation: Pneumatic
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 3 inch
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
- Actuation: Pneumatic
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 3 inch
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, CPVC Ball Valve & Double Acting Pneumatic Actuator
- Actuation: Pneumatic
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 3 inch
-
Supplier: Quarter Turn Valve
Description: ? 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, ? FULL "T" PORT, 400 WOG, 100 WSP ? WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA100)
- Actuation: Pneumatic
- Number of Ports/Ways: 3
- Primary Material of Construction: Stainless Steel
- Valve Size: 2 inch
-
Supplier: Quarter Turn Valve
Description: ? 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, ? FULL "T" PORT, 400 WOG, 100 WSP ? WITH SPRING RETURN PNEUMATIC ACTUATOR (SR125)
- Actuation: Pneumatic
- Number of Ports/Ways: 3
- Primary Material of Construction: Stainless Steel
- Valve Size: 2 inch
-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceab le hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Actuation: Manual / Hand, Electric, Pneumatic
- Valve Size: 3 to 14 inch
- Valve Type: Diverter Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body seals 4-seat design for high cycling
- Actuation: Manual / Hand, Electric, Pneumatic
- Flow (Cv): 3.26 to 110
- Media Temperature: 297 F
- Pressure Rating: 400 psi
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized
- Actuation: Electro-hydraulic, Electro-pneumatic, Pilot Operated, Pneumatic
- Number of Ports/Ways: 3
- Pressure Rating: 0.0 to 960 psi
- Valve Size: 0.3937 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized
- Actuation: Electro-hydraulic, Electro-pneumatic, Pilot Operated, Pneumatic
- Number of Ports/Ways: 3
- Pressure Rating: 0.0 to 1500 psi
- Valve Size: 1.97 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized
- Actuation: Electro-hydraulic, Electro-pneumatic, Pilot Operated, Pneumatic
- Number of Ports/Ways: 3
- Pressure Rating: 0.0 to 600 psi
- Valve Size: 1.57 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized
- Actuation: Electro-hydraulic, Electro-pneumatic, Pilot Operated, Pneumatic
- Number of Ports/Ways: 3
- Pressure Rating: 0.0 to 240 psi
- Valve Size: 4.92 inch
-
Supplier: Bray Commercial
Description: butterfly valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high
- Actuation: Electric, Pneumatic
- Connection: Bolt Flange
- Number of Ports/Ways: 3
- Pressure Rating: 150 to 175 psi
-
Description: TESCOM™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff.
- Actuation: Electric, Pneumatic
- Flow (Cv): 0.7500
- Media: Gas
- Media Temperature: -40 to 250 F
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way 150# ANSI flanged 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling
- Actuation: Manual / Hand, Electric, Pneumatic
- Media Temperature: -40 to 400 F
- Number of Ports/Ways: 3
- Pressure Rating: 275 psi
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way sanitary clamp end 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE cavity filler seats and seals L-port or T-port configurations Ideal for mixing, food, biotech and chemical applications 4-seat design for high cycling
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Clamp Flange
- Number of Ports/Ways: 3
- Pressure Rating: 1000 psi
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling NPT or socket weld ends (clamp ends
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Threaded, Socket Weld / Solder
- Number of Ports/Ways: 3
- Pressure Rating: 1000 psi
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used
- Actuation: Manual / Hand
- Media Temperature: 14 to 122 F
- Number of Ports/Ways: 5
- Pressure Rating: 116 psi
-
Supplier: ARI Valve Corporation
Description: 3-way Control Valve in mixing and diverting design 1/2 - 6 inch. Reversible pneumatic actuator Actuator with rolling diaphragm Air supply pressure max. 87 psi Stem protection by bellow Maintenance-free O-ring sealing Assembly of additional devices acc. to DIN IEC 60534-6
- Actuation: Pneumatic
- Number of Ports/Ways: 3
- Pressure Rating: 232 psi
- Valve Type: Control Valves
-
Supplier: U.S. Plastic Corporation
Description: The best choice for applications requiring pneumatically actuated true union ball valves, three-way ball valves or butterfly valves. These actuators are available in models with appropriate torque outputs for all valves from 1/4" all the way up to 24"
- Actuation Method: Pneumatic
-
Supplier: Assured Automation
Description: Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A
- Actuation: Manual / Hand, Electric, Pneumatic
- Flow (Cv): 3.5 to 44
- Number of Ports/Ways: 3
- Pressure Rating: 400 psi
Find Suppliers by Category Top
Featured Products Top
-
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
Engineering you can trust. We're currently assembling this beautiful tailor-made & NSF61 approved 3-way butterfly valve for our friends in the irrigation industry. We are proud to manufacture custom-made valve products that fit our customer's ever (read more)
Browse Butterfly Valves Datasheets for Flomatic Valves -
. Bonomi also offers two-way full port brass valves with spring return handles for extremely fast filling or dumping. The two-way 250NSRL is made with a regular forged brass body and is available in sizes ¼” to 3”. The 250NLFSRL is lead-free and available in sizes (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
The Rotork App provides intelligent control and communication capabilities for the IQ3 Pro and is a handy way to operate and configure the actuators using a smartphone. The new app introduces smart features, including a virtual Rotork Bluetooth® Setting Tool Pro (BTST), a valve configuration (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
/diaphragm/stem results in a simplifi ed design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life (read more)
Browse Solenoid Valves Datasheets for Clippard
Conduct Research Top
-
FieldQ Valve Actuator - English
and proportionally to the rotation of the actuator pinion. The linear movement of the position probe is tracked by a GMR sensor. This GMR sensor is placed in the protruding part (3) of the Control module (4), which slots in the Pneumatic Module (5). Control Modules: The electronics in the Control
More Information Top
-
CR4 - Thread: altimeter reading at 30k feet
Next,If I use a 3way pneumatic valve that is NC while on/activated will it release the excess vacuum to the atmosphere when it's disengaged because if it's internal vent?
-
Testing Laguerre-Volterra model in a batch reactor
Thus a hardware was implemented and it provides a 4-level pseudorandom signal in order to drive a I/P transducer (4,20 mA) which controls a 3 way pneumatic valve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33490/30770298-MIT.pdf?sequence=2
3 - way pneumatic valve .
-
Journal of Spacecraft and Rockets > Development of a fluidically controlled hydrazine roll-rate control system
Firing of the squib and subsequent pressurization of the propellant ruptures the burst disc, allowing the pressurized propellant to flow to the pneumatic 3 - way valve .
-
Inhalation developmental toxicology studies: Acetonitrile in rats. Final report
At the end of the deliver3, line, the vapor enters a pneumatic 3 - way valve where it is directed to the exposure chamber or the chamber exhaust system as appropriate.
-
Design of robust nonlinear force and stiffness controller for pneumatic actuators
It included an Airpel E9 low stiction dual action pneumatic cylinder (Airpot Corp., Norwalk, CT), two LS-V05s proportional 3 ways pneumatic control valves , actuated by LS-C21 analog drivers (Enfield Technologies, Trumbull, CT).
-
Poster Presentation
Pneumatic 3 - way valve .
-
ATR-FTIR Study of the Decomposition of Acetic Anhydride on Fosfotungstic Wells–Dawson Heteropoly Acid Using Concentration-Modulation Excitation Spectroscopy
… valve, pneumat- ically actuated (Shimadzu VLV-1); (5) glass bottle bulb with reactant 1 (pure CCl4); (6) glass bottle with reactant 2 (acetic anhydride -AA- in CCl4); (7) waste; (8) PC to synchronize the 3 - way pneumatic valve with the FTIR spectrophotometer .
-
Moving Boundary Model For Simulating Moisture Movement In Grapes
A pneumatic 3 - way valve diverted the air stream when weighing.
-
Symposium abstracts
The lead-shielded remote system for [Cu-62]-Cu(PTSM)synthesis consists of a set of five pneumatic 3 - way valves that can be controlled remotely to effect transfer of reagents to and from the synthesis vessel and purification apparatus (Figure 2).