-
Supplier: Mitsui Chemicals America, Inc.
Description: AURUM™ challenges the conventional wisdom that while polyimides offer exceptional high-heat performance, they are difficult to process. Unlike traditional thermosetting polyimide, from which parts are often machined from stock shapes or thin sheets, AURUM™ is a thermoplastic
- Chemical / Polymer System Type: Polyimide
-
Description: Polyimide Films provide excellent electrical, thermal, physical and chemical properties over a wide temperature range in a lightweight package (136 sq ft/lb [28 m2/kg] for 1 mil) making them superior for electrical insulation applications. CHEMFILM® polyimide films are produced in a
- Chemical / Polymer System Type: Polyimide (PI)
- Elongation: 85 to 90 %
- Filler Material: Unfilled
- Industry: General Industrial
-
Supplier: SAE International
Description: This specification covers polyimide sheet and strip with or without heat sealable FEP-fluorocarbon coatings.
-
-
Supplier: Accuris
Description: PLASTIC SHEET AND STRIP, POLYIMIDE
-
Supplier: Accuris
Description: Plastic Sheet and Strip, Polyimide
-
Supplier: Interstate Plastics, Inc.
Description: Dupont™ VESPEL® polyimide is an extremely high temperature, creep resistant material that is often used in high heat environments where thermoplastic materials would lose their mechanical properties.
- Chemical / Polymer System Type: Polyimide (PI)
- Industry: General Industrial
- Overall Thickness: 0.2500 to 1.5 inch
- Thermoset / Crosslinked: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line
- AC Voltage Required: 12 to 230 volts
- Heater Style: Etched Foil Elements
- Length: 1 to 8 inch
- Maximum Operating (Sheath) Temperature: 392 F
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® AG is an all-polyimide double sided copper clad laminate that is offered in both sheets and rolls with global availability and is ideal for use in high volume consumer, medical and automotive applications. Features Compatible with
- Features: Tested to IPC, UL Listed
- Length: 2 ft
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Thickness: 0.0020 inches
-
Supplier: Accuris
Description: SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL BI (NONWOVEN ARAMID REINFORCEMENT, POLYIMIDE RESIN, FLAME RESISTANT)
-
Supplier: Accuris
Description: SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL QI (WOVEN QUARTZ REINFORCEMENT, POLYIMIDE RESIN)
-
Description: Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with acrylic crosslinked and silicone thermosetting adhesives.
-
Description: Gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.
-
Description: IEC 60674-3-4:2022 gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® FRSupplier: DuPont Electronics & Imaging
Description: Pyralux® FR acrylic based laminates are made with DuPont™ Kapton® polyimide film and are available in sheet form as single or double-sided clads in a wide variety of thicknesses. Pyralux® laminated composites are typically used to produce high reliability, high density circuitry of
- Features: Tested to IPC, UL Listed
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®), Specialty / Other
-
Description: Contains the requirements for pressure-sensitive tapes made of polyimide film with thermosetting adhesive.
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® LFSupplier: DuPont Electronics & Imaging
Description: Pyralux® LF Copper-Clad Laminate Pyralux® LF acrylic based laminates are made with DuPont™ Kapton® polyimide film and are available in sheet form as single or double sided clads in a wide variety of thicknesses. Pyralux® laminated composites are typically
- Features: Tested to IPC
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®), Specialty / Other
-
Supplier: CSA Group
Description: Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with acrylic crosslinked and silicone thermosetting adhesives.
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® LF products are acrylic-based copper clad laminates, coverlays, bondplys and sheet adhesives and have been the industry standard in high reliability applications for over 35 years with a proven record of consistency and dependability. Features:
- Chemical / Polymer System Type: Specialty / Other, Acrylic / Polyacrylate
- Features: Encapsulating / Potting
- Industry: Electronics, OEM / Industrial
-
Supplier: Port Plastics, Inc.
Description: shapes – particularly thick sheets, larger sheets geometries and heavy-wall tubes. It offers good mechanical performance for applications that demand higher temperature resistance.
- Chemical / Polymer System Type: Polyimide (PI)
- Industry: Other
- Thermoplastic: Yes
-
Supplier: CSA Group
Description: Gives the requirements for the following polyimide films with or without heat sealable fluoroethylene-propy lene (FEP) coatings; based on poly(N,N'-p,p'-oxydi phenylene pyromellitimide)(she et 4); based on poly(N,N'-p-phenylen e biphenyl tetra carboxylimide)(sheet 5); based on
-
Supplier: SAE International
Description: This specification covers one type of hot-melt, addition-type, polyimide adhesive in the form of supported film furnished in rolls or cut sheets.
-
Supplier: SAE International
Description: This specification covers one type of hot-melt, addition-type, polyimide adhesive in the form of supported film furnished in rolls or cut sheets.
-
Supplier: SAE International
Description: This specification covers one type of hot-melt, addition-type, polyimide adhesive in the form of supported film furnished in rolls or cut sheets.
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Chemical / Polymer System Type: Specialty / Other, Polyimide (PI)
- Industry: General Industrial
- Thermoset / Crosslinked: Yes
-
Description: Chemfilm® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. Compare the data for CHEMFILM® MR versus other materials typically used in composite fabrication in order to understand its superior
- Chemical / Polymer System Type: Specialty / Other, Polyimide (PI)
- Elongation: 400 %
- Filler Material: Unfilled
- Industry: General Industrial
-
Supplier: CSA Group
Description: Gives requirements for properties of polyimide, brominated epoxide modified or unmodified, woven E-glass laminated sheets, in thickness of 0,05 mm up to 3,2 mm, of defined flammability, copper-clad. The flammability rating is achieved through the use of brominated fire retardants
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ? Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ? Optional fiberglass or polyimide film can be used as the reinforcement carrier
- Chemical / Polymer System Type: Silicone
- Dielectric Constant (Relative Permittivity): 3.7
- Elongation: 40 %
- Industry: Electronics
-
Supplier: Ensinger, Inc.
Description: for applications in the semiconductor industry, electronics industry, cryogenics and also in mechanical engineering or in nuclear and vacuum technology. Furthermore, PI plastic is also resistant to high-energy radiation. TECASINT 5501 ESD light-brown is produced in the shape of polyimide
- Chemical / Polymer System Type: Polyimide (PI), Specialty / Other
- Elongation: 1.5 to 2.7 %
- Industry: Electronics
- Tensile Modulus: 1001 to 1015 ksi
-
Supplier: Ensinger, Inc.
Description: has good mechanical properties, good wear resistance and is also resistant to high-energy radiation. TECASINT 5111 natural is produced as polyimide sheet, polyimide rod and tube. Facts Chemical designation: PI (Polyimide) Color: brown Density: 1,33 g/cm3
- Chemical / Polymer System Type: Polyimide (PI), Specialty / Other
- Elongation: 5.3 to 9 %
- Filler Material: Unfilled
- Industry: Aerospace
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1177130-175-6-220P Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: 175 Type: Pad, Sheet Color: Gray Package: Bulk Usage: TO-220 Standard Package: 1,000 Thickness: 0.0060" (0.152mm) Outline: 18.00mm x 12.70mm
-
Supplier: Norplex-Micarta
Description: P95 consists of woven glass fabric with polyimide resin. The product is engineered to maintain excellent physical properties at 240°C, making it suitable for high temperature applications. It offers a low coefficient of thermal expansion, as well as high mechanical strength and
- Filler Material: Fabric, Fiber Glass
- Industry: Electronics
- Material Type / Grade: Flame Retardant (e.g. UL 94 Rated), UL Approved
- Tensile Strength (Break): 40000 to 48000 psi
-
Supplier: Deposition Sciences, Inc.
Description: , there remains a direct relationship between increased solar heat blocking and reduced data transmission in MLI blankets. DSI Sunshade coatings are a unique, all dielectric thin film applied to polyimide sheets. They are used in a single ply. The all dielectric construction
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Film Material: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Hard Coat / Thin Film: Yes
- Types: Coated, Metallized
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation. It is available in 0.05 mm (2 mil). Similar laminate constructions can be found in the market, with either polyester film or polyimide film,
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
- Maximum Use Temperature: 392 F
- Performance Features: Chemical Resistance , Hydrophilic / Absorbent
-
Supplier: AENOR
Description: SPECIFICATION FOR INDUSTRIAL RIGID LAMINATED SHEETS BASED ON THERMOSETTING RESINS FOR ELECTRICAL PURPOSES. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 7: REQUIREMENTS FOR RIGID LAMINATED SHEETS BASED ON POLYIMIDE RESINS.
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY PR27 is a very thin high insulator with a thickness of 0.15mm. It uses Polyimide Film as the reinforcement material, which can increase the tensile strength. It has great dielectric strength and can withstand 12K voltages. It’s suitable for high power transistors, electrical equipment,
- Chemical / Polymer System Type: Silicone
- Features: Thermal Compound / Interface (Thermally Conductive), UL Approved
- Form: Film / Sheet, Pad, Specialty / Other
- Industry: Electronics
Find Suppliers by Category Top
Featured Products Top
-
. SHEET/PLATE Widths and lengths can vary from alloy to alloy, depending on their thickness. We (read more)
Browse Metal Sheet Datasheets for High Performance Alloys, Inc. -
Ultra-Thin Non-Grain Oriented Silicon Steel
*Sideshear Clearance*
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Modern solid modeling systems offer very direct paths for outputting data files for laser cutting (and its cousins: water jet and plasma), Wire EDM and even die design for both progressive and single strike die-stamping. But for sheet metal fabricating’s “best-kept (read more)
Browse Datasheets for Conard Corporation (The) -
The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and medical markets.
For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin N...
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Arnold's Flexible Composites are ideal for a variety of industries. Our large collection of flexible magnetic material products serves the #advertising, #aerospace & #defense, #automotive, and #industrial markets. Learn more here:
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
Flexible magnetic sheets from Arnold are available in a variety of types and sizes. Our printable magnetic media is tested on industry-standard wide-format printers and is available in thicknesses and with coatings to suit meet specifications. (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
In the field of nuclear technology, the proper handling, containment, and storage of radioactive materials are of utmost importance. MarShield, a leading provider of nuclear radiation shielding solutions, offers a comprehensive range of services, including nuclear lead pours and nuclear storage solutions in Canada and the U.S. With state-of-the-art facilities and an experienced team,
(read more)
Browse Metal Sheet Datasheets for MarsMetal -
GRISH micro-finishing film roll is evenly covered with a layer of abrasive particles on the PET film.
(read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Diamond lapping film refers to the abrasive film coated with precisely graded and environmentally friendly minerals (diamond) on the back of high-strength polyester.
(read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd.
More Information Top
-
Effect of Atmospheric Pressure Plasma Modification on Polyimide and Adhesive Joining with Titanium
Untreated and atmo- spheric pressure plasma-treated polyimide sheet are adhesive bonded by employing polyimide adhesive as well as with titanium substrate.
-
Study of tantalum oxide thin film capacitors on metallized polymer sheets for advanced packaging applications
Abstract—Tantalum oxide thin film capacitors were fabricated on metallized polyimide sheet substrates and tested.
-
A highly parallel piezoelectric printing device for micro-array technology
The dispenser is built from laminated flexible Polyimide sheets to form a 2-d printing array.
-
Engineering for the ATLAS SemiConductor Tracker (SCT) End-cap
The outer Cu- polyimide sheets were connected by applying a thin layer of solder covered by a thin strip of copper foil to form a smooth, flat solder-joint of low resistance (discussed further in section 11.1).
-
A modular high density multi-channel dispenser for micro-array printing
Polyimide sheets have been dry etched to form p-channels.
-
Preparation and properties of melt‐processable polyimides based on fluorinated aromatic diamines and aromatic dianhydrides
The experimental results demonstrate that some of the fluorinated aromatic polyimides showed good melt processability at elevated temperatures (250–360°C) with relatively low melt viscosities and could be melt‐molded to produce strong and tough polyimide sheets .
-
Ni-Zn ferrite films synthesized from aqueous solution usable for sheet-type conducted noise suppressors in GHz range
Abstract Ni0.2Zn0.3Fe2.5O4 films (1–5 μm thick) were de- posited by spin spray ferrite plating from an aqueous so- lutions onto polyimide sheets at 90◦ C.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93843/900969964-MIT.pdf?sequence=2
First, the Graphite foil separates individual Polyimide sheets .
-
Evaluation of flexible Bi2Te2.5Se0.5 and Bi0.5Sb1.5Te3 thermopile generator
We proposed a thermopile composed of Bi2Te2.5Se0.5 and Bi0.5Sb1.5Te3 as thermoelectric materials formed on a polyimide sheet with a heat absorber sheet and a heat sink sheet.
-
Fabrication of flexible thermopile generator
The developed structure is composed of a polyimide sheet as a substrate, thermoelectric materials deposited on the substrate, a heat absorber sheet and a heat sink sheet.
Indicates content that may require registration and/or purchase.