-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 24VDC
- Action: Push
- Construction: Tubular, Push / Pull
- DC Power Input Options: 24VDC
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 24VDC
- Action: Push
- Construction: Tubular, Push / Pull
- DC Power Input Options: 24VDC
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 12VDC
- Action: Push
- Construction: Tubular, Push / Pull
- DC Power Input Options: 12VDC
-
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 24VDC
- Action: Push
- Construction: Tubular, Push / Pull
- DC Power Input Options: 24VDC
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting
- Action: Pull
- Construction: Tubular
- Maximum Stroke: 6.35 mm
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting
- Action: Push
- Construction: Tubular
- Maximum Stroke: 6.35 mm
-
Supplier: GEEPLUS Inc.
Description: Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular
- Action: Pull
- Construction: Tubular
- DC Power Input Options: Other DC Voltage
- Holding Force: 55 N
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25 million
- Construction: Push / Pull
-
Description: The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 69.78 to 99.53 N
-
Description: The MED16x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 41.43 to 55.88 N
-
Description: The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 35.03 to 50.04 N
-
Description: The MED24x2.40 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 72.29 to 91.19 N
-
Supplier: Transmotec
Description: the application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Maximum "On" Time: 25 to 420 seconds
-
Supplier: RS Components, Ltd.
Description: standards). Maximum Stroke = 15mm Action = Push Pull Duty Cycle = 100% Magnetic Force = 18 - 80N Closed Power Continuous = 23W Supply Voltage = 24 V dc Diameter = 63 mm Length = 79mm Weight = 1.1kg
- Construction: Tubular, Push / Pull
- DC Power Input Options: 24VDC
- Holding Force: 18 to 80 N
- Maximum Stroke: 15 mm
-
Supplier: RS Components, Ltd.
Description: standards). Maximum Stroke = 16mm Action = Push Pull Duty Cycle = 100% Magnetic Force = 6 - 22N Closed Power Continuous = 18W Supply Voltage = 24 V dc Diameter = 45 mm Length = 74.5mm Weight = 600g
- Construction: Tubular, Push / Pull
- DC Power Input Options: 24VDC
- Holding Force: 6 to 22 N
- Maximum Stroke: 16 mm
-
Supplier: RS Components, Ltd.
Description: standards). Maximum Stroke = 10mm Action = Push Pull Duty Cycle = 100% Magnetic Force = 18 - 80N Closed Power Continuous = 8.5W Supply Voltage = 24 V dc Diameter = 30 mm Length = 36mm Weight = 200g
- Construction: Tubular, Push / Pull
- DC Power Input Options: 24VDC
- Holding Force: 18 to 80 N
- Maximum Stroke: 10 mm
-
Supplier: RS Components, Ltd.
Description: standards). Maximum Stroke = 15mm Action = Push Pull Duty Cycle = 100% Magnetic Force = 18 - 80N Closed Power Continuous = 23W Supply Voltage = 230 V ac Diameter = 63 mm Length = 79mm Weight = 1.1kg
- AC Power Input Options: 230VAC
- Construction: Tubular, Push / Pull
- Holding Force: 18 to 80 N
- Maximum Stroke: 15 mm
Find Suppliers by Category Top
Featured Products Top
-
GEEPLUS PUSH/PULL SOLENOIDS QUALIFIED FOR AVIATION USE Having met the demands of aerospace qualification Part 21, Geeplus M401 push/pull solenoids are now being used by a leading commercial airframe manufacturer as part of a door control system. The certification follows lengthy (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
- Turnstile Locks - Mobile Drug Carts Our Tubular Solenoids are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
: linear solenoids push-pull solenoids tubular solenoids open frame solenoids (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
all styles, and push/pull type for several applications. Save Design Time No need to design separate return spring mechanism to make the solenoid work. Save Space Return spring is now internal to the solenoid coil. A separate return spring mechanism (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
AC & DC Frame Solenoids DC Tubular Solenoids DC Long-Life Tubular Solenoids AC Laminated Solenoids DC Latching Solenoids In addition, Guardian offers a full line of Spring kits which are perfect for (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
By modifying the geometry of the solenoid's pole piece and magnetic return path (tubular solenoid), Geeplus engineers have produced an actuator that develops useful force over a very long stroke, while displaying the characteristics of a (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
history of excellence and responsive turnaround to exceed your expectations. Our capabilities include the manufacture of industry-leading standard and custom components, including: AC and DC Frame, DC Tubular, DC Long-Life Tubular and DC Latching Solenoids (read more)
Browse Linear Solenoids Datasheets for Kelco Industries
More Information Top
-
QP Toolbox
Bicron says the STP series of small digital current (DC) Tubular Push - Pull solenoids are in-stock components that provide for a range of applications wherever a short stroke with high force and low power is specified.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
These solenoids are specified for printers, computer disk and tape drives, and military weapons systems; both pull -in and push -out styles are available. .... Some commercial tubular linear solenoids in this class have strokes up to 1.5 in. (38 mm…
-
Johnson Electric - 195206-228 - Solenoids & Accessories - Tubular Solenoid - Allied Electronics
The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. .... Both push and pull types are available.
-
Johnson Electric - 195202-234 - Solenoids & Accessories - Tubular Solenoid - Allied Electronics
The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. .... Both push and pull types are available.
-
tubular solenoid - offers from tubular solenoid manufacturers, suppliers, exporters & wholesalers
Tubular Solenoid SH-T3257 & SH-T3864. .... -RoHS compliance -DC 6-48 V - Pull or Push type -Life: 1,000,000 cycles ...
-
Voice Coil Motors
• Push - Pull solenoids . .... • Tubular solenoids .
-
Solenoid design is based on sewing machine technology
Now supplied in the UK from Aerco, the S151 is based on a tubular design but offers .... Its design offers both pull and push motion in one unit, without the need to have two separate solenoids so saving space, component count and assembly time.
-
Electrical webs
…series / parallel-circuit 86 safety driving circuit 184 boiling bath cooling 173 sine run 22 solar cells 239 solenoid brake 185 voltage, lamella … 22 stability 211 rod- drive 197 - current collectors 169 … setting actuators 94 low train device 220 Totmann device … regulating cars 211 vigilance control 184 selectors 121 traveling field machine 75 heat pipe cooler 173 maintenance…
-
2.007 Design and Manufacturing I, Spring 2005
This is a tubular DC pull -type solenoid . .... Reversing the field will not push the plunger out.
-
Real-time Measurement from Instrumented Wireline Mechanical Intervention Tools Reduces Risk and Improves Efficiency
…extend on command from the body to engage the inner diameter of a well tubular when anchored. .... They can develop up to 150,000 lb of radial force, which is enough to support the linear actuator push and pull operations. .... The anchor may be hydraulically locked with a solenoid valve that will open on command to unset…