-
Supplier: Bow Plastics Ltd.
Description: PVC DWV CLOSET FLANGE 4
- Material: PVC/CPVC
- Size: English
-
Supplier: Bow Plastics Ltd.
Description: PVC SEWER TOILET FLANGE 4
- Material: PVC/CPVC
- Size: English
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV CLOSET FLANGE 4X3
- Material: PVC/CPVC
- Size: English
-
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV FLUSH FIT FLANGE 4X3
- Material: PVC/CPVC
- Size: English
-
Supplier: LASCO Fittings, Inc.
Description: Are schedule 80 socket flanges, NSF listed & UV resistance of PVC
- English Size: 2 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: LASCO Fittings, Inc.
Description: Are schedule 80 socket flanges, NSF listed & UV resistance of PVC
- English Size: 0.5000 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: LASCO Fittings, Inc.
Description: Are schedule 80 socket flanges, NSF listed & UV resistance of PVC
- English Size: 4 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance,
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Van Stone Flanged 90 Ell:Gasket
- English Size: 6 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)
- English Size: 2 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Van Stone Flange:Slip (Gasket Type)
- Connection: Weld
- English Size: 4 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Van Stone Flanged Tee:O-Ring
- English Size: 2.5 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: U.S. Plastic Corporation
Description: Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs.
- Material: PVC/CPVC
-
Supplier: GF Piping Systems
Description: Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer.
- Connection: Weld
- English Size: 0.2500 to 12 inch
- Material: PVC/CPVC, Polypropylene (PP)
- Size: English
-
Supplier: NIBCO INC.
Description: Polyvinyl chloride (PVC) Schedule 80 fittings for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Conforms to ASTM D-1784 Class 12454-B, formerly Type 1, Grade 1. Joined by solvent
- Category: Adapter, Coupling, Elbow, Reducer, Tee
- Connection: Threaded, Weld
- English Size: 0.5000 inch
- Material: PVC/CPVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Size: English
-
Supplier: NIBCO INC.
Description: The Chemtrol® socket flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC socket
- English Size: 0.5000 to 8 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Grinnell
Description: The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.
- Category: Adapter
- Connection: Flange
- English Size: 2 to 12 inch
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Bag Port Flange with Flat Plate, Elbow, Natural
- English Size: 0.5000 inch
- Material: PVC/CPVC
- Metric Size: 9.53 to 12.7 mm
- Size: English, Metric
-
Supplier: Accuris
Description: UNPLASTICIZED POLYVINYL CHLORIDE (PVC) PRESSURE PIPES - METRIC SERIES - DIMENSIONS OF ADAPTER FOR BACKING FLANGE
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Bag Port (RF) with 1.50 inch OD Cap, 1.42 inch ID Opening. Get fast shipping and volume discounts on Bag Ports parts.
- Category: Flange
- Connection: Flange
- English Size: 1.5 inch
- Material: PVC/CPVC
-
Supplier: Assured Automation
Description: Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Material of Construction: PVC
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: the “A” dimension is designed to be inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard
- Actuation: Other
- Connection: Bolt Flange
- Material of Construction: PVC, Other
- Number of Ports/Ways: 2
-
Supplier: Spraying Systems Co.
Description: The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Type BFSJ (hollow cone) flange
- Maximum Flow: 7552 to 67546 GPH
- Maximum Pressure: 5 to 400 psi
- Media: Chemicals, Water
- Nozzle Material: Other
-
Supplier: Zurn Industries LLC
Description: 8" Round Low-Profile PVC Large Capacity Floor Drain with 3"x 4" Solvent Weld Connection Features And Benefits Low profile design Integral anchor flange, sediment bucket, and deep grate For use at grade or above grade Fits over 3" or inside 4" schedule 40 DWV pipe
- Body Material: PVC
- Connection Size: 3 to 4 inch
- Drain Type: Floor Drain
-
Supplier: Assured Automation
Description: 999,999 • Approximate Battery Life is 5,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged, Threaded, Other
- Features: Programmable, Recorder / Totalizer Functions
-
Supplier: ISCO/Snap-Tite
Description: Mechanical joint restraint for PVC pipe, weighs 95 lbs
- Category: Adapter
- Connection: Weld, Flange
- English Size: 12 inch
- Material: Polyethylene (PE)
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Titanium, Hastelloy®, PVC
- Media: Liquid
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s Series 48 Pressure Sensor protects and isolates insrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of
- Display: Analog
- Liquid Filled: Yes
- Media: Liquid, Gas
- Operating Temperature: -20 to 400 F
-
Supplier: CSA Group
Description: ISO 16631:2016 specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints with dimensions compatible with plastic (PVC or PE) piping systems: - to replace or repair existing plastic pipelines; - to convey water (e.g. for
-
Supplier: Cole-Parmer
Description: changes cannot collapse elements and stop flow. These PVC in-line mixers have an injection port designed for blending light-viscosity chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed mixing elements. Connections are 150-lb raised face
-
Supplier: ASTM International
Description: inside diameter of the sewer pipe, closet or urinal flange while attaching to the vitreous china plumbing fixture with a flexible adhesive. The result is a gas- and water-tight seal. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in
Find Suppliers by Category Top
Featured Products Top
-
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
conditions for which the tubing will ultimately be used. Tubing vs Piping Though both the words tube and pipe are often used interchangeably, largely because both are hollow shaped, there are (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
Assemblies Mechanical Seals Pipe Expansion Joints Reservoir & Accumulators Vacuum Feedthroughs Pump/Compressor Components (read more)
Browse Datasheets for MS Bellows -
product. Sensing plates in a wafer flange ensures readings without disrupting the flow. A blend of low cost and maintenance. Manual (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
& Benefits Wafer flange sensor for easy installation Adjustable time delay and sensitivity to eliminate nuisance alarms from bubbles Remote electronics via standard twisted pair Sensor available Intrinsically Safe for Hazardous Locations PVC wetted (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
installation. Provides sample flow to the sensor probe and includes a ball valve to isolate the probe from the pressurized source during service. Line connection is via a 3/4 inch NPT Female pipe threaded port to the compressed air system take-off point Pipe Flange for probe insertion to (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
Innovations in the World of Ultrasonic Polymers
(read more)
Browse Datasheets for Innovation Polymers -
"Our polymers act as an efficient medium in sending and receiving signals between transducers, causing minimal distortion"
(read more)
Browse Datasheets for Innovation Polymers
More Information Top
-
PVC Pipe Flanges - Grainger Industrial Supply
• PVC Pipe Flanges .
-
Compact PCM-based thermal stores for shifting peak cooling loads
A PVC pipe flange is installed at a level coincident with the top of the PCM encapsulation tubes to facilitate installation of the PCM tubes and instrumentation.
-
Hydrogeology, waste disposal, science and politics: Proceedings
The clamping device was fabricated from a heavy duty PVC pipe flange assembly for a nominal 6-inch diameter pipe.
-
RECOVERY AND SEQUESTRATION OF CO2 FROM STATIONARY COMBUSTION SYSTEMS BY PHOTOSYNTHESIS OF MICROALGAE
The ASME sharp edge orifice was machined from Plexiglas plate and is sandwiched between the PVC pipe flanges .
-
Recovery and Sequestration of CO2 from Stationary Combustion Systems by Photosynthesis of Microalgae
The ASME sharp edge orifice was machined from a Plexiglas plate and was sandwiched between the PVC pipe flanges .
-
Nitrogen fixation in sediments and the rhizosphere of the seagrassZostera capricorni
For each experiment, three of the numbered PVC tubes were selected from within the defoliated (decomposition) zone, and cores were collected after the perforated PVC tubing was replaced by 18-cm-long flanged PVC pipes of the same diameter.
-
AWWA M46 - Reverse Osmosis and Nanofiltration
The use of socket-weld or flanged PVC pipe is not recommended for pipe diameters larger than 12 in. (300 mm).
-
Instructions for 104-SX liquid level measurement field tests
Stage the following equipment for Field Test 1: - 3" Clear PVC pipe , flanges , n u t s & bolts, and bottom end cup and any necessary equipment required for assembling including mounting apparatus - PVC and polyurethane 1iners/sleeves - Handy-Cam w i t …
-
Breeding and maintenance of the Central rock‐rat Zyzomys pedunculatus at Perth Zoo
To connect aquariums together, 60–80 mm- diameter holes were cut into the ends and sides of some tanks, and PVC flanges and pipe were fitted to allow interaction between individuals in different tanks when paired for breeding purposes.
-
Husbandry and breeding of the Dibbler Parantechinus apicalis at Perth Zoo
Each tank usually contains one Dibbler but PVC flanges and pipes join tanks so the animals can have access to more than one area.