-
Supplier: DigiKey
Description: RJ45 SPLITTER CABLE ADAPTER
- Application: LAN / Ethernet
- Cable Length: 1.08 ft
- Cable Shielding: No Shielding
-
Supplier: L-com, Inc.
Description: L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
-
Supplier: Black Box
Description: Break out one RJ-45 modular jack or plug into four jacks. Connections are made via an integral circuit board.
-
Supplier: Black Box
Description: Break out one RJ-45 modular jack or plug into four jacks. Connections are made via an integral circuit board. Guaranteed for life!
-
Supplier: Black Box
Description: Break out one RJ-45 modular jack or plug into four jacks. Connections are made via an integral circuit board. Guaranteed for life!
-
Supplier: L-com, Inc.
Description: L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Description: 45 degree beam splitter Base material: Fused quartz, K9 glass Face shape::45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0°,45° Clear aperture :> 85% diameter laser-damaged
- Beamsplitter Incidence: 45° incidence
- Beamsplitter Shape: Rectangular
- Coatings: Dielectric Coating
- Surface Flatness: ?/10
-
Supplier: Black Box
Description: For pinning information, see Application Diagram.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 5-Position, 8 x 8, Shielded, B Pinning Break one RJ-45 jack into four.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 5-Position, 8 x 8, Shielded, A Pinning Break one RJ-45 jack into four.
-
Supplier: Alpha Wire
Description: -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.
- Connector Type: RJ-45, Other
- Standards: Other
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 5-Position, 8 x 8, Unshielded with 2.5in Cable, A Pinning Break one RJ-45 jack into four.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 5-Position, 8 x 8, Shielded with 2.5in Cable, B Pinning Break one RJ-45 jack into four.
-
Supplier: Tripp Lite by Eaton
Description: The N035-001 2-to-1 RJ45 Splitter Adapter Cable (M/2xF) allows you to transmit two 10/100 Ethernet signals through one Cat5/Cat5e cable, saving you the time, effort and cost of adding a second cable drop. Two N035-001 units are required: one connected to two network devices,
- Connector Type: RJ-45
- Gender: Male / Plug, Female / Jack
-
Supplier: Tripp Lite by Eaton
Description: Features Cleanly Cut and Strip Both Flat Modular and Round Network Cables This RJ11/RJ12/RJ45 crimper is perfect for cable installers who want to save time when tackling large-scale projects. It allows you to cut and strip LAN cables up to 12 mm in diameter easily and
- Application / Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: Jack Modular Connector 8p8c (ARJ45, Ethernet, Split Pairs) Vertical Cat6
- Connector Type: RJ-11, RJ-45
-
Supplier: Abrisa Technologies
Description: Typically higher index glass to maximize polarization separation. This example is designed for a substrate refraction index of approximately 1.80. Cube Beam Splitters – Cube Beam Splitters are especially useful in separating light into component polarizations over a broadband spectra.
- Beamsplitter Incidence: 45° incidence
- Coatings: Dielectric Coating
- Polarizing: Yes
-
Supplier: Emerson Bearing Co.
Description: The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other
- Base to Bore Center Distance: 2.75 inch
- Bearing / Housing Features: Split Housing
- Center to Center Mounting Hole Distance: 8 to 8.88 inch
- Nominal Shaft / Bore Size: 1.77 inch
-
Supplier: Alpha Wire
Description: -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.
- Connector Type: RJ-45, Other
- Standards: Other
-
Supplier: Alpha Wire
Description: -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.
- Connector Type: RJ-45, Other
- Standards: Other
-
Supplier: Abrisa Technologies
Description: This coating has an average transmission of 45% and 45% reflectance from 475-625nm for both “S” and “P” polarizations. Beam Splitter (BS) is a term used to describe various coatings which divide a beam of light into separate beams.Dichroic filters are often called
- Beamsplitter Incidence: 45° incidence
- Coatings: Dielectric Coating
- Transmission: 45 %
- Wavelength Range: 475 to 625 nm
-
Supplier: Foctek Photonics, Inc.
Description: The common Beam splitters are used to split or combine laser beam. However Polarization BeamSplitters are used to split or combine two perpendicular polarization laser beam. The performance of beamsplitters is mainly dependent on the coating specifications.
- Beamsplitter Incidence: 45° incidence
- Beamsplitter Shape: Circular, Square
- Coatings: Antireflection Coating
- Diameter, Square Side, or Rectangular Length: 10 to 25.4 mm
-
Supplier: Abrisa Technologies
Description: . These beam splitters are typically designed for an incident angle around 45 degrees from normal. Partially transmitting metals also make very useful beam splitter coatings. Two common metals used for this purpose are Inconel and chrome. Metal beam splitters are often
- Beamsplitter Incidence: 45° incidence
- Coatings: Dielectric Coating
- Transmission: 70 %
- Wavelength Range: 450 to 650 nm
-
Supplier: Abrisa Technologies
Description: . These beam splitters are typically designed for an incident angle around 45 degrees from normal. Partially transmitting metals also make very useful beam splitter coatings. Two common metals used for this purpose are Inconel and chrome. Metal beam splitters are often
- Beamsplitter Incidence: 45° incidence
- Coatings: Dielectric Coating
- Transmission: 50 %
- Wavelength Range: 425 to 650 nm
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 48 VDC Output
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24 VDC Output
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 12 VDC Output
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 14 VDC, 0
-
Supplier: Alpha Wire
Description: -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.
- Connector Type: RJ-45, Other
-
Supplier: Fluke
Description: . The ADSL/ POTS Splitter is built to the standards T1E1.4 and G.992.2, and works with all ADSL services regardless of carrier or level of service. The user has two options for termination: RJ-11 modular jack, or butted in with alligator clips. The Fluke Networks ADSL /POTS
-
Description: Polarizing splitter Base material: fused silica, K9 glass Surface type: 45 ° Coating: Multi-layer dielectric film deposited by electron beam Incidence angle: 56.5 ° ± 3 ° Clear aperture:> 85% diameter Polarization transmittance: Tp=96%;
- Cube Side Length: 2.00E-5 to 3.00E-5 mm
- Extinction Ratio: 100 : 1
- Polarizer Material: UV grade fused Silica, Other Material
- Surface Flatness: λ/10
-
Supplier: Quarktwin Technology Ltd.
Description: RF Power Divider 2.5 GHz ~ 4.5 GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead
- Frequency Range: 2500 to 4500 MHz
- Insertion Loss: 0.5000 dB
- Package Type / Form Factor: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 285507-QCN-45+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
-
Supplier: RegalRexnord
Description: 45.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
- Base to Bore Center Distance: 2.5 inch
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 6.5 to 7 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 890574-QCN-45D+ Features: RF Power Divider 2.5 GHz ~ 4.5 GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Buffer, ReDriver 1 Channel 4.8Gbps 655-FCBGA (24.5x19.5)
- IC Package Type: Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Buffer, ReDriver - Channel 4.8Gbps 655-FCBGA (24.5x19.5)
- IC Package Type: Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Buffer, ReDriver - Channel 4Gbps 655-FCBGA (24.5x19.5)
- Device Type / Applications: Buffer, Sensor Interface
- IC Package Type: Other
-
Supplier: Kee Safety Inc.
Description: The unique "Hinge and Pin" system of this fittings enables existing structures to be easily extended without the need for dismantling. This fitting is designed to give a 90° offset crossover joint. Pipe should not be joined within the fitting. Type A45 function is comparable to Type 45
- Category: Cross / 4-Way
- Connection: Clamp End
- English Size: 1.5 inch
- Material: Iron (Cast/Ductile)
-
Supplier: Lingto Electronic Limited
Description: IC REDRIVER 1CH 4.8GBPS 655FCBGA
- Device Type: Buffer
-
Supplier: DigiKey
Description: Buffer, ReDriver Channel 4Gbps 655-FCBGA (24.5x19.5)
- Device Type: Buffer
- Package Type: Other
-
Supplier: DigiKey
Description: Buffer, ReDriver 1 Channel 4.8Gbps 655-FCBGA (24.5x19.5)
- Package Type: Other
- Pin Count: 655
-
Supplier: Lingto Electronic Limited
Description: IC REDRIVER 4GBPS 655FCBGA
-
Supplier: Lingto Electronic Limited
Description: IC REDRIVER 4.8GBPS 655FCBGA
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, ReDriver Channel 4Gbps 655-FCBGA (24.5x19.5)
- Data Rate: 4.00E6 kbps
- Device Type / Applications: Buffer
- IC Package Type: BGA, FCBGA, Other
- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, ReDriver 1 Channel 4.8Gbps 655-FCBGA (24.5x19.5)
- Data Rate: 4.80E6 kbps
- Device Type / Applications: Buffer
- IC Package Type: BGA, FCBGA, Other
- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, ReDriver Channel 4.8Gbps 655-FCBGA (24.5x19.5)
- Data Rate: 4.80E6 kbps
- Device Type / Applications: Buffer
- IC Package Type: BGA, FCBGA, Other
- RoHS Compliant: Yes
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Beam splitter divides or combines beams with desired transmittance and reflectance in a required wavelength region, or divides beam light into the P-polarization and S-polarization components. 1. 45°Beam Splitters Substrate: Fused silica, BK7 Surface Figure: 5J/cm2
- Industry: Medical / Healthcare, Military Specification, OEM / Industrial
- Substrate / Surface: Other
-
Supplier: RS Components, Ltd.
Description: From Decelect Forgos, this RJ45 Ethernet doubler can network 2 PCs over one twisted-pair cable using 8 connecting cables. Available in both structured and compact versions. All models are highly reliable and excellent quality. Shielded and Unshielded available Type = Splitter
- Connector Type: RJ-45
-
Supplier: NBK America LLC
Description: Split-type set collar. As the axial hole part can be completely split, so mounting and removing can be performed easily. Moreover this does not scratch the shaft. Optimal for use with machines and devices that are difficult to disassemble.
- Design Units: Metric
- Outer Diameter: 2.95 inch
- Width: 0.7087 inch
-
Supplier: NBK America LLC
Description: Split-type set collar. As the axial hole part can be completely split, so mounting and removing can be performed easily. Moreover this does not scratch the shaft. Optimal for use with machines and devices that are difficult to disassemble.
- Design Units: Metric
- Outer Diameter: 2.95 inch
- Width: 0.7087 inch
Find Suppliers by Category Top
Featured Products Top
-
. The new FIT rugged sleeving products are available in the following configurations: • Flexible, Semirigid Wrappable Sleeving: 10-mil PET braid, more flexible than spiral wrap or split convoluted tubing, available with an installation tool for fast and easy wrap (read more)
Browse Protective Sleeving Datasheets for Alpha Wire -
, an optical mirror which is designed to reflect shorter wavelengths of light at a 45° angle of incidence while transmitting undesired heat (infrared radiation). At Shanghai Optics we manufacture cold mirrors with high surface quality and superb optical qualities. Our cold mirrors exhibit (read more)
Browse Optical Mirrors Datasheets for Shanghai Optics -
. Multitasking to watch a video and surf the web simultaneously in a split screen. However, these phones are notably much thicker and heavier in comparison to a regular smartphone given that the larger screen folds underneath the other. Samsung’s Galaxy Z Fold 5G is one of the few (read more)
Browse Datasheets for TechInsights Inc.
More Information Top
-
RJ45 splitter for Ethernet - possible ? - Page 2
• RJ45 splitter for Ethernet - possible ?
-
alt.internet.wireless [Archive] - SpeedGuide.net Broadband Community
RJ45 splitter for Ethernet - possible ?
-
Connectors, Electronix
10/100 BASEt RJ45 04 WIRE SPLITTER ADAPTER .
-
Connectors, Electronix
10/100 BASEt RJ45 04 WIRE SPLITTER ADAPTER .
-
Electronix
10/100 BASEt RJ45 07 WIRE SPLITTER ADAPTER .
-
Connectors, Electronix
10/100 BASEt RJ45 04 WIRE SPLITTER ADAPTER .
-
Connectors, Electronix
10/100 BASEt RJ45 04 WIRE SPLITTER ADAPTER .
-
Connectors, Electronix
10/100 BASEt RJ45 04 WIRE SPLITTER ADAPTER .
-
10/100 BASEt RJ45 07 WIRE SPLITTER ADAPTER, Electronix
10/100 BASEt RJ45 07 WIRE SPLITTER ADAPTER .
-
Connectors, Electronix
10/100 BASEt RJ45 04 WIRE SPLITTER ADAPTER .