Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available
- AC Phase: Single Phase
- AC Voltage: 12 to 240 volts
- Actuation Method: Electric
- Actuation Time: 10 seconds
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with
- Actuation Method: Pneumatic
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees), Nominal 180 degrees
-
Supplier: Johnson Controls, Inc.
Description: our consistent designs and convenient built-in operating features you’ll enjoy greater control – without the need for field add-ons. Actuator Products Catalog Product Categories Electric Damper Actuators Pneumatic Damper Actuators Threaded Ball Valves and
- Actuation Method: Electric, Pneumatic
- Actuator Torque: 35 to 560 In-lbs
- Valve Motion: Rotary Motion Valve
-
-
Supplier: Burkert Fluid Control Systems
Description: Type 8805 consists of a quarter turn valve (ball or butterfly valve) and a pneumatic rotary actuator. The rotary actuator is available as single or double-acting actuator. Type 8805 can be complemented by a positioner (8791, 8792, 8793, 8691,
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Rotary Diaphragm Actuators are designed specifically for smooth, efficient, and accurate throttling control. DeZURIK diaphragm actuators are used on quarter-turn valves including BHP High Performance Butterfly Valves, VPB V-Port Ball Valves,
- Operation: Modulating
- Valve Motion: Rotary Motion Valve
-
Supplier: Hayward Flow Control
Description: EPZ Series electric actuators are lightweight and compact. Ideal for space limitations and smaller size ball valves. Standard 120VAC, Class F thermal motor protection, and manual override with lockout function. NEMA 4/4X IP67 housing.
- AC Voltage: 120 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 55 to 135 In-lbs
- Operating Temperature: -22 to 150 F
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits
- Actuation Method: Pneumatic
- Actuator Torque: Up to 40000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits
- Actuation Method: Pneumatic
- Actuator Torque: 60 to 25600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Assured Automation
Description: The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features
- AC Voltage: 115 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: Hayward Flow Control
Description: The EAU Series electric actuator is a full featured actuator for use in applications with Hayward ball valves only. Features Thermoplastic NEMA 4/4x Enclosure 90 or 180 Degree Operation Lightweight, Compact and Inexpensive On/Off Service Applications, Unidirectional
- AC Voltage: 12 to 220 volts
- Actuation Method: Electric
- Actuation Time: 2.5 seconds
- Actuator Torque: 140 In-lbs
-
Supplier: BI-TORQ® Valve Automation
Description: shaft allow for direct mounting to a variety of valves. We can provide a complete automated assembly with our InstruPak ball valves, butterfly valves, or can be retrofit onto an existing valve with AVK Carbo-Bond customized mounting hardware.
- AC Phase: Single Phase
- AC Voltage: 115 volts
- Actuation Method: Electric
- Actuation Time: 2.5 seconds
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is
- AC Voltage: 115 to 380 volts
- Actuation Method: Electric
- Actuation Time: 10 seconds
- Actuator Torque: 177 to 17600 In-lbs
-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and
- AC Voltage: 12 to 230 volts
- Actuation Method: Electric
- Actuation Time: 8 seconds
- Actuator Torque: 135 to 13500 In-lbs
-
Supplier: Burkert Fluid Control Systems
Description: The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece or 3-piece ball valve for various applications. The 3-way
- Valve Type: Ball Valves
-
Supplier: Assured Automation
Description: The Assured Automation V4 Series electric actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves 1/4" to 1" in size. This compact industrial unit has external wire leads eliminating the need to open
- AC Voltage: 24 to 115 volts
- Actuation Method: Electric
- Actuator Torque: 300 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: Plast-O-Matic Valves, Inc.
Description: -condensation heater, CE Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now
- AC Phase: Single Phase
- AC Voltage: 12 to 240 volts
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: Plast-O-Matic Valves, Inc.
Description: -condensation heater, CE Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now
- AC Phase: Single Phase
- AC Voltage: 12 to 240 volts
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: CIRCOR Energy
Description: Unidirectional Actuators are specifically designed for use with ball valves and other applications requiring a compact, high efficiency actuator. Offered in 115 VAC and 230 VAC models, with a standard 22 second cycle time for 90° rotation. This series is ideal for use on
- AC Voltage: 120 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 400 to 2000 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: BI-TORQ® Valve Automation
Description: essential. When combined with our sanitary clamp end, 3-piece, 2-piece or 150# flanged stainless steel ball valves, the stainless steel actuator is an ideal component for sanitary installations. ACTUATOR FEATURES Rack and pinion design Double acting and
- Actuation Method: Pneumatic
- Actuator Torque: 71 to 9306 In-lbs
- Air Supply Pressure: 40 to 100 psi
- Full Range Of Rotary Motion: Nominal 180 degrees
-
Supplier: BI-TORQ® Valve Automation
Description: shaft allow for direct mounting to a variety of valves. We can provide a complete automated assembly with our InstruPak ball valves, butterfly valves, or can be retrofit onto an existing valve with AVK Carbo-Bond customized mounting hardware.
- AC Phase: Single Phase
- AC Voltage: 115 volts
- Actuation Method: Electric
- Actuation Time: 12 seconds
-
Supplier: GIMATIC S.r.l.
Description: 2 position electrical rotary actuator • Suitable for 90° or 180° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of
- Operating Temperature: 41 to 140 F
- Rotation Angle: 90°, 180°
- Rotational Output: Table
- Supply Voltage: 24 volts
-
Supplier: Hayward Flow Control
Description: The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500 in-lbs, whereas the
- Actuation Method: Pneumatic
- Actuation Time: 0.5000 seconds
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together,
- AC Phase: Single Phase
- AC Voltage: 120 volts
- Actuation Method: Electric
- Actuator Torque: 180 In-lbs
-
Supplier: DynaQuip Controls
Description: be applied for service on most ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The rugged DynaQuip MA Series actuators offer many valuable features, including self-locking gearing, and clutch-less hand
- Actuator Action: Direct Acting
- Actuator Torque: 795 to 30975 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Handwheel Diameter: 4.92 inch
-
Supplier: DynaQuip Controls
Description: The NEW DynaQuip DE Series electric actuators are designed for quarter-turn applications. Ideal for use with ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The ultra-compact DynaQuip DE Series line offers
- AC Phase: Single Phase
- AC Voltage: 120 volts
- Actuation Method: Electric
- Actuation Time: 2.5 seconds
-
Supplier: KSB AG
Description: Design Double-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force
- Acting Type: Double Acting
- Actuator Torque: 2478 to 1.33E6 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: KSB AG
Description: Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force
- Acting Type: Single Acting
- Actuator Torque: 1124 to 35398 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: KSB AG
Description: Design Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission
- Actuation Method: Pneumatic
- Actuator Torque: 177 to 155752 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: KSB AG
Description: Design Single-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission
- Actuation Method: Pneumatic
- Actuator Torque: 142 to 77876 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: KITZ Corporation of America
Description: KITZ's highly reliable B-series pneumatic spring return actuators and cast steel ball valves are available in a wide range of sizes.
- Actuation Method: Pneumatic
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Valve Motion: Rotary Motion Valve
-
Supplier: ProMation Engineering, Inc.
Description: , ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 300 In-lbs
- Location: Hazardous
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available in cast iron construction for use on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3" Eccentric Plug Valves.
- Manual Actuator Specification: Handwheel Actuator, Chainwheel Actuator
-
Supplier: Indelac Controls, Inc.
Description: The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe
- AC Phase: Single Phase
- AC Voltage: 115 to 230 volts
- Actuation Method: Electric
- Actuation Time: 2.5 seconds
-
Supplier: Indelac Controls, Inc.
Description: The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe
- Maximum Torque: 100 In-lbs
- Operating Temperature: -40 to 150 F
- Position Feedback: Yes
- Rotation Angle: 90°
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards
- AC Phase: Single Phase
- AC Voltage: 115 volts
- Actuation Method: Electric
- Actuator Torque: 21300 to 70800 In-lbs
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together,
- Indexing / Multi-position: Yes
- Maximum Torque: 360 In-lbs
- Operating Temperature: -40 to 149 F
- Position Feedback: Yes
-
Supplier: Compact Automation
Description: Features: • Heavy Duty Double Acting Ball Valve Systems • Valve sizes from ¼” to 3” • 140 in.lbs to 800 in.lbs • Spring Return Valve operators • Single acting with spring close or open • Valve Operator
- Acting Type: Single Acting (Air to Spring)
- Actuator Torque: 700 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Location: Non-hazardous
-
Supplier: Plast-O-Matic Valves, Inc.
Description: 2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8? through 2? sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same rugged
- AC Phase: Single Phase
- AC Voltage: 24 to 220 volts
- Actuation Method: Electric
- Control Signal Input: Voltage Control Signal
-
Supplier: Plast-O-Matic Valves, Inc.
Description: 2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8? through 2? sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same rugged
- AC Phase: Single Phase
- AC Voltage: 24 to 220 volts
- Actuation Method: Electric
- Control Signal Input: Voltage Control Signal
-
Supplier: Bray Commercial
Description: The Bray Series 70 Electric Actuator provides a rugged, compact industrial actuator solution to a wide range of quarter turn applications including butterfly valves, ball valves, and dampers. Available in torque outputs from 600 to 18,000 lb. in. (68 to 2033 Nm),
- AC Phase: Single Phase
- AC Voltage: 24 to 220 volts
- Actuation Method: Electric
- Actuator Torque: 600 to 18000 In-lbs
-
Supplier: DynaQuip Controls
Description: quarter-turn automation of ball valves, butterfly valves and dampers. Key Features of the JE Series Quarter-turn (90 °) reversible electric actuator Multi-voltage capability Automatic voltage sensing - for AC or DC power supply Emergency manual
- Actuation Method: Electric
- Control Signal Input: Voltage Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Location: Non-hazardous
-
Supplier: Asahi/America, Inc.
Description: The basic Series 19 CAV Com Pack® is a mechanical-type actuator available as an on/off unit. The CAV Com Pack® mounts on Asahi/America’s Type-27 Omni® ball valves, Type-21 ball valves and Type-23 Multiport® ball valves to
- AC Phase: Single Phase
- AC Voltage: 95 to 265 volts
- Actuation Method: Electric
- Actuator Torque: 177 In-lbs
-
Supplier: Asahi/America, Inc.
Description: The basic Series 19 CAV Com Pack® is a mechanical-type actuator available as an on/off unit. The CAV Com Pack® mounts on Asahi/America’s Type-27 Omni® ball valves, Type-21 ball valves, and Type-23 Multiport® ball valves to
- AC Phase: Single Phase
- AC Voltage: 95 to 265 volts
- Actuation Method: Electric
- Actuator Torque: 177 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: PZ-6 Series 55 in lbs / 6 Nm - On/Off/Jog The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 55 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: PZ-15 Series 135 in lbs / 15 Nm - On/Off/Jog The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 135 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a
- AC Phase: Single Phase, Three Phase
- AC Voltage: 120 to 480 volts
- Actuation Method: Electric
- Actuator Torque: 17500 In-lbs
-
Supplier: Spirax-Sarco
Description: The BVA300 series are pneumatic rotary actuators which automate Spirax Sarco ball valves in a wide range of industrial applications. BVA300 actuators are provided with bi-directional travel stops that allow a rotation of 90º ± 5º. Linkage is made with the new BVL_X
-
Supplier: Indelac Controls, Inc.
Description: is ideally suited for ball valves and dampers with torque ratings of up to 775 lb·in. Standard equipment includes 115Vac-1ph Ccontinuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless
- AC Phase: Single Phase
- AC Voltage: 115 to 230 volts
- Actuation Method: Electric
- Actuation Time: 12 seconds
-
Supplier: Indelac Controls, Inc.
Description: for ball valves and dampers with torque ratings of up to 440 lb·in. Standard equipment includes 115Vac-1ph Ccontinuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300
- AC Phase: Single Phase
- AC Voltage: 115 to 230 volts
- Actuation Method: Electric
- Actuation Time: 12 seconds
Find Suppliers by Category Top
Featured Products Top
-
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”. The Valbia VB015M offers features found in larger actuators (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Actuated Ball Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Air Actuated Ball Valves vs. Air Actuated Shut-off Valves Comparison of features and limitations, as well as recommendations when to use one or the other… (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
is basically just a geared motor. From a more technical viewpoint, a rotary electric actuator’s motor generates electromagnetic power, which causes a mechanical rotation of the gears to turn the output shaft to open and close the valve (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
Rotary solenoids are electromechanical devices used for a variety of applications. They have a strong connection to Dayton and are vital for long life operation in challenging environments. What, Exactly, is a Rotary Solenoid?. A rotary solenoid uses three ball bearings to convert linear motion
More Information Top
-
Control System And Condition Monitoring For a Subsea Gas Compressor Pilot
The system has three types of electric actuators that have been qualified for subsea use: rotary actuator with 2.5kNm torque (suitable for large ball valves ), rotary actuator with 100Nm torque (suitable for small ball valve) and linear high speed actuator (suitable …
-
Radio-Frequency Remote Control System for Explosives Charging in Underground Mining Operations - Document Summary
The conventional ammonium nitrate fuel oil (ANFO) loader utilises a pneumatic system to control the flow of ANFO (via rotary actuator / ball valve ) and air (via an auxiliary air valve).
-
The use of slam shut valves on LCA plants
FIGURE 1 Rotary vane actuator for ball valve Slam Shut Valve.
-
Pneumatic Actuator - Pneumatic Actuator Manufacturers, Suppliers
Pneumatic Rotary Actuator Operated 3 Piece Ball Valve .
-
Ball Vavle Manufacturers in Valves, Ball Vavle Suppliers & Exporters in Valves Directory
Pneumatic Rotary Actuator Operated 3 Piece Ball Valve .
-
ball vavle exporter - ball vavle manufacturers, exporters, factories, suppliers, China ball vavle
Pneumatic Rotary Actuator Operated 3 Piece Ball Valve .
-
Electric Valve Actuators
• Rotary electric valve actuators are used with ball , plug, and butterfly valves that rotate a quarter-turn or more from open to close.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-8552.pdf
The new MVN rotary valve actuator for use with control ball valves and pressure regulated control valves reduces labor costs associated with mechanical and electrical installation, commissioning and service.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
The new MVn rotary valve actuator for use with control ball valves and pressure regulated control valves reduces labor costs associated with mechanical and electrical installation, commissioning and service.
-
http://www.thescipub.com/pdf/10.3844/ajassp.2010.1100.1108
There are electro-hydraulic valve actuators which move rotary motion valves such as ball , plug and butterfly valves through a quarter-turn or more from open to close.