Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: steute
Description: Features / Options GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal
- Actuator / Pedal Material: Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 400 volts
- Maximum Current: 6 to 16 amps
-
Supplier: steute
Description: Features / Options GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CSA Certified
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 400 volts
-
Supplier: steute
Description: Features / Options 2-pedal type With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling
- Actuator / Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 400 volts
- Maximum Current: 6 to 16 amps
-
-
Supplier: steute
Description: Features/Options Set consisting of: Foot switch 1-pedal with protective shield and charging device, Wireless receiver with magnetic base antenna and pairing cable
- Wireless: Wireless
-
Supplier: Altech Corp.
Description: : Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially
- Actuator / Pedal Material: Metal
- Certification: CE Certified, UL Listed or Registered
- Configuration: Normally Closed (NC)
- Contact Style: Double Break
-
Supplier: Altech Corp.
Description: : Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially
- Actuator / Pedal Material: Metal
- Certification: CE Certified, UL Listed or Registered
- Configuration: Normally Closed (NC)
- Contact Style: Double Break
-
Supplier: Altech Corp.
Description: : Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially
- Actuator / Pedal Material: PVC
- Certification: CE Certified, UL Listed or Registered
- Configuration: Normally Closed (NC)
- Contact Style: Double Break
-
Supplier: Schmersal Inc.
Description: Single pedal safety foot switch OFF-ON-OFF operating positions Robust metal housing Thermoplastic pedal Protective shield with wide opening Low operating height of pedal High level of stability 1 NO & 1 NC contacts 1 Cable entry M 20 x 1
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CE Certified, CSA Certified, UL Listed or Registered
- Configuration: Normally Open (NO), Normally Closed (NC)
- Function: Three Stage
-
Supplier: Schmersal Inc.
Description: Single pedal safety foot switch OFF-ON-OFF operating positions Robust metal housing Thermoplastic pedal Protective shield with wide opening Low operating height of pedal High level of stability 2 NO & 2 NC contacts 1 Cable entry M 20 x 1
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CE Certified, CSA Certified, UL Listed or Registered
- Configuration: Normally Open (NO), Normally Closed (NC)
- Function: Three Stage
-
Supplier: Altech Corp.
Description: , which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary,
- Actuator / Pedal Material: PVC
- Certification: CE Certified
- Contact Style: Double Break
- Function: Momentary Contact
-
Supplier: Schmersal Inc.
Description: Application: Safety foot switches are mounted on machines and plants as permissive switches in cases where manual operation is not possible. Design and mode of operation: All safety foot switches are mounted with a shield to protect against
-
Supplier: BERNSTEIN AG
Description: Pedal pressed up to pressure point: The make contact is closed and the work process is started. Pedal pressed beyond resistance of the pressure point in an emergency situation: The make contact is interrupted and locked, the work process is interrupted. In this phase the lock remains in the Off
- Actuator / Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 240 volts
- Maximum Current: 10 amps
-
Supplier: BERNSTEIN AG
Description: Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety
- Actuator / Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 240 volts
- Maximum Current: 10 amps
-
Supplier: Schmersal Inc.
Description: Two pedal safety foot switch Both Pedals: OFF-ON-OFF operation with 1 NO & 1 NC contacts Robust metal housing Thermoplastic pedals Protective shield with wide opening Low operating height of pedal High level of stability 1 Cable entry M 20 x 1
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CE Certified, CSA Certified, UL Listed or Registered
- Configuration: Normally Open (NO), Normally Closed (NC)
- Function: Three Stage
-
Supplier: Accuris
Description: SAFETY FOOT SWITCHES
-
Supplier: BERNSTEIN AG
Description: , BERNSTEIN succeeded again to convert this experience and expertise into customer value and to set new standards in safety technology. The enable foot switch provides two enable contacts and one signalling contact and is available with or without latch. If the pedal is pressed
- Actuator / Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 240 volts
- Maximum Current: 10 amps
-
Supplier: Schaltbau GmbH
Description: The typical range of application for our foot switch is the driver‘s desk of rail vehicles such as locomotives, multiple-unit trains and driving trailers. The foot switch is also suitable as a driver‘s safety device (DSD) – the dead man‘s pedal
- Actuator / Pedal Material: Metal
- Certification: UL Listed or Registered
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum Current: 10 amps
-
Supplier: Linemaster Switch Corporation
Description: Protected by a strong cast aluminum shield Painted Alert Orange Single 3/4"-14 N.P.T. threaded conduit entry is standard Options Oversize "O" and "OX" Shield models accept oversized safety shoes and metatarsal foot guards. The "OX" Shield has an
- Certification: CSA Certified, UL Listed or Registered
- Function: Maintained Contact, Momentary Contact, Other
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Linemaster Switch Corporation
Description: durability Painted Alert Orange Single 3/4"-14 N.P.T. threaded conduit entry is standard Options Oversize "O" and "OX" Shield models accept oversized safety shoes and metatarsal foot guards. The "OX" Shield has an additional 3/4" (19.1 mm) opening height as
- Certification: CSA Certified, UL Listed or Registered
- Function: Maintained Contact, Three Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Linemaster Switch Corporation
Description: Protected by a strong cast aluminum shield Painted Alert Orange Single 3/4"-14 N.P.T. threaded conduit entry is standard Options Oversize "O" and "OX" Shield models accept oversized safety shoes and metatarsal foot guards. The "OX" Shield has an
- Certification: CSA Certified, UL Listed or Registered
- Function: Momentary Contact, Two Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Linemaster Switch Corporation
Description: strength and durability Protected by a strong cast aluminum Shield Painted Alert Orange Single 3/4"-14 N.P.T. threaded conduit entry is standard Options Oversize "O" and "OX" Shield models accept oversized safety shoes and metatarsal foot guards. The
- Certification: CSA Certified, UL Listed or Registered
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Fuji Impulse America Corp.
Description: Easy Operation FiL series is an electric/air-cylinde r operated extra-length sealer with an easy foot-switch operation. After adjusting the heating and cooling time according to the thickness and kinds of packaging materials, set the pouch to the sealing area. Depress the
- Automation: Manual
- Closing Method: Heat Seal
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Fuji Impulse America Corp.
Description: prevent overheating as a safety measure. Should the heaer ever overheat or should the heater continues to heat beyond the first for seconds of heating, the power switch automatically shuts off to stop the heater from heating further. Optional work tables are also available.
- Automation: Manual
- Closing Method: Heat Seal
- Goods: Consumer Packaging
- Industry: Industrial / General Use, Food / Beverage
-
Supplier: SFCable.com
Description: AC125V, 13A, 1625W. 9Ft power cord. 3Ft wall plug to switch / 6Ft switch to receptacle. 3 outlet (2+1). Safety plug cover. Toggle switch (push-on / pusf-off). 2 indicator lamp (1: power & 1: Switch). UL listed
- Features: UL listed
- Maximum AC Voltage: 125 volts
- Maximum Current: 13 amps
- Switch Type Function: Momentary Contact
-
Supplier: RS Components, Ltd.
Description: Steute RF GF wireless foot switch features sWave 2.4 GHz wireless technology. The sWave wireless protocol offers a reliable, manageable and practicable wireless technology developed especially for safety-related industrial applications.,The RF GF foot switch has an
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Switch Base Material: Metal
- Wireless: Wireless
-
Supplier: RS Components, Ltd.
Description: before the pedal can be depressed. Available with or without trigger mechanism in 1 or 2 step configurations. Large surface area of pedal assures stability of foot and operator comfort. High and wide protective cover accommodates both large size and safety boots. Can be fixed to the
-
Supplier: ASO Safety Solutions Inc.
Description: The new SENTIR edge GF series of our safety contact edges qualifies through its various benefits. Optimized material properties guarantee fast and improved switching results. Enhanced overtravel distances are also realized with the special geometric design. Numerous profile versions
- Actuation Force: 32.7 to 46.8 lbs
- Features: Chemical/Moisture Resistant, UL Certified
- Height: 2.17 inch
- Length: 82.02 ft
-
Supplier: Larson Electronics LLC
Description: lightweight quick-release shoulder strap - safety approvals pending Toggle Switching for LED Lantern: - toggle forward for bright 100 watt front LED - toggle backward for front LED and flashlight tail-light LEDs - center position for off SPECIFICATIONS: Battery
-
Supplier: Mile-X Equipment, Inc.
Description: maximum flexibility with minimum effort in a portable pump. The 4016 and 4017 deliver... providing high oil volume (2.6 cu. in. per stroke) for rapid ram approach and return. Then they automatically switch at 300 PSI to the high pressure, low volume stage (.16 cu. in. per stroke) for high
-
Supplier: Econo Lift Limited
Description: Options Different platform sizes Bellow safety skirting Limit switches Photo Eye Semi-portable c/w dolly handle
- Control: Hand Control, Foot Control
- Length: 4.17 ft
- Load Capacity: 1000 lbs
- Maximum Dimension / Diameter: 4.17 ft
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches Safety foot switch 16 A/400 VAC, NC contact 15-16 A in series with NO contact 23-24 (internal wiring)
- Features: RoHS
- Maximum AC Voltage: 400 volts
- Maximum Current: 16 amps
- Terminal Type: Other
-
Supplier: Econo Lift Limited
Description: Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt Hand or foot operated Air/Hydraulic Foot operated
- Capacity: 1000 lbs
- Features: Rotating, Hand / Safety Rails
- Length: 176 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Econo Lift Limited
Description: operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting / safety touch bars Vertical travel-higher or lower Limit switches /photo eyes Eye bolts - for moving lifts easily
- Capacity: 1000 lbs
- Features: Hand / Safety Rails
- Length: 18 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Tripp Lite by Eaton
Description: problems due to transient surges. Set of RJ11 telephone line suppression jacks protect dial-up and DSL modem lines, fax machines, cordless phones and more. Integrated child safety covers. TLP706TELC offers 7 total outlets, 6 foot cord with a space-saving right angle plug and diagnostic
- Clamping Voltage: 150 volts
- Standards: IEEE, Other
-
Description: ; - Clause 24: Components, revised requirements for switches and - Clause 29: Clearances, creepage distances and solid insulation, revised requirements for the machine and non-mains-powered peripherals. This standard series is a product family standard series dealing with the safety of
Find Suppliers by Category Top
Featured Products Top
-
Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
Altech Foot Switches are designed for industrial and specialty medical applications, offering flexibility in 1, 2 (read more)
Browse Foot Switches Datasheets for Altech Corp. -
also the only foot control company in the world to obtain FDA 510(k) Clearance on an IR Wireless Foot Switch. Linemaster’s RF wireless foot controls provide the ease of use, mobility, and hygiene while meeting the stringent safety and reliability requirements – whether your needs are (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Download product data sheet Hercules - Full Shield foot switch A built in foot guard on most (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Considerations for Medical Grade Foot Controls Many factors should be considered when choosing a medical foot control for your device. Design Engineers must know that the operation of a foot switch (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Considerations for Medical Grade Foot Controls Many factors should be considered when choosing a medical foot control for your device. Design Engineers must know that the operation of a foot switch is (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
A built in foot guard on most models gives the operator that extra added protection in the field. This Heavy Duty foot switch can be used in multiple applications ranging from Welding to Man Lifts. The Hercules will continue to stand the test of time because of its great functionality and long (read more)
Browse Datasheets for Linemaster Switch Corporation -
for a wide range of industrial robots, machines and other equipment. And it features the most compact foot-print on the market. The safe break action design found only in IDEC’s XW, XA and X6 series of Safety Emergency-Stop Switches, reverses the energy direction and uses the spring (read more)
Browse Emergency Stop Switches Datasheets for Switches Unlimited -
" Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460 (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
Bellow saftety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts easily Drive through c/w flip down plate Semi-portable c/w dolly handle Contact us today for more details and a quote (read more)
Browse Lift Tables Datasheets for Econo Lift Limited
Conduct Research Top
-
Wireless Not Cabled - A Sure Thing
A manufacturer of metal fa?ade elements uses a hydraulic swing-folding machine for its metalwork controlled by a wireless safety foot switch. Doing away with a conventional cabled switch improves ergonomic comfort and increases the availability of the system because it. cannot fail due to cable
-
Case Study: CM ShopStar Brings Speed and Safety to Stewart-Haas Racing Team
Stewart-Haas Racing is headquartered in Kannapolis,. North Carolina. Its 140,000-square-foot state-of-the-art facility is home to its research and development, assembly and testing centers. "We converted over to the Shopstar because of speed, dependability, and the braking system; it made our
More Information Top
-
Surface Environmental Surveillance Procedures Manual, PNL-MA-580, Rev. 5
• Boat electrofisher -generator -gasoline funnel -anode/cathode -gasoline - safety foot switch -extra fuses for shocker.
-
Variation in a Great River Index of Biotic Integrity over a 20-year period
Each collection consisted of a two or three person crew using a boat-mounted generator and a Smith-Root Type IV electroshocker with a safety switch foot pedal; this unit produced 600 V pulsed, DC output capable of 6–8 A.
-
Rothenberger 89102 Dies, Alloy, 1"- 2"NPT (2SE) at PlumberSurplus.com
The machine includes 2 automaticdie heads, 3 sets of dies, safety foot switch , and set of 4 legs.
-
Surface Environmental Surveillance Procedures Manual
Attach the safety foot switch cord (for either one or two netters) to the electrofisher control unit.
-
http://www.plumbersurplus.com/pdf/08042.pdf
Foot Switch Safety ......................................................................................................................................................3 Machine Safety ..........................................................................................................................................................3 .
-
Wetland Techniques
Two-boom electrofishing units usually have two netters, one of which should operate a foot pedal safety switch .
-
ROTHENBERGER Pipe Threading Machine,1/2 to 2 In - Pipe Threading and Cutting Machines - 4ERZ4|63005 - Grainger Industrial Supply
• Includes1/2" to 2" Automatic Die Head, (2) 1/2" to 3/4" and 1" to 2" Alloy Die, Foot Operated Safety Switch , 1 gal.
-
General Wire ER-D Easy Rooter Basic Unit with 100' x 3/4" Cable and SRCS-R Cutter Set at PlumberSurplus.com
Easy Rooter ER Basic Unit including Machine Frame, 1/3 HP Capacitor Motor, Large Cage, Ground Fault Interrupter, Air Foot Switch , Safety Slip clutch, Leather Gloves, How-To Video, 20' Power Cord, 100' x 3/4" Cable, and SRCS-R Cutter Set.
-
General Wire P-MR-B Mini-Rooter Unit with Power Cable Feed and 75' x 3/8" Cable at PlumberSurplus.com
⢠Includes Machine Frame, Power Cable Feed, MRCS Cutter Set, Leather Gloves, Drum Cage, 1/3 HP Motor with Reverse Switch, Water-Proof Air Foot Switch , Safety Slip Clutch, Ground Fault Interrupter, How-To Video and 75' x 3/8" Flexicore Cable .
-
CR4 - Thread: Help me find a wireless sensor/switch! Thanks!
… switches| Dc switches| Industrial keypad| Industrial magnetic| Industrial membrane| Industrial buttons| Industrial limit switch| Industrial float switch| Industrial slide| Industrial differential| Industrial relay| Industrial network switches| Industrial switches| Industrial control| Industrial plc| Industrial safety switches | Industrial foot switch| Industrial switch gear| …