Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low
- Mirror Coatings: Other Mirror Coating
- Mirror Materials: BK7 Glass, Fused Silica, Other Mirror Material
- Mirror Shape: Other
- Mirror Types: Laser Mirror
-
Supplier: Cambridge Technology, Inc.
Description: The Galvo motor selection begins with the component that is closest to your application, the mirror. Considerations such as wavelength, power, beam diameter and spot size will dictate the best mirror for your application. Low inertia is essential for beam-steering mirrors to
- Mirror Coatings: Uncoated, Bare Aluminum, Dielectric, Bare Gold, Silver
- Mirror Materials: BK7 Glass, Fused Silica, Other Mirror Material
- Mirror Shape: Round, Rectangular / Square
- Mirror Types: Flat Mirror
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: coating or direct selection of metal materials. BRD Optical is one of the leading optical mirror manufacturers, and our coated mirrors mainly include metal (aluminum, silver, gold) coatings and dielectric coatings. It is widely used in laser systems, scanning systems and optical
- Diameter/Width: 300 mm
- Mirror Coatings: Protected Aluminum, Dielectric, Other Mirror Coating
- Mirror Shape: Other
- Mirror Types: Reflector, Other
-
-
Supplier: Electro Optical Components, Inc.
Description: lightweight, and ideal for scanning applications. Silicon mirrors are always used with a coating, such as Max R, phase retarder, and are suitable for many infra red wavelengths. Although lightweight and stable they have lower laser damage resistance compared to all metal mirrors
- Mirror Materials: Copper, Fused Silica, Other Mirror Material
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: is not selective, and ghosting is likely to occur. With the coated film mirror, the obtained image is not only high in brightness, but also accurate and unbiased, the picture quality is clearer and the color is more realistic. Front surface mirrors are widely used for optical high
- Mirror Shape: Rectangular / Square
- Wavelength Range: 400 to 700 nm
-
Supplier: Piezosystem Jena, Inc.
Description: ±2° applications: laser technology beam alignment scanning systems fine adjustment of optical mirrors The piezo tilting mirror PKS1 has been developed for fast and fine mirror adjustment. It is adaptable to vacuum conditions. The compact design and the high stiffness make
- Adjustment Type: Kinematic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.4 mm
- Mounted Object Shape: Circular
-
Description: . ICC has extensive experience in providing optical Windows, spherical lenses, cylindrical lenses, scanning mirrors, prisms and beam splitters for laser optical systems. These optical devices have been widely used in F-Theta lenses, collimators, rangefinders, beam amplifiers,
- Materials: BK7 Glass, Specialty / Other
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: , illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Knight Optical (UK) Ltd
Description: , illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3.3 mm
- Wavelength Range: 450 to 700 nm
-
Supplier: Knight Optical (UK) Ltd
Description: , illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 6 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Knight Optical (UK) Ltd
Description: , illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Fujitsu Limited
Description: Efficient working requires seamless interaction between your IT systems and users. Fujitsu delivers through a comprehensive range of intuitive, useful accessories covering human input, storage, connectivity, carrying cases, biometric security and multimedia. Mirroring Fujitsu’s overall
-
Supplier: Nutfield Technology
Description: building block for your laser beam positioning system. Innovative QS-12 galvo rotor and mirror mount designs reduce resonances, producing faster scanning. The Xtreme-15 features a 15mm aperture for various wavelengths. Nutfield Technology’s Packaged Scan Head series are easily
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 15 mm
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming, Laser Welding, Other
-
Supplier: Mad City Labs, Inc.
Description: or any angle in between (HILO) Easy to install Easy to align with tip/tilt adjustment of fixed mirror, translatable mirror, and translatable lens Compatible with RM21™ and MicroMirror TIRF
- Application: Biological / Life Science
-
Supplier: Mad City Labs, Inc.
Description: The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing proprietary PicoQ®
- Axis Configuration: Tip/Tilt Axes
- Drive Specifications: Other
- Motor Specifications: Other
-
Supplier: Cambridge Technology, Inc.
Description: General Scanning Solutions brings you the latest in high accuracy, large aperture scan heads.Named the ProSeries II Scan Heads, they offer High Power Output Analog servo technology matched with high performance MPower motors and shaped air cooled Beryllium mirrors in a
- Beam Delivery Component: Laser Head / Focusing Unit
- Clear Aperture / Beam Diameter: 20 mm
- Laser Type: Nd:YAG / Solid State
-
Supplier: MECCO
Description: The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry standard mounting interface, it is a high value alternative to lower performance
- Beam Delivery Component: Laser Head / Focusing Unit
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming
-
Supplier: PI (Physik Instrumente) L.P.
Description: and protection from humidity. S-331 tip/tilt mirror platforms are used in image processing, image stabilization, laser beam steering and tracking, scanning microscopy, materials processing, lithography, optical filters and switches. Fast Step and Settle: Full Travel Move in 1
- Adjustment Type: Kinematic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Mounted Object Shape: Circular
-
Supplier: Sentech America
Description: industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning System Progressive Shutter Type Rolling Shutter Scanning Method Full
- Imaging Technology / Camera Type: CMOS
- Monochrome / Color: Monochrome
- Performance Features: Progressive Scan
- Shutter Speed: 3.20E-5 to 38 seconds
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MEMS SCANNING MIRROR 8XCEPT
-
Supplier: Sentech America
Description: The STC-MBE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 60 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. Utilizing the powerful USB3 Vision standard, this camera is machine vision ready! Scanning System
- Application / Industry: Other
- Camera Function: Still, Video
- Maximum Frame Rate: 60 fps
- Monochrome / Color: Monochrome
-
Supplier: Sentech America
Description: . Scanning System Progressive Shutter Type Global Shutter Scanning Mode Full Scanning, Variable ROI (Horizontal and Vertical) Maximum
- Camera Function: Still, Video
- Features: Machine Vision Sensor, Progressive Scan
- Imaging Technology / Camera Type: CMOS
- Maximum Frame Rate: 167 fps
-
Supplier: Micro-Epsilon Group
Description: reflectCONTROL Automation is designed for automatic surface inspection of components whose dimensions require several measuring positions. The compact sensor outputs a striped pattern on the display. This striped pattern is mirrored over the surface of the measurement object into the sensor
- Applications / Capabilities: Assembly Quality, Electronics or Semiconductor Inspection, Gauging, Scanning & Dimensioning, Non-contact Profilometry, Presence / Absence, Production & Quality Control
- Image Source: Area Scan Camera
-
Supplier: StellarNet, Inc.
Description: improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface, Parallel Interface
- Detector Type: Diode Array, Charge Coupled Device (CCD)
-
Supplier: SICK
Description: scan their surroundings and measure distances by using the time-of-flight principle of measurement. The integrated rotating mirror creates a two-dimensional scan for freely defined protection areas.
- Application: Stationary
- Operating Temperature: Over -22 F
- Protection Zone: 2 to 7 m
- Scanning Angle: 275 degrees
-
Supplier: Visual Sound, Inc.
Description: processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
- Type: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *
-
Supplier: Cambridge Technology, Inc.
Description: Flexure galvo motors offer an alternative to bearing-based galvos providing extended life and smooth scanning in industrial and high-resolution systems. • Moving Magnet Galvo Motor • Flexure-based (no bearings) • Capacitive PD Technology • Arbitrary Linear Motion • Mirror Clear
-
Supplier: Sentech America
Description: The STC-P64 is a low cost, high resolution, PAL, micro board camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64 features a 10-Bit DSP, selectable Normal/Mirror mode and an Internal Sync System. (^ High Resolution; * Low Resolution
- Application / Industry: Industrial, Scientific / Research, Other
- Camera Function: Still, Video
- Features: Board Mount
- Height: 0.8661 inch
-
Supplier: Savin
Description: - Title Block Setting SCANNER FEATURES · Authentication Modes - Closed-Loop Calibration - Color Editing - Contrast Setting Integrated - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - Preview While Settings
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 600 dpi
-
Supplier: Ircon, Inc.
Description: processes. Unlike point sensors that measure a single point, the linescanner measures multiple temperature points across a scan line. Its motorized mirror scans at rates up to 150 lines per second, allowing rapid detection of temperature non-uniformities and hot spots. Rotating
- Device Category: Sensor / Transducer
- Electrical Outputs: Other
- Operating Temperature: -40 to 356 F
- Technology: Optical Pyrometer
-
Supplier: RS Components, Ltd.
Description: extended model. Range = Orion3 Component Type = Mirror Maximum Scanning Distance = 8m Minimum Scanning Distance = 0.5m Safety Type = 4 SIL IEC 61508 = 3 PL EN ISO 13849-1 = e Number of Beams = 2 Terminal Type = 8-Pin M12 Connector Dimensions = 580.5 x 52 x 56.9 mm
- Safety Category Type: Type 4
- Spanning Distance: 19.69 to 315 inch
-
Supplier: ProPhotonix, Ltd.
Description: The optical components department of Helvoet Rubber & Plastic Technologies NV manufactures injection molded lenses, mirrors, polygons, with or without reflective coatings, with extreme accuracy for barcode scanning and sensor module applications. High accuracy off-the-shelf lenses
- Lens Application: Infrared, Visible
- Lens Type: Aspheric Lens, Spherical Lens
- Materials: BK7 Glass, Acrylic, Polycarbonate, Other
-
Supplier: Piezosystem Jena, Inc.
Description: applications: laser beam steering laser stabilization scanning medical engineering The new piezoelectrical actuator based mirror tilting platform, PSH 4/1, was developed as an ultra fast scanning system for kHz frequencies
- Form Factor: Module / Standalone
- Number of Axes: 1
- Supply Voltage: -10 to 150 volts
- Tilt Angle: -0.1146 to 0.1146 degrees
-
Supplier: LexJet Corporation
Description: performer consistently delivers precision color and detail. An enhanced optical system (High-Pass Optics) consisting of anti-reflective lens coatings and a high-reflection mirror provides the highest level of image quality and helps you achieve faster scans. In addition, the Dual Lens
Find Suppliers by Category Top
Featured Products Top
-
Abrisa Technologies offers coated solutions from the UV to the IR, designed for imaging, sensing, and laser scanning where high throughput efficiency, signal selection, contrast enhancement (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
Abrisa Technologies coated solutions are designed to enhance the performance of medical imaging or scanning systems by providing contrast enhancement for laser or fluorescence-based imaging, heat removal and throughput loss (read more)
Browse Coating Services Datasheets for Abrisa Technologies -
Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing proprietary (read more)
Browse Multi-axis Positioning Systems Datasheets for Mad City Labs, Inc. -
Abrisa Technologies offers coated solutions from the UV to the IR, designed for imaging, sensing, and laser scanning where high throughput efficiency, signal selection, contrast enhancement (read more)
Browse Optical Bandpass Filters Datasheets for Abrisa Technologies -
Features 400 Hz high speed scans One or two axis motion 2 mrad , 5 mrad, or 10mrad ranges of motion Mount in any orientation Closed loop control High stability (read more)
Browse Multi-axis Positioning Systems Datasheets for Mad City Labs, Inc. -
Nano-MTA Series The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing (read more)
Browse Multi-axis Positioning Systems Datasheets for Mad City Labs, Inc. -
Galvanometer Optical Scanner (also called as galvo scanner / galvano motor / galvanometer mirror scanner) is the motor with high precision position sensor which detects position to adjust the scan angle of the mirror reflecting laser beam. It has a variety of applications in combination with laser beam, such as laser marker, confocal microscopes, and LiDAR. (read more)
Browse Galvanometer Optical Scanners Datasheets for Citizen Chiba Precision Co., Ltd. -
, precise position control, superior temperature drift, minimal humidity effect and made it possible to scan Galvano mirror in high speed and high accurate in wide range. It has been adopted by various laser scanning equipment such as laser marker, laser microscope, image capture, laser trimmer, cutter (read more)
Browse Galvanometer Optical Scanners Datasheets for Citizen Chiba Precision Co., Ltd. -
accurate linearity, precise position control, superior temperature drift, minimal humidity effect and made it possible to scan Galvano mirror in high speed and high accurate in wide range. It has been adopted by various laser scanning equipment such as laser marker, laser microscope, image capture (read more)
Browse Galvanometer Optical Scanners Datasheets for Citizen Chiba Precision Co., Ltd. -
accurate linearity, precise position control, superior temperature drift, minimal humidity effect and made it possible to scan Galvano mirror in high speed and high accurate in wide range. It has been adopted by various laser scanning equipment such as laser marker, laser microscope, image capture, laser (read more)
Browse Galvanometer Optical Scanners Datasheets for Citizen Chiba Precision Co., Ltd.
Conduct Research Top
-
Rapid Scanning Applications Drive Mirror Design (.pdf)
CTI Chief Scientist David Brown has developed several scanning mirrors for high speed applications using a variety of substrate materials and various "lightweighting" approaches. The optimum method however is a design approach that integrates the mirror, its mounting, and the motor into a system
-
Adaptive wavefront correction in two-photon microscopy using coherence-gated wavefront sensing
on sensing the wavefront of coherence-gated backscattered light (coherence-gated wavefront sensing, CGWS) and wavefront control by a deformable mirror. A nearly diffraction-limited focus can be restored even for strong aberrations. CGWS-based wavefront correction should be applicable to samples
More Information Top
-
Optical Coherence Tomography
The transverse position of the OCT beam is scanned by two perpendicular x-y galvanometer scanning mirrors .
-
Optical Design for Biomedical Imaging
7.3.2.4 Beam scan with scan mirrors .................................................
-
Handbook Of Biological Confocal Microscopy
Koester, C.J., 1980, Scanning mirror microscope with optical sectioning char- acteristics: Applications in ophthalmology, Appl. Opt. 19:1749–1757.
-
Scanning Motion; Opto-Mechanical Considerations
The first method presents the high speed rotating scanning mirror with absolutely clean air (which is almost impossible).
-
Photonic Microsystems
The lens systems that are used to relay the optical field from the laser to the scanning mirror and then to project the scanned optical beam onto the screen do not change the resolution that is established by the scanning mirror itself.
-
Optical Coherence Tomography
The transverse position of the OCT beam is scanned by two perpendicular x − y scanning mirrors .
-
MEMS/NEMS
… 5 313–324 microvalves in, 2 112, 3 177 multimorph optimization of, 1 157 and optical networks, 5 233–234 optical switches, 5 213–223 parallel plate design, 5 395 pressure control, 5 72–74 pulse-width-modulation, 5 66 scanning mirrors , 5 313–321 scratching drives …
-
Near Infrared Spectrometer for the Near Earth Asteroid Rendezvous Mission
A scan mirror rotates the field-of-view over a 140 range, and a diffuse gold radiance calibration target is viewable at the sunward edge of the field of regard.
-
Correction of inherent scan nonplanarity in the Boeing infrared sensor calibration facility
together with a method for determination of scan mirror control algorithms for their correction.
-
Multiband imaging photometer for SIRTF
A single axis scan mirror is placed at a pupil to allow rapid motion of the field of view as required to modulate above the 1/f noise in the germanium detectors.