Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Classic Automation LLC
Description: 400V 22KW
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer MVX9000 Series sensorless vector adjustable frequency AC Drives from Eaton's electrical business are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based, sensorless vector drives have standard features that can be
- Maximum Output Voltage: 200 to 660 volts
- Rated Power: 0.5 to 10 watts
- Continuous Output Current: 1.6 to 18 amps
- Supply Voltage (AC): 100 to 600 volts
-
Supplier: Eaton Corporation
Description: AC TYPE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT VOLTAGE 440 TO 500 V AT 0 TO 500 HZ OUTPUT VOLTAGE ADJUSTABLE FREQUENCY DRIVE TYPE SVMULTILINE ALPHANUMERIC CONTROL PANEL TYPE SV9000 MODEL
- Maximum Output Voltage: 440 to 500 volts
- Supply Voltage (AC): 440 to 500 volts
- Motor / System: AC Sensorless Vector Drive
-
-
Supplier: Allied Electronics, Inc.
Description: display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor
-
Supplier: Allied Electronics, Inc.
Description: display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature sensorless drive with 56k pwm frequency (37k for -3), designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 32 volts
-
Supplier: Allied Electronics, Inc.
Description: display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 54 volts
-
Supplier: Koford Engineering, LLC
Description: Provides high efficiency commutation to any three phase DC motor with any number of poles.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 3 to 18 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A4945/A4949 offers quiet and efficient operation of medium-power fans, using sinusoidal drive to minimize audible noise and vibration. These sensorless drivers simplify design and reduce system complexity. * Note: If you have issues logging into this feature you may need to enable
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A5940 offers low-noise and efficient control of medium power fans. Sinusoidal drive minimizes audible noise and vibration, while sensorless operation simplifies design. Available in automotive and commercial grades. * Note: If you have issues logging into this feature you may need
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Allegro MicroSystems Inc.
Description: The A89304 offers a robust solution for high-temperature fan control in automotive applications, featuring sensorless sinusoidal drive, integrated speed control, and operation up to 165°C junction temperature. * Note: If you have issues logging into this feature you may need to enable
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 12-V, 3-Phase Sensorless BLDC Motor Controller 16-HTSSOP -40 to 85
- Supply Voltage (DC): 5 to 16 volts
- Peak Output Current: 2 amps
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: maxon
Description: Thanks to their flat design, the brushless EC flat motors are exactly the right drive for many applications. The well-conceived, simple engineering allows mainly automated production which results in a favorable price.
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: Thanks to their flat design, the brushless EC flat motors are exactly the right drive for many applications. The well-conceived, simple engineering allows mainly automated production which results in a favorable price.
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TB WOODS DRIVES, DRIVE, 5HP, 460VAC, SENSORLESS VECTOR, NEMA12. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of
-
Supplier: ROHM Semiconductor GmbH
Description: BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing are unnecessary is adopted. It has a
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance control for accurate speed control, starting and rapid speed response. Features
- Maximum Output Voltage: 660 volts
- Rated Power: 1,500 to 630,000.0000000003 watts
- Supply Voltage (AC): 380 to 660 volts
- Operating Temperature: -10 to 50 C
-
Supplier: GE Power Conversion
Description: The medium voltage medium power drive technology for efficient and flexible power control GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s MV7000 is a drive technology delivering efficient and flexible control
- Maximum Output Voltage: 10,000 volts
- Rated Power: 3,000,000 to 80,999,999.99999969 watts
- Supply Voltage (AC): 3,000 to 10,000 volts
- Operating Temperature: 0 to 45 C
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Sumitomo HF430α flux vector drives, with updated features, replace the HF430; all sizes are dimensional drop-ins. Note that drop-in and non-drop-in versions of the 7.5 HP models are available. Sumitomo HF430α AC Drives incorporate a three-drives-in-one design philosophy. The
- Rated Power: 373.0729704102025 to 55,960.94556153038 watts
- Continuous Output Current: 220 amps
- Supply Voltage (AC): 200 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Delta Electronics (Americas)
Description: Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Utmel Electronic Limited
Description: 3-Phase Sensorless BLDC Motor Driver 2.1V to 5.5V 10-Pin SON T/R
- Continuous Output Current: 0.5 amps
- Supply Voltage (DC): 2.1 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Fuji Electric Corp. of America
Description: Ideal for OEMs, the FRENIC-Ace is a high-performance, full-featured Drive designed to suit a wide variety of applications. The FRENIC-Ace offers advanced integration capabilities including applied power ratings, sensorless dynamic torque vector control, PM synchronous motor control,
- Rated Power: 3,730.729704102025 to 5,596.094556153038 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Sensorless Vector Drive
- Features: Alarm / Status Monitoring, Other
-
Supplier: Unico, Inc.
Description: Our sucker rod pumping system drive will help you increase your production process by making it more efficient and less time-consuming. It comes in power levels ranging from 10 to 200 hp with stroke lengths of 24 to 360 inches. The drives can operate all basic types of artificial lift
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 350 - 1800 HP The G5HHP was a high horsepower AC drive. The drive was of modular design with separate rectifier and inverter sections installed in a common enclosure. The sections can be paralleled to increase capacity. The drive was available in constant torque and variable
- Number of Axes / Motors: 1
- Rated Power: 298,458.37632816203 to 335,765.6733691823 watts
- Continuous Output Current: 414 to 450 amps
- Supply Voltage (AC): 600 volts
-
Supplier: WorldWide Electric Corporation
Description: HP ratings from 0.5 – 800 CT/VT rated On-board keypad Real-Time Event Clock Built-in PID Loop control On-board RS-485 ModBus V/F, Slip Compensation and Sensorless Vector control Single and Three-Phase ratings UL, cUL listed, CE certified Download WDFC Quick Start Guide Download WDFC Manual
- Phase: Single Phase
-
Supplier: Nidec Control Techniques
Description: The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 460 volts
- Rated Power: 746.145940820405 watts
- Continuous Output Current: 2.5 amps
-
Supplier: WorldWide Electric Corporation
Description: HP ratings from 0.5 – 800 CT/VT rated On-board keypad Real-Time Event Clock Built-in PID Loop control On-board RS-485 ModBus V/F, Slip Compensation and Sensorless Vector control Single and Three-Phase ratings UL, cUL listed, CE certified Download WDFC Quick Start Guide Download WDFC Manual
- Phase: Single Phase
-
Supplier: Beckhoff Automation LLC
Description: additional measures. The multi-feedback interface supports all common standards. The model of sensorless operation of synchronous and asynchronous motors can also be parameterized. The optional AX58xx enables the typical drive-integrated safety functions and the fulfillment of the
-
Supplier: Beckhoff Automation LLC
Description: additional measures. The multi-feedback interface supports all common standards. The model of sensorless operation of synchronous and asynchronous motors can also be parameterized. The optional AX58xx enables the typical drive-integrated safety functions and the fulfillment of the
-
Supplier: Eaton Corporation - Drives
Description: extensive motor-protective functions ensure a high level of operational reliability and allow significant energy savings”all while keeping the drive compact for use in tight spaces. M-Max drives come with a host of functions dedicated to solving your application needs including flying
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 11 amps
-
Supplier: Beckhoff Automation LLC
Description: additional measures. The multi-feedback interface supports all common standards. The model of sensorless operation of synchronous and asynchronous motors can also be parameterized. The optional AX58xx enables the typical drive-integrated safety functions and the fulfillment of the
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
rotor position detection techniques can overcome this challenge to provide anti-reverse, fast, sensorless startup. HIGH-POWER-DENSITY MOTOR MARKET TRENDS Today, the market trend is to use brushless DC (BLDC) motors for their high-power-density motor design. To drive the (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
AutomationDirect's Practical Guide to Variable Frequency Drives (VFDs) is a practical resource for learning how to select and apply AC motor control solutions for industrial equipment. It covers (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
and often require motors that maintain a high saliency. In many cases, the investment required to go to a sensorless solution drives many customers to consider the sensored approach. Allegro gate driver ICs with integrated Hall commutation are designed with the Hall-based commutation (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
New devices improve thermal efficiency, reducing energy use and data center costs Allegro MicroSystems, Inc. announced it has expanded its portfolio of three-phase sensorless BLDC gate drivers. Its newest offerings, the (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
using a PC loader Speed sensorless vector control Vector control with speed sensor Expansion of control range compared to conventional MEGA(GX1 Network Connectivity Wide-covered network communication options Supports Ethernet networking (T (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Customization Logic Significant improvement in the number of steps Intuitive programming using a PC loader Speed sensorless vector control Vector control with speed sensor Expansion of control range compared to conventional MEGA(GX1 Network (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
peak power and 3 N·m stall torque, the motor supports reliable operation in heavy-load drive systems while enabling flexible mechanical and electrical customization (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
from its vast experience with surgical hand tools to develop a solution using the B0912N1016 brushless DC slotted SMS motor. The slotted design provided the high peak torque capability required for the tool, while the sensorless configuration improved the motor’s capability to withstand the (read more)
Browse Brushless Motors Datasheets for Portescap -
Product Overview The 716PCDSTS0010 supports cordless vacuum motors with 12–25 VDC input, sensorless sinusoidal control, and serial speed commands in a reference design below 150 W. Reference Configuration Reference input (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Sensorless Control
Dynamics, simplicity, reliability: These fundamental goals of every drive system can be achieved with customized sensorless speed control. Celeroton provides various technologies in order to optimally cover your needs.
-
Sensorless BLDC Control with Back-EMF Filtering
This application note describes a sensorless brushless DC (BLDC) motor control algorithm, implemented using the dsPIC (R) digital signal controller (DSC). The algorithm works by digitally filtering the back-Electromotive Force (back-EMF) on each phase of the motor and determining when to commutate
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
AN1160 Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function SENSORED CONTROL VERSUS Author: Daniel Torres Microchip Technology Inc. SENSORLESS CONTROL The BLDC motor is used for both consumer and industrial applications owing to its compact size, INTRODUCTION controllability
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
AN1162 Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM) operate at a speed that is roughly proportional to the Author: Mihai Cheles input frequency. As you decrease the frequency of the Microchip Technology Inc. drive voltage, you also need to decrease the amplitude Co-Author
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
AN1078 Sensorless Field Oriented Control of PMSM Motors This application note focuses on the PMSM-based sen- Author: Jorge Zambada sorless FOC control of appliances because this control Microchip Technology Inc. technique offers the greatest cost benefit in appliance motor control. The sensorless
-
Sensorless Control of Permanent Magnet Motors (.pdf)
Precise speed control of AC motors is typically accomplished with a variable frequency drive (VFD) connected to a speed or position feedback sensor. In certain situations, however, it's possible to achieve a similar level of precision speed control without the need for a feedback sensor via
-
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque
not self-commutate, the motor requires sensors to identify the rotor position. Sensorless solutions that can achieve these requirements are complicated systems to design and often require motors that maintain a high saliency. In many cases, the investment required to go to a sensorless solution
More Information Top
-
2012 Combined Subject Index IEEE Industry Applications Society Publications
Implementation and tuning of the Extended Kalman Filter for a sensorless drive working with arbitrary stepper motors and cable lengths.
-
2004 Subject Index
current polarity detect.-based simple posn. sensorless drive of IPMSM for AC compressor, HEV.
-
Applied Control of Electrical Drives
The final two chapters consider case studies where attention is given to industrial sensorless drive examples using VisSim and PLECS ‘processor in the loop’ technology.
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
Jiabin Wang, +, IEMDC May 2009 870-875 Robust Speed and Parameters of Induction Motor Speed Sensorless Drive .
-
High Performance Control of AC Drives with Matlab / Simulink Models
He has patented solutions for speed sensorless drives with LC filters.
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Clark, Colin, +, APEC Mar. 2013 2712-2719 An adaptive quasi-sliding-mode observer-based sensorless drive for heavy-duty interior permanent magnet synchronous machines.
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Galea, Michael, +, ICEMS Aug. 2011 1-6 Current observer based position estimation using the stationary frame equiv- alent of a synchronous frame PI regulator for PMSM sensorless drives .
-
2010 Combined Subject Index IEEE Industry Applications Society Publications
Concari, Carlo, +, ECCE Sept. 2010 1772-1777 Sensorless drive of brushless DC motors with estimating torque constant for home appliance.
-
2008 Combined Subject Index IEEE Industry Applications Society Publications
Enhanced current- sensorless drive system for PMSMS using two hall-effect sensors for wide speed range.
Indicates content that may require registration and/or purchase.